STMicroelectronics, Inc. 600V 29A MOSFET Transistor STB36NM60ND

Description
600V N-CH MOSFET, 29A, 110mR, D2PAK, Fast Diode Product overview: STB36NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB36NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-CH MOSFET, 29A, 110mR, D2PAK, Fast Diode Product overview: STB36NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB36NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 29A MOSFET Transistor
278-STB36NM60ND
600V 29A MOSFET Transistor 278-STB36NM60ND
600V N-CH MOSFET, 29A, 110mR, D2PAK, Fast Diode Product overview: STB36NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB36NM60ND can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 29A, 110mR, D2PAK, Fast Diode Product overview: STB36NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB36NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325396-STB36NM60ND - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325396-STB36NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325396-STB36NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 1325396-STB36NM60ND Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 14.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 80.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2785 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13861-6,497-1386 1-1,497-13861-2 Base Product Number: STB36 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325396-STB36NM60ND
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 14.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 190W (Tc)
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 80.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2785 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13861-6,497-13861-1,497-13861-2
Base Product Number: STB36
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 497-13861-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13861-1-ND
Single FETs, MOSFETs 497-13861-1-ND
N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13861-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13861-6-ND
Single FETs, MOSFETs 497-13861-6-ND
N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13861-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13861-2-ND
Single FETs, MOSFETs 497-13861-2-ND
N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Auto-grade N-CH 650V 29A FDmesh II 0.097

MOSFET Auto-grade N-CH 650V 29A FDmesh II 0.097

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB36NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB36NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB36NM60ND
MOSFET N-CH 600V 29A D2PAK

MOSFET N-CH 600V 29A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB36NM60ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB36NM60ND
Single FETs, MOSFETs STB36NM60ND
MOSFET N-CH 600V 29A D2PAK

MOSFET N-CH 600V 29A D2PAK

Supplier's Site
Transistor - 110255863 - Radwell International
Willingboro, NJ, United States
Transistor
110255863
Transistor 110255863
POWER FIELD-EFFECT TRANSISTOR, 29A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 29A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 600V, 29A, 150Deg C, 190W; Transistor Polarity Stmicroelectronics - 26AH0137 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 29A, 150Deg C, 190W; Transistor Polarity Stmicroelectronics
26AH0137
Mosfet, N-Ch, 600V, 29A, 150Deg C, 190W; Transistor Polarity Stmicroelectronics 26AH0137
MOSFET, N-CH, 600V, 29A, 150DEG C, 190W; Transistor Polarity:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.097ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 29A, 150DEG C, 190W; Transistor Polarity:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.097ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB36NM60ND 1325396-STB36NM60ND 497-13861-1-ND STB36NM60ND STB36NM60ND STB36NM60ND 110255863 26AH0137
Product Name 600V 29A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor Mosfet, N-Ch, 600V, 29A, 150Deg C, 190W; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB 10V TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details