Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 0A SERIES, PUSHBUTTON VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1 1/8"ODF EVR25 N/C MANSTEMVLV. FREE 2 YEAR RADWELL WARRANTY | |
| 1 3/8"ODF FLG NC EVR SOL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" ORIFICE FOR 496. FREE 2 YEAR RADWELL WARRANTY | |
| 2005 REGULATOR UNIT LESS GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY BALL VALVE, FEMALE RIGHT, UP TO -40 C/F WITHOUT MOVEMENT OF THE HANDLE, -4 F, -20 C, PNEUMATICS, PROCESS CONTROL, SAFETY, FLUID CONTROL, VACUUM TO 20 BAR, VACUUM TO... | |
| 3/4" PIGGYBACK, FILTER/REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" PIPE, MNPT X FNPT, NICKEL PLATED BRASS STANDARD SLIDE VALVE 230 MAX PSI, ANODIZED ALUMINUM SLEEVE. FREE 2 YEAR RADWELL WARRANTY | |
| 7/8"ODF EVR20 N/C MANUALSTMVLV. FREE 2 YEAR RADWELL WARRANTY | |
| 7/8"SOLDER KVR22 CONDENSER#REG. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATED VALVE, VA SERIES, ON-OFF, FAST ACTING, 3/8 INCH NPT PORTS, VITON SEAL, NORMALLY OPEN, NICKEL PLATED BRASS, SPRING RETURN, 60 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT VALVE, MK3, DOUBLE, W/VITON, 2-POSITION, 4-WAY, 20...100PSIG, 150 PSIG MAX, 1/8 NPTF, -10...+200 F, MARK 3. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE ELECTRIC, 120 VAC, 50/60 HZ, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, 5 PORT, M5X0.8, GROMMET WIRING TYPE, W/ FLYWHEEL DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| AKV 10-2 EXPANSION VALVE 3/8 X 1/2" ODF W/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| AMPLIFYING VALVE, 1/8 INCH MEMBRANE, SPARE PARTS LOGICS. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics 031PP400O071Z00 | |
| ASCO NUMATICS Pneumatics 031RS700O000000 | |
| ASCO NUMATICS Pneumatics 031RS700O | |
| ASCO NUMATICS Valves 01CLA4-1 | |
| ASCO NUMATICS Valves 031SA4002000030 | |
| ASCO NUMATICS Valves 031SA4004000061 | |
| ASCO NUMATICS Valves 031SA4004011Z61 | |
| ASCO NUMATICS Valves 031SA400C000030 | |
| ASCO NUMATICS Valves 031SA400C011B30 | |
| ASCO NUMATICS Valves 031SA400E000061 | |
| ASCO NUMATICS Valves 031SA400O000030 | |
| ASCO NUMATICS Valves 031SA4152000030 | |
| ASCO NUMATICS Valves 031SA4152 | |
| ASCO NUMATICS Valves 031SA4154000061 | |
| ASCO NUMATICS Valves 031SA4154011Z61 | |
| ASCO NUMATICS Valves 031SA4254000061 | |
| ASCO NUMATICS Valves 031SA4412000020 | |
| ASCO NUMATICS Valves 031SA4412000030 | |
| ASCO NUMATICS Valves 031SA4414000061 | |
| ASCO NUMATICS Valves 031SA441B056S61 | |
| ASCO NUMATICS Valves 031SS4004000061 | |
| ASCO NUMATICS Valves 041SA400M000061 | |
| ASCO NUMATICS Valves 051BA400M000061 | |
| ASCO NUMATICS Valves 051BA400M011B61 | |
| ASCO NUMATICS Valves 051BB400K000030 | |
| ASCO NUMATICS Valves 051BB400M000061 | |
| ASCO NUMATICS Valves 051BB4Z2MN00061 | |
| ASCO NUMATICS Valves 051BB500M000061 | |
| ASCO NUMATICS Valves 051BBDZ2KN00030 | |
| ASCO NUMATICS Valves 052BA4Z2ML00061 | |
| ASCO NUMATICS Valves 052BB6Z2ML00061 | |
| ASCO NUMATICS Valves 061BA400M011B | |
| ATMOSPHERIC VALVE, QUICK RELEASE, 44-101.5 PSI FEED PRESSURE RANGE, 6.99 SCFM ATMOSPHERIC FLOW, G1/8 INCH CONNECTION, 0.65 X 0.87 X 0.79 INCH DIMENSIONS (HEIGHT X LENGTH X WIDTH). FREE 2... | |
| BALL VALVE - FEMALE PANEL MNT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MALE R ISO 7 TO PUSH FIT CONNECTION. TUBE SIZE PORT=5/32 INCH, PORT= 1/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PLASTIC HANDLE, MALE, 2 WAY, 12 BAR, 174 PSI, 1.2 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, UNIVERSAL SERIES, HYDRAULIC/PNEUMATIC, 3-WAY, RIGHT ANGLE, LEVER-OPERATED, MANUAL ACTUATION, MALE-FEMALE, BSPP CONNECTION, CONNECTION G1/4, 6 MM ORIFICE, 20 BAR/290.08 PSI/2 MPA, NICKEL-PLATED BRASS, NBR SEAL, IN-LINE MOUNT, (PRICE/EACH). | |
| BALL VALVE,1/4IN ODF,STRAIGHTWAY CFC-HCFC-HFC,PS45BAR /MWP 650 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BLOW OFF CHECK VALVE, 1/8 INCH, SINGLE UNIT.. FREE 2 YEAR RADWELL WARRANTY | |
| BUBBLER VALVE, FLEX GUARD, FEMALE THREADED INLET, 3/8 INCH NPT, 1X GASKET, 1X FRICTION RING. FREE 2 YEAR RADWELL WARRANTY | |
| BUSCH COIL 24V 50HZ(CLICK ON). FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 3 INCH, LUG BODY, STAINLESS STEEL, FOOD GRADE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 339 SERIES, RESILIENT, SEATED, SIZE 3 INCH ANSI 150# WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, NO ACTUATOR /... | |
| CAGE VALVE DISCH FC HC&ST42D. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 1/4IN FLARE, MALE FITTING, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, NRV SERIES, 1-3/8 INCH OUTLET, 1-3/8 INCH INLET, 33.52 GAL/MIN CV VALVE, 29 M3/H KV VALVE, 0.6 PSI MIN PRESSURE, 667 PSIG MAX PRESSURE. FREE 2 YEAR RADWELL... | |
| COIL CONDUIT BOSS NEMA4 120VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR SOLENOID VALVE, 24V, 50HZ, 12W,CONNECTION BOX IP67. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR SOLENOID VALVE, 24VDC, 18WATT. FREE 2 YEAR RADWELL WARRANTY | |
| COIL MXX 24/60 FB COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL MXX. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110/120 V, 50/60 HZ, 15.4 WATT, FOR USE WITH SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110V, 10W, 50/60HZ 110V, 10W. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110V, 12 WATT, 60 HZ, 13.5MM ACTUATOR SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 220-240 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24 VDC, FOR USE WITH SOLENOID VALVE, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 240 VAC, 60 HZ, 10 WATT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, DIN MOUNT, 14-WATT, 208-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, GENERAL PURPOSE, 110/120 VAC, 7 INCH WIRE, 2.1 X 4.2 X 2.15. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, HYDRAULIC, PLUG IN, 16A, DC H. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, MXX 24/60 FT COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID COIL, MOLDED 2 WIRE, 480 VAC 60HZ, 415 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, TYPE BE230CS, CLIP-ON DIN, PLUG/PROTECTION CAP, 220/230 VAC, ACTUATOR SIZE 12.5 MM, IP20, COIL CONNECTION DIN SPADE AND CAP. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSOR SERVICE VALVE KIT, SUCTION,4 BOLT, 1-5/8IN SWEAT CONNECTION,. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION BOX, SOLENOID COIL, 24VDC, 13.5MM ACTUATOR, IP67, 16W. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DALMEC Valves 00.79.0219 | |
| DALMEC Valves 00.79.0222 | |
| DANFOSS Hydraulics 034L0041 | |
| DANFOSS Valves 018F4120 | |
| DANFOSS Valves 018F7351 | |
| DANFOSS Valves 018F7658 | |
| DANFOSS Valves 032F8115 | |
| DANFOSS Valves 032U1073 | |
| DANFOSS Valves 034G2852 | |
| DANFOSS Valves 042N0806 | |
| DANFOSS Valves 042N0824 | |
| DANFOSS Valves 042N4201 | |
| DANFOSS Valves 042N7551 | |
| DANFOSS Valves 042U4024 | |
| DANFOSS Valves 068U2207 | |
| DANFOSS Valves 068Z3403 | |
| DC COIL 230VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DELTA CONTROLS Valves 063257A | |
| DG5S4-02-9A-T-VM-FW- B5-P06-20-EN535, 06-20-EN535, DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 16 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, INLINE, 3-PORTS, 2-POSITIONS, 1/4 NPSF PORT, 12 VDC VOLTAGE INPUT, 3 WATT, 0-125 PSI PRESSURE RANGE, NORM CLOSED, WITHOUT BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCHARGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTER, VALVE, AIR 0/750, WATER 0/750, OIL 0/530, 1/8 INCH NPT, 3/64 ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUER, SOLENOID VALVE, EVR 6 SERIES, 3/8 INCH INLET SIZE, 3/8 INCH OUTLET SIZE, 0.2362 INCH ORIFICE SIZE, FLARE INLE/OUTLET CONNECTION, STRAIGHTWAY DIRECTION, NC FUNCTION, 655 PSIG MAX... | |
| DISCONTINUED BY MANUFACTURER, 04-2030-03 WILDEN SS PV4/PV15 AIR VALVE ASSEMBLY FOR 1.5" AIR OPERATED DOUBLE DIAPHRAGM PUMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE ASSEMBLY, 3 PORT, BRASS, M025. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRASS ANGLE WAY VALVE, 0.75IN, FOR THERMOSTATIC RADIATOR, 15PSI, 250DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILENT, SEATED, SIZE 3IN ANSI 150 WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, ACTUATOR/ BARE STEM... | |
| DISCONTINUED BY MANUFACTURER, CAPACITY CONTROL VALVE, 410PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, NRVH SERIES, 5/8 INCH INLET SIZE, 5/8 INCH OUTLET SIZE, 4.16 GAL/M, 46 667 PSIG MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL REPLACEMENT, 220-240 VAC, 50/60 HZ, FB 208V/60HZ FT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL SWITCH KIT, DOUBLE COIL, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR SOLENOID VALVE, 110/120 V, 50/60 HZ, 14 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMBO COMPRESSED AIR FILTER/REGULATOR, 3/8 IN NPT, MANUAL DRAIN, MAX PRESSURE 250 PSI, MAX TEMPERATURE 175 F, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPACT PRECISION REGULATOR, 1 TO 60 PSIG, RELIEVING, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIR.-CONTROL VALVE, SB12-M SCHEIBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER / REGULATOR, 1/4 INCH PORTS, W / METAL BOWL GUARD TWIST DRAIN, 5 MICRON, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVES, ADJUSTABLE FLOW VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOWSERVE PNEUMATIC VALVE, 80PSI IN LBS OUTPUT TORQUE, 120 PSI MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE SILT VALVE, ACTUATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT VALVE, EVM, SOLENOID, FOR PM VALVES, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ADJUSTABLE VALVE, DUAL ADJUSTMENTS, CONTROL VALVE, WITH DUAL GUAGES RANGE 0 TO 160 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 2005 SERIES, 1/8 INCH PORTS, SINGLE PRESSURE TO PORT, 10-130 PSIG, MANIFOLD BLOCK MOUNTED, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3500PSIG, 241 BAR, 3 PORTS, OUTLET GAUGE 1/8 INCH NPTF (1), INLET/OUTLET 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOCKET VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24 VDC, 0-125 PSI, NON-LOCKING WITH MANUAL OVERRIDE, SINGLE SOLENOID, 062 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 5/2 WAY, 2.5 BAR, -5/45 DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SINGLE OPERATOR, 0.06 AMP, 110/120 VAC, 50/60 HZ, 150 PSIG, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 2005 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE TO PORTS, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 3/8", 250 PSI, 175 F MAX TEMP, T HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SINGLE SPEED, 150 PSI, 110-120V AT 60HZ, 100-115V AT 50HZ, .06 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF COUPLING ELEMENT, ONLY DEPRESSURISED COUPLING, 350BAR PRESSURE MAX, BUILT-IN COUPLING NIPPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROPORTIONAL VALVE, W / BASE, 3/4 INCH NPTF PORTS, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 1/2 INCH PORT, 60 PSIG, WITH GAUGE, RELIEVING, NPT PORT TYPE, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 1/8 PORT SIZE, SINGLE PRESSURE TO PORT 1(P), 5-60 PSIG, REGULATOR UNIT ONLY, PLUG IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 3/8 INCH PORTS, 4 PORTS, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PNEMATIC, 3/8 INCH NPT PORT SIZE, 60 PSIG, RELIEVING, PRESET NON-ADJUSTABLE, 30 PSIG PRESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, SERIES 2005, 1/4" PORT SIZE, SINGLE PRESSURE TO PORT 1, 10-130 PSIG, MANIFOLD BLOCK W/ SIDE & BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, WITH OUT GAUGE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SANDWICH REGULATOR, MK3 SERIES, 1/8 INCH NPTF PORT, 5 PORTED, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE, 8.34-16.21 SCFM, 80 PSIG, 177 TO 345 NI/M,... | |
| DISCONTINUED BY MANUFACTURER, SEPERATE VALVE BODY FOR EVR 10 SERIES, SOLENOID VAVE 1/2, 3/8 SOLDER WITH MANUAL STEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110-120 VAC, 50/60 HZ, 90 VA / 550 VA, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC CONTROL VOLTAGE, 60 HZ, 5 VA POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC, 60 HZ, 2-WIRE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC, 60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120VAC, 60 HZ, 6 WATT, 150 PSI, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 200V 50HZ 60HZ, 240V 60HZ, 50VA 220VA, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VAC 50/60 HZ, 10 WATT, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 240 V, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 415-440/480 VAC, 50/60 HZ, 2-WIRE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID REPLACEMENT COIL KIT, 120 VAC, 60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 120 PSIG MAX, 24 V DC, 2.5 W, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.06 AMP, 110-120 VAC, 50/60 HZ, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0/25PSI, 6VDC, 13W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT, 2-WAY, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4IN NPT, 11W, 110/120VAC, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 IN NPTF, 24 VDC, W/O SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 PSIG AIR, 24 VDC, 0.75 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 V AC, 50/60 HZ, DOUBLE SOLENOID, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 VAC, 50/60 HZ, 0.06 A, WITH CANFIELD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 VAC, 50/60 HZ, DOUBLE SOLENOID, FLYING LEADS, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6/6.8 WATT, 1/4" NPT, REPLACED BY: 20LC04GN7C7F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 PSIG, 24 VDC, 2.5 W, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 6 WATTS, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60, 110/50, GENERAL PURPOSE, 6.9/8.0WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120PSIG, 24VDC, 2.5W, 2POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSI, MARK 3 SERIES, FACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 4 WAY, 24 VDC, 1/8 IN, PUSH IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110-120 VAC / 60 HZ, 100-115 VAC / 50 HZ, 06 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION, 24 VDC, 1.2 W, W/BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2002 SERIES, SINGLE OPERATOR, PLUG-IN, 100 PSIG, 24 VDC, SINGLE ACTUATED AIR AND SPRING RETURN, NON-LOCKING MANUAL OVERRIDE, 5-PORT, 2 POSITION. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2004 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID AIR PILOT, 3-POSITION 4-WAY BLOCKED CENTER, VALVE UNIT ONLY, PLUG-IN W/ LIGHT, 24 V DC. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2004 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN W/ LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W, DOUBLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1.2 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, DOUBLE SOLENOID, FLYING LEADS, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC COIL 1.35W,120PSIG, W/BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 1/4 IN NC, 110/120 V, 50/60 HZ, 10.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY NORMALLY CLOSED, 1/4" NPT, 110/120 VAC, GOLD RING SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR PILOT, 120 PSIG, 2.5 W, 24 VDC, WITH BRIDGE, REPLACED BY 061BA400M000061. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COMPLETE, 1/4 INCH NPT, 5/32 INCH ORIFICE, 110/120VAC, 50/60HZ, 11 WATT, 0/150 AIR, 0/150 WATER, 0/145 LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE 2POS, 4-WAY, 24 VDC, 1/4 INCH NPT, ALIAS: 062BB415 NUMATICS, 092BB415MN000061 NUMATICS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE MANIFOLD, 24VDC 6W RATING, 150PSI-AIR MAX PRESS, 3POLE MALE PCB CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 120 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 6.0 W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, MANIFOLD MOUNTED, 0.05 A, 110-120 VAC, 50/60 HZ, 120 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL SOLENOID, 100/120 VAC, 50/60 HZ, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL SOLENOID, 2-POSITION 4-WAY, 24 VDC, 6 W, 150 PSIG, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MARK 3, DOUBLE SOLENOID, 1/8" NPT, PORT SIZE, DIN PLUG-IN, 24 VDC, 6.0 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SHUTOFF VALVE, 1/4NPT, 11WATT, 110-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, 150 PSI, 6 W, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, 6 W, 150 PSIG, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, 6 W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 24 VDC, 1/8 NPT, 4-WAY, 2-POSITION, MARK 3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TYPE AF, 2 WAY, 1/4 INCH NPT, 24/60V, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TYPE AF, 2 WAY, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE, TCAE, INTERCHANGEABLE ORIFFICE ASSEMBLY, R23, -90/-55C -130/-65F, 10MM X 12MM STRAIGHTWAY, WITHOUT ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC RADIATOR VALVE, 0.5IN ANGLE, 15PSI, 250DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC VALVE OPERATOR, NON-ELECTRIC, TAMPER PROOF, HEAVY DUTY COLLAR, TEMP SETTING LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNDUSTRIAL VALVES, SLIP-IN, CARTRIDGE VALVE INSERT, CVI-32-D16-H-40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE ASSEMBLY, 24V, 1W/2W, 2BLADE ,MANUAL OVERRIDE PUSH ONLY, MICROSOL VALVE 3/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 110-120 V, 50-60 HZ, REPLACED BY 064982-004-D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 24VDC, 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REBUILD KIT, 3/8 IN PORT SIZE, 2W, NC, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, FOR OPERATED PISTON VALVE, W/ O-RING SET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, THERMAL VALVE, RENEWAL PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, GOLD RING SERIES, 110/120 VAC 50/60 HZ COIL, 1/8 INCH NPT, ORFICE 1/8 INCH, 6.9 - 8.0 WAYYS, 0/155 PSI AIR, 0/180 PSI WATER, 0/140 PSI... | |
| DISCONTINUED BY MANUFACTURER, VALVE, MANIFOLD ASSEMBLY, 25 V DC, 75 W, 100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,VALVE ASSEMBLY, 24V, 2W, 2BLADE ,NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE PRESSURE REGULATOR, SERIES 2005, W/ELBOW GAUGE, 10-30PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL PRESSURE REGULATOR, 2005 SERIES, 10-130PSIG, JUMPER ON 12. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLOMATIC Valves 0590168U | |
| E-VALVE REPAIR KIT, 3/4 INCH, MAIN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL CONNECTION,110 VAC, 10 W COIL, BE110CS. FREE 2 YEAR RADWELL WARRANTY | |
| ELEMENT FOR EXPANSION VALVE, REFRIGERATION. FREE 2 YEAR RADWELL WARRANTY | |
| ERIE CONTROLS , 0691C0527GB00, SOLENOID VALVE, 2WAY, 120V, 60HZ, 1/2IN NPT STEAM . FREE 2 YEAR RADWELL WARRANTY | |
| EVR3 3/8"FLR NC W/O MAN STEM. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION VALVE , INLET 3/8’’ ODF, OUTLET 1/2" ODF, RANGE -40 TO +50. FREE 2 YEAR RADWELL WARRANTY | |
| FB COIL, MXX 240V - 220V, 60HZ - 50HZ, 16.7WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR 3/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR FRL UNIT 90 SCFM, 150 MAX PSI, POLYCARBONATE BOWL, MANUAL DRAIN, 3/4 NPT, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| FLAMEBUSTER FUEL REGULATOR, "B" 9/16"-18 LH (CGA 023). FREE 2 YEAR RADWELL WARRANTY | |
| FUNCTION MODULE, ICM SERIES, 754 PSGI MAX WORKING PRESSURE, 40 GAL/M, 13 SEC OPEN/CLOSE TIME, MOTOR OPERATED VALVE OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| GEMU Valves 0324 2M1474 41C1010610 | |
| GOLD RING Valves 04F20C1108AAF4C05 | |
| HIGH PERFORMANCE COIL, 115V, 60HZ, 12W. FREE 2 YEAR RADWELL WARRANTY | |
| HOT GAS REGULATOR, 1/2IN ODF KVC-12. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, (DG4V-3S-8BL-VM-U-B5 -61), 100 BAR, 110/120 VAC, 50/60 HZ, SPRING CENTERED, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, DG4V-3-6C-M-FPM4WL-D 7-H7-60-EN623, (DG4V-3-6C-M-FPM4WL- D7-H7-60-EN623). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, DG4V-3R-2N-M-FPM4WL- D7-HM7-60-EN632, (DG4V-3R-2N-M-FPM4WL -D7-HM7-60-EN632). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, DUAL CONTROL, DGMFN-2-Y-AW-BW-10. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, FLOW REGULATOR TYPE, FAR1-12-S-0, 0.375 GAL/MIN MINIMUM FLOW, 10 GAL/MIN MAXIMUM FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, KCG-3-350D-Z-M-U-HA1 -10-P15-T10, (KCG-3-350D-Z-M-U-HA 1-10P15-T1-0). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, MANUAL ROTARY, 3-WAY, 2 OR 3 POSITION, 64 L/MIN FLOW, BUNA-N SEALS, LEVER OPERATOR, (MRV3-16-D2-0). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, POC1-10-S-0-030 , (POC1-10-S-0-30). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, RV1-8-S-0-36/VALV, (RV1-8-S-0-36/). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, SV13-16-C-0-00VALV, (SV13-16-C-0-00). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, SV4-10-0-6T-115AG , (SV4-10-0-6T-115AG). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, VALVE COVER, DESIGN SLIP-IN, MODEL CVCS-32-C-S2-M-350-1 1, CAST BAR, 350 BAR, SIZE 32, 1250 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT VALVE, 0A SERIES, 4-WAY, 1/4 INCH NPT, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL GEAR OPERATOR, FOR BUTTERFLY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MK3 S PORT 1/8" 115DC HW. FREE 2 YEAR RADWELL WARRANTY | |
| MK3 VALVE, W/ ELEC. PLUG (60T). FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-PURPOSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIFUNCTION VALVE BODY, ICV FLEXLINE SERIES,2 INCH CONNECTION SIZE, 754 PSIG MA WORKING PRESSURE, AMSE B 36.10M SCHEDULE 40 CONNECTION STANDARD, BUTT WELD CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY... | |
| NORGREN Valves QA/8100/00 | |
| NUMATICS,061BA415K01 4X30,SOLENOID VALVE,110-120VAC/50- 60HZ,1/8IN NPTF PORTS,FLEXIBLOK MANIFOLD,. FREE 2 YEAR RADWELL WARRANTY | |
| O-RING FOR PNEUMATIC VALVE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| OIL RELIEF VALVE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, PRESSURE REGULATOR, 1/4 INCH PORTS, METAL BOWL GUARD, TWIST DRAIN, 5 MICRON, NON-RISING KNOB/RELIEVING, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PIAB VACUUM PRODUCTS Valves 01.07.124 | |
| PILOT VALVE 5000PSI (QJ-3-C-10D1). FREE 2 YEAR RADWELL WARRANTY | |
| PLASTIC HNDL BALL VALVE - MALE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUNGER UNLOADER VALVE, 1/4IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUAMATIC REGULATOR , GENERAL PURPOSE, NONRISING, 1/4 INCH NPT, 0-125 PSI, 53 CFM, DIE CAST ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIVISION Pneumatics 04R113FA | |
| PNEUMATIC MIST LUBRICATOR, 3/8INCH, 150PSI/1000KPA MAX, NO DRAIN, POLY BOWL, STANDARD 07L SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 0-100 PSI GAUGE, 150 PSI, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/2" FILTER, 150 PSI, 1000 KPA, 125°F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/2IN, 0-125/GAGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 2005 SERIES, 10-130 PSIG, REGULATOR ONLY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 3/4" FILTER, 150 PSI, 1000 KPA, 125°F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 3/8 INCH PORT SIZE, 0-125 PSI, W/O GAUGE, 60 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 3/8" FILTER, 150 PSI, 1000 KPS, 125°F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MARK3, DUAL PRESSURE, 0-100PSIG,1/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK3 SERIES, 1/8" PORT SIZE, DUAL PRESSURE TO PORTS 3 (EB) & 5 (EA), 0-100 PSIG (0-6.9 BAR), REGULATOR UNIT ONLY, NON PLUG-IN, NPTF, JUMPER ON (A) 14... | |
| PNEUMATIC REGULATOR, MK3 SERIES, SINGLE OPERATOR, 1/8 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1 (P), 3-30 PSIG (0.2-2 BAR), NON PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC REGULATOR, PREP-AIR II, 06E SERIES 1/4", 3/8", 1/2" – BASIC 3/8" BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE VALVE - M/F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 075 SERIES, 110 - 120 VAC, 50/60 HZ, 15 AMPS , 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, 1/8 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, SINGLE SOLENOID OUTPUT, PLUG-IN DC W/... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, 6MM PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC W/ LIGHT,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, 6MM PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, SINGLE SOLENOID OUTPUT, PLUG-IN DC W/ LIGHT,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, VALVE UNIT ONLY, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/ LIGHT, VALVE... | |
| PNEUMATIC SOLENOID VALVE, 24VDC, .26AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, SOLENOID PILOT WITH DIFFERENTIAL AIR RETURN, 2 POSITION, 4 WAY, 24 VOLT DC, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 0-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 2005 SERIES, 2 POSITION, 4 WAY, 24VDC, 1/4IN NPTF, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, G1/8,FEED PRESSURE: 43.5-101.5 PSI, 32-122 DEGEES F. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE KIT, FKM VITON, SPARE PARTS KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISON LIMIT VALVE, 1/4IN NPT, 4-WAY, S/S ROLLER, DIRTPROOF. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 06R SERIES, TAMPER PROOF, 0-60 PSI, 1X 3/8 INCH NPT FEMALE PORT, 1X 1/4 INCH NPT FEMALE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MK3, 1-1003, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, RELIEVING TYPE, 150 PSI, 125F MAX, 1/2 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 12 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics 02-109686-SUB | |
| REBUILD KIT GOLD RING SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT GOLD RING SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR SERVICE KIT, NON-RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR UNIT, DUAL PRESSURE, PRESSURE SELECTION, SERIES 2005, 10-130 PSI, DUAL GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/2 INCH, 0-125 / GAGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,PIGGYBACK FILTER, 3/8 NPT,TWIST DRAIN,55 SCFM,POLYCARBONATE BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, SINGLE, ISO/DIS 4401-AB-03-D03, B CYLINDER PORT, T TANK FORT, 4-315 BAR, SCREW W/ LOCKNUT, DGMC-3-BT-GW-41. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEVING KIT, PARTS, FOR PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT EVSIM 0-10V 10 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| ROD SEAL KIT, 1", 0100, MULTI-SEAL, URETHANE. FREE 2 YEAR RADWELL WARRANTY | |
| SANDWICH REGULATOR, MK3 SERIES, 1/8 INCH NPTF PORT, 5 PORTED, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE, 8.34-16.21 SCFM, 80 PSIG, 177 TO 345 NI/M, VACUUM TO 150... | |
| SCHRADER BELLOWS Pneumatics 05E22A13AB | |
| SCHRADER BELLOWS Pneumatics 05R213AC | |
| SCHRADER BELLOWS Pneumatics 05R214AD | |
| SCHRADER BELLOWS Pneumatics 06R118AC | |
| SCHRADER BELLOWS Pneumatics 06R213AC | |
| SCHRADER BELLOWS Pneumatics 07E42B13AC | |
| SCHRADER BELLOWS Pneumatics 07E44B15AC | |
| SCHRADER BELLOWS Pneumatics 07E46A13AC | |
| SIDE MOUNT ANGLE VALVE, 2 PIPE SYSTEM, 145 PSI, 1 INCH VALVE, NICKEL PLATED, 250 F MAX FLOW TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| SINLGE SOLENOID VALVE, WITH BASE, 24 VDC, 6MM PUSH-IN FITTING, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER Valves 06F20C2114BDF | |
| SKINNER Valves 06F20C2120ACFPH05 | |
| SKINNER Valves 06F22C2140A3F4C80 | |
| SKINNER Valves 06F22C2140AAF4C01 | |
| SLIDE VALVE, 3/2, 7 DN, NICKEL-PLATED BRASS, ALUMINUM, NBR, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE VALVE, FEMALE, DOUBLE, 1/8 INCH NPT THREAD, 232 PSI, 2-POSITION, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 12.0-WATT, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120 VOLTS, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BB230AS, DIN SPADE, 13.5 MM ACTUATOR SIZE, 230 VAC, 50 HZ, 11 W, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BF230CS, CABLE CONNECTION, SUPPLY VOLTAGE [V] AC: 220 - 230, FREQUENCY [HZ]: 50/60 HZ, ENCLOSURE RATING IP: IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BN024DS, DIN SPADE, 24VDC, 20W, STEAM COIL, TYPE BN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, RED HAT SERIES, 120/60, 110/50. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, TYPE BA024D, 24 VDC, 15 W, 3X DIN SPADE COIL/ELECTRICAL CONNECTION, CONTINUOUS DUTY RATING, BLUE, -40 TO +40 DEGREE C, IP00. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID GOLD RING VALVE, SERIES 30, SMALL THREE-WAY DIRECT ACTING VALVE,GENERAL PURPOSE,1/4IN NPT,110/120V,50/60HZ ,NORMALLY OPEN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID REBUILD KIT, SOLENOID VALVE REBUILD KIT, TYPE AF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/2IN NPT 2/2WAY 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 1/4IN 300PSI 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 1/4NPT 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 3/8IN LIQUID INJECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BRASS 3WAY NO 1/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 120VAC 60HZ 8.7WATT 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL,110/120V,50/60H Z,BLACK, SUGGESTED REPLACEMENT FOR 27-462-1D, 027462-001 D. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPLACEMENT PARTS KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE TESTER, MANUAL OVERIDE MAGNET, PERMANENT MAGNETIC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 075 SERIES, 150 PSI 24 VDC, .026 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 075 SERIES, PNEUMATIC, 110-120 VOLTS, 50-60 HZ, 0.15 AMP, 150 PSIG, REPLACEMENT FOR 072SS515K000030. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 NPT, 2-WAY NC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 PORT SIZE W/PUSH-IN, DC, DBL Z BOARD WITHHOUT SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 IN NPTF, SINGLE Z-BOARD, WITHOUT SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.4/12.7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12 V, 7 W, 25 PSI, 1/8 INCH ORIFICE, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, INTERNAL PILOT OPERATED, NORMALLY CLOSED, BRASS, NBR SEAL, 3/8 INCH NPT PORT SIZE, 5/8 INCH ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/4" PORTS (PUSH-IN ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/4" PORTS (PUSH-IN ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, PUSH-IN... | |
| SOLENOID VALVE, 2005 SERIES, 1/4" PORTS (PUSH-IN ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/4" PORTS (PUSH-IN ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, PUSH-IN FITTING,... | |
| SOLENOID VALVE, 2005 SERIES, 1/8 INCH PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V DC. FREE 2... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF,... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VACUUM SERVICE, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF, 24... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VACUUM SERVICE, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VACUUM SERVICE, Z2 W/ RIBBON CABLE CONNECTOR, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V DC. FREE 2... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE, PLUG-IN DC W/LIGHT, NPTF, 24... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 110-120 V AC,... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS, DOUBLE SOLENOID PILOT, NON-LOCKING, DUAL 3 WAY, VALVE ONLY, PLUG-IN, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/8IN PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 6MM PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z1 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2005 SERIES, VALVE UNIT ONLY, SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 WAY, DRILLED VALVE, D=4 N/CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8IN, NPT 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4WAY ,120VAC,50/60HZ ,30-125PSI,CONTINUOU S,1/4IN NPTF PORTS,4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 7.6 W, 12 VDC, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, 1/4 INCH NPT, DIRECT ACTING, TWO WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL 120V, REBUILD KIT, RED HAT SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL: 110/120 VAC 50/60 HZ, 1/4 INCH NPT, 130 PSI MAX, AIR / WATER / OIL, 3 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE DIRECT SOLENOID, WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, PLUG-IN, WITH LIGHT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 120 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FOR VACUUM PUMP, 24VDC, 2.5W, AIR, RED INDICATOR, (DP23-2425-S-D-N). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GOLD RING SERIES, 2-WAY, NORMALLY CLOSED, 3/8" NPT, 24 VDC, 11.5 WATT (DC), 125 PSI (DC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GOLD RING VALVE, SERIES 35, 38 QUICK EXHAUST THREE-WAY VALVE, PIVOTED EDGE DIAPHRAGM, 110/120 VAC, 50/60 HZ, 1/4 INCH NPT, BRASS BAR STOCK BODY. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, INLET 2 1/8", INLET CONNECTION SOLDER OFD, OUTLET 2 1/8", TYPE EVR32, NORMALLY CLOSED, CV VALUE GAL/MIN 19.300, NO MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MANIFOLD FLEXIBLOK, 1/8 INCH PORT SIZE, 3-PIN PLUG-IN, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 3 SERIES, DOUBLE SOLENOID WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, DIN PLUG-IN DC SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 3 SERIES, DOUBLE SOLENOID, 2 POSITION, 5 WAY, 120 VAC, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK3 SERIES, 1/8 INCH PORT SIZE, SINGLE SOLENOID, SPRING RETURN WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT),... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF, 110-120 V... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DC HARDWIRED W/15" LEADS, NPTF, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN DC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT ONLY, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 110-120... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT ONLY, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT ONLY, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT ONLY, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF. FREE 2... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DC HARDWIRED W/15" LEADS, NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 110-120... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 41 W/SPEED CONTROL, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN AC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN DC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, PROPRIETARY DC PLUG-IN, NPTF, 24 V DC. | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, AC HARDWIRED W/15" LEADS (SA, SS OR... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN DC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DC HARDWIRED W/15" LEADS, NPTF, 48" LEADS, 24 V DC. | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 110-120... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, FLUSH... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PROPRIETARY AC PLUG-IN, NPTF, FLUSH LOCKING OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8IN PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DIN PLUG-IN DC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 10-32 PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DC HARDWIRED W/15" LEADS, NPTF, 24 V... | |
| SOLENOID VALVE, MK3 SERIES, 10-32 PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, STANDARD BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC SOLENOID (SA OR SS... | |
| SOLENOID VALVE, MK3 SERIES, 110 - 120 VAC, 50 / 60 HZ, 1/8 INCH PORT, 2 POSITION, 4 WAY, SINGLE SOLENOID, SPRING RETURN, W/ FLUSH NON-LOCKING OVERRIDE, PROPRIETARY AC PLUG-IN,... | |
| SOLENOID VALVE, PILOT SOLENOID VALVE, 3/2 PLASTIC, DIRECTLY CONTROLLED, DIRECT MOUNTING / HOLLOW BOLT, DN 2, MULTI-PORT VERSION, THREADED SOCKETS DIN ISO 228 WITH HOLLOW BOLT G1/4, NORMALLY CLOSED (NC),... | |
| SOLENOID VALVE, SHUTOFF, 110/120 VAC, 50/60 HZ, 11 W, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 120 VAC, 50/60 HZ, 8.2 W, 0-125 PSI, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TYPE AF, 2 WAY, 1/4 INCH NPT, 120/60AC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/O BASE, 3WAY, 18 IN LEAD,120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, EV220B, 3/4 INCH, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| STEM/SPINDLE ASSY. FREE 2 YEAR RADWELL WARRANTY | |
| STOP VALVE ANGLE, 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION 02-109025, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109025. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION 02-109830, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109830. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION 02-119576, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2119576. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION 02-126123, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2126123. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION 02-144938, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2144938. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS 02-109030, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109030. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS 02-109037, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109037. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS 02-109047, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109047. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS 02-109563, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109563. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS 02-109573, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109573. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS 02-109626, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109626. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS 02-109634, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109634. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS 02-119590, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2119590. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 02-109862, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 02-119475, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 02-119594, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 02-120015, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 02-127343, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 02-145175, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 02-148834, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUCO Valves 0159-43014-1-001 | |
| SUCTION VALVE RING, GENUINE REPLACEMENT O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| SUCTION VALVE, ASM. FREE 2 YEAR RADWELL WARRANTY | |
| SWEAT VALVE 3WAY 120VAC 60HZ 10PSI 7/16IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL EXPANSION VALVE ORIFICE, FOR EXPANSION VALVE, SIZE 5. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL EXPANSION VALVE ORIFICE, SIZE 8. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL EXPANSION VALVE, R-22, 1-1/2" PORTS, 3" CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, TEMPERATURE RANGE [C]: -25 - 10, MOP POINT [C]: 15, ORIFICE CAPACITIES [KW]: 161.00. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC OPERATOR,RA 2000 SENSORS, RA 8240, GAS, BUILT-IN SENSOR, 7 °C - 30 °C, . FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC RADIATOR VALVE, ANGLE BODY, BRASS, SIZE 1 1/4IN NPT, 2.8CV. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC RADIATOR VALVE, BODY SIZE 3/4", CV 2.7 STRAIGHT, TYPE RA 2000 SOLDER, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC VALVE, 1/4 X 1/2, R508B REFRIGERANTS, TUAE EXP VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| TOP COVER, ICS1 50, ICV FLEXLINE, INCLUDES BOLTS, WITH ONE PILOT, PILOT VALVE NOT INCLUDED, FOR USE WITH PILOT OPERATED SERVO VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| UNLOADER VALVE, SOLENOID, MECHANICAL, PRESSURE OPERATED, 410 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM PUMP VALVE, 24VDC, 2.5WATT, RED INDICATOR, ( DIP16-2425-P-D-N). FREE 2 YEAR RADWELL WARRANTY | |
| VALUE, PNEUMATIC, AXIAL, DN 10, 3/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 4PORT 2WAY NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSEMBLY, AIR, WHITE, POLYPROPYLENE, P1/P2 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY SIZE 1/2" CV 1.6 ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY SIZE 3/4" CV 2.1 SIDE MOUNT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, MULTIFUNCTION, ICV 32 PM, STEEL, FLANGE CONNECTION, 406 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 24 VAC, 60 HZ, 1/2 INCH CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, DOUBLE, 0.44 AMP, 110/120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, PNEUMATIC, 24 VDC, 6 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, UDJH, 98VDC, PICTURE FOR ILLUSTRATION PURPOSES ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DS23 2425 SD, COMPONENTS, OPTIMISERS, OPTIMISERS/ACCESSORI ES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE EXPANSION 3/8 X 1/2IN ODF W/O COIL AKV 10-1. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE GENERAL PURPOSE, AIR 5/300, WATER 5/300, LIGHT OIL 5/300, WATTS 11.0, VOLTAGE 240/60 220/50. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLATE ASSEMBLY PACKAGE, CARLYLE 06DA, DM, DS AND DX COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD STEM KIT FOR FAUCETS WITH LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE RELIEF, 3/4 NPTI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SEAT REPLACEMENT POLY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR ASSY, NEW WILDEN LUBE PUMP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, CONTROL, STEAM, 0/110 PSI, N.C., 11.6 WATT,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, GOLD RING SERIES, 110/120 VAC 50/60 HZ, 10.4/12.7 WATTS, 1/8 NPT, ORFICE 1/16, 0/500 PSI AIR, 0/300 PSI WATER, 0/225 LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE REGULATOR, 40 PSI, INLET PRESS, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 3/8NPT 2-WAY NC 240/60AC BR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 3/8NPT 2-WAY NC 24VDC SS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SUPER X, PILOT ACTUATED, MULTI-DIRECTIONAL FLOW, G1/8 PORT SIZE, 3-WAY 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, THERMOSTATIC RADIATOR, 1/2 IN, STRAIGHT, 10 PSI, NICKEL PLATED, 250 DEGREE F, HOT WATER / LOW PRESSURE / STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| VICKERS , 02-111276, 02111276, COIL B, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VICKERS Hydraulics 02-186894 | |
| VICKERS Valves 02-200853 | |
| VICKERS Valves 02-324053 | |
| VICKERS Valves 02-337608 | |
| WILDEN Pneumatics 01-1080-55 | |
| WILDEN Pneumatics 04-2000-07 | |
| WILDEN Valves 02-1125-20 |
| Next >> |