N-Channel 900V 8A (Tc) 130W (Tc) Through Hole TO-220FP
N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF8N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.60 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.60 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8N90K5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278079-STF8N90K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ K5
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 130W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17083
Base Product Number: STF8
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 900V 8A TO220FP
POWER MOSFET, N CHANNEL, 8A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
N-CHANNEL 900 V, 0.60 TYP., 8 A MDMESH K5 POWER MOSFET IN A TO-220FP PACKAGE. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 900V 8A TO220FP
MOSFET N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a TO-220FP package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-17083-ND | 278-STF8N90K5 | 1278079-STF8N90K5 | STF8N90K5 | 14AC7537 | 80445128 | STF8N90K5 | STF8N90K5 |
| Product Name | Single FETs, MOSFETs | N-Channel 900 V 0.60 Ohm 8 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Power Mosfet, N Channel, 8A, To-220Fp-3; Transistor Polarity Stmicroelectronics | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||||
| V(BR)DSS | 900 volts | |||||||
| IDSS | 8000 milliamps | 8000 milliamps |