Manufacturer: STMicroelectronics
Win Source Part Number: 031540-STS4DPF20L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 16nC @ 5V
Max Input Capacitance: 1350pF @ 25V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
20V P-Ch MOSFET, 4A, 80mR RdsOn, SOIC, STripFET Product overview: STS4DPF20L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS4DPF20L can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 4A 1.6W Surface Mount 8-SOIC
MOSFET, P CHANNEL, DUAL 20 V, 4 A, 8-SOIC, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:2 A, DRAIN SOURCE VOLTAGE VDS:20 V, ON RESISTANCE RDS(ON):70M. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-Ch 20 Volt 4 Amp
MOSFET 2P-CH 20V 4A 8SOIC
MOSFET 2P-CH 20V 4A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031540-STS4DPF20L | 289-STS4DPF20L | 497-8042-2-ND | 38979405 | 761-STS4DPF20L | STS4DPF20L | STS4DPF20L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DPF20L | 20V 4A SOIC MOSFET Transistor | FET, MOSFET Arrays | Transistor | MOSFET P-Ch 20 Volt 4 Amp | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | N-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 1600 milliwatts | 1600 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) |