STMicroelectronics, Inc. Single FETs, MOSFETs STB7NK80ZT4

Description
N-Channel 800V 5.2A (Tc) 125W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 800V 5.2A (Tc) 125W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-6557-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6557-1-ND
Single FETs, MOSFETs 497-6557-1-ND
N-Channel 800V 5.2A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 800V 5.2A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6557-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6557-2-ND
Single FETs, MOSFETs 497-6557-2-ND
N-Channel 800V 5.2A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 800V 5.2A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6557-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6557-6-ND
Single FETs, MOSFETs 497-6557-6-ND
N-Channel 800V 5.2A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 800V 5.2A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NK80ZT4 - 066295-STB7NK80ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NK80ZT4
066295-STB7NK80ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NK80ZT4 066295-STB7NK80ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 066295-STB7NK80ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 5.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 1138pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066295-STB7NK80ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 5.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1138pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7609516 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609516
MOSFETs 7609516
MOSFET N-Channel 800V 5.2A D2PAK

MOSFET N-Channel 800V 5.2A D2PAK

Supplier's Site
MOSFETs - 7609516P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609516P
MOSFETs 7609516P
MOSFET N-Channel 800V 5.2A D2PAK

MOSFET N-Channel 800V 5.2A D2PAK

Supplier's Site
MOSFETs - 1687460 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687460
MOSFETs 1687460
MOSFET N-Channel 800V 5.2A D2PAK

MOSFET N-Channel 800V 5.2A D2PAK

Supplier's Site
Singapore, Singapore
Zener 800V 5.2A MOSFET Transistor
278-STB7NK80ZT4
Zener 800V 5.2A MOSFET Transistor 278-STB7NK80ZT4
800V N-CH MOSFET, 5.2A, 1.8R, D2PAK, Zener-Protected Product overview: STB7NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 800V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 800V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB7NK80ZT4 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 5.2A, 1.8R, D2PAK, Zener-Protected Product overview: STB7NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 800V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 800V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB7NK80ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 5.2A Zener SuperMESH

MOSFET N-Ch 800 Volt 5.2A Zener SuperMESH

Buy Now Datasheet
Single FETs, MOSFETs - STB7NK80ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB7NK80ZT4
Single FETs, MOSFETs STB7NK80ZT4
MOSFET N-CH 800V 5.2A D2PAK

MOSFET N-CH 800V 5.2A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB7NK80ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB7NK80ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB7NK80ZT4
MOSFET N-CH 800V 5.2A D2PAK

MOSFET N-CH 800V 5.2A D2PAK

Supplier's Site
Transistor - 38972501 - Radwell International
Willingboro, NJ, United States
Transistor
38972501
Transistor 38972501
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.2A I(D), 800V, 1.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.2A I(D), 800V, 1.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N Channel, 800V, 5.2A, D2Pak; Channel Type Stmicroelectronics - 33R1130 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 800V, 5.2A, D2Pak; Channel Type Stmicroelectronics
33R1130
Mosfet, N Channel, 800V, 5.2A, D2Pak; Channel Type Stmicroelectronics 33R1130
MOSFET, N CHANNEL, 800V, 5.2A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 800V, 5.2A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-6557-1-ND 066295-STB7NK80ZT4 7609516 7609516P 278-STB7NK80ZT4 STB7NK80ZT4 STB7NK80ZT4 STB7NK80ZT4 38972501 33R1130
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NK80ZT4 MOSFETs MOSFETs Zener 800V 5.2A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet, N Channel, 800V, 5.2A, D2Pak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 1138 pF @ 25 V TO-3
V(BR)DSS 800 volts 800 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data