onsemi Bipolar Transistor Arrays ULN2003ADR2G

Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - ULN2003ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003ADR2GOSCT-ND
Bipolar Transistor Arrays ULN2003ADR2GOSCT-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - ULN2003ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003ADR2GOSDKR-ND
Bipolar Transistor Arrays ULN2003ADR2GOSDKR-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - ULN2003ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003ADR2GOSTR-ND
Bipolar Transistor Arrays ULN2003ADR2GOSTR-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Darlington Pairs - 1868994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1868994
Darlington Pairs 1868994
ON Semiconductor, ULN2003ADR2G

ON Semiconductor, ULN2003ADR2G

Supplier's Site
Darlington Pairs - 1868994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1868994P
Darlington Pairs 1868994P
ON Semiconductor, ULN2003ADR2G

ON Semiconductor, ULN2003ADR2G

Supplier's Site
Darlington Pairs - 1867218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1867218
Darlington Pairs 1867218
ON Semiconductor, ULN2003ADR2G

ON Semiconductor, ULN2003ADR2G

Supplier's Site
Trans, Npn, 50V, 0.5A, Soic-16; Transistor Polarity Onsemi - 97Y9704 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.5A, Soic-16; Transistor Polarity Onsemi
97Y9704
Trans, Npn, 50V, 0.5A, Soic-16; Transistor Polarity Onsemi 97Y9704
TRANS, NPN, 50V, 0.5A, SOIC-16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

TRANS, NPN, 50V, 0.5A, SOIC-16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Trans, Npn, 50V, 0.5A, Soic-16; Transistor Polarity Onsemi - 85AC2298 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.5A, Soic-16; Transistor Polarity Onsemi
85AC2298
Trans, Npn, 50V, 0.5A, Soic-16; Transistor Polarity Onsemi 85AC2298
TRANS, NPN, 50V, 0.5A, SOIC-16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

TRANS, NPN, 50V, 0.5A, SOIC-16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - ULN2003ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
ULN2003ADR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ULN2003ADR2G
TRANS 7NPN DARL 50V 0.5A 16SOIC

TRANS 7NPN DARL 50V 0.5A 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
ULN2003ADR2G
Darlington Transistors ULN2003ADR2G
Darlington Transistors DARLINGTON TRNS ARRY

Darlington Transistors DARLINGTON TRNS ARRY

Buy Now Datasheet
Transistor - 32316856 - Radwell International
Willingboro, NJ, United States
Transistor
32316856
Transistor 32316856
SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5 AMP I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5 AMP I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Darlington Transistors Darlington Transistors Transistors RF Transistors Darlington Transistors RF Transistors
Product Number ULN2003ADR2GOSCT-ND 1868994 1868994P 97Y9704 ULN2003ADR2G ULN2003ADR2G 32316856
Product Name Bipolar Transistor Arrays Darlington Pairs Darlington Pairs Trans, Npn, 50V, 0.5A, Soic-16; Transistor Polarity Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Darlington Transistors Transistor
Polarity NPN NPN NPN
Package Type "16-SOIC (0.154"", 3.90mm Width)" Soic SOIC TO-3 16-SOIC
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data