Radwell International Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| BECKER PUMPS Pumps 90951000000 | |
| COMPACT SUBMERSIBLE PUMP 1/50HP, 115VAC, CONTINUOUS DUTY, 6 FT CORD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM MEDICATOR, 1.5-85 PSI, 3/4 INCH NPT, 0.02-11 GPM, 0.08-42 LPM, 0.8% RANGE, 1:128 FIXED RATIO, 1.000 OUNCE PER GALLON RANGE, POLYPROPYLENE, STANDARD BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPRAGM PUMP, 13.5 GPM MAX, 1/2 INCH FEMALE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM PUMP, DUPLEX II, 115V, 3/8IN FNPT PORTS, 2.0 GPM, 100PSI SWITCH, POLYPROPYLENE, EPDM VALVES, EPDM DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR PUMP, 316 STEEL, DRIVE GEAR ALLOY-C, 316 SS IDLER GEAR, MAGNETIC COUPLING 30 IN-LBS, OUTER MAGNETIC BORE 0.625 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRACELL PUMP, MO3B SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC PUMP, M03B SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MORTLE PUMP, JD TYPE MONOBLOCK, 200 V, 50/60 HZ, 0.75 KW OUTPUT, 3.5 FULL LOAD CURENT (A), 2 POLES, 1001 KW INPUT, EFOUP-K MOTOR, 0.37 CAP /... | |
| DISCONTINUED BY MANUFACTURER, PROPORTIONER, WATER PUMP, 5-7GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACO 007-ST5-2 CIRCULATOR PUMP - STAINLESS STEEL - THREADED - 115V/, 1 PHASE, 3250 RPM, 200PSI, 115 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER PUMP, 1IN, 720 GPH, 1/2 HP, 110V, 60 HZ, 3400 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN PUMP, 120VAC, 30W, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HASKEL Pumps M-36 | |
| ICE MACHINE PUMP, 115V, 60 HZ, 1.4AMP,1/2" DISCHARGE,3000RPM,1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| IMMERSION MACHINE TOOL & RECIRCULATING PUMP, 230/460 VOLT, 1/2 HP, 3 PHASE, 3,450 RPM, CAST IRON, 35 GPM, 19 PSI, 7-1/2" LONG X 7-1/2" MOUNTING FLANGE WIDTH, 18-5/16" OVERALL HEIGHT,... | |
| IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID PUMP, AIR DRIVEN, 1/3 HP, 36:1 RATIO, 4500 PSI MAX, OUTLET PORT: 1/4 INCH NPT, INLET PORT: 3/8 INCH NPT, 0.33 HP. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 1-ABS, 1/4" DISCHARGE SHALLOW PAN CONDENSATE REMOVAL PUMP, 1/150 HP, 115V, 200 GPH. FREE 2 YEAR RADWELL WARRANTY | |
| O RING 23.40 X 3.53 . FREE 2 YEAR RADWELL WARRANTY | |
| PENTAIR,R440452, PUMP, WET OR DRY AIR , MODEL 200, 120VAC , 60HZ, 2.5W AIR FLOW 30GPH. FREE 2 YEAR RADWELL WARRANTY | |
| PLASTIC CONTAINER PUMP, POLYPROPYLENE/POLYET HYLENE CONSTRUCTION, FOR 5-55 GALLPN CONTAINERS, 2/4/6/8OZ PER STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PUMP END ONLY / D C 22B, SUCTION AND DISCHARGE, NSF, 2 INCH, 55 GPM, 5 HP, PEI: 0.95, IMP. DIAMETER: 3.06 INCH, STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| PUMP WATER, 115/60/1(FAN). FREE 2 YEAR RADWELL WARRANTY | |
| PUMP, 1.5HP, 208-230/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PUMP, 115V, 1/15HP, 6' CORD. FREE 2 YEAR RADWELL WARRANTY | |
| ROTOR SPRINKLER, POP UP SPRINKLER, MULTI STREAM, 300 SERIES, W/O NOZZLE, 35 - 50 PSI, 3/4 INCH FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| STANCOR Pumps SE-50/115/1 | |
| STRAINER LID. FREE 2 YEAR RADWELL WARRANTY | |
| SUBMERSIBLE PUMP, MODEL 45S50-12, GROUNDWATER, 4 INCH SUBMERSIBLE WELL PUMP END ONLY, 2 INCH NPT DISCHARGE, 12 STAGE, 45 GPM, 5 HP, 3450 RPM, 347.51 FT MAX HEAD, 304 STAINLESS... | |
| WATER PUMP, 3 PHASE MOTOR, 3420 MIN-1, 9 KVA/KW, 210 WATT, 200 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| WATER TANK WITH PUMP, FOR PTZ & CAMERA HOUSINGS, WITH WIPER, 5L, UP TO 16' DELIVERY, TELEMETRY CONTROLLABLE, 230/120/24VAC,50/60H Z, 18VA. FREE 2 YEAR RADWELL WARRANTY | |
| YAMADA PUMP Pumps NDP-15FPT |