Radwell International Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| #2, HEX DRIVE PHILLIPS SCREWDRIVER BIT 5/16" DRIVE, 1-1/4" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| (1212580) SCREW BIT, PH CROSS, E6.3-1/4" DRIVE, SIZE: PH 2 X 50 MM, HARDENED, SUITABLE, FOR HOLDERS AS PER DIN 3126-F 6.3 / ISO 1173. FREE 2 YEAR RADWELL WARRANTY... | |
| (PRICE/BIT) 00477 BIT 7/16 HEX DRV. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 1" SHIP AUGER BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 1/2" SPLINE SHANK BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 15/16" SHIP AUGER BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 3/4" SPLINE SHANK BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 3/8" SPLINE SHANK BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 44 MAG SDS BIT 1/2"X10X. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 5/16" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 4" USABLE LENGTH, 6" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 5/8" SPLINE SHANK BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 6"X8"X5/8" SDS BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) 9/16"X4"X6" SDS BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT) BIT SDS 3/8"X4"X6". FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BIT), 5/8" SPLINE SHANK BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BT) BL GRANITE TURBO HAMMERDRILL BIT 9/16X8X10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/CA) 15/64" GENERAL PURPOSE HIGH SPEED STEEL FRACTIONAL STRAIGHT SHANK JOBBER LENGTH DRILL BIT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 5), DRILL BIT, 0.8MM, HIGH SPEED STEEL ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY | |
| .80 MM HIGH SPEED STEEL DRILL BIT. FREE 2 YEAR RADWELL WARRANTY | |
| 1 PIECE SW SERIES HEAVY DUTY WELDING TIP ACETYLENE, WELDS TO 1/32" THICK STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 1/16-1/2X64THS COBALT DRILL BUDDY IMPORT. FREE 2 YEAR RADWELL WARRANTY | |
| 1/16-1/2X64THS DYNO B&G DRILL BUDDY IMPORT. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 4" USABLE LENGTH, 6" OAL, 2 FLUTES, CHISEL POINT. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" DIAM, SPLINE SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 11" USABLE LENGTH, 16" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 2" USABLE LENGTH, 4" OAL, 2 FLUTES, CHISEL POINT. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" DIAM, STRAIGHT SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 2-1/4" USABLE LENGTH, 4" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4X4X6 MASONRY DRILL BIT. FREE 2 YEAR RADWELL WARRANTY | |
| 2" CONDUIT ROUND DIE 61.5MM HOLE LENGTH X 2-3/8" HOLE DIAM. FREE 2 YEAR RADWELL WARRANTY | |
| 25/64" HIGH SPEED STEEL, 118° POINT, STRAIGHT SHANK MAINTENANCE DRILL BIT 5-1/8" OAL, RIGHT HAND CUT. FREE 2 YEAR RADWELL WARRANTY | |
| 3/16" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 2" USABLE LENGTH, 4-1/2" OAL, CHISEL. FREE 2 YEAR RADWELL WARRANTY | |
| 3/16X4-1/2X6 MASONRY DRILL BIT. FREE 2 YEAR RADWELL WARRANTY | |
| 3/32X1-15/16 HEX POWER DRIVE, WITH 1/4 HEX SHANK, 1/8". FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" DIAM, SDS-MAX SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 7-1/2" USABLE LENGTH, 13" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" GENERAL PURPOSE HIGH SPEED STEEL FRACTIONAL STRAIGHT SHANK JOBBER LENGTH DRILL BIT. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" TITANIUM NITRIDE COATED HIGH SPEED STEEL FRACTIONAL STRAIGHT SHANK JOBBER LENGTH DRILL BIT. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" X 4" X6" HAMMER DRILL BIT. FREE 2 YEAR RADWELL WARRANTY | |
| 31/64" 140° SPIRAL FLUTE SOLID CARBIDE SCREW MACHINE DRILL BIT MULTILAYER TIALN FINISH, RIGHT HAND CUT, 2.3622" FLUTE LENGTH, 4.2126" OAL, STANDARD POINT, STRAIGHT SHANK, THROUGH COOLANT. FREE 2 YEAR... | |
| 5/16" 135° COBALT JOBBER DRILL BRIGHT FINISH, LEFT HAND CUT, SPIRAL FLUTE, STRAIGHT SHANK, 3-3/4" OAL, SPLIT POINT. FREE 2 YEAR RADWELL WARRANTY | |
| 5/16" DIAM, ROUND WITH FLATS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 7" USABLE LENGTH, 12" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| 5/16" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 4" USABLE LENGTH, 6" OAL, 2 FLUTES, CHISEL POINT. FREE 2 YEAR RADWELL WARRANTY | |
| 5/32"X4"X6" 44 MAGNUM FOUR FLUTE SDS CARBIDE BIT. FREE 2 YEAR RADWELL WARRANTY | |
| 5/8" DIAM, ROUND WITH FLATS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 7" USABLE LENGTH, 12" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| 6290VVC-0 CUT TIP. FREE 2 YEAR RADWELL WARRANTY | |
| 6290VVC-1 CUT TIP. FREE 2 YEAR RADWELL WARRANTY | |
| 6290VVC-2.5 CUT TIP. FREE 2 YEAR RADWELL WARRANTY | |
| 6290VVC-5 CUT TIP. FREE 2 YEAR RADWELL WARRANTY | |
| 7 PIECE 1/2" DRIVE INCH HEX BIT SOCKET SET 5/16 TO 3/4" HEX. FREE 2 YEAR RADWELL WARRANTY | |
| 7/8", 3MT 118° POINT HIGH SPEED STEEL TAPER SHANK DRILL BIT OXIDE FINISH, 6-1/8" FLUTE LENGTH, 10-3/4" OAL, SPIRAL FLUTE, SERIES 110. FREE 2 YEAR RADWELL WARRANTY | |
| 9/16" X 18 DRILL BIT 18 LONG SHIP AUGER BIT HEX SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| 9/64" GENERAL PURPOSE HIGH SPEED STEEL FRACTIONAL STRAIGHT SHANK JOBBER LENGTH DRILL BIT. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER 2INCH QUICK CHANGE 1/4INCH INTERNAL HEX. FREE 2 YEAR RADWELL WARRANTY | |
| AIRCRAFT DRILL BIT 1/2X12INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| AIRCRAFT DRILL BIT 1/4X12INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| AIRCRAFT DRILL BIT 1/8X12INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| AIRCRAFT DRILL BIT 5/16X12INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| AIRCRAFT DRILL BIT 7/16X12INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN TOOLS Cutting HSS & Solid Carbide 58838 | |
| ANCHOR HELIX ASSEMBLY,PISA TO 12IN,8K FT/LB RATING,2.25IN HUB. FREE 2 YEAR RADWELL WARRANTY | |
| BIT / CARBIDE TIPPED DRILL, SERIES: D444, WIRE GAUGE: #7, DECIMAL: 0.2010 INCH, FLUTE LENGTH: 2-7/16 INCH, OAL: 3-5/8 INCH, POINT: 118 DEGREE, FINISH: BRIGHT, SHANK: 0.2010 INCH. FREE 2... | |
| BIT, 867/4 IP TORX PLUS, 1/4IN HEX DRIVE, 3-1/2IN OAL. FREE 2 YEAR RADWELL WARRANTY | |
| BLACK OXIDE DRILL BIT, 1/16INCH, THUNDERBOLT. FREE 2 YEAR RADWELL WARRANTY | |
| BORING BAR COROTURN. FREE 2 YEAR RADWELL WARRANTY | |
| BRITE DRILL BIT, HIGH SPEED, 5/32", 3-1/8" LENGTH, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSH, BRASS, 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSH, BRASS, 5/16 IN. FREE 2 YEAR RADWELL WARRANTY | |
| CARBIDE BIT. FREE 2 YEAR RADWELL WARRANTY | |
| CARBIDE DRILL 2010 MICROGRAIN 11.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CARBIDE ENDMILL. FREE 2 YEAR RADWELL WARRANTY | |
| CARBIDE REAMER 4-FLUTE. FREE 2 YEAR RADWELL WARRANTY | |
| CARBIDE SOLID STEP DRILL COOLANT FEEDING .3937. FREE 2 YEAR RADWELL WARRANTY | |
| CARBIDE STEP DRILL .2657INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CARBIDE STEP DRILL. FREE 2 YEAR RADWELL WARRANTY | |
| CARBIDE TIPPED REAMER .3963 4FLUTE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE CUTTER BIT MICROBORE CARBIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CENTER DRILL .500X2INCH COBALT. FREE 2 YEAR RADWELL WARRANTY | |
| CHAMFER DRILL BIT .7480IN DIA CARBIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CHICAGO LATROBE Cutting HSS & Solid Carbide 44071 | |
| CHUCK KEY 3/8-1/2IN DRILL 9/32IN PILOT THUMB HANDL. FREE 2 YEAR RADWELL WARRANTY | |
| CJT INDUSTRIES Cutting HSS & Solid Carbide 11502500 | |
| CJT INDUSTRIES Cutting HSS & Solid Carbide 11502656 | |
| CJT INDUSTRIES Cutting HSS & Solid Carbide 11502812 | |
| CLAMP FOR CUTTING TOOL. FREE 2 YEAR RADWELL WARRANTY | |
| CLAMP FOR TURNING TOOL. FREE 2 YEAR RADWELL WARRANTY | |
| CLEVELAND TWIST DRILL Cutting HSS & Solid Carbide C46424 | |
| COBALT DRILL 12.7MM DIA HSCO/M2. FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT DRILL BIT 15.215X380MM. FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT DRILL CARBIDE TIPPED 7/8INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT GUN DRILL CARBIDE TIP .2067 X 14.96. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTERSINK 1/4IN BODY DIA HIGH SPEED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DIE-RD .750 COND (3/4"D/S). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUACTURER, DRILL BIT, 1/4IN DIA, 2FLUTE, 118DEG SPLIT POINT, BLACK OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CARBIDE DRILL, 0.3150 DIAMETER, MICROGRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CUT-OFF WHEEL, CHOPCUT, 12X3/32X1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CUTTING INSERT, TIGER-TEC, WPP01, NS6 GEOMETERY, CUTS GROUPS P - WET / K - DRY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT 4F SE 30D RH SQ 3/4X1/2X1-5/8X3-5/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, 1/4" 2-FLUTE KWIKCUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, 11/64", COBALT 135 DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, 5/32", 3-1/8" LENGTH, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, 9/64, BLACK OXIDE, 135 DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, CARBIDE, CUTTING TIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, COUNTERSINK, TITANIUM, 5-FLUTE DESIGN, 82 DEGREE POINT, 1/4 INCH SHANK, 5/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, INVERSE DIAMETER DRILLING, 3.2MM DRILLING WIDTH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, INVERSE DIAMETER DRILLING, 6.4MM DRILLING WIDTH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, MASONRY, 1/8", CARBIDE TIP, FAST SPIRAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, REAMER, 7MM BORE, 8FLUTE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRILL BIT, REAMER, 7MM BORE, 8FLUTE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEX BIT SOCKET 1/2IN DRIVE 5/16IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPIRAL MIXER, ELE SP 6SS 1.580"X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TOOL HOLDER, CORODRILL, ADJUSTABLE CAT50 TO ISO9766. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNDERCUT DRILL BIT, HIGH HELIX, EXTENDED FLUTE LENGTH, SERIES 480, 0.60MM DRILL SIZE, 0.6 CUTTING DIAMETER, 8.64MM FLUTE LENGTH, 130 DEGREE POINT ANGLE. FREE 2 YEAR RADWELL... | |
| DRILL BIT , 3-1/2 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT .1969IN DIA CARBIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 1.4MM DIA 70MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 1/2 BLACK OXIDE 3/8IN SHANK 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 1/2 COBALT 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 1/8IN DIA DUAL END. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 11/32 COBALT 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 11/32INCH SPLIT POINT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 11/64 BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 13/32 HSS 3/8INCH SHANK 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 13/32IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 13/64 COBALT 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 15/32IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 15/64 COBALT 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 15/64IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 15/64IN DIA TUNGSTEN. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 15/64IN DIA. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 19/64IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 2-3/4IN OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 22MM DRILL TAP. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 25/64INCH DIA HSS SPLIT POINT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 25/64INCH HIGH SPEED PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 29/64IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 3/16IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 3/32IN DIA BLACK OXIDE 2/PK. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 3/8 COBALT 135DEG POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 31/64IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 4F DE 30D RH SQ 1/4X3/8X5/8X3-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 4F DE 30D RH SQ 5-16X3/8X3/4X3-1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 4F SE 30D RG SQ 3/16X3/8X1/2X2-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 4F SE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 5/16 COBALT 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 5/32 COBALT 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 5/32 DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 7/32 COBALT 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 7/32INCH SPLIT POINT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 7/64IN DIA BLACK OXIDE 2/PK. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 9/32 COBALT 135DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 9/32IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT 9/64INCH COBALT SPLIT POINT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT BRADPOINT 5/32IN DIA HSS. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT CARBIDE 2.95MM DIA 80.5MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT CARBIDE 3/8INCH DIAMETER 5IN L. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT COOLANT 16.095X380MM. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT DOUBLE END 1/4IN FLUTE 3/8IN SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT EXTENSION, FOR 5.50 BIT . FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT GUNDRILL 2F2H 16.095X380MM. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT INSERT CARBIDE FRONT AND REAR CUTTING. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT NO.25 118DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT SCREW DRILL NO.12 WOOD SCREW 1/4IN SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT SCREW DRILL NO.8 WOOD SCREW 1/4IN SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT SET, 15 PIECES/PER PACK, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT SPLIT SLEEVES NO2 TAPER SHANK 25/64IN. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT STEEL 1/4X3/16INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, 13 HOLE SIZE, HIGH SPEED STEEL, 1/2-1/8 INCH HOLE DIAMETER, 1/4 INCH SHANK SIZE, 1/32 INCH STEP DEPTH, HEX SHANK TYPE, BRIGHT FINISH. FREE 2 YEAR RADWELL WARRANTY... | |
| DRILL BIT, 13/64", 3-5/8" LENGTH, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, 4IN, PRE-DRILLED BONDING MEDIA INJECTION PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, 7/16 INCH, MULTI MATERIAL, FOR ROTARY DRILLING ONLY . FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, CARBIDE FINISHED, ROUND, CARBIDE BLANK, 2 X 310MM. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, D444 SERIES, CARBIDE TIPPED, JOBBER LENGTH, 4IN LONG, 118DEGREE POINT ANGLE, 1/4IN DIA. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, FOR WOOD . FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, GENERAL PURPOSE STRAIGHT FLUTE HAND TAP, M33 X 3.5, D9, 4FL. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 39. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 40. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 41. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 42. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 49. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 5. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, HEABY DUTY, HIGH SPEED STEEL, 3-1/4 INCH LENGTH, SIZE 18. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, HEAVY DUTY, BLACK/GOLD FINISH, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 38. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, HEAVY DUTY, BLACK/GOLD FINISH, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 48. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, MAGNUM, SUPER PREMIUM, GOLD FINISH, SPLIT POINT, 135 DEGREE, SIZE 44. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, MAGNUM, SUPER PREMIUM, GOLD FINISH, SPLIT POINT, 135 DEGREE, SIZE 45. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, MAGNUM, SUPER PREMIUM, GOLD FINISH, SPLIT POINT, 135 DEGREE, SIZE 53. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, MAGNUM, SUPER PREMIUM, GOLD FINISH, SPLIT POINT, 135 DEGREE, SIZE 54. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, JOBBER LENGTH, STRAIGHT SHANK, SPLIT POINT, GOLD/ BLACK, SIZE 4, 3-3/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, SDS-PLUS, 2CT, 5/8" X 4" X 6". FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, SILVER & DEMING, REDUCED SHANK, 18 MM, 1/2 INCH SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, SILVER/DEMING, REDUCED SHANK, 16 MM, 1/2 INCH SHANK, HIGH SPEED STEEL, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, STANDARD, STRAIGHT, 118 DEGREE SPLIT, 7/16. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, TAPER LENGTH, GENERAL PURPOSE, 2FLUTE, 118DEG POINT ANGLE, 5-3/4IN LONG, 11/64IN DIA. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL BIT, TAPER TAP, HARDENED STAINLESS STEEL, M14 X 2.0, LIMIT: D7, NUMBER OF FLUTES= 4, OAL: 3-19/32 IN, THREAD LENGTH= 1-21/32 IN, SHANK DIAMETER= 0.429 IN, SQUARE SIZE= 0.322... | |
| DRILL CUTTING BIT DEEP HOLE .1875X10IN. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL CUTTING BIT DEEP HOLE .1875X16IN. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL JIG BUSHING 1-3/4IN OD 1-3/4IN LONG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL JIG BUSHING 1-3/8IN OD 2-1/8IN LONG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL JIG BUSHING 3/4IN OD 1IN LONG. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL SHANK BIT NEW BABY 2.5-16BORE CLAMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL TAP 3/8-24NF. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL TAP BOTTOM M27X2.0 D-7 4FLT. FREE 2 YEAR RADWELL WARRANTY | |
| DRILL. SILVER & DEMING, REDUCED SHANK, 1/2 INCH SHANK, 21 MM, HIGH SPEED STEEL, UNCOATED. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BIT, SLOTTED HEX POWER DRIVE BIT, SLOTTED SCREWDRIVER BIT, 1/4 INCH, WITH FINDER SLEEVE, SCREW SIZE: 12F-14R, 3-7/8 INCH BIT LENGTH, .05 INCH BLAE THICKNESS, .395 INCH BLADE WIDTH. | |
| EXTENSION BIT (54 X 3/16) POP. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION BIT-POWER (18" OA). FREE 2 YEAR RADWELL WARRANTY | |
| FINISHING SQUARE END MILL, CARBIDE, COATING: TIALN, CUT DIAMETER: 3/8 INCHES, NUMBER OF FLUTES: 4, CUT LENGTH: 3/4 INCHES, SHANK DIAMETER: 3/8 INCHES, HELIX ANGLE: 30, DOUBLE END STYLE, CENTER... | |
| FLEXIBLE DRILL BIT, D'VERSIBIT, .375 INCH X .187 X 72.00, TYPE B, COMBINATION WITH SCREW POINT, CHUCK SIZE 3/16 INCH, FOR AGGRESSIVE CHIP REMOVAL IN MANY TYPES OF WOOD. FREE... | |
| FORSTNER DRILL BIT, 30 MM, FOR MAGJIG 95, CARBIDE TIPPED, . FREE 2 YEAR RADWELL WARRANTY | |
| FORSTNER DRILL BIT, 40MM. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE PRECISION TWIST DRILL, 9/64 INCH, SERIES QC-0860P, HSS, BRIGHT FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| GRAFF INTERNATIONAL INC, 22-84631, 2284631, HSS DRILL, SIZE: 2"X8.5"X15.5". FREE 2 YEAR RADWELL WARRANTY | |
| GUN DRILL 2FLUTE 15.133MM X 490MM. FREE 2 YEAR RADWELL WARRANTY | |
| GUN DRILL CARBIDE 11.99X431MM. FREE 2 YEAR RADWELL WARRANTY | |
| GUN DRILL CARBIDE 2F2H 9.1X495MM. FREE 2 YEAR RADWELL WARRANTY | |
| GUNDRILL 18.2X355MM CARBIDE. FREE 2 YEAR RADWELL WARRANTY | |
| HAMMER DRILL BIT, 3-FLAT SECURE-GRIP, 1/2 X 4 X 6 INCHES, (PRICE/BIT). FREE 2 YEAR RADWELL WARRANTY | |
| HAMMER-DRILL BIT, 5/16" X 4" X 6". FREE 2 YEAR RADWELL WARRANTY | |
| HEX BIT 3/16 IN OD 2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| HEX BIT 3/16IN OD 2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| HOLDER 3INCH QUICK CHANGE 1/4INCH INTERNAL HEX. FREE 2 YEAR RADWELL WARRANTY | |
| HOLE CUTTER BIT, 1-7/32IN, CUTTING OIL NOT REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| HOLE SAW, TIPPED, SPEED SLOT CARBIDE, 2-1/8" DIAMETER, 1/4" PILOT BIT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT BIT TORX HEX 1/4IN OL 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT TORX HEX BIT1/4 DIAMETER 0.077 OD 1INCH. FREE 2 YEAR RADWELL WARRANTY | |
| KENNAMETAL, 0063233145, CUTTER BODY,. FREE 2 YEAR RADWELL WARRANTY | |
| KENNAMETAL, 0063233146, FACE GROOVE CUTTER BODY.. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINE CUTTING TIP. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC NUT DRIVER, 7/16INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MASONRY BIT 3/8INCHX13INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| MASONRY BIT 5/32IN DIA CARBIDE TIPPED. FREE 2 YEAR RADWELL WARRANTY | |
| MASONRY DRILL BIT 1/4INCH BY 13 1/2INCH LENGTH, BEVELED POINT, CARBIDE TIPPED. FREE 2 YEAR RADWELL WARRANTY | |
| MASONRY DRILL BIT, 5/8 X 6 INCH, CARBIDE TIP, . FREE 2 YEAR RADWELL WARRANTY | |
| METAL REMOVAL FLUTE CARBIDE STEP DRILL. FREE 2 YEAR RADWELL WARRANTY | |
| MILWAUKEE ELECTRIC Cutting HSS & Solid Carbide 48-89-9291 | |
| NIAGARA CUTTER, NTL4915, DRILL BIT, (MD223). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG TAP 1/2INCH LEFT HAND. FREE 2 YEAR RADWELL WARRANTY | |
| RUKO COUNTERSINK BIT, IMPERIAL, 1/4IN DIAMETER, 82-DEGREE CUT ANGLE, HIGH-SPEED STEEL (HSS), BRIGHT FINISH, ROUND SHANK.. FREE 2 YEAR RADWELL WARRANTY | |
| S&D DRILL,5/8 COBALT, 1/2SHK IMPORT. FREE 2 YEAR RADWELL WARRANTY | |
| SA-5 (1/2) CYL END S/C D/C BURR. FREE 2 YEAR RADWELL WARRANTY | |
| SC-5 (1/2) CYL BALL S/C D/C BURR. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW ANCHOR, KH-EZ, 3/8 IN DRILL BIT DIAMETER, 0.56 IN SOCKET SIZE, CARBON STEEL; ZINC-PLATED, HEX HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW EXTRACTOR NO.1 SPIRAL USE W/5/64INCH BIT. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW EXTRACTOR NO.2 USE W/7/64INCH BIT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW EXTRACTOR NO.3 SPIRAL USE W/5/32INCH BIT. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW EXTRACTOR NO.5 SPIRAL USE W/19/64INCH BIT. FREE 2 YEAR RADWELL WARRANTY | |
| SDS-PLUS 2CT 3/8" X 22" X 24". FREE 2 YEAR RADWELL WARRANTY | |
| SDS-PLUS, 4CUTTER, CARBIDE TIP, 5/8" X 16" X 18". FREE 2 YEAR RADWELL WARRANTY | |
| SF-5 (1/2) TREE RAD S/C D/C BURR 6 OAL. FREE 2 YEAR RADWELL WARRANTY | |
| SF-5 (1/2)TREE RAD S/C D/C BURR. FREE 2 YEAR RADWELL WARRANTY | |
| SG-5 (1/2) TREE POINTED S/C D/C BURR. FREE 2 YEAR RADWELL WARRANTY | |
| SHOCKWAVE POWER BIT TORX T15 2IN LONG. FREE 2 YEAR RADWELL WARRANTY | |
| SL-4 (1/2) 14DEG INC S/C D/C BURR. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET-HEAD CAP SCREW COMPATIBLE, HIGH SPEED STEEL SOLID PILOT COUNTERBORE BRIGHT (POLISHED), 1/4" DIAM STRAIGHT SHANK, 0.178" PILOT DIAM, 76.2MM OAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEEDBOR BIT, 3/4 INCH, WOOD BORING,. FREE 2 YEAR RADWELL WARRANTY | |
| SPLIT SLEEVE 13/64IN TAPER SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| SPLIT SLEEVE 15/64IN TAPER SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| SPLIT SLEEVE 3/32IN TAPER SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| SPLIT SLEEVE 5/64IN TAPER SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| SPLIT SLEEVE 9/32IN TAPER SHANK. FREE 2 YEAR RADWELL WARRANTY | |
| STAR BIT 3/32. FREE 2 YEAR RADWELL WARRANTY | |
| STEP DRILL 0.4016 DIAMETER CARBIDE W/COBALT BINDER. FREE 2 YEAR RADWELL WARRANTY | |
| STEP DRILL BIT .1969IN DIA CARBIDE. FREE 2 YEAR RADWELL WARRANTY | |
| STEP DRILL BIT .2657IN DIA CARBIDE. FREE 2 YEAR RADWELL WARRANTY | |
| STEP DRILL BIT .2657IN DIA. FREE 2 YEAR RADWELL WARRANTY | |
| STEP DRILL BIT .3346IN DIA. FREE 2 YEAR RADWELL WARRANTY | |
| STEP DRILL BIT 7.150MM DIA. FREE 2 YEAR RADWELL WARRANTY | |
| STEP DRILL BIT CARBIDE. FREE 2 YEAR RADWELL WARRANTY | |
| STEP DRILL CARBIDE. FREE 2 YEAR RADWELL WARRANTY | |
| STOCK GUNDRILL, .4375 (7/16 INCH), 28 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| STOCK GUNDRILL, .5625 (9/16 INCH), 22 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| STOCK GUNDRILL, .5625 IN DIAMETER, 16 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT SHANK DRILL, GOLD-P SERIES, COATED HIGH SPEED STEEL JOBBERS LENGTH DRILLS, 3 X 2-1/2 X 3-3/4, .2130, HSS 135 DEGREE, SPLIT POINT , RIGHT HAND HELIX . FREE 2... | |
| STRAIGHT SHANK DRILL, HIGH SPEED STEEL, STRAIGHT SHANK SCREW MACHINE, SIZE I, 1-1/2X2-11/16IN. FREE 2 YEAR RADWELL WARRANTY | |
| STUD REMOVER 7/16-1/2INCH CAPACITY VSHAPED. FREE 2 YEAR RADWELL WARRANTY | |
| T30 TORX BIT 1/4" DRIVE, 3-1/2" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| TAPER PIN REAMER, HSS, LEFT HAND SPIRAL, 155-2, HSS, 6/0SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| TAPER SHANK DRILL BIT, 209 SERIES, HIGH SPEED, 9/16 INCH, 4-7/8 INCH FLUTE, 8-3/4 LENGTH, 118 DEGREE POINT ANGLE, 2MT SHANK, RIGHT HAND SPIRAL/CUT, STEEL MATERIAL / OXIDE FINISH. FREE... | |
| TWIST DRILL BIT 100 X 6MM 10PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TWIST DRILL BIT 95 X 5MM 10PACK. FREE 2 YEAR RADWELL WARRANTY |