Radwell International Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Page: 1 2
Product Name Notes
3,000 MAX PSI, ±0.25% ACCURACY, 1/4-18 NPT (MALE) CONNECTION PRESSURE TRANSDUCER 4 TO 20MA OUTPUT SIGNAL, SHIELDED & JACKETED CABLE - 1M WETTED PARTS, 1/4" THREAD, -40 TO 185°F, 30...
4,640 MAX PSI, ECO-TRONIC PRESSURE TRANSMITTERS & TRANSDUCERS 1/4" THREAD. FREE 2 YEAR RADWELL WARRANTY
4.5" PRESSURE GAGE INSTRUMENTS, OPLFC SERIES PRESSURE GAGES, (OPLFC-A-30 ). FREE 2 YEAR RADWELL WARRANTY
4.5" PRESSURE GAGE INSTRUMENTS, OPLFC SERIES PRESSURE GAGES, (OPLFC-S-400 ). FREE 2 YEAR RADWELL WARRANTY
668-8 DIFF PR XMTR 0-50 IN. FREE 2 YEAR RADWELL WARRANTY
6831456, PRESSURE TRANSMITTER, 0-15 PSIG, 1/4" MALE NPT FLUID CONNECTION, 8-33 VDC / 4-20 MA LOOP POWERED, 3-PIN M12 EUROFAST. FREE 2 YEAR RADWELL WARRANTY
6831459, PRESSURE TRANSMITTER, 0-100 PSIG, 1/4" MALE NPT FLUID CONNECTION, 8-33 VDC / 4-20 MA LOOP POWERED, 3-PIN M12 EUROFAST. FREE 2 YEAR RADWELL WARRANTY
6831460, PRESSURE TRANSMITTER, 0-200 PSIG, 1/4" MALE NPT FLUID CONNECTION, 8-33 VDC / 4-20 MA LOOP POWERED, 3-PIN M12 EUROFAST. FREE 2 YEAR RADWELL WARRANTY
6831464, PRESSURE TRANSMITTER, 0-1000 PSIG, 1/4" MALE NPT FLUID CONNECTION, 8-33 VDC / 4-20 MA LOOP POWERED, 3-PIN M12 EUROFAST. FREE 2 YEAR RADWELL WARRANTY
6831473, PRESSURE TRANSMITTER, 0-100 PSIG, 1/4" MALE NPT FLUID CONNECTION, 11.4-33 VDC / 0-10 V, 3-PIN M12 EUROFAST. FREE 2 YEAR RADWELL WARRANTY
6831613, PRESSURE TRANSMITTER, 0 TO 0.5 BAR (0 TO 7.25 PSI), RELATIVE, G1/4" FEMALE BSPP, 8-33 VDC / 4-20 MA LOOP POWERED, 3-PIN M12 EUROFAST. FREE 2 YEAR RADWELL WARRANTY...
6837562, PRESSURE TRANSMITTER, PT2000 SERIES, STAINLESS STEEL MEASURING CELL, -15 TO 130 PSIG, MALE NPT 1/4, 4-20 MA (2-WIRE), 4-PIN M12 EUROFAST CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
ABSOLUTE PRESSURE TRANSMITTER, GAUGE, 0 - 800PSI, 10.5 - 28 VDC, 55 BAR, 800 MAX WP, 4 - 20 MA. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT, RELAY OUTPUT, 4 (SPDT) RELAYS, 3% DEADBAND. FREE 2 YEAR RADWELL WARRANTY
BADGER METER Sensors & Switches PFT-1E
BD SENSORS Sensors & Switches DMP331-110-1002-1-3- 100-300-5-000
CONTINENTAL DISC, PSE04-504X, PSE04504X, RUPTURE PRESSURE, 110PSIG, @ 100-F, 2" ULTRX.. FREE 2 YEAR RADWELL WARRANTY
COPLANAR PRESSURE TRANSMITTER, DIFFERENTIAL, RANGE: -250 TO 250 IN H2O, 2.5 IN H2O MIN SPAN, OUTPUT: 4-20 MA W/DGTL SGNL BASED ON HART PROTOCOL, 316L SST ISOL DIAPHRAM, GLASS-FILLED PTFE...
DANFOSS Sensors & Switches 060G1144
DANFOSS Sensors & Switches 060G3945
DANFOSS Sensors & Switches 060G5655
DIFFERENTIAL LOW PRESSURE, 5 INWC, BIDIRECTIONAL, NO DISPLAY, 0.25% ACCURACY, NO PITOT TUBE, 4-20MA OUTPUT, NO NIST, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL LOW-PRESSURE SENSOR, ANALOG OUTPUT, .5% ACCURACY, DEFAULT RANGE SELECT: 1/2/5/10 INWC, 5 DIGIT LCD DISPLAY, UNIDRIECTIONAL DEFAULT SETTING, BIDIRECTION SELECTABLE SETTING, 4-20MA OUTPUT, 0-10 VDC. FREE 2 YEAR RADWELL...
DIFFERENTIAL PRESSURE TRANSMITTER, 0 TO 80IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN FEMALE NPT PROCESS CONNECTION, 12-32 VDC OPERATING VOLTAGE, SCREW TERMINALS, PANEL OR WALL MOUNT. FREE...
DIFFERENTIAL PRESSURE TRANSMITTER, 0-1.0" W.C. , 4-20MA, 2-WIRE, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, 0.5% ACC, 0-10 INWC RANGE, 4-20 MA OUTPUT, 0-5/0-2/0-1 OPT INWC RANGE, 0-5/0-10 VDC OPT OUTPUT RANGE, LCD DISPLAY, DEFAULT UNI-DIRECTIONAL, SELECTABLE BI-DIRECTIONAL, PITOT TUBE, DIN RAIL...
DIFFERENTIAL PRESSURE TRANSMITTER, 13-36VDC SUPPLY, 4-20MA, 10PSIG MAX, -20/160 DEG F (-29/71 DEG C). FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, 24 VDC, 1 PSI (0.07 BAR). FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, 4-20 MA OUTPUT, P/N N101606-02. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, 607-4, 13 - 36 VDC, 4 - 20 MA, 10 PSI, ACCESIBLE POTENTIOMETERS, NON INTERACTIVE, SCREW TERMINALS, BARBED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, 616KD-LR SERIES, 10 PSI MAX (69 KPA), 10-35 VDC INPUT, 2-3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, 7.46 KPA, 4-20 MA OUTPUT, 45 VDC MAX, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, COPLANAR, RANGE: -25-25INH2O, CALIBRATION: 0-15INH2O, SUPPLY: 10.5-55VDC, OUTPUT: 4-20MA HART PROTOCOL, MAX WP: 2000PSI / 138BAR, ISOLATING DIAPHRAGM: 316L SST, O-RING: GLASS FILLED PTFE, SENSOR FLUID: SILICON.
DIFFERENTIAL PRESSURE TRANSMITTER, DPT, RANGE: 0-1"WC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, RANGE 0-10 WC. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, REVERSEPOLARITY PROTECTION, 0-5 " W.C, 2 WIRE, 4-20 MA, 12-30 VDC, SERIES 668. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, SERIES 616D, 0-6 INCH W.C. RANGE, 10 PSIG MAX PRESSURE, 4-20 MA OUTPUT, 0-10 VDC OUTPUT, 35 MM DIN RAIL MOUNT, SPAN AND ZERO CONTROLS, 2-WIRE CURRENT...
DIFFERENTIAL PRESSURE TRANSMITTER, SERIES 616KD, RANGE 0-3 IN WC, PRESSURE MAX: 2 PSIG / 13.8 KPA, SUPPLY: 10-35 VDC / 12-26 VAC, OUTPUT: 4-20 MA, TEMPERATURE LIMITS: 0 TO 140...
DIFFERENTIAL PRESSURE TRANSMITTER, ULTRA LOW, DXLDP, DX3, 1/2 NPT FEMALE, 4-20 MA, 12 - 36 VDC, SCREW TERMINAL, +/- 0.50 INCH H2O DIFFERENTIAL, LED RANGE STATUS INDICATORS, SPOOLCAL PROCESS VALVE...
DIFFERENTIAL PRESSURE, (0.5% ACC) 0.1 / 0.2 / 0.5, 1 INWC (DEFAULT), LCD, UNIDIRECTIONAL (DEFAULT), BIDIRECTIONAL (SELECTABLE), PITOT TUBE & DIN RAIL CLIP. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE, (0.5% ACC), 0.1, 0.2, 0.5, 1 INWC (DEFAULT), UNIDIRECTIONAL (DEFAULT), BIDIRECTIONAL (SELECTABLE). FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE, PANEL MOUNT, 0.50 INWC, BIDIRECTIONAL, +/- 0.5% FSO, 0-5VDC. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE, PANEL MOUNT, 1.00 INWC, BIDIRECTIONAL, +/- 0.5% FSO, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANAUFACTURER, MOTOR ACTUATOR 24VAC - FLOATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTRER, PRESSURE TRANSMITTER, .5BAR/50KPA, 4-20MA, Z SIGNAL, 12-29VDC, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/29/2016, GAUGE PRESSURE TRANSMITTER, DIGITAL COMMUNICATION (FOUNDATION FIELDBUS PROTOCOL, SEE IM 01C22T02-01E), 0.03 TO 3 MPA {0.3 TO 30 KGF/CM2}, 1/2 NPT FEMALE PROCESS CONNECTOR, DIGITAL INDICATOR.
DISCONTINUED BY MANUFACTURER, 1151 PRESSURE TRANSMITTER, 0 TO 230 IN WC, 4- 20 MA, 750 IN 520 MAX W.P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ABSOLUTE PRESSEURE TRANSMITTER, GAUGE, 10.5-36VDC, OUTPUT 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM CAP, FOR PRESSURE TRANSMITTER, NO WINDOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER PRESSURE VAV W/FLOW SENSOR AND ACTUATOR, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COPLANAR PRESSURE TRANSMITTER, -250 TO 250 IN H2O (-62, 16 TO 62, 16 MBAR), 4-20MA, COPLANAR, PLATED CARBON STEEL (CS), SST DRAIN, 316LSST, GLASS-FILLED PTFE, SILICONE SENSOR...
DISCONTINUED BY MANUFACTURER, CURRENT PRESSURE TRANSMITTER, 4-20MA, 3-15PSIG, 20 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT-TO-PRESSURE TRANSMITTER, 4-20 MA INPUT, 3-15 PSIG OUTPUT, 20 PSI SUPPLY, FRONT INPUT, W/O MOUNTING BLOCK, ALUMINIUM CASE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE LEVEL TRANSMITTER, TYPE L BODY STYLE, 0-125 INCH, 0 TO -20 INWC, 2300 PSI, 11-45 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 0-1.5 INCH WC (0-374 PA), 15 VDC, FOR VAV BOX APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 0-150 IN-H2O / 0-37.3KPA, DIGITAL SIGNAL OUTPUT, 4-20MA, HART PROTOCOL SMART. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 0-18PSID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 0-750IN-H2O/186.4KPA RATING, 4-20MILIAMP SIGNAL OUTPUT, 45VDC SUPPLY, 2000PSI MAX PRESSURE, 0-100% LINEAR ANALOG SCALE, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 1.0% FS ACCURACY, 0 TO 5 IN W.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 35PSIG, 0-5IN-WC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 4-20 MA, 150 INH20 (37.3KPA), 316 STAINLESS STEEL, SILICONE FILL, -48-0 INCH WC, 45 VDC MAX, 2000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 750 INH2O PRESSURE RANGE, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, 316 SST, BRACKET, 2 INCH PIPE MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, OPERATING PRESSURE RANGE 0-100 PSI, MAX PRESSURE 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, RANGE 0-2.0 IN WC, OUTPUT 1-5 VDC, SUPPLY VOLTAGE 24 VAC / 24-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, RANGE: 0 TO 1 IN WC, OUTPUT: 1-5 VDC, SUPPLY VOLTAGE: 24 VAC / 24-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, RANGE: 0 TO 3.0 W.C., OUTPUT: 1-5 VDC, SUPPLY VOLTAGE: 24 VAC / 24-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, RANGE: 0 TO 5 IN W.C., OUTPUT: 1-5 VDC, SUPPLY VOLTAGE: 24 VAC / 24-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, SERIES 603A, 0.25-0-0.25 INCHES W.C., 25 PSI MAX, 4-20 MA OUTPUT, 1/8" NPT FEMALE, 10-35 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, SUPPLY: 24 VAC / 15-36 VDC, RANGE: 0 TO 5 IN W.C. / OUTPUT: 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, SUPPLY: 24 VAC/ 15-36 VDC, RANGE: 0 TO 5 IN WATER COLUMN, OUTPUT: 1-5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC PRESSURE TRANSMITTER, 4-20 MA, 0-50 PSI, 12.5-36 VDC, 100 PSIG MAX WORKING PRESSURE, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOUNDATION FIELDBUS PRESSURE TRANSMITTER, BUS POWERED 9-32 VDC, 12 MA, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAGE PRESSURE TRANSMITTER, 1151 SERIES, 45 VDC, 4-20 MA, 3000 PSI, 316SST, 1 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE PRESSURE TRANSMITTER, DIGITAL COMMUNICATION (FOUNDATION FIELDBUS PROTOCOL, SEE IM 01C22T02-01E), 0.03 TO 3 MPA {0.3 TO 30 KGF/CM2}, WITHOUT PROCESS CONNECTOR (1/4 NPT FEMALE ON THE...
DISCONTINUED BY MANUFACTURER, GAUGE PRESSURE TRANSMITTER, I/A SERIES, ELEC/DIRECT CONN, DIGITAL HART & 4-20 MA DC OUTPUT, DIG IND/PUSHBUTTONS/WIND OW COVER, 1/2 IN NPT CONDUIT CONNECTION, W/ MOUNTING BRACKET, 0.07...
DISCONTINUED BY MANUFACTURER, LOWER HOUSING, REMOTE FLANGED, 1", 316 SST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI TEMPERATURE TRANSMITTER, CAL RANGE: 0-150 C, 40 VDC, 165 MA, MAX AMBIENT TEMPERATURE 50 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PBMH SERIES, PRESSURE TRANSMITTER, 8-30VDC, 4-20MA, 0-2 BAR R, 4 PINS, FULLY AUTOCLAVABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PBMH SERIES, PRESSURE TRANSMITTER, 8-30VDC, 4-20MA, 0-4 BAR R, 4 PINS, FULLY AUTOCLAVABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE CONTROLLER, SPST, RANGE .5-9 PSI .1-.6 KG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE INDICATOR, DIGITAL, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSDUCER, 0-0.25" H2O, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSDUCER, 1000 PSI, 4-20 MA, 1/4 INCH NPT MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITER, PIEZORESISTIVE TYPE, 4 PIN FEMALE CONNECTOR, 10 VOLT, 250 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER , 603A-1, 603A1, 603A10-35VDC ,25PSI ,4-20MA,,SERIES 603A,DIFFERENTIAL PRESSURE, TRANSMITTER ,RANGES FROM 0.2" WATER COLUMN TO 30 PSID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER / DIFFERENTIAL, 3051S COPLANAR, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, -250 TO 250 INH2O, 1/2-14 NPT, PLANTWEB HOUSING / ALUMINUM, 316L SST.
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER 0-0.1IN WC 0-5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER 0-10VDC 0.25IN W.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER 10.5-55VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER 12- -42.4 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER 3-15PSI 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER 4-20MA 0-0.1IN RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER DIFFERENTIAL, 1000/1000IN H2O, 4-20MA, FLANGE SST, 7/16IN MANIFOLD BOLTING, GLASS-FILLED PTFE, SILICONE, POLYURETHANE-COVERED ALUMINUM, FLAT BRACKET, 2IN, EXPLOSIONPROOF, 4500PSIG STATIC PRESSURE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER SWITCH, SNAP ACTION, 15AMPS, 125/250VAC, 15PSI RANGE, 60PSI PROOF, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER TECSIS 3396.129.607. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER W/SENSOR, 10.5-55VDC, 9PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0 TO 2 PSI, 4-20 MA OUTPUT, 10-28VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-0.5 MPA RANGE, 24VDC POWER, 3-20MA DC OUTPUT, 500 OHM MAX LOAD, 0.5%F.S. ACCURACY, CABLE TYPE, SHIELDED CABLE 2 M, FULLY WELDED TYPE, CO-NI ALLOY...
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-0.50 INCH WC RANGE, 25 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-10 BAR, 4-20 MA, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-100 FT H20 CALIBRATION, 4-20 MA OUTPUT, 45 VDC SUPPLY, 2000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-100 PSI RANGE, 316 STAINLESS STEEL BODY/SENSOR, 42 VDC MAX, 4-20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-100 PSI, BOURDON TUBE PRESSURE GAUGE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-150 C OUTPUT RANGE, 4-20 MA ANALOG, WIRING HEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-160 PSI, 28 V, 220 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-2 IN WC, MAX PRESSURE 35 PSIG, MAX TEMP 120 DEGREES F, MIN TEMP 20 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-200PSI, 4-20MA, 45VDC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-25, 20PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-2500PSI, 4-20MA, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-300PSI. TWO-WAY MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-30PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-30PSIG, 30VDC, 300MA, 1.2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-5000PSI, 4-20MA, 11.25-42.4VDC, DUAL SEAL, 1/4-18 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-60 IN H20, 311 BAR ((4500 PSI), 4-20MA OUTPUT, 10.5- 55 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 1 PERCENT, 4-20 MA, 12-36 VDC, .10 IN WC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 10-28 VDC, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 10-30 V DC, 4-20 MA, 0-250 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 10.5-42.4VDC, 4-20MA, 0 TO 800PSI CAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 10.5-55 VDC, 3000 PSI, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 1000 PSI, 420 MA, DIGITAL SIGNAL BASED ON HART PROTOCOL, 2" PIPE MOUNT BRACKET, ANALOG SCALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 1151DP3S52B1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 12-36VDC, 4-20MA, ACCURACY: 0.5%, RANGE: 5"WC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 12-45VDC, 4-20MA, -40-85°C, 0-100BAR, 0.5%FC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 12-45VDC, 4-20MA, -40-85°C, 0-40BAR, 0.5%FC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 12-45VDC, 4-20MA, -40-85°C, 0-6400MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 12-45VDC, 4-20MA, 0-1.5BAR, -40-85°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 12.5-42 VDC, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 120-250 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 24 VAC/ 15-36 VDC SUPPLY, 0-2 INCH WC, 0 TO 10 VDC OUTPUT, A/MLP SERIES, DEPLUGGABLE TERMINAL BLOCK, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 24VDC, RANGE 0-30PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 30 IN H2O, 4-20 MA, ANALOG SCALE, LINEAR METER, 0100%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 300 PSI, 4-20 MA, HART PROTOCOL, PIPE MOUNT BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 3051 TG SERIES, 30 PSI, 4-20 MA, FEMALE NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 4-20 MA OUTPUT, 45 VDC MAX, 1000 PSI, TYPE DR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 4-20 MA OUTPUT, 45 VDC MAX, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 4-20 MA, 0-200 KPA, .69 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 4-20 MA, 45 VDC, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 4-20MA, 2900PSI, 42VDC, 65KPA, 2600T SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 4-20MA, 3-15PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 55 VDC, 4-20 MA, EXPLOSION PROOF, SS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 6 BAR MAX, 36 VDC, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 750 IN-H2O, 4-20 MA DIGITAL SIGNAL, 0-100% ANALOG SCALE, LINEAR METER, 316 SST FLANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 8 PRESSURE RANGES, 1000 PSI, 45 VDC, 4-20 MA, BRACKET/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 9 PSI, .6 BAR, 10.5-55 VDC, 0-2.5 IN H2O, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, ADJUSTABLE RANGE, 100-300 PSI, 1/4" FEMALE NPT X 1/2" MALE NPT, 10 TO 35 VDC INPUT, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, C10, 0 ... 10 PSI, 4 ... 20 MA, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, C10, 0 ... 200 PSI, 4 ... 20 MA, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, DELTA AND 1200 SYSTEM, IN/OUTPUT PULSE 18-33, PRESSURE RANGE 0-3 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, DIFFERENTIAL PRESSURE UNI/BI-DIRECTIONAL, WITH PITOT TUBE OPTION, RANGE: +/- 0.5 IN WC, OUTPUT: 4-20 MA, 24 VAC, 15-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, EJA-A SERIES, IN-LINE MOUNT GAUGE, 10.5/42 VDC, 4/20 MA DC, 7200 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, ELECTRONIC, SPAN ZERO, CABLE TYPE, 2 WIRE, 4-20 MA DC, 1 OUTPUT, G 3/8 INCH MALE, W/O FILTER / SPECIFICATIONS, SPECIFY RANGE: 0-3.0 KGF/CM2G /...
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, GAUGE MEASUREMENT, 14.2-300 PSIG, 420 MA, HART PROTOCOL. COPLANAR FLANGE BRACKET, EXPLOSION PROOF, PLANTWEB LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, I TO P, INPUT 4-20MA, SUPPLY 125-150, OUTPUT 13-120 PSI, MOUNTS IN ANY ANGLE, EXTERNAL ZERO AND SPAN ADJUSTMENTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, INTELLIGENT, 150 PSIG, 12.5-42 V, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, LOW PRESSURE 0'WC @ 4 MA, HIGH PRESSURE 6"WC @ 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, MBS 4201, 2-PIN, 16 BAR, 4-20MA, 10-28VDC, 2M CABLE LENGTH, 1/2 - 14INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, MODEL 230, UNIDIRECTIONAL, 0-50 PSID, 1/4" NPT, 4-20 MA OUTPUT @ 24 VDC, VITON SEALS, 2301050PD2F11BKE1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, MODEL 332, W/ DISPLAY, 2 WIRE, 4-20 MA, 0-2500 PA, 9-40 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, OUTPUT 4-20MA, 24VDC, RANGE 0-350 BAR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, PBMN SERIES, STAINLESS STEEL HOUSING, 8-30 VDC, 4-20MA, -1-9 BAR, 4-PIN M12 CONNECTOR, WITHOUT DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, PRECISION DIFFERENTIAL, BTE5000 SERIES, 0-1 BAR, 4-20 MA OUTPUT SIGNAL, CONNECTOR VERSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, PRESSOSTAT, 10 AMP, 10 BAR, 250V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, RANGE: +/- 0.5 IN WATER COLUMN, OUTPUT: 0-5 VDC, INPUT: 24 VAC / 15-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, RANGE: 0-200 PSI, OUTPUT: 4-20MA, SUPPLY: 12-36 VDC, 1/4 INCH INNER DIAMETER THREADED NPT PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, RANGE: 3000 PSIG, ACCURACY: 1%, PROOF: 4500 PSIG, INPUT: 10-30 VDC, OUTPUT: 0/5 VDC, 1/2 INCH THREADED NPT, STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, RANGE: 30K LB, OUTPUT: 4-20MADC, 9-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, SEALED UNIT, RANGE; 250BAR, OUTPUT: 0-10V, SUPPLY: +/- 15V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, SENSOR MODULE, 3 RANGES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, SITRANS P, 230 PSI, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, STAINLESS STEEL, 0-1 BAR, 8-30 VDC, 4-20 MA, FLUSH TRI-CLAMP 3/4INCH PROCESS CONNECTION, FLUSH MEMBRANE, OUTER DIAMETER: 25 MM, ELECTROPOLISHED, NO SEALS, MODEL: PBMH25B15RA12452F020 00.
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER,10.5-55V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER,10/35VDC , 6-26VAC, OUTPUT 4-20MA,1000 PSI,68.9 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRNSMITTER, 60 PSI, 0-10 V, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURETRANSMITTER, MAX 450 PSI, INPUT 9.5-40 VDC, OUTPUT 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCALABLE PRESSURE TRANSMITTER, 10.5-30VDC, 0-250 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMARTLINE TEMPERATURE TRANSMITTER TERMINAL, WITH LIGHTNING PROTECTION KIT, FOR FFB/PROFIBUS MODULE, FOR STT850. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMARTLINE TEMPERATURE TRANSMITTER TERMINAL, WITH LIGHTNING PROTECTION, DUAL INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ST 3000 SMART TRANSMITTER, PRESSURE TRANSMITTER, FACTORY CAL 0-100 IN WATER 39.2F, BODY TEMPERATURE LIMITS -40° TO 85° DEG C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, ALUMINUM CONNECTION HEAD, SIX TERMINALS, EXTENDED COVER, PAINTED, SPRING-LOADED STYLE, NIPPLE UNION, IMMERSION 9 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, 0-100 DEGREES C, 12-42.4 VDC, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, SMARTLINE, 11 TO 42 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER / ELECTRONIC, 100 PSIG, 12.5-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER POWER SUPPLY, (228753), 2-CHANNEL ISOLATED BARRIER, 24 V DC SUPPLY (POWER RAIL), OUTPUT 0/4 MA ... 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, CURRENT TO PRESSURE, 4-20 MAH, 3-15 PSIG, 20 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, LEVEL-LANCE, 1/2 INCH NPT, BLUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, PRESSURE TO CURRENT, 2 WIRE, DC POWERED BY OUTPUT LOOP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AIR FLOW TRANSMITTER, WC OUTPUTS, 24 VAC-COM, .5 VAC, 20 MA,1.5IN WC VELOCITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CURRENT PRESSURE TRANSMITTER, 3-15PSIG, 20PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PRESSUR E TRANSMITTER,4-20MA,0 -160PSI,10-30VAC. FREE 2 YEAR RADWELL WARRANTY
DWYER Sensors & Switches 604A-0
DWYER Sensors & Switches 605-2
DWYER Sensors & Switches 616KD-B-06-V
DWYER Sensors & Switches 645-0
ELECTRONIC SWITCH, WITH IAW PROTECTION, 2-WIRE, 24 VDC, 0-50 PSID, 0-3.4 BAR. FREE 2 YEAR RADWELL WARRANTY
FLANGE-MOUNTED LIQUID LEVEL TRANSMITTER, CAL 0-100 PSI, OUTPUT 4-20MA SUPPLY 42.4VDC MAX, MAX WP 1.965. FREE 2 YEAR RADWELL WARRANTY
FOUNDATION FIELDBUS PRESSURE TRANSMITTER, 9-32 VDC, 12 MA, 0-25 MPA RANGE, 100 MS UPDATE OUTPUT CURRENT, . FREE 2 YEAR RADWELL WARRANTY
FW MURPHY Sensors & Switches 05700712
GEMS SENSORS Sensors & Switches WTP-4011/020
I-ALERT, COMPATIBLE PRESSURE SENSOR, (10000 PSI MAX). FREE 2 YEAR RADWELL WARRANTY
IN-LINE PRESSURE TRANSMITTER, SERIES 3051, 0-800 PSI, 55.2 BAR. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL PRESSURE TRANSMITTER, 0-300 PSIG, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL PRESSURE TRANSMITTER, 0.25 PERCENT FULL SCALE, 4-20 MA, 0-500 PSIG, 1/4 INCH MALE NPT, 2-WIRE, NEMA 4X IP66, PACKARD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL PRESSURE TRANSMITTER, GAUGE PRESSURE, BASIC ENCLOSURE, 0-200 PSI, 4-20 MA, 1/2 NPT MALE, 0.25 PERCENT ACCURACY, WITH MATE / NO CABLE. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Sensors & Switches DPT-2015-0
LEVEL TRANSMITTER, GUIDED WAVE RADAR, 2" PROCESS CONNECTION, 25' LENGTH, ALUMINUM HOUSING, FM INTRINSICALLY SAFE, -15 TO 580 PSIG, PTFE COVERED PROBE, EXTERNAL ANTENNA. FREE 2 YEAR RADWELL WARRANTY
LOVE CONTROLS Sensors & Switches 628-13-GH-P1-E2-S1
MECHANICAL PRESSURE SWITCH, OEM, VACUUM TYPE, (1) 1 A SPST, 1/8 " NPT MALE, -28.2 INHG TO 1.6 INHG, 1.3 INHG TO 2.7 INHG DEADBAND, FIXED, GOLD PLATED CONTACT, INDOOR...
MODEL 267, VERY LOW DIFFERENTIAL PRESSURE TRANSDUCER, 0-1.5 W.C., UNIDIRECTIONAL, 4 TO 20 MA, 1/2" CONDUIT COVER, ±0.25% FS (W/CAL CERT), WITH DISPLAY. FREE 2 YEAR RADWELL WARRANTY
MODEL 267, VERY LOW DIFFERENTIAL PRESSURE TRANSDUCER, 0-100 W.C., BIDIRECTIONAL, 4 TO 20 MA, 1/4" NPT F. BRASS - 1/2" CONDUIT OPENING, ±0.5% FS (W/CAL CERT), WITH DISPLAY. FREE 2...
MODUS Sensors & Switches T30-08E-0
MODUS, T30-07EB-15017, T3007EB15017, PRESSURE TRANSMITTER, 11-32VDC, 4-20MA, RANGE3.00 -0- 3.00IN. OF WATER. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, TRANSMITTER DIFFERENTIAL PRESSURE 0-5.0. FREE 2 YEAR RADWELL WARRANTY
OUTSIDE AIR PICKUP PORT, HORIZONTAL, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY
OXYGEN STANDARD TRANSMITTER, 0-25PERCENT O2, 0X130, W/ DIFFUSION HEAD. FREE 2 YEAR RADWELL WARRANTY
PBMH SERIES, PRESSURE TRANSMITTER, 8-30VDC, 4-20MA, 0-2 BAR R, 4 PINS, FULLY AUTOCLAVABLE. FREE 2 YEAR RADWELL WARRANTY
POSITION INDICATOR, 2 SWITCHES, SPDT SNAP, 15 AMP @ 125/250/480 VAC, 1/8 HP @ 125 VAC, DIRECT DRIVE WITH STAINLESS STEEL VISUAL INDICATOR, ALUMINUM, PAINTED BLACK.. FREE 2 YEAR RADWELL...
PRESSURE FLOW TRANSMITTER, 2.5BAR, 4-20MA, LCD DISPLAY, 10.5-42.4VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 200 PSI/KPA, 1/8 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 30 PSI/KPA, 1/8 NPT MALE LEFT CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1.5IN DIAL, 1/8IN NPT ,0-15 PSI,BOTTOM MOUNT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1.5IN DIAL, 1/8IN, NPT -30-0 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 INCH NPT BACK CONNECTION, 2.5 INCH BRASS CASE, GLYCERIN FILLED, 0-30PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 INCH NPT BACK CONNECTOR, 2.5 INCH BRASS CASE GAUGE, GLYCERIN FILLED, 0-3000PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 NPT, 2.5 ABS CASE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 100 PSI, 2" DIAL, 1/8" NPT, CENTER MOUNT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 100 SERIES, 15-110 STYLE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 30 PSI/KPA, 1/8" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 100 SERIES, STYLE 25-100, DRY FILL, HYDRAULIC/PNEUMATIC, 2.5" DIAMETER, ABS CASE, COPPER ALLOY INTERNALS, 160 PSI/KPA, 1/4" NPT MALE, 1-160 PSI, BOTTOM CONNECTION, STANDARD MOUNT. FREE 2 YEAR...
PRESSURE GAUGE, 2" ABS SQUARE PANEL MOUNT CASE, COPPER ALLOY INTERNALS, 300 PSI/KPA, 1/8 NPT MALE/10-32 FEMALE BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2", ABS PLASTIC CASE, BRASS INTERNALS, 1/4" NPT BACK CONNECTION, 0 TO 30 PSI, 0 TO 200 KPA, 2.5%. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 2000 PSI, 1/4 NPT MALE BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 2000 PSI, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 30/15 PSI, 1/4 NPT MALE BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 400 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 200 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 6000 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 15 INH2O, 1/4 NPT BACK CONN, 304SS BEZEL W/ U-CLAMP. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" BRASS CASE, COPPER ALLOY INTERNALS, 5000 PSI, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED, BRASS FRONT FLANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5IN DIAL, 1/4NPT, 0-30IN H20. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" ABS CASE, COPPER ALLOY INTERNALS, 6000 PSI/KPA, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, DIGITAL, DIFFERENTIAL, UNIVERSAL 24-240 VAC OR VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, SERIES 605, DIFFERENTIAL PRESSURE INDICATING, MAGNEHELIC, 0-2.0" W.C., 2 PSI MAX. PRESSURE, +/-0.5% ELECTRICAL ACCURACY, +/-2% MECHANICAL ACCURACY. FREE 2 YEAR RADWELL WARRANTY
PRESSURE INDICATING TRANSMITTER, SERIES 605 MAGNEHELIC, DIFFERENTIAL, 4" DIAL FACE, TWO-WIRE, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SENSOR HVAC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SENSOR/TRANSMITTER, 4-PIN, 7-33 VDC, 1/4 NPT THREADED MALE PORT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SWITCH, 1/4 NPT MALE, 300 MM (12') FREE LEADS WITH ' FEMALE CONDUIT FITTING, 5A MAXIMUM @ 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SWITCH, MAXIMUN PSIG: 5000, 250VAC, 5AMP, PRESSURE SWITCHES: MECH PRESS SWITCHES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SWITCH,EXPLOSION PROOF, 70 TO 120 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER 300 PSI 9-32VDC 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER RANGE 0-60BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER, 0-145 PSI, 4-20 MA, 1/4-INCH NPT, DIN-PLUG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER, 0-5PSIG4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER, 0-600BAR 4-20MA-OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER, NEMA 1, GENERAL PURPOSE, PSI 0-15, 0-5 VDC, NO EXP PROOF, BUNA-N ELASTOMERIC DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER, NEMA 1, GENERAL PURPOSE, PSI 0-30, 4-20 MA, NO EXP PROOF, BUNA-N ELASTOMERIC DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER, RIGID STEM ONLY, 6 INCH STEM, 3.33 MV/VOLT OUTPUT, 6 OIN, 10,000 PSI, J TYPE THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSDUCER, VERY LOW DIFFERENTIAL, 12 - 28 VDC, 2 PRESSURE PORTS, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER / DIFFERENTIAL, 3051 COPLANER, LCD DISPLAY, 40 TO 212 F / 40 TO 100 C, -3 TO 3 IN H2O, 420 MA WITH DIGITAL SIGNAL BASED ON HART...
PRESSURE TRANSMITTER 0-0.1 IN OF WATER 4-20MA OUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 0-10BAR 12-30VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 0-10INCHES W.C 30PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 0-1BAR 4-20MA 10-30VDC 2M CAB. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 0-2000PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 0-6BAR 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 0.2-0-0.2IN WATER RANGE 4-20M. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 0.5-2.5BAR 0.05-0.25MPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 1-5V 0-25PSIG 8MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 1/2INCH NPT 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 12/34VDC 0/1.1BAR 0/.11MPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 1500PSIS 10-15VDC OUTPUT MV/V. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 2000PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 24VDC 0-30IN H2O 0-5VDC OUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 29.5VDC 100MA .013UF. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 316L SST 300PSID. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 4-20MA 0-0.1INCH WC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 4-20MA 0-300PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 4-20MA 12-42VDC 0-150INCH. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 4-20MA 24VDC 1IN WC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 4-20MA 30PSI 10.5-55VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER 8-30VDC 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER BOX TYPE, 4-20MA, 0-400BAR, -10 TO 70DEG C. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER DIFFERENTIAL 101INCH 605SERIE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER MODUS W/ALARMS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER RANGE 0-200 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER SEALED 0-30BAR 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER SEALED SS 0-300PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER SILICONE DP/GP. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER THIN FILM 0-250BAR 0-10V G1/4 THREAD W/CABLE 5M. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER TYPE DP/GP RANGE5. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER ULTRA LOW RANGE 0-.1IN W.C.. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, -1000 TO 1000 INH2O, 10.5-42.4VDC, 4-20MA, 17.5MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0 PSIG TO 60 PSIG, 0.5% ACCURACY (BFSL), 0 VDC TO 10 VDC OUTPUT, 1/4 NPT MALE, 1/2 NPT CONDUIT W/ 36 IN CABLE ATTACHED. FREE 2 YEAR...
PRESSURE TRANSMITTER, 0 TO 10.0IN, WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN BRASS BARBED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0 TO 150PSI, 10.5-42.4VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0 TO 200 PSIG RANGE, +/-0.5 PERCENT OF FULL RANGE, STAINLESS STEEL, 4-20 MA ANALOG OUTPUT, 1/4 INCH MALE NPT PROCESS CONNECTION, 8.5-36 VDC. FREE 2 YEAR RADWELL...
PRESSURE TRANSMITTER, 0-0.25 BAR RELATIVE PRESSURE, 4-20 MA, THREE-WIRE, G 3/4 FRONT-FLUSH DIN EN ISO 228-1, STAINLESS STEEL, CABLE SOCKET DIN EN 175301-803 (FORM A). FREE 2 YEAR RADWELL WARRANTY...
PRESSURE TRANSMITTER, 0-1 BAR PRESSURE RANGE, 2 BAR MAX OPERATING PRESSURE, 4-20 MA, 10-30 VDC, G1 FLUSH PRESSURE CONNECTION, DIN 43650-A / PLUG PG9 ELECTRICAL CONNECTION. FREE 2 YEAR RADWELL...
PRESSURE TRANSMITTER, 0-100 PSID, 4-20MA, 45VDC MAX, 2000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-1000 PSI, 4-20 MA OUTPUT, 30 VDC, 1/4 INCH NPT FEMALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-1400 PSIG PRESSURE RANGE, 4-20 MA LINEAR INPUT,3000 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-150PSI, 1/4IN NPT MALE, 4-20MA, . FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-2 MPA, 24 VDC, 4-20 MA, 500 OHM MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-250BAR, 0-10V, 14-30VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-30 PSIG, 1% ACCURACY, NEMA 4X, IP66, 1/4 MALE NPT, HIRSCHMANN DIN PLUG, 4-20 MA 2 WIRE OUTPUT.. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-3000 PSI, 4-20MA, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-5 V OUTPUT, 8 - 30 VDC SUPPLY, 0 - 1000 PSIG, 1/4 - 18 NPT EXTERNAL, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-5 VDC OUTPUT, INDUSTRIAL GRADE TRANSMITTER, FOR RUGGED PRESSURE MEASUREMENT ENVIRONMENTS, 16V MAX, RANGE: 0 - 1500PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-5IN, H2O, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-600BAR, 4-20MA, 14-30V, . FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-6IN WC, 5PSI, 4WIRE, 10-35VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 0-7500 PSI, 4-20 MA, 2 WIRE, 1/4IN NPT, SS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 060G3009, 0-4BAR, 4-20MA OUTPUT, 10-30VDC, -40-85DEG C, 1/2IN PRESSURE CONNECTION SIZE, PG9 ELECTRICAL CONNECTION TYPE, DIN-PLUG, (060G3009 ). FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 1.0% FULL SCALE, GENERAL PURPOSE SS, NEMA 4X IP66, 1/4" MALE NPT, 3 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 10-30VDC, 4-20MA, 0-250BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 10.5 / 45 VDC, 4 - 20 MA, 2.3 PSI / 230 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 10.5-36VDC, 4-20MA, 0-150KA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 10.5-42 VDC, WITH DISPLAY, 4-BUTTON INTERFACE, 4-20 MA, 3045 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 10.5-42.4VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 100PA MEASUREMENT RANGE, 4-20MA, 10-32VDC TWO-WIRE SYSTEM, NO LCD SCREEN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 12-28 VDC INPUT, 0-50000 PSIS PRESSURE RANGE, 60000 PSIS PROOF PRESSURE, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 12.5 - 42 VDC, 4 TO 20 MA ANALOG OUTPUT, 316L SS SENSOR / COVER, SILICONE FILLED, 8.0 INCH H20, MWP 3626 PSI. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE TRANSMITTER, 12.5-42 VDC, 3626 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 12.5-42 VDC, REFERENCE (97101014). FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 12.5-42.0VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 15PSI, 12-42VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 2051T SERIES, EXPLOSION-PROOF, DUST IGNITION-PROOF, GAUGE TYPE, SILICONE FILLED, 1/2-14 INCH NPT / FEMALE, 14.7-150 PSI, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, 1199 DIAPHRAGM SEAL,...
PRESSURE TRANSMITTER, 2088 GAUGE, –14.7 TO 4,000 PSI (–1.01 TO 275.8 BAR), 4–20 MA DC/DIGITAL HART PROTOCOL, 316L SST, A ½–14 NPT FEMALE, ½–14 NPT, LCD DISPLAY WITH LOCAL OPERATOR...
PRESSURE TRANSMITTER, 2088 GAUGE, -14.7 TO 150 PSI, 4-20 MA DC/DIGITAL HART PROTOCOL, LCD DISPLAY, WP MAX / 150 PSI / 10.3 BAR, 0-150 PSIG CAL, 10.5-42.4 VDC. FREE 2...
PRESSURE TRANSMITTER, 2088 GAUGE, 0-4000 PSI / 0275.8 BAR, 420 MA DC / DIGITAL HART PROTOCOL, 1/2 - 14 NPT FEMALE, FM EXPLOSION-PROOF, DUST IGNITION-PROOF, 316L SST. FREE 2 YEAR...
PRESSURE TRANSMITTER, 2088 GAUGE, 1-30 PSI, 2.1 BAR, 4-20 MA, DC, DIGITAL HART PROTOCOL, 22-316 SST, SILICONE OIL FILL, 1/2-14 NPT / FEMALE, TRANSIENT PROTECTION. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE TRANSMITTER, 2088 SERIES, 0-25PSI RANGE, OUTPUT: 4-20 MA DC/DIGITAL HART PROTOCOL, 1/2-14IN NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 2088 SMART, GAUGE, ABSOLUTE, 0-1000 PSI, 4000 WP PSI MAX / 276 BAR, OUTPUT / 1-5 VDC, SUPPLY / 6-12 VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 2090P PULP AND PAPER, ABSOLUTE, -14.7 TO 30 PSI/1.5 PSI (-1, 01 TO 2, 1 BAR / 103 MBAR, 420 MA DC/DIGITAL HART PROTOCOL, 316L SST, 11/2-INCH THREAD,...
PRESSURE TRANSMITTER, 24VDC, 1PSI,. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 290 PSI, 10.7-642 IN-H20, 4-20MA +HART, 10.5-42VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 3-15PSI, 4-20MA, 12-30DC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 30.0VDC, 100MA, 5000 PSIS, (1 EACH) . FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 3000PSI, 4-20MA, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 3051 SERIES, 10.5-55 VDC, W/ MOUNT BRACKETS, OUTPUT: 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 3051C SMART SERIES, -1000 TO 1000 INH2O / 10 INH2O MINIMUM SPAN, SILICONE FILLED, 1/2-14 NPT, 4-20MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, TRADITIONAL FLANGE, 316 SST...
PRESSURE TRANSMITTER, 3051S COPLANAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 3051S SERIES, SCALABLE PRESSURE FLOW, DIFFERENTIAL, 0-5 PSI, 4-20 MA, WITH TWO / 1199DDE05AFFWG1KB00M A086. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 3051T SERIES, GAUGE, 30PSI, 4-20MA, 0.5-14 FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 32 VDC, 4-20 MA, 3 WIRE, 1/2 SPAN OFFSET, 0-1.00 INCH OF H20, 32-115 F OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 4-20MA, 12-45VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 425 SERIES, 0-15 PRESSURE PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 425 SERIES, AMPLIFIED, 0-5PSI, 0-0.345 BAR, 12-30VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 45VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 4600 SERIES, OIL & GAS, HATR, 150 PSI / 10.3 BAR MAX WP, 0-150 PSI CAL, 11.25-42.4 VDC SUPPLY, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 607D SERIES, PRESSURE TRANSMITTER RANGE 0-25" W.C, 4 TO 20 MA, FOR 35 MM DIN RAIL, RED/GREEN LED, 16 TO 32 VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 800PSIA/55.16 BAR, 11-55 VDC, WITH INTEGRAL MANIFOLD 305. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, 9-30VDC, 0-25PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, A-10, 0-60 PSIG, 1/4 NPT, 4-20 MA, 8-30 V, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, A-10, 0...3000 PSIG, 1/4 NPT, 0 ... 10 V, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, A-10, ELECTRONIC, 0-400 BAR, G1/4 PROCESS CONNECTION, 0-10 V OUTPUT, IP65, FORM A ANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, AKS 32, 0.00 BAR - 34.47 BAR, 0.00 PSI - 500.00 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, C10, 0 ... 300 PSI, 4 ... 20 MA, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, C10, 0 ... 5 PSI, 4 ... 20 MA, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, CERAMIC CELL, SINGLE SEAL, FKM VP2/A SEAL, RELATIVE PRESSURE, 1-10BAR, 0.2PERCENT ACCURACY, 2WIRE 4-20MA/HART, SINGLE CHAMBER PLASTIC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, COPLANAR, 3051S SERIES, SUPERMODULE SUPPLY / 10.5-42.4 VDC, SENSOR MODULE / CAL 0 TO 150 PSI, WMP / 150 PSI / 10.3 BAR, 4-20 MA RANGE / 0...
PRESSURE TRANSMITTER, COPLANAR, GAGE MEASUREMENT, -14.2-300 PSI, 4-20 MA OUTPUT, LCD DISPLAY W/ LOI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, DIFFERENTIAL AIR, SERIES MS MAGNESENSE, MULTI RANGE, +/-1.00%, 0-5 INCH WC, 0-1. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, DIFFERENTIAL MEASUREMENT, -25 TO 25 INH2O, 62.3 MBAR, LCD DISPLAY, 4-20 MA OUTPUT, COPLANER PROCESS FLANGE, GLASS-FILLED PTFE O-RING, SILICONE SENSOR FILL FLUID, ALUMINUM HOUSING. FREE 2 YEAR...
PRESSURE TRANSMITTER, DIFFERENTIAL PRESSURE TRANSMITTER, 4-20 MA OUTPUT, SELECTABLE RANGE 0.1 INCH / 0.25 INCH / 0.5 INCH W.C. (25, 50, 100 PA), WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE TRANSMITTER, DIFFERENTIAL, DIGITAL PUSH BUTTON, 4 DIGIT LCD, 24 VDC, 1 PSI, MS SERIES, POSITIVE ONLY UNIT, 4 - 20 MA, 10 INC WC & 2 KPA, WALL MOUNTING,...
PRESSURE TRANSMITTER, DIFFERENTIAL, DUCT MOUNT, 1-10INCH WC, 12-30VDC, 24VAC, 4-20MA, UNI/BI DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, DIFFERENTIAL, HIGH / LOW, 10 PSIG, -20/160 F, 4-20 MA SIGNAL, 13-36 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, DIFFERENTIAL, MAGNESENSE, WALL MOUNT, UNI-DIRECTIONAL, 28 INWC, 7000 PA, 700 MMWC PRESSURE RANGE, LIQUID CRYSTAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, E-10, 0 ... 100 PSI, 1 ... 5 V, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, EMP 2, 0.00 BAR - 10.00 BAR, 0.00 PSI - 145.04 PSI, OUTPUT SIGNAL: CURRENT, ELECTRICAL CONNECTION: TERMINAL BLOCK, PRESSURE CONNECTION TYPE: G, PRESSURE CONNECTION SIZE: 1/2. FREE...
PRESSURE TRANSMITTER, EXPLOSION PROOF, STAINLESS STEEL BODY, 1/4 INCH MALE NPT, OPERATING PRESSURE = 0 PSI TO 1500 PSI, 1/4 INCH MALE CONDUIT W/ 6 FOOT INTEGRAL CABLE , CLASS...
PRESSURE TRANSMITTER, INDUSTRIAL, 1 % FULL SCALE ACCURACY, 0 - 50 PSI, STANDARD HOUSING, TERMINAL BOARD, 1/4 INCH NPT, MALE, 1/2 INCH FNPT CONDUIT, 2 CONNECTIONS, 4 -20 MA, 2...
PRESSURE TRANSMITTER, INDUSTRIAL, MODEL S-20, 0-400 BAR, 2 WIRE, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, IS-3 STANDARD, 0 ... 500 PSI, 4...20 MA, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, LIQUID/GAS, 4-20 MA, 0-200 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, MBS 3050, 0-25.00BAR, 0-3652.50PSI, 10-30VDC SUPPLY, 4-20MA OUTPUT, 1/2IN CONNECTION SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, MEASUREMENT TYPE: GUAGE, 14.7 TO 30 PSI (1.01 TO 2.1 BAR) PRESSURE RANGE, OUTPUT: 4-20 MA DC/DIGITAL HART PROTOCOL, PROCESS CONNECTION: 316L SST, ISOLATING DIAPHRAGM: 316L SST, FILL...
PRESSURE TRANSMITTER, MODEL 230, DIFFERENTIAL, WET-WET, 0-50 PSID, 3-V MANIFOLD, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, MODEL GC52, RANGEABLE WET / WET DIFFERENTIAL, 0.50% OF SPAN, 1/4 NPT FEMALE, 4-20 MA, 1/2" FEMALE CONDUIT, 0 TO 40 UNIDIRECTIONAL PRESSURE GAUGE. FREE 2 YEAR RADWELL...
PRESSURE TRANSMITTER, MODEL: C206, RANGE: 0-50PSIG, EXCIT: 24VDC, OUTPUT: 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, PRESSURE UNIT REFERENCE: GAUGE (RELATIVE), OUTPUT SIGNAL: VOLTAGE, ELECTRICAL CONNECTION: CABLE, PRESSURE CONNECTION TYPE: NPT, PRESSURE CONNECTION SIZE: 1/8-27,8M CABLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, PT5-30M, RANGE 0-30 BAR, 4-20MA, 7/16 UNF CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, RANGE 0-30 PSI 1/4" NPTM, 4-20MA OUTPUT, SERIES 626. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, SENSOR MBS 4701 EX IA IIC T4 GA, 0-1 BAR PREAAURE RANGE, 4-20 MA, 10-28 VDC, G1/2 EN 837 PRESSURE CONNECTION, DIN 43650-A / PLUG PG9 ELECTRICAL CONNECTION.
PRESSURE TRANSMITTER, SERIES 629C, WET/WET DIFFERENTIAL, 10-35VDC, 4-20MA, 0-100PSID. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, SERIES 673, RANGE 0-100 PSI, FIXED RANGE TRANSMITTER, STAINLESS STEEK, 4-20 MA OUTPUT SIGNAL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, SITRANS P, DS III / P410, HART, 4-20 MA, 4.35-435 PSI SPAN, 460 PSI PN, DIGITAL DISPLAY, W/ STEEL MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, SPX-L, MELT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, SUBMERSIBLE, 5PSI, 316 STAINLESS STEEL, 1/4NPT END CONE ADAPTER OPTION, 4-20 MA CONFIGURATION, 0.75 DIAMETER, 8 LENGTH. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, WETTED MATERIALS: 316 SS, 17-4PH, 0 PSIG TO 6000 PSIG, 0.5% ACCURACY (BFSL), 4 MA TO 20 MA OUTPUT, 1/4 NPT MALE, MINI-HIRSCHMANN. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE TRANSMITTER, ZERO CENTER RANGE -2.5-0-2.5" W.C.. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER,150PSI,8 -42VDC, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER,RANGE 0-15 PSIG, MAX PRESSURE 30 PSIG,10-30VDC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
PRESSURE/VACUUM TRANSMITTER, 2 WIRE LOOP POWERED 4-20 MA TRANSMITTER, STANDARD HOUSING, NO BACKLIGHT, 15PSIG PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSUREE TRANSMITTER, 24 VOLTS (DC), 0-145 PSI. FREE 2 YEAR RADWELL WARRANTY
PROSENSE AIR DIFFERENTIAL PRESSURE TRANSMITTER, -3.0 TO +3.0IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN BRASS BARBED PROCESS CONNECTION, 12 TO 36 VDC OPERATING VOLTAGE, SCREW TERMINALS, 35MM...
PROSENSE PRESSURE TRANSMITTER, 0 TO 30 PSIG RANGE, +/-0.5% ACCURACY, STAINLESS STEEL SENSING ELEMENT, 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9 TO 36 VDC OPERATING VOLTAGE, 6.6FT...
RE TECHNOLOGIES INC., PVI-1-43-47, PVI14347, PRESSURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
ROSEMOUNT 2-5-1611-003 KIT, 9K PRESSURE THERMISTORS, 1 PAIR. FREE 2 YEAR RADWELL WARRANTY
RUGGED 0 - 10 VDC OUTPUT PRESSURE TRANSMITTERS. FREE 2 YEAR RADWELL WARRANTY
RUP DISC ASSEMBLY, 3/4 INCH MPT, W/TWO 1/8 INCH CONN,SET@300PSI. FREE 2 YEAR RADWELL WARRANTY
RUP DISC ASSEMBLY,1/2" MPT, W/TWO, 1/8" CONNECTION, 300PSI. FREE 2 YEAR RADWELL WARRANTY
SCALABLE PRESSURE TRANSMITTER, COPLANAR CONNECTION, DIFFERENTIAL, -1000 TO 1000 INH2O, TRADITIONAL FLANGE, 1/4-18 NPT, 316 SST, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, PLANTWEB HOUSING, ALUMINUM. FREE 2...
SEALED SS PRESSURE TRANSMITTERS 0 TO 300 PSIG. FREE 2 YEAR RADWELL WARRANTY
SERIES 3200G, EXPLOSION-PROOF PRESSURE TRANSMITTER, -14.5-2. FREE 2 YEAR RADWELL WARRANTY
SERIES 616KD, DIFFERENTIAL PRESSURE TRANSMITTER, 616KD-B-06-V 0-20"WC VOLTAGE D. FREE 2 YEAR RADWELL WARRANTY
SERIES 626, INDUSTRIAL PRESSURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
SERIES 636D, FIXED RANGE DIFFERENTIAL PRESSURE TRANSMITTER, 0-6 PSID. FREE 2 YEAR RADWELL WARRANTY
SERIES 645, WET/WET DIFFERENTIAL PRESSURE TRANSMITTER, 5 PSID W/W XMTR. FREE 2 YEAR RADWELL WARRANTY
SERIES DM-2000, DIFFERENTIAL PRESSURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
SERIES IS626, INTRINSICALLY SAFE PRESSURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
SERIES ISDP, INTRINSICALLY SAFE DIFFERENTIAL PRESSURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
SERIES MS MAGNESENSE DIFFERENTIAL PRESSURE TRANSMITTER, 24 VDC/VAC, 1 PSI, 0.07 BAR. FREE 2 YEAR RADWELL WARRANTY
SETRA , PRESSURE TRANSMITTER, 24VDC, 4-20MA OUTPUT, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SMAR Sensors & Switches LD-302
SMART PRESSURE TRANSMITTER, 3051C SERIES, DIFFERENTIAL, -62.16 TO 62.16 MBAR, 420 MA W/WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, 316L SST. FREE 2 YEAR RADWELL WARRANTY
SMART PRESSURE TRANSMITTER, SERIES 3051C, DIGITAL LCD GAUGE DISPLAY, -250-250IN/H2O PRESSURE RANGE, 4-20MA TRANSMITTER SIGNAL OUTPUT W/ HART PROTOCOL, 1/2-14INCH NPT CONDUIT ENTRY SIZE, INTEGRAL MANIFOLD W/ 2 ISOLATION VALVES.
SUBMERSIBLE PRESSURE TRANSDUCER, PRESSURE RANGE: 0 - 5 PSI, OUTPUT: 47 - 20MA. FREE 2 YEAR RADWELL WARRANTY
SUPERIOR PRESSURE TRANSMITTER, S-20, 0...100 BAR GAUGE, 4...20 MA, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
SUPERIOR PRESSURE TRANSMITTER, S-20, 0...250 BAR GAUGE, 4...20 MA, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
T1K-A-50'-BB2-TS [SERIES F] [BLUE] [20F, 32F ,65F, 97F, 120F]. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 480V, 3PH, 2KW, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSMITTER, PT100, 0-100C, 4-20MA, 7.5-30VDC. FREE 2 YEAR RADWELL WARRANTY
TRANSDUCER PRESSURE 24VDC 4-20MA +/-.1 .25 WC DIN. FREE 2 YEAR RADWELL WARRANTY
TRANSDUCER, 1/4 INCH NPT, 0-200 PSIA RANGE, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, SEALED, 0-330 TO 0-10,000 PSI, ZERO AND SPAN ADJUSTMENTS, 316L,1/4-18 NPT, FEM,4-20 MA W/ HART,72 LEAD, 1/4-14 NPT MALE. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER ELECTRONIC PULSE, AC/DC INPUTS AND OUTPUTS, SOLID-STATE CIRCUITRY FOR LONG LIFE, FAST CALIBRATION WITH (4) ROTARY SWITCHES, LED INDICATOR FOR VISUAL PULSE DETECTION, WCM255120. FREE 2 YEAR RADWELL WARRANTY...
TRANSMITTER POWER SUPPLY, K-SYSTEM,ANALOG, 1 CHANNEL, 20-35 VDC, DIN RAIL MOUNT, 126986. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER PRESSURE DIFFERENTIAL 150IN H2O. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER PRESSURE GAGE 4-20MA LINEAR. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER PRESSURE, 0-250 CALIBRATION IN H2O, 3626PSI/250BAR, 10.5-42.4VDC. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER PRESSURE/CURRENT, 3-15PSIG, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER PRESSURE/CURRENT. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, 0-300 PSI, 1/4 IN NPT MALE, SUPPLY VOLTAGE 10~30 VDC. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, SEALED, 0-330 TO 0-10,000 PSI, 316L,1/4-18 NPT, FEM,4-20 MA W/ HART,72 LEAD, 1/4-14 NPT MALE. FREE 2 YEAR RADWELL WARRANTY
TURCK Sensors & Switches PT15PSIG-13-LI3-H113 1
TYPE N-10 - NON-INCENDIVE PRESSURE TRANSMITTER VACUUM TO 15,000 PSI - 4-20 MA 2-WIRE - GAUGE RANGE - 0-1500 PSI. FREE 2 YEAR RADWELL WARRANTY
VIATRAN Sensors & Switches 3475ARG
WIKA Sensors & Switches 14124888
WIKA Sensors & Switches 4215672

Next >>