Radwell International Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Product Name Notes
15 CD SPEAKER/STROBE, 70V - 4 INCH CONE, ROUND - WHITE. STROBE: 24 VDC, UL 1971 LISTED @ 15 CD WALL MOUNTING (NO CEILING RATING), INCHFIRE INCH CEILING ORIENTATION.. FREE...
25V SPEAKER, RED, FIRE, STROBE 15/75 CD. FREE 2 YEAR RADWELL WARRANTY
70V 25W DUAL CONE LOUDSPEAKER WITH BAFFLE. FREE 2 YEAR RADWELL WARRANTY
757 SERIES SPEAKER, 25V, RED. FREE 2 YEAR RADWELL WARRANTY
ATLAS SOUNDOLIER, FC104-T47, FC104T47, SPEAKER, 4IN, 4W, 70V. FREE 2 YEAR RADWELL WARRANTY
BOGEN COMMUNICATION, HFCS1, CEILING SPEAKER, 70-100V, 10-5/16X12INCH. FREE 2 YEAR RADWELL WARRANTY
CEILING MOUNTED SPEAKER, SYNC OR NON-SYNC MODES, 25V, OFF WHITE, 2-WATT (MAXIMUM OUTPUT), FLUSH OR SURFACE MOUNT, LOW PROFILE/1 INCH DEEP, 12 AWG WIRE/TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DOOR LOUDSPEAKER CONTROLLER, 10-GRID SWITCH PANEL HOUSING, CALL BUTTON MODULES UP TO 16 CALL BUTTONS, 12VAC 1 AMP DOOR RELEASE, IP20. FREE 2 YEAR RADWELL WARRANTY
E SPEAKER, 25-70 V, FLUSH, SQUARE, WHITE, SEF-W. FREE 2 YEAR RADWELL WARRANTY
E SPEAKER, MULTI CANDELA, RED, SETTINGS OF: 15/30/75/110CD, OR WITH FIELD-SELECTABLE HIGH CANDELA SETTINGS. FREE 2 YEAR RADWELL WARRANTY
EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM...
FIRE ALARM SPEAKER, 4IN, RED, 2WATT, 400-4000HZ. FREE 2 YEAR RADWELL WARRANTY
FIRE ALARM, SPEAKER / STROBE, 233 MA, 16-33 VDC, 25 TO 70 VRMS, OPERATION FROM 1/8 WATT TO 2 WATTS, STROBES PRODUCE 1 FLASH PER SECOND, 400 TO 4000 HZ,...
FIRE ALARM, STROBE / SPEAKER, 16-33 VDC, 185CD, SET-185-R-WP. FREE 2 YEAR RADWELL WARRANTY
FIRE ALARM/SPEAKER, TRUE ALERT, WHITE, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
FLASHING LIGHT 48V. FREE 2 YEAR RADWELL WARRANTY
GC CEILING, 70 V SPEAKER WITH HIGH RANGE STROBE, WHITE HOUSING, ALERT MARKINGS, AMBER LENS. FREE 2 YEAR RADWELL WARRANTY
HORN LOUDSPEAKER, RE-ENTRANT, 30/40W, 25/70V, 11" X 10-1/2". FREE 2 YEAR RADWELL WARRANTY
IN CEILING SPEAKER, PAIR/ 2-WAY, 6.5 IN POLYPROPYLENE WOOFER, W/RUBBER SURROND & STEEL BASKET, 0.79 IN TWEETER, W/TREATED CLOTH DOME W/SWIVEL, 2ND ORDER LINKWITZ RILEY CROSSOVER, 8 OHMS, 55 HZ...
IRE-1.0 SINGLE IR EMITTER. FREE 2 YEAR RADWELL WARRANTY
LOUDSPEAKER ASSEMBLY, HYPERSPIKE, TCPA-10 UL 1480 C1D2, RED. FREE 2 YEAR RADWELL WARRANTY
LOUDSPEAKER DRIVER, EXPLOSION PROOF, 30W, ADJUSTABLE MOUNTING, 106DB SENS. FREE 2 YEAR RADWELL WARRANTY
METAL BOX SPEAKER, 8" CONE, WALL OR CEILING MOUNT, COMPATIBLE WITH 25V OR 70V AMPLIFIER SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SPEAKER SQUARE 1-1/2IN 8 OHM 450HZ. FREE 2 YEAR RADWELL WARRANTY
MULTIMEDIA SPEAKER, FOR FLAT PANEL, BLACK, 12V, 1A. FREE 2 YEAR RADWELL WARRANTY
PLASTER MUD RING ACCESSORY FOR SELECT CEILING LOUDSPEAKER, LENGTH: 26 INCHES, WIDTH: 10 INCHES. FREE 2 YEAR RADWELL WARRANTY
REMOTE HANDSET/SPEAKER AMPLIFIER, INTERCOM AMPLIFIER, 0.46 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SELECTONE 15W AMPLIFIED SPEAKER, SUPERVISED, UL AND CUL, ULC FIRE LISTED, 24VDC, GRAY, 8518.21.0000. FREE 2 YEAR RADWELL WARRANTY
SINGLE WIRE SURVEILLANCE KIT, BEIGE, SPEAKER, . FREE 2 YEAR RADWELL WARRANTY
SPEAKER (70V) - RE-ENTRANT, WHITE. FREE 2 YEAR RADWELL WARRANTY
SPEAKER ONLY, WALL, 1/4W - 2W, RED. FREE 2 YEAR RADWELL WARRANTY
SPEAKER PHONE DISPLAY BLACK. FREE 2 YEAR RADWELL WARRANTY
SPEAKER STROBE, L-SERIES, WHITE, WALL-MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
SPEAKER STROBE, WALL, 24VDC, 15/30/75/110CD, RED. FREE 2 YEAR RADWELL WARRANTY
SPEAKER STROBE, WITH BACKBOX, HIGH-CANDELA, CEILING MOUNT, PLAIN, OUTDOOR, WHITE, SELECTABLE STROBE SETTINGS OF 135/150/177/185 CD. FREE 2 YEAR RADWELL WARRANTY
SPEAKER SUB POLE, W/PISTON DRIVEN HEIGHT ADJUSTMENT, M20/TRADITIONAL MOUNT, 37-57INCH, . FREE 2 YEAR RADWELL WARRANTY
SPEAKER, 1W, 45 OHM, 97DB, 350HZ, MYLAR CONE. FREE 2 YEAR RADWELL WARRANTY
SPEAKER, 8 OHM, 500MW,26MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
SPEAKER, INDOOR, WALL MOUNT, RED. FREE 2 YEAR RADWELL WARRANTY
SPEAKER/STROBE, 25 OR 70.7 VRMS, SELECTABLE CANDELA, WALL MOUNT, FIRE TEXT, RED FACEPLATE. FREE 2 YEAR RADWELL WARRANTY
SPEAKER/STROBE, CEILING MOUNT, 24 VDC, 30 CANDELA STROBE, WHITE. FREE 2 YEAR RADWELL WARRANTY
SPEAKER/STROBE, OUTDOOR RATED, (25/70V), MULTI-TAP, RED W/FIRE MARKING, 102/123/147/161 CD, CLEAR LENS. FREE 2 YEAR RADWELL WARRANTY
SPEAKERS, 150 20000HZ, 24-5W. FREE 2 YEAR RADWELL WARRANTY
STEREO SPEAKER REAR LEFT 6OHM. FREE 2 YEAR RADWELL WARRANTY
STROBE AND SPEAKER, CEILING MOUNT, 2W SPEAKER, 25 VOLT, (MODEL S-LP25-MCS-C). FREE 2 YEAR RADWELL WARRANTY
VARIBALL BRACKET WALL MOUNT, MULTI-ANGLE, FOR AMS 5 LOUDSPEAKER, WHITE. FREE 2 YEAR RADWELL WARRANTY
VIGILANT - GENESIS CEILING SPEAKER-STROBE - 70V, 15-95 MULTI-CD, FIRE MARKING, MOUNTS TO 4 INCH SQUARE X 2-1/8 INCH BOX. FREE 2 YEAR RADWELL WARRANTY
WALL SPEAKER ONLY, WHITE, FOR INDOOR APPLICATIONS ONLY, SPEAKER INPUT: 25V OR 70.7V, MINIMUM SOUND PRESSURE LEVEL: 75DBA AT 10 FEET PER UL1480, 400-4000 HZ. FREE 2 YEAR RADWELL WARRANTY...