Radwell International Datasheets for Three Phase Surge Suppressors
Three phase surge suppressors protect equipment from transient overvoltage’s present on AC three phase power lines.
Three Phase Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| ALLEN BRADLEY Panel Accessories 813S-V0B | |
| ARC SUPPRESSOR MODULE, 575VAC, 3 PHASE,. FREE 2 YEAR RADWELL WARRANTY | |
| BRANCH PANEL PROTECTOR, WIRED-IN, 100 KA PEAK, 3 PHASE, 120/208V AC WYE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/31/2011, LINE VOLTAGE MONITOR RELAY, AUTOMATIC RESET, 3 PHASE, 10 AMP, 208 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/31/2011, LINE VOLTAGE MONITOR RELAY, AUTOMATIC RESET, 3 PHASE, 10 AMP, 415 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/31/2011, LINE VOLTAGE MONITOR RELAY, AUTOMATIC RESET, 3 PHASE, 10 AMP, 600 VAC, 60 HZ, 1/28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/31/2011, LINE VOLTAGE MONITOR RELAY, AUTOMATIC RESET, 3 PHASE, SPDT, 10 AMP, 240-480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER BRANCH PANEL PROTECTOR, WIRED-IN, 100 KA PEAK, 3 PHASE, 277/480 VAC WYE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER BRANCH PANEL PROTECTOR, WIRED-IN, 100 KA PEAK, 3 PHASE, 480 VAC DELTA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE VOLTAGE MONITOR RELAY, AUTOMATIC RESET, 3 PHASE, 10 AMP, 240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SECONDARY SURGE SUPPRESSOR, UP TO 600 V AC, 3 PHASE, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURGE ARRESTOR,255/320/385 V, 40 KA, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, AC, 3 PHASE, STAR 4W + GROUND, 220/380 230/400 240/15 277/480, POWER COATED STEEL ENCLOSURE: NEMA 4 (IP66), LED INDICATORS, REMOTE ALARM FORM C... | |
| DISCONTINUED BY MANUFACTURER, SURGE PROTECTIVE DEVICE, TRANQUELL, TYPE 1, 20 KA, SCCR=200000 ARMS, 3 PHASE WYE, 120/208 V, 60 HZ, MCOV:L-N/G=150, L-L=300, UL VPR: 900 L-N / 800 L-G /... | |
| DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, 480 V, 50/60 HZ, 3 PHASE, 100 A, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURGE SUPRESSION SWITCH W/ HANDLE, 3 PHASE, 120/208 V, 50/60 HZ, 4W+G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SURGE SUPPRESSOR, EQUALIZER, 3 PHASE, 160 KA, 277/480 V. FREE 2 YEAR RADWELL WARRANTY | |
| INTERMATIC Panel Accessories AG6503 | |
| LIGHTING ARRESTOR, 3 P, 3 PHASE, 4 WIRE, TYPE 1 OR 2, 6 MODE, 347/600 VAC, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR TDX PANEL PROTECTOR, TDX SERIES, 3 PHASE, 277/480 V UN, 50/60 HZ, 4W+G DISTRIBUTION SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR SUPPRESSOR, 3 PHASE, 400 VAC, 50/60 HZ, 4 KW, FLAME RETARDANT PLASTIC MATERIAL, M4 TERMINAL ENDS, DIN RAIL MOUNT, -20 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY... | |
| PANELBOARD, SPD SERIES, 277/480 VAC, 120 KA, 3 PHASE WYE, STD W/COUNTER PKG., BUS CONNECTED. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE ARRESTOR, TYPE 1, 3 PHASE, 347/600V - 3Y, 4X3.5X2.35". FREE 2 YEAR RADWELL WARRANTY | |
| SURGE ARRESTOR, TYPE 1, 3 PHASE, 480/277V - 3Y, 4X3.5X2.35". FREE 2 YEAR RADWELL WARRANTY | |
| SURGE ARRESTOR, TYPE 1, 3 PHASE, 600V - 3D, 4X3.5X2.35". FREE 2 YEAR RADWELL WARRANTY | |
| SURGE MODULE, (P160A SERIES), 3 PHASE, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTION BUS MOUNT, SPD TYPE 1 AND 2, 3 PHASE, PROTECTION MODE: WYE L-N OR L-G, L-L, 800 AMP, 240 VAC, 50 HZ, 50 KA PER PHASE, NEMA 1. | |
| SURGE PROTECTION DEVICE, SURGELOGIC, 40KA, 480 VAC DELTA, 3 PHASE, 3 WIRE, NEMA 4X, SPDT1. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTIVE DEVICE, SURGE-TRAP, 3 PHASE, 277/480 V, WYE. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTOR DEVICE, 120 KA SURGE CAPACITY, NEMA 1 ENCLOSURE, SURFACE PANEL MOUNT, 3 PHASE, 277/480 V. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE SUPPRESSOR, 3 PHASE, 2500 AMP, 20KV PEAK. FREE 2 YEAR RADWELL WARRANTY |