JFET N-Channel 40V 625mW Through Hole TO-92-3
Small Signal Field-Effect Transistor, N-Channel, MOSFET, TO-92
JFET N-CH 40V TO92-3
DISCONTINUED BY MANUFACTURER, N-CHANNEL JFET, THROUGH-HOLE MOUNT, CASE: TO-92, SINGLE CONFIGURATION, POWER DISSIPATION: 625 MW, OPERATING TEMPERATURE: -55 TO 150 °C. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors | RF Transistors |
| Product Number | U1898-ND | U1898 | U1898 | 16147578 |
| Product Name | JFETs | Discrete Semiconductor Products - Transistors - JFETs | Transistor | |
| Polarity | N-Channel | N-Channel |