Radwell International Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC), ANTOMNI 800-900MHZ 5DBI. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR), DOME ANTENNA, 1.71-2.7GHZ, 2.9DBI; ANTENNA TYPE:DOME; FREQUENCY MIN:1.71GHZ; FREQUENCY MAX:2.7GHZ; ANTENNA MOUNTING:N CONNECTOR; GAIN:2.9DBI; VSWR:2; INPUT POWER:100W; INPUT IMPEDANCE:50OHM; ANTENNA POLARISATION:VERTICA L; PRODUCT ROHS COMPLIAN. FREE 2 YEAR RADWELL... | |
| 1 KM EXTERNAL ANTENNA FOR SST-2450 (OMNIDIRECTIONAL). FREE 2 YEAR RADWELL WARRANTY | |
| 10/01/2018, NT793-6MN IWLAN ANTENNA, N FEMALE PLUG: 5 DBI, WI-FI COMPLIANCE, T1795-1R TERMINATING RESISTOR, -45 TO +70 DEGREES C, IP65, REPLACED BY 6GK5795-6MP00-0AA0. FREE 2 YEAR RADWELL WARRANTY | |
| 2.4GHZ OMNI DIRECTIONAL ANTENNA, 9DBI N-RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| 25646 - ANTENNA 900 MHZ DOME 1/2 NPT 2 DBI. FREE 2 YEAR RADWELL WARRANTY | |
| 3 ELEMENT YAGI ANTENNA, 890-960 MHZ, 6.4 DBD. FREE 2 YEAR RADWELL WARRANTY | |
| 4G OUTDOOR ANTENNA LIGHTNING ARRESTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 5 GHZ 4 DBI 802.11N OMNI WALL MOUNT ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| 5 KM EXTERNAL ANTENNA FOR SST-2450. FREE 2 YEAR RADWELL WARRANTY | |
| 6 DB YAGI ANTENNA FOR 900 MHZ WIRELESS RADIOS. FREE 2 YEAR RADWELL WARRANTY | |
| 76908 - ANTENNA OMNI 900MHZ; 2 DBI RUBBER SWIVEL; RP-SMA MALE. FREE 2 YEAR RADWELL WARRANTY | |
| 77490 - CABLE ANTENNA LMR400; N MALE TO N FEMALE; 6 M. FREE 2 YEAR RADWELL WARRANTY | |
| 77816 - ANTENNA OMNI 2.4 GHZ; 2 DBI RUBBER SWIVEL; RP-SMA MALE. FREE 2 YEAR RADWELL WARRANTY | |
| 95679 - ACCESSORY: ANTENNA CELLULAR MULTIBAND RPSMA 2 DBI 6.3 IN BLADE STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| ANT795-4MA IWLAN ANTENNA WITH OMNIDIRECTIONAL CHARACTERISTIC, RADIALLY ROTATABLE, WITH ADDITIONAL JOINT, INCL. RSMA CONNECTOR: 3/5 DBI, IP30 (-20-+60 C), 2.4/5 GHZ; WI-FI COMPLIANCE AND OBSERVE NATIONAL APPROVALS; DIRECT MOUNTING ON... | |
| ANTENNA 150W 3DB GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA 2.4-2.5GHZ 100WATT 5DB CHROME. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA 250-280 MHZ OMNI. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA 4X 2.4GHZ 3DB WIFI FLAT FPC WITH 9IN IPEX U.FL CONNECTOR CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA 890-945MHZ 4.5DB 150W BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA 890-960MHZ ECONOMY MAG MOUNT MOBILE. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA 896-940 MHZ MOLDED BASE. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA DISH, 4.9-5.8GHZ, 32DBI, 3FT DIA. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA KIT, 5DBI OMNI, FOR AQUAVX SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA KIT, 9DBI OMNI, FOR AQUAVX SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA KIT, 9DBI OMNI, FOR MESSENGER SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA KIT, WLAN DUAL BAND ANTENNA, REMOTE WIFI, CONNECTIVITY: 802.11, APPLICATION/USAGE - WIRELESS DATA NETWORK/VEHICLE, 4 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA MAGNET MOUNT MOBILE BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA MAGNET MOUNT MOBILE CELLULAR. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA RF615A, FCC FREQUENCY 915-928 US LINEAR IP67, -20 TO +70 C, WITH 30 CM CONNECTING CABLE, 52 X 52 X 16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA RFID, 24VAC, 2MP, DH485 COMM. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA UHF 2.4GHZ 1BAND TWO WAY. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA UHF 403-520MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA UWB OMNI 2.4-6GHZ HD25987 W/ MOUNT BRCK. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, 2400 MHZ, CEILING MOUNT, SPECTRUM 24, AGV, 4 FOOT PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, ANT-1A, 8" WHIP, MID-RANGE, SEVEN-INCH ”RUBBER DUCK” STYLE, .65” W X 7” H X .65” D, SUPPLIED WITH CON-180A STRAIGHT ANTENNA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, DIGITAL CELL, 18 INCH, WHITE GLOBAL ANTENNA, 9 DECIBALS, POWER DIRECTING FERRITE, CHOKE BEAD, HIGH GLOSS URETHANE FINISH, 316 STAINLESS STEEL FERRULE. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, DUAL BAND, 4 ELEMENT OMNIDIRECTIONAL, 2400-2484 MHZ, 50 OHMS, VSWR: 2:1 OR LESS, POLARIZATION: LINEAR, VERTICAL, 3 FT CABLES, RP-TNC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, DUAL BAND, MICROBLADE, 50 OHM, LINEAR POLIZARATION, GAIN / AMP: 2.5 DBI / PCS: 3.6 DBI, FREQUENCY / AMP: 824-896 MHZ / PCS:1850-1990 MHZ, SMA-MALE CONNECTOR, 9 FT. FREE... | |
| ANTENNA, FLAT PANEL, 2.4GHZ; ANTENNA TYPE:WIFI; FREQUENCY MIN:-; FREQUENCY MAX:-; ANTENNA MOUNTING:PANEL; GAIN:-; VSWR:1.5; INPUT POWER:-; INPUT IMPEDANCE:-; ANTENNA POLARIZATION:HORIZON TAL / VERTICAL; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2... | |
| ANTENNA, GSM, 900MHZ, 100W, 50 OHM; ANTENNA TYPE:GSM; FREQUENCY MIN:-; FREQUENCY MAX:-; ANTENNA MOUNTING:POLE (MAST) OR WALL; GAIN:-; VSWR:1.5; INPUT POWER:50W; INPUT IMPEDANCE:50OHM; ANTENNA POLARIZATION:OMNI; PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| ANTENNA, HF BLOCK , 23 MEASURING RANGE, 100 MVDC, 2 COMMUNICATION PORTS, 2 METER CABLE LENGTH, P67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, HYPERGAIN, OMNI-DIRECTIONAL, 2.4 GHZ, 1.5 VSWR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, MULTIBAND, INDOOR/OUTDOOR USE, SUPPORTS 2G/3G/4G APPLICATIONS, SUPPORTS DOMESTIC LTE 700 BAND, SUPPORTS GLOBAL LTE 2600 BAND, SUPPORTS WIMAX 2300/2500/2600 BAND, 50 FT CABLE, OMNI-DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY... | |
| ANTENNA, OMNI DIRECTIONAL, FOR 802.11G, 8.0DBI GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, OMNI-DIRECTIONAL COLINEAR ARRAY, N MALE CONNECTOR, 2400-2483 MHZ/ 5150-5875 MHZ, WIND RATING:, 100 MPH (161 KPH) OPERATIONAL, 165 MPH (265 KPH) SURVIVAL, 50 OHMS NOMINAL, LINEAR POLARIZATION. FREE 2... | |
| ANTENNA, OMNI-DIRECTIONAL, PANEL, N-TYPE, 50 OHM, 10 WATT, 5 GHZ, 1:1.5 VSWR, 18 DBI. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, OMNIDIRECTIONAL COLINEAR ARRAY, FOR USE W/1500 SERIES LIGHTWEIGHT OUTDOOR MESH ACCESS POINT, 2400-2484 MHZ FREQ RANGE, 1.7:1 VSWR BANDWIDTH (2400-2484 MHZ), 50 OHMS NOM INPUT IMPEDANCE, LINEAR POLARIZATION, 2.4... | |
| ANTENNA, OMNIDIRECTIONAL, 2.4 GHZ, MIMO, 4 DBI, 802.11N, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, OMNIDIRECTIONAL, 4.5 DBI, OPERATING FREQUENCY 5150-5850 MHZ, 5 GHZ, 2 RP-TNC CONNECTOR, MALE,. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, RFID, 13.56MHZ, UP TO 6.5INCH RANGE, 5X16INCH. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, RM SERIES, 5/8IN BASE BOLT, 1850-1990MHZ, DUAL BAND US GSM/CDMA, RUGGED STUD MOUNT, 15 FOOT CABLE, WITH SMALL PLUG, 1 MALE PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, SMA CONNECTOR, MULTI BAND TYPE, VERTICAL POLARIZATION, 1-4DBI, 617-5850 MHZ, 5W, 4G 5G WIFI 6 RUBBER DUCK/TERMINAL ANTENNA, BLADE DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, WHIP UHF, PORTABLE, MOLDED, 403-512 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, WHIP, PL, 450-470 MHZ, TUF DUCK, EXC450. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, WIFI ANTENNA, 2.4GHZ, SWIVEL ANTENNA, 3M ADHESIVE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, WITH SLEEVE, FIXED STRAIGHT, SMA PLUG MALE CONNECTOR, ISM 915 BAND, 870-960 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA, WLAN, 2.4-2.5GHZ, 50 OHM; ANTENNA TYPE:OMNI-DIRECTIONA L; FREQUENCY MIN:2.4GHZ; FREQUENCY MAX:2.5GHZ; ANTENNA MOUNTING:CABLE; GAIN:-; VSWR:-; INPUT POWER:-; INPUT IMPEDANCE:50OHM; ANTENNA POLARIZATION:VERTICA L ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| ANTPANEL 4.9-5.8GHZ 19DBI. FREE 2 YEAR RADWELL WARRANTY | |
| ANTRUBBER DUCK 2.4GHZ 7DBI. FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING RF BWA-9O2-C | |
| CATTRON RF 485026 | |
| CEILING MOUNT ANTENNA, OMNIDIRECTIONAL, 2.4/5 GHZ, 4/6 DBI DUAL BAND, DUAL DIVERSITY ANTENNA WITH RA RPTNC PLUG CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION ANTENNAS, SMW-UMB SERIES, 3-WIRE, MULTIBAND, GSM/CDMA OR WIMAX/WIFI/GPS, 3 ANTENNAS IN 1 HOUSING, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/30/2014, REMOTE ANTENNA, RS-232/422 DEVICES, DH+ 1 AND DH+ 2, 1830 MHZ, 915 MHZ, DF1 - ASCII PROTOCOL, DF1 PROTOCOLS ARE COMPATIBLE WITH ALLEN-BRADLEY PROGRAMMABLE LOGIC CONTROLLERS,... | |
| DISCONTINUED BY MANUFACTURER 12/15/2020, CABLE ANTENNA, RF300/RF200/MOBY E, 18 PVC, -25...+70 C, M18X 55 MM, CABLE LENGTH 3 M, IP65, REPLACED BY: 6GT2398-1DA10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3G, PENTABAND, FOLDABLE, ANTENNA, WITH 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACCESS POINT, AP650 MODEL, 802.11N WIRELESS LAN, 48 VDC INPUT VOLTAGE, CEILING/WALL MOUNT, GIGABIT ETHERNET, POE(RJ-45) PORT, 300 MBITS WIRELESS TRANS SPEED, SINGLE RADIO, INTEGRATED INTERNAL ANTENNA,... | |
| DISCONTINUED BY MANUFACTURER, ANTENNA ASSEMBLY, INCLUDES MOTOR, INCLUDES ENCODER, INCLUDES PIVOT ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA DUAL BAND PANEL, INDOOR, 1710-2700/806-960 MHZ, WHITE, RG58 PIGTAIL CABLE, 50 OHM, 50 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA JUMPER COMMUNICATION CABLE, 20FT CABLE LENGTH, 16KW 2500VDC RATING, LMR 400 STYLE, N PLUG-N PLUG CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA LIGHTNING ARRESTER, SERIES PROCURVE, GAS-DISCHARGE, 5000AMP IMPULSE DISCHARGE, 700V NOMINAL IMPULSE BREAKDOWN, 50MOHM INSULATION RESISTANCE, 250W/100MHZ INPUT RF POWER, NICKEL-PLATED BRASS ENCLOSURE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, ANTENNA REPLACEMENT, WIFI, EXTERNAL PIFA, FOR LENOVO THINK CENTRE MODELS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, 2.4 GHZ, 5.2 DBI, CEILING MOUNT, OMNIDIRECTIONAL, 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, 7ELEMENT, 136MPH MAX, 200W, 890-960MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, 870/915MHZ, 12.5DBI, 50MW MAX, READ DISTANCE 0 - 30M, LINEAR POLARISATION, 150MPH WIND STABILITY, IP54 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, 902-960MHZ, 10DBD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, CELLULAR, 800-894 MHZ, 4 ELEMENT, TNC FEMALE CONNECTOR, FOR USE IN REMOTE AND RURAL LOCATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, FIXED POINT DIPOLE, INDOOR ANTENNA, HIGH PERFORMANCE, 2.0DBI GAIN, 60 DEGREES E-PLANE, 360 DEGREES H-PLANE, RP-BNC MALE CONNECTOR, REPLACED BY ML-2499-APA2-02R. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, FOR LRP SERIES CONTROLLER, CABLED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, MAGNETIC MOUNT, FLAT BLACK, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, OMNI-DIRECTIONAL, 360DEG HORIZONTAL BEAM, 75DEG VERTICAL BEAM, 50OHM, 2.4GHZ, 2DBI GAIN, IP65, 1.5M CABLE, MCX MALE, 2867461. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, OMNIDIRECTIONAL, 2.4 GHZ, 6 DBI GAIN, LINEAR POLARIZATION, IP67, (2903219). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, OMNIDIRECTIONAL, R-SMA CONNECTOR, 3/5 DBI, 2.4/5 GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA,2.4 GHZ, 6 DBI PATCH W-RP-TNC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNE, 2.4GHZ 2DBI, 5GHZ 4DBI, DUAL-BAND, DIPOLE, WHITE, RP-TNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CEILING MOUNT OMNI-DIRECTIONAL ANTENNA, 12IN PIGTAIL WITH MALE SMA CONNECTOR, 2.4GHZ, 2.5DBI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CABLE, LMR 400, ANTENNA JUMPER, N-MALE PLUG TO N-MALE PLUG, 25 FOOT CABLE, 2500 VDC, 16 KW, 1 INCH MININUM BEND RADIUS, WEATHERPROOF, BLACK POLYETHYLENE JACKET. | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL ANTENNA, 2.4 GHZ, 6 DBI, 3 ELEMENT, INDOOR/OUTDOOR USE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL ANTENNA, 2.4/2.5 RANGE, 3DB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ACCESS POINT, 48 VDC, 2.4 GHZ, IEEE 802.11B, 3.5 DBI GAIN, OMNIDIRECTIONAL ANTENNA, 11 MBIT/S TRANSMISSION SPEED, ISM BAND. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2011, MODULE ANTENNA, SLG 42 MOBY I, 7 PIN MALE, 0.2 AMP, 24 VDC, MAX. LIMIT DISTANCE: 70 MM (DEPENDING ON MDS), IP65. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DOME ANTENNA, 2.4/2.5GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL BAND DIRECTIONAL ANTENNA, SERIES PROCURVE, 2.4-2.5GHZ/4.9-5.99G HZ FREQUENCY, 50OHM IMPEDENCE, 6.9-7.7DBI GAIN, PVC/ACRYLIC ENCLOSURE, FLUSH WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IN-LINE ANTENNA AMPLIFIER, 470-698 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOBY E ANTENNA, SPECIAL VARIANT, FOR CONNECTION TO SLG 75, 1 M CABLE LENGTH, W / FLEXIBLE TUBE FOR ANTENNA, IP65, - 25 TO 70 C. FREE... | |
| DISCONTINUED BY MANUFACTURER, NETWORK ANTENNA, 2.4/2.5 GHZ, 8DBI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OMNIDIRECTIONAL ANTENNA, 4.9 - 5.8 GHZ, 8.0 DBI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL ANTENNA, 13DBI, 2400-2483 MHZ, DIRECTIONAL, VERTICAL POLARIZATION, 1.5 VSWR, TYPE N FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANAR-ANTENNA,WIREL ESS COMMUNICATION,50 OHM,75 W,2300-2500 MHZ,1.5 VSWR,CIRCULAR / LEFT / RIGHT POLARIZATION,8.5 DBI,20 DB FRONT / BACK RATIO, 3 DB AXIAL RATIO. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, RADIO ANTENNA, 900MHZ, FLEXIBLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, READER/WRITER, LONG RANGE, PASSIVE, 5 PORT, 23-25VDC, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF ANTENNA, YAGI SERIES, 2.4-2.5 GHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 13.9 DBI GAIN, 18 DB FRT TO BK RATIO, 50 WATTS MAX POWER. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, RFID ANTENNA, 10CM LONG RANGE, 100X112MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RFID SYSTEM ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UHF ANTENNA 450-520 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ANTENNA, 5GHZ FREQUENCY, OUTDOORS, VERTICAL POLARIZATION, ANTENNA GAIN: 5.9 DBI, DIRECTIVITY; OMNI-DIRECTIONAL, 3 FOOT CABLE LENGTH, CONNECTOR TYPE: RP-SMA, APPLICATION: WIRELESS DATA NETWORK. FREE 2 YEAR... | |
| DISCONTINUED, ANTENNA, 8 DBI, 890- 960 MHZ, PANEL W/ RPN. FREE 2 YEAR RADWELL WARRANTY | |
| DOME ANTENNA, 5.4-5.9GHZ, 2.8DBI; ANTENNA TYPE:DOME; FREQUENCY MIN:5.4GHZ; FREQUENCY MAX:5.9GHZ; ANTENNA MOUNTING:SCREW; GAIN:2.8DBI; VSWR:1.7; INPUT POWER:-; INPUT IMPEDANCE:50OHM; ANTENNA POLARISATION:LINEAR; PRODUCT RANGE:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| DOME RF ANTENNA, 829MHZ 2.2GHZ, 698MHZ~960MHZ, 1071GHZ ~ 2.7GHZ, 5.5DBI, NMO TERMINATION, BASE MOUNT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL BAND DIPOLE ANTENNA, 2.4 GHZ/5GHZ, BLACK, RP-TNC,. FREE 2 YEAR RADWELL WARRANTY | |
| GPS ANTENNA, PERMANENT MOUNT, TNC FEMALE CONNECTION, 3/4 INCH THRU-HOLE BRACKET MOUNT, 1575.42MHZ +/- 10MHZ, 30DB, 3DBIC @ 90 DEGREES / -2DBIC @ 20 DEGREES, >30DB +/- 30MHZ, 8MA, 2.7-5VDC,... | |
| GPS ANTENNA, WEATHER PROOF, CONE-SHAPED ENCLOSURE, 2.7-5.5 V, 40 DB, TNC FEMALE, PIPE ADAPTER, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| GPS TIMING REFERENCE ANTENNA, ANTENNA, KIT, GPS L1, SURGE, MEDIUM DUTY MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| GPS/GLONASS ANTENNA, BULKHEAD, TNC, 5 V, 63.3 MM DIAMETER, THREADED NUT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IWLAN ANTENNA, WITH OMNIDIRECTIONAL CHARACTERISTIC, INCL. N-FEMALE CONNECTOR WITH FIXED 90 ANGLE, 3/5 DBI, IP65 (-20-+60C), 2.4/5GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| L COM RF HG2458-7RDR-NM | |
| LENOVO RF 00XJ094 | |
| LF READ/WRITE HEAD, 70/455 KHZ, ROUND, M 12X1 FEMALE, 5 METER, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC MOUNT, RP-SMA RUBBER DUCK ANT; FOR USE WITH:L-COM RP-SMA PLUG RUBBER DUCK ANTENNAS; KIT CONTENTS:MAGNETIC MOUNT WITH 5FT CABLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| MARS 22DBI DUAL POLARIZATION / DUAL SLANT SUBSCRIBER PANEL ANTENNA, 3.3-3.8GHZ, MNT-22 MOUNTING KIT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| MINI ANTENNA, OMNI DIRECTIONAL, 698-2270 MHZ, 4 INCH, 12.5 FT CABLE LENGTH, RG174 CABLE, SMA MALE CONNECTOR, MAGNET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CORNER REFLECTOR ANTENNA, 100 WATT MAX POWER, 9 DB GAIN, 2300-2600 MHZ, 50 OHM IMPEDANCE, 78 DEGREE EL/60 DEGREE AZ BEAMWIDTH, N-JACK FEMALE CONNECTOR, 125+ MPH WIND VELOCITY, DC... | |
| MINI GPS ANTENNA, FOR MOBILE APPLICATIONS, COMPACT, 2.5-5.5 VDC, 2 MHZ BAND WIDTH, 28 DB GAIN, 1575.42 MHZ +/- 1.023 MHZ CENTER FREQUENCY, POLYCARBONATE RADOME ON METAL BASE, CABLE. FREE... | |
| MOBILE ANTENNA 890-960MHZ ROOFTOP MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MOBILE MARK, RM3-2400, RM32400, OMNI DIRECTIONAL ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| MOBILE ROOFTOP ANTENNA 3DB GAIN BLACK WHIP. FREE 2 YEAR RADWELL WARRANTY | |
| MOBILE WIRELESS ANTENNA, ROD ANTENNA, WEATHERPROOF FOR INDOORS AND OUTDOORS, 5 M CONNECTION CABLE, MOUNTING BRACKET, -40 TO +70 DEGREES C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI DIRECTIONAL LAN ANTENNAS. FREE 2 YEAR RADWELL WARRANTY | |
| NAL RESEARCH CORP RF SAF7352-IG | |
| NEARSON, P181AM-1920S, P181AM1920S, ANTENNA, PCS BAND SWIVEL, WITH SMA PLUG, AM,1.9GHZ, 1850-1990MHZ, (CELLULAR 1900). FREE 2 YEAR RADWELL WARRANTY | |
| OMNIDIRECTIONAL ANTENNA, 8 DBI, 1 X N TYPE, N TYPE CONNECTOR, 902-928 MHZ, FIBERGLASS. FREE 2 YEAR RADWELL WARRANTY | |
| OMNIDIRECTIONAL ANTENNA, 896-960MHZ, 928MHZ WIMAX WHIP, STRAIGHT RF ANTENNA 896MHZ ~ 960MHZ N TYPE FEMALE BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OMNIDIRECTIONAL ANTENNA, 900 MHZ, GAIN: 2 DBI, POLARIZATION: LINEAR, DEGREE OF PROTECTION: IP65, CONNECTION: RSMA (MALE), INCL. 1.8 M / 6 FT. CONNECTING CABLE, PN 2904801. FREE 2 YEAR RADWELL... | |
| OMNIDIRECTIONAL ANTENNA, CO LINEAR ARRAY, 2400MHZ-2484 MHZ, 8 DBI, 10 DEGREES HORIZONTAL HALF POWER BEAMWIDTH, N MALE CONNECTION, -22 TO 158 F, -30 C TO + 70 C, 100MPH OPERATIONAL,... | |
| OMNIDIRECTIONAL ANTENNA, MOBILE, BLACK, 2.4/4.9-5.8 GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| OMNIDIRECTIONAL ANTENNA, OUTDOOR, 14DBI. FREE 2 YEAR RADWELL WARRANTY | |
| OMNIDIRECTIONAL ANTENNA, WITH A FIXED N-MALE CONNECTOR, 2400-5850 MHZ, 6 DBI GAIN.. FREE 2 YEAR RADWELL WARRANTY | |
| OMNIDIRECTIONAL DIPOLE ANTENNA, 4G, LTE, ARTIC 698-2690 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| OMNIDIRECTIONAL MOUNT ANTENNA, RP-TNC CONNECTOR, 2.4- 2.84 GHZ, 5.2DBI, MAST MOUNT, INDOOR/OUTDOOR USE, OPERATING TEMPERATURE RANGE -22 TO 158 DEGREES FARENHEIT, NOMINAL INPUT IMPEDANCE 50 OHMS, LINEAR/VERTICAL POLARIZATION, CABLE LENGTH... | |
| OMNIDRECTIONAL ANTENNA, WITH RP-TNC CONNECTOR, 5 GHZ, 6 DBI, OPERATING RANGE 30 DEG C TO 70 DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| OUTDOOR 900MHZ FIBERGLASS BASE STATION OMNI ANTENNA WITH FIXED N-FEMALE CONNECTOR, 5 DBI. FREE 2 YEAR RADWELL WARRANTY | |
| PADDLE STYLE WIDE-BRAND LTE CELLULAR ANTENNA, DEPTH 50 MM, HEIGHT 186MM, WIDTH 10 MM, HINGED 90' SMA M CONNECTOR, 698~960MHZ, 1575.42 AND 1710~2700MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| PAIR 5GHZ ANTENNA, DIRECT MOUNT, POLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PATCH ANTENNA, 2 X 2 PATCH ARRAY, 4.9 GHZ-5.8 GHZ, 20 DB FRONT TO BACK RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| PCTEL, 3978-HR-DH-W-TAD, ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| PHANTOM ANTENNA,WITH 3G,5/8IN PERMANENT MOUNT, 902-928MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| PHANTON ANTENNA LOW PROFILE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT RF RAD-900-ANT-OMNI-2-2 -RSMA | |
| PHOENIX CONTACT RF RAD-900-DAIO6 | |
| POLE ANTENNA, OMNIDIRECTIONAL, 5 DBI, 900 MHZ, NLOX SERIES, DUAL U-BOLT MOUNT, VERTICALLY POLARIZED, INTEGRATED N FEMALE CONNECTOR, DC GROUNDED. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DIVIDER, 2-WAY, 4.9 - 6.0 GHZ, IN JACK. FREE 2 YEAR RADWELL WARRANTY | |
| PROFILE ANTENNA, SURFACE MOUNT, N-FEMALE CONNECTOR, BLACK, 824-894/1850-2170MHZ . FREE 2 YEAR RADWELL WARRANTY | |
| PULSE ELECTRONICS , LP800-SMA, LP800SMA, RADIALL LARSEN ,LP800, ANTENNA, UTILITY, LOW PROFILE, RANGE-806-960MHZ, NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE ELECTRONICS RF W1038 | |
| RECEIVER ANTENNA, 900 MHZ, CRANE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE ANTENNA, DAGR RA-1. FREE 2 YEAR RADWELL WARRANTY | |
| RF ANTENNA, 2.45GHZ ISM, DCS, PCS PANEL, 2.4GHZ ~ 2.5GHZ, N TYPE, FEMALE CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RF ANTENNA, 5.8GHZ, PANEL CABLE BRACKET, 42 INCH, MALE BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RF ANTENNA, RF6000, RF652A, LINEAR BROADBAND, 865-928 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| RF ANTENNA, YAGI SERIES, 896-970 MHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 11 DBI GAIN, 75 MHZ BW @ 1.5:1 VSWR, 48 AZI, 56 ELEV, 20 DB FRT TO BK... | |
| RF ANTENNA, YAGI SERIES, 896-970 MHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 8.1 DBI GAIN, 75 MHZ BW @ 1.5:1 VSWR, 72 AZI, 57 ELEV, 20 DB FRT TO BK... | |
| RF ANTENNAS, 858MHZ, 1.9GHZ, DOME, 2 BANDS, 2 VSWR, 3DBI, 100W, N TYPE FEMALE, PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| RF600 ANTENNA, MALE, 902-928 MHZ, IP67, 50 OHM IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY | |
| RFID ANTENNA WIRELESS 1/4 WAVE. FREE 2 YEAR RADWELL WARRANTY | |
| RFID ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| RUBBER DUCK ANTENA, DUAL BAND, HINGED, 4 INCH . FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS RF 6GK5793-4MN00-0AA6 | |
| SIEMENS RF 6GK5795-4MC00-0AA3 | |
| SIMATIC NET, IWLAN ANTENNA ANT 795-6DN. FREE 2 YEAR RADWELL WARRANTY | |
| SIMATIC RF600 ANTENNA RF660A 902-928 US FOR USE IN THE USA IP67, -25 TO +75 °C, WITHOUT CABLE .. FREE 2 YEAR RADWELL WARRANTY | |
| TELE RADIO RF 1/4-433K1 | |
| TELEMECANIQUE RF ZBRA1 | |
| WHIP ANTENNA W/ BLACK NMO BASE 896-970MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| WIFI ANTENNA, WITH TRIPOD AND CABLE, 2.4GHZ, DIRECTIONAL, FLAT PANEL PATCH, 14DBI . FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS ACCESS POINT/ BRIDGE, AP 650, MULTI PURPOSE, 48 VDC, CEILING/WALL MOUNTABLE, GIGABIT ETHERNET, 300 MBIT/S TRANSMISSION SPEED, RP-SMA CONNECTOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS CABLE ANTENNA, LMR400 CABLE TYPE, N MALE TO N FEMALE CONNECTORS, 3 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| WLAN ANTENNA WITH OMNIDIRECTIONAL, N-CONNECT MALE CONNECTOR STRAIGHT;, 3/5 DBI IP65 (-20-+60C), 2.4/5GHZ WI-FI COMPLIANCE. FREE 2 YEAR RADWELL WARRANTY | |
| YAGI ANTENNA, 806-2500 MHZ, 8/9.5 DBI, N-STYLE JACK, FOR OUTDOOR. FREE 2 YEAR RADWELL WARRANTY | |
| YAGI ANTENNA, CLEARWAVE, 902-960 MHZ, 6 ELEMENT, 10 DB, N-FEMALE, W/ MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| YAGI MAST MOUNT ANTENNA, 13.5DB. FREE 2 YEAR RADWELL WARRANTY | |
| ZEBRA ENTERPRISE, DISCONTINUED, AP650, 802.11N ACCESS POINT, DUAL RADIO, EXTERNAL ANTENNA CONNECTORS, REQUIRES SEPARATE ANTENNAS, DEPENDENT, US ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| ZEBRA EVM, AN480 RFID ANT, 1 PORT WIDE-BAND, LEFT POLARIZATION. FREE 2 YEAR RADWELL WARRANTY | |
| ZEBRA EVM/EMC, WHIP ANTENNA (STUBBY), DUAL BAND, 802.11 A/B/G/N, 2.4GHZ 2DBI, 5GHZ 3.7 DBI, RPSMA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY |