STMicroelectronics, Inc. 50V 500mA DIP Bipolar Transistor ULN2801A

Description
8-Ch NPN Darlington Array, 50V, 500mA, DIP Product overview: ULN2801A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2801A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch NPN Darlington Array, 50V, 500mA, DIP Product overview: ULN2801A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2801A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 500mA DIP Bipolar Transistor
277-ULN2801A
50V 500mA DIP Bipolar Transistor 277-ULN2801A
8-Ch NPN Darlington Array, 50V, 500mA, DIP Product overview: ULN2801A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2801A can be used for catalog matching and distributor lookup.

8-Ch NPN Darlington Array, 50V, 500mA, DIP Product overview: ULN2801A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2801A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - ULN2801A - 038473-ULN2801A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2801A
038473-ULN2801A
TRANSISTORS - Transistors (BJT) - Arrays - ULN2801A 038473-ULN2801A
Manufacturer: STMicroelectronics Win Source Part Number: 038473-ULN2801A Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 8 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 18-DIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Maximum Power Dissipation: 2.25W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038473-ULN2801A
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 8 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 18-DIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Maximum Power Dissipation: 2.25W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - 497-2354-5-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
497-2354-5-ND
Bipolar Transistor Arrays 497-2354-5-ND
Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA 2.25W Through Hole 18-DIP

Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA 2.25W Through Hole 18-DIP

Buy Now Datasheet
Darlington Pairs - 1688977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1688977
Darlington Pairs 1688977
Eight Darlington Array 500mA 50V DIP18

Eight Darlington Array 500mA 50V DIP18

Supplier's Site
STMICROELECTRONICS ULN2801A Bipolar Transistor Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP - 761-ULN2801A - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS ULN2801A Bipolar Transistor Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP
761-ULN2801A
STMICROELECTRONICS ULN2801A Bipolar Transistor Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP 761-ULN2801A
STMICROELECTRONICS ULN2801A Bipolar Transistor Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP

STMICROELECTRONICS ULN2801A Bipolar Transistor Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP

Supplier's Site
TRANSISTOR; 1W DISSIPATION - 70013594 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; 1W DISSIPATION
70013594
TRANSISTOR; 1W DISSIPATION 70013594
Darlington Array, 1 W (Max.) Power Dissipation Eight darlingtons with common emitters Output current to 500 mA Output voltage to 50 V Integral suppression diodes Output can be paralleled, inputs pinned opposite outputs to simplify board layout.

Darlington Array, 1 W (Max.) Power Dissipation

  • Eight darlingtons with common emitters
  • Output current to 500 mA
  • Output voltage to 50 V
  • Integral suppression diodes
    Output can be paralleled, inputs pinned opposite outputs to simplify board layout.
Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ULN2801A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ULN2801A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ULN2801A
TRANS 8NPN DARL 50V 0.5A 18DIP

TRANS 8NPN DARL 50V 0.5A 18DIP

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
ULN2801A
Darlington Transistors ULN2801A
Darlington Transistors Eight NPN Array

Darlington Transistors Eight NPN Array

Buy Now Datasheet
Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 2.25 W, 500 Ma, 1000, Dip Rohs Compliant Stmicroelectronics - 26M4669 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 2.25 W, 500 Ma, 1000, Dip Rohs Compliant Stmicroelectronics
26M4669
Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 2.25 W, 500 Ma, 1000, Dip Rohs Compliant Stmicroelectronics 26M4669
Bipolar (BJT) Array Transistor, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000, DIP RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 8333182 - Radwell International
Willingboro, NJ, United States
Transistor
8333182
Transistor 8333182
POWER BIPOLAR TRANSISTOR, 0.5A I(C), 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 0.5A I(C), 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bipolar Transistor Arrays - ULN2801A - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
ULN2801A
Bipolar Transistor Arrays ULN2801A
TRANS 8NPN DARL 50V 0.5A 18DIP

TRANS 8NPN DARL 50V 0.5A 18DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Utmel Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Darlington Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 277-ULN2801A 038473-ULN2801A 497-2354-5-ND 1688977 761-ULN2801A 70013594 ULN2801A ULN2801A 26M4669 8333182 ULN2801A
Product Name 50V 500mA DIP Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ULN2801A Bipolar Transistor Arrays Darlington Pairs STMICROELECTRONICS ULN2801A Bipolar Transistor Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP TRANSISTOR; 1W DISSIPATION Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 2.25 W, 500 Ma, 1000, Dip Rohs Compliant Stmicroelectronics Transistor Bipolar Transistor Arrays
Polarity NPN NPN; 8 NPN Darlington NPN NPN; NPN NPN 8 NPN Darlington; NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
PD 2250 milliwatts 2250 milliwatts
TJ -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data