TelephoneStuff.com Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| Features: - 30 Watt bi-direcitonal horn loudspeaker - Performs like back-to-back 15 watt horns - Durable all-metal construction - Perfect for industial/warehouse | |
| Features: - 30 Watt horn speaker - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use | |
| Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather... | |
| Features - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use | |
| 1' x 2' Drop-In Ceiling Speaker is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple... | |
| 1' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just... | |
| 10 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - 4-watt capacity -... | |
| 1000 Series 6.5" In-Ceiling Speaker is designed for general audio distribution. Features: - Power Peak: 100 W - Frequency Response: 60-20 K - Woofer Type: Poly - Power RM S:... | |
| 1000 Series 6.5" In-Wall Speaker is designed for general audio distribution. Features: - Power Peak: 100 W - Frequency Response: 60-20 K - Woofer Type: Poly - Power RM S:... | |
| 1000 SPEAKERS bring whole house audio distribution to a price point that any buyer can afford - without sacrificing quality sound. In fact, these speakers rank among the highest in... | |
| 12 Watt and 8 Ohm Integral Loudspeaker. Loudspeaker Features: - 12 Watt and 8 Ohm - 90 Degree Nominal Dispersion Angle - Waterproof - Highly Resistant to Chemicals & Corrosives... | |
| 12 Watt, 8 Ohm & 70 V. Version Integral Loudspeaker. Loudspeaker Features: - 12 Watt, 8 Ohm & 70 V. Version - 90 Degree Nominal Dispersion Angle - Waterproof -... | |
| 14 AWG Speaker Wire. | |
| 14 gauge speaker wire. | |
| 15 Watt Foreground Series Speaker is a 2-way speaker designed to deliver high-quality, wide frequency response audio in a compact cabinet. Perfect for supplying foreground as well as background music. | |
| 15 Watt Loudspeaker Horn is a rugged, metal all-weather horn suitable for indoor or outdoor use. Features: - Wide sound dispersion angle: 110 degrees - Mounts on pole or flat... | |
| 15-watt plastic speaker and 70V transformer horn. NOTE: All Guardian Products have a Total Order Minimum Quantity of $300.00 | |
| 15-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal... | |
| 15W, 8 Ohm Speaker, 8" Diameter, 70 Volts. Features - Sloping Front Wall Baffle with Simulated Walnut Finish - Easy Mounting Bracket for Electrical Switch Box - Built-in, Easily Accessible... | |
| 18/2 AWG Speaker Wire. Sold by the box. | |
| 2' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just... | |
| 2' x 2' Lay-in 70V Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating - Replaces 2' x 2' ceiling... | |
| 2' x 2' Lay-in Ceiling Speaker is an 8" speaker assembly with speaker, amplifier, and volume control mounted in 2' x 2' grille with integral backbox. Features: - Excellent voice... | |
| 2' x 2' lay-in ceiling speakers with backbox for easier, quicker, less expensive installation. Drops into 2x2 suspended ceiling tile space. Features: - No cutting tiles, no broken tiles, no... | |
| 2' x 2' Lay-In Voice Coil Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating eliminates need for support bars... | |
| 2' x 2' Low-Impedance Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. | |
| 20 Watt Foreground Speaker with Splashproof Screen can be used outdoors and exposed to low-pressure water spray. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use... | |
| 24V 2x2 Amplified Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Only available in package of 2. Features: - Quick and easy... | |
| 24V DC Explosion-Proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations. Features: - Fabricated from cast aluminum - Suitable for indoor use - Dimensions:... | |
| 25/70 volt ceiling speakers for voice paging and background music. Features: - Scuff, scratch & nick resistant - Attractive powder white epoxy finish - Operates on 25 or 70 volt... | |
| 3 Conductor Cable for Speaker Connection to Amplifier Enclosures. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock... | |
| 30 Watt Foreground Speaker consists of a 5" paper woofer and a 3/4" mylar tweeter. Features: - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both... | |
| 30 Watt Loudspeaker Horn is a rugged, metal all-weather suitable for indoor or outdoor use. Features: - Wide sound dispersion angle: 110 degrees - Mounts on pole or flat surface... | |
| 30 Watt Poly-Carbonate industrial loud horn. Features: - 8 Ohm, 30 Watt - Impedence Version or 50/70/100 Volt Line XFMR Version with Six Voltage Taps - Non-Corrosive and weatherproof -... | |
| 30-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes... | |
| 30-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal... | |
| 4 Conductor, 16 AWG Speaker Wire for high-end audio transmission, stereo, professional sound and studio requirements. Speaker Wire Features: - Stranded, 26 strands - 4 Conductor - 500' Pull Box... | |
| 4 conductor, 16 AWG speaker wire for high-end audio transmission, stereo, professional sound and studio requirements. Sunlight resistant. Features: - Stranded, 26 strands - 4 conductor - 500 ft. pull... | |
| 4" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music. Features: - Exceptional voice and music reproduction - Removable volume control knob... | |
| 4" Recessed Ceiling Speaker may be used to provide one-way paging from any Valcom one-way page control. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Exceptional voice... | |
| 4" Speaker Support Tile Bridge. | |
| 4-inch ceiling speaker with backbox. Features: - Self-contained amplifier and volume control - Operates on -24VDC - Screw terminals for all connections - Grill simulates recessed lighting fixture - No... | |
| 45 Ohm Speaker with 2 resistors and excellent voice and music reproduction. Features: - 4 Volume levels - Hardware included (mounting brackets) - Screw connection - 8" Speaker - Weight:... | |
| 45 ohm talkback desk speaker designed to be used with Valcom "handsfree" talkback control units. The volume may be adjusted with the knob on the front of the housing. Talkback... | |
| 5.25" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade. Features: - Aluminum grilles, and brackets - Stainless steel hardware - UV protected... | |
| 5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet. 5.25" In-Ceiling Loudspeaker Features: - Mica-Filled polypropylene woofer with butyl rubber surround - Power Handling: 50 Watts - Impedance:... | |
| 5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet. Features: - Tweeter: 1" pivoting silk dome - Sensitivy: 88dB 1W/1m - Power recommendations: 20 to 100 watts (undistorted)... | |
| 5000 Series 6.5" In-Ceiling Speaker is optimized for the demands of home theater sound. Features: - Foam gaskets to minimize vibration and provide an air-tight seal - Exceptional sound plus... | |
| 5000 Series 6.5" In-Wall Speaker is optimized for the demands of home theater sound. Features: - Foam gaskets to minimize vibration and provide an air-tight seal - Exceptional sound plus... | |
| 5000 Series 8" In-Wall Speaker. Features: - Designed specifically for surround sound home theater applications, and answer the need for exceptional sound and higher power ratings in the home -... | |
| 6 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - 4-watt capacity -... | |
| 6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control and Terminal Strip is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth... | |
| 6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features:... | |
| 6 oz. Magnet Wall Baffle Speaker with Screw Terminals is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: -... | |
| 6.5" In-ceiling speaker. Features: - Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal - Frequency response is 60Hz to 20KHz - RMS... | |
| 6.5" In-Wall Speaker, 60Hz to 20Hz. Features: - Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal - Frequency response is 60Hz to... | |
| 6.5" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade. Features: - Aluminum grilles, and brackets - 6.5" woofer with mica mix cone... | |
| 6.5" Rectangular In-Wall Speaker. Features: - Gold speaker terminals - Poly switch for tweeter protection - Large power handling capacity - Small perforated designer grille - Custom designed crossover network... | |
| 616 Series DAO Phone With Display. | |
| 7.5-Watt Horn Loudspeaker with Rotary Switch is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal... | |
| 7.5-Watt, 8-Ohm Horn Loudspeaker is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both... | |
| 8 Inch Ceiling Speaker Assembly is a traditional style, recessed ceiling speaker which is available with a fixed or detachable volume control knob. Features: - 8" cone speaker - Self-contained... | |
| 8 Inch Off-White Ceiling Speaker Assembly is a traditional style, recessed ceiling speaker which is available with a fixed or detachable volume control knob. Features: - 8" cone speaker -... | |
| 8 Ohm Cabinet Speaker is designed especially for voice broadcasts, providing clear and efficient communications in the speech frequency range. Features: - 8 Ohm, 8 Watt - Impedance Version or... | |
| 8" 5 watt speaker features a dual 70/25V transformer and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 wattage... | |
| 8" Amplified Speaker is an alternative to 70V and 25V speaker systems. This speaker has a built-in amplifier with volume control. All the speaker requires is a 24V DC and... | |
| 8" Amplified Speaker with Wall Baffle is an alternative to 70V and 25V speaker systems. Features: - 8" cone speaker - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone... | |
| 8" amplified speaker without grille. Features - Utilizes standard CAT 3, 5 or 6 cable - Excellent voice and music reproduction - 8" speaker w/o grille - Hardware included -... | |
| 8" Clean room speaker. Features: - Contains its own built-in amplifier - Capable of reproducing voice paging in clean room environments - Screwdriver adjustable volume control located on the 1... | |
| 8" Cone Loudspeaker Assembly with 10 oz. Magnet and Recessed Volume Control is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8"... | |
| 8" Cone Loudspeaker Assembly with 10 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent... | |
| 8" Cone Loudspeaker Assembly with 6 oz. Magnet and Recessed Volume Control is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8"... | |
| 8" Cone Loudspeaker Assembly with 6 oz. Magnet and Screw Terminals is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - Screw terminals... | |
| 8" Cone Loudspeaker Assembly with 6 oz. Magnet and Volume Control Knob is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8"... | |
| 8" Cone Loudspeaker Assembly with 6 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent... | |
| 8" Cone Speaker, 10 OZ Magnet is a high quality direct radiator speakers with 7 watts and 15 watts power handling capacity. Features: - Provision for quick attachment of transformer... | |
| 8" High performance in ceiling loudspeaker. Comes in pairs. Features: - High power handling capacity - Gold speaker terminals - Woofer: 8" Polypropylene cone with Butyl rubber surround and 18... | |
| 8" High performance in ceiling loudspeaker. Features: - High power handling capacity - Gold speaker terminals - Proprietary pivoting "Pole Piece" technology with 1" voice coil, neodymium magnet, and silk... | |
| 8" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music. Features: - Exceptional voice and music reproduction - Removable volume control knob... | |
| 8" one-way recessed ceiling speaker with mounting ring. Features: - Self-contained amplifier and volume control - Operates on -24VDC - Screw terminals for all connections - Grille simulates recessed lighting... | |
| 8" Speaker assembly with speaker, amplifier and volume control mounted in 2' x 2' grille with integral backbox. Features: - Utilizes standard CAT 3, 5, or 6 cable - One-way... | |
| 8" Talkback Ceiling Speaker with LED is a ceiling flush mounted 8" speaker assembly, complete with 45 ohm speaker and round grill. Features: - Utilizes standard CAT 3, 5 or... | |
| 8" tile bridge used to support ceiling speaker in t-bar suspended ceiling. Eliminates tile sag caused by the weight of the installation on suspended ceilings. | |
| 8" Unmounted Cone Loudspeaker with 10 oz. Magnet. Features: - 4 watt capacity - 8" cone speaker for excellent audio quality - Transformer mounted and wired - Easy to install... | |
| 8" Unmounted Cone Loudspeaker with 6 oz. Magnet and Screw Terminals. Features: - 4-watt capacity - Screw Terminals - 8" cone speaker for excellent audio quality - Transformer mounted and... | |
| 8" unmounted cone speaker with 6 oz magnet. Comes wired with a 4-watt speaker matching transformer. Easy to install in wall baffles or ceiling grilles. Features: - 4 watt capacity... | |
| 8-Ohm Ceiling Speaker is a paging speaker that provides additional economical paging coverage to existing Viking paging units (PA-2A, CPA-7B, HF-3W, M2W) or to any system with an 8 Ohm... | |
| AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC,... | |
| Adapter bracket for drywall installation. Features: - 2-piece installation - Adjustable "doglegs" clamp to speaker and ceiling material - Easy trim ring installation with snap catch - High quality ABS... | |
| Aluminum Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in satin... | |
| AMT Lightweight Professional Loudspeaker is designed to provide high-output music and sound reinforcement in a lightweight, cost-efficient package. Features: - Crossover Network Technology: Accurately filters each driver for proper matching... | |
| As desired. Connected to the KSU for amplified external page. HHEU required for Loud Ringing Bell application. MDFB required as talkback microphone. On DK280 and DK424 a PIOU, PIOUS or... | |
| Audacious combination cable for speakers and networking in one. Speaker Wire Cable Features: - Home theater unshielded sound cable - 4 Conductor - 16 AWG PVC - 16/4 (65 STR... | |
| Avaya BI-Directional Wall Speaker is a black wood wall mount speaker. Features: - Handsome black wood enclosure - Unique universal design - Wall or corridor mount - One or two-way... | |
| Avaya Door Phone Speaker. Door Phone Speaker Features: - Doorbell Mode - Custom Ring Mode - Multiple Relay Activation Mode - Paging Mode - Emergency Phone Mode - Inhibit Latching... | |
| Avaya Pendant Speaker has a wide dispersion coaxial driver for broad even coverage. features: - Ideal solution for open space enviroments - Stable high defintion metal alloy woofer cone -... | |
| Backbox for PoE Wall Mount Speaker is designed for use with One-Way Wall Mount Speaker with PoE and Digital Clock (Model #: VIP-419-D) and Talkback Wall Mount Speaker with PoE... | |
| Backbox for Square Speaker is designed for use with One-Way IP 8" Square Faceplate Speaker (Model #: VIP-418) and Talkback IP 8" Square Faceplate Speaker (Model #: VIP-428). | |
| Backbox Round Speaker Enclosure is a recessed round ceiling speaker box. Used with 5330-115 and 5330-215 ceiling speakers. Features: - Fits back of recessed round ceiling speaker - Recommmended for... | |
| Backbox with One-Way 2' x 1' Lay-In Ceiling Speaker. 8" Speaker assembly with speaker, amplifier and volume control. Features: - Utilizes standard CAT 3, 5, or 6 cable - One-way... | |
| Baffle for 12" Analog Clock and 8" Speaker allows a standard 8” speaker to be mounted in the same enclosure as an analog clock. | |
| Bi-directional corridor speaker assembly complete with 45 ohm speaker, baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls -... | |
| Bogen Aluminum Speaker Grille is sturdily constructed and handsomely styled, these metal grilles protect and conceal recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount... | |
| Bogen NEAR 8ohm Rock Landscape Speakers - Sandstone are completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is... | |
| Call extension speaker with chime call tone volume switch specifically designed for Indoor mounting. Extension Speaker Features: - Announces a call from sub (or door) station in a place remote... | |
| Ceiling Flush Mount 70V Speaker. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee. | |
| Ceiling flush mounted 8" speaker assembly, complete with 45 ohm speaker and round grill. Features: - Utilizes standard CAT 3, 5 or 6 cable - Used with talkback page controls... | |
| Ceiling Lay-In One-Way Voice Over IP Speakers provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models... | |
| Ceiling Lay-In Talkback Voice Over IP Speaker provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models... | |
| Ceiling Mounted Speaker Assembly. Features: - 8 Ohm, 6W Speaker - White ABS Grille and Enclosure - Impedance or XFMR Version Available - Three-way Easy Connect Terminals - 50-15000 Hz. | |
| Ceiling Speaker As 6 Watt 100V. | |
| Ceiling speaker backbox prevents debris and insulation from contacting the speaker. Features: - Sturdy steel construction with four knockouts - Used in plenum return ceilings, fire retardant dampening material -... | |
| Ceiling speaker rough-in bracket that acts as a placeholder during pre-construction. | |
| Ceiling Speaker Sub Station. Features: - Call-in activates tone and light at master - Call-in LED remains activated for 20 seconds after call button is released (MP-3S, AP-5M/10M only) -... | |
| Ceiling speaker with grill and suspended tile bridge. Features: - Ceiling speaker with grill - Flush mount - Includes mounting tile bridge - Decorative white grille - Ideal for offices,... | |
| Ceiling Speaker with Volume Control is a paging speaker that provides additional economical paging coverage to existing viking paging units (PA-2A, PA-30, CPA-7B, M2W) or to any system with an... | |
| Class 1 division 1 or c class 1 division 2 speaker horn which can be configured for 15watt 70V impedance applications. Features: - Material/Colour Aluminum alloy / RAL 7031 -... | |
| ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice. Specifically designed for teachers,... | |
| Classic Wall Mount Speaker for voice paging and background music. Features: - Walnut wood grain cabinet - Dark brown grille cloth - 8" Speaker - Operates on 25 or 70... | |
| Clock speaker baffles, available in surface or recessed wall mount, allow a standard 8” speaker to be mounted in the same enclosure as our digital or analog clocks. Features: -... | |
| Co-Axial Ceiling Speaker with Wide Dynamic Range for Voice and Music Reproduction. Features: - Attractive white powder epoxy finish - Scuff, scratch & nick resistant finish - 8" speaker with... | |
| Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings... | |
| Contemporary designed 45-ohm wall speaker used with talkback intercom systems. The enclosure is a thick walled, high-density polypropylene enclosure that minimizes vibrations. Utilizing the built-in hanger this speaker may be... | |
| Contemporary designed wall speaker for background music and voice paging. Features: - High density polypropylene enclosure minimizes vibrations - Light weight and compact - Available in white and black with... | |
| Contemporary wall mount 5" speaker provides handsfree talkback capability. Features: - High density polypropylene enclosure - Minimizes vibrations - Built-in saw tooth hanger - Light weight and compact - 45... | |
| Corner wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback... | |
| DECT 6.0 Premiere Speaker-Intercom Accessory, featuring GOOG-411. DECT 6.0 Speaker Intercom Features: - Digital Room Monitoring - Conveniently Answers Incoming Calls - Larger Acoustic Chamber For Superior Sound - 2-Way... | |
| Desktop 70V Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce. Features: - Excellent private office intercom - Covers 250 square feet - Can be... | |
| Desktop or wall surface mounted speaker assembly complete with 45 ohm speaker, volume control and call button. Features: - Utilizes standard CAT 3, 5, or 6 cable - Use with... | |
| Desktop or wall surface mounted speaker assembly complete with speaker, amplifier and built-in volume control. Features: - Utilizes standard CAT 3, 5, or 6 cable - Sits on desktop or... | |
| Desktop Voice Coil Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce. Features: - Excellent private office intercom - Covers 250 square feet - Can... | |
| Digital Audio Speaker with Surface Fusion Technology. Features: - Auxiliary input for connecting iPad, iPhone, iPod, tablet, cell phone, laptop or other digital audio players - Micro SD (TF) memory... | |
| Digital Switching Horn Speakers employ digital switching amplifier technology, resulting in low DC current draw and low heat dissipation. Features: - Digital Switching Amplifier Technology: provides low DC current draw... | |
| Dual Input 8" One-Way Ceiling Speaker is a self-amplified speaker capable of providing a means for connecting one speaker to two audio sources. Features: - Self-contained dual input amplifier and... | |
| Dual input 8" speaker assembly, complete with speaker, amplifier, and 2 separate built-in volume controls mounted in 2' x 2' grille with integral backbox. Features: - Utilizes standard CAT 3,... | |
| Dual voice coil speaker delivers stereo sound from a single speaker. Features: - Use when only one speaker to fit or to balance coverage in a whole house audio system... | |
| Easy Design Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeakers designed for use with 70V amplifier systems. Features: - 30-watt single-tap speaker - Stepped attenuator volume control -... | |
| Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeaker designed for use with 70V amplifier systems. Features: - 15-watt single-tap speaker - Stepped attenuator volume control -... | |
| Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems. Features: - 15-watt single-tap speaker - Stepped attenuator volume control -... | |
| Easy Design Wall Baffle Speaker is an 8" cone speaker enclosed in a simulated walnut-finished wooden enclosure with a black grille cloth on front and a recessed volume control. Features:... | |
| evoQ 5000 Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation. Features: - Tailored to the... | |
| evoQ 6.5" Black Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations. Outdoor Speaker... | |
| evoQ 6.5" In-Ceiling Speaker allows for sound customization based on the room's layout. Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture... | |
| evoQ 6.5" In-Wall Speaker is a great addition to any theater system. In-Wall Speaker Features: - Glass fiber woofers provide superior power capacity for a stronger, deeper sound - Foam... | |
| evoQ 6.5" White Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations Outdoor Speaker... | |
| evoQ 8" In-Ceiling Speaker allows sound customization based on room layout. evoQ Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich... | |
| evoQ 8" In-Wall Speaker allows sound customization based on room layout. Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments... | |
| evoQ Angled In-Ceiling Speaker provides high-quality cinema sound in rooms of any shape. It also allows one add surround sound in areas where in-wall speakers can not be installed. Angled... | |
| evoQ Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation. evoQ Speaker Features: - Magnetically shielded... | |
| External speakers (only in 220 Volts version). Note: This product is a special order product and is not returnable. | |
| EZTraQ-V GPS Speaker Mic with LCD Display combines GPS features with optional capability of transmitting data through 2-way communication. EZTraQ-V Features: - Intended for use as a traditional stand-alone GPS... | |
| Fashionable Track Style Speaker is easy to install and easy to aim. Features: - Installs on walls or ceilings - Full range high-fidelity 5-inch speaker - Damping material minimize vibrations... | |
| Features a swiveling tweeter for easy sound customization and flip-out drywall tabs for ease of installation. Sold as a pair. Rated at 80 watts. Features - Designed for multi-room audio... | |
| Features a three position output switch and swiveling titanium dome tweeter for sound adjustment. Sold as a pair. Rated at 100 watts. Features: - Designed for multi-room audio distribution -... | |
| Flange-Mounted Re-entrant Horn Loudspeaker is a flange-mounted, high intelligibility, re-entrant type loudspeaker that is designed for both indoor and outdoor use. Features: - Excellent voice intelligibility and efficiency - Flange-mounted,... | |
| Flexpro/Proset F300 Speaker Covers. | |
| Floating Accessory Speaker is a waterproof speaker that can be submerged. The durable weatherproofing ensures year round water time fun. Speaker Features - Waterproof: Listen to music without the worry... | |
| Flush Ceiling Speaker with Back box. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - White epoxy, painted aluminum baffle with rim mounting holes to simplify... | |
| Flush mount 8" speaker assembly, complete with 45 ohm speaker, volume settings and round grille. Comes in a 6 pack. Features - Built-in Volume Settings - Excellent Voice And Music... | |
| Flush Mount Ceiling Speaker is used for paging and background music. Features: - 8 inch dual cone speaker, 8 ohms - 70V transformer - Five wattage taps from 1/4W to... | |
| Flush Mount Ceiling Speaker Sub Station is used with open voice intercom systems for two-way communication when a discreet ceiling mounted sub station is needed. Features: - 8” dual cone... | |
| Flush Mount Doorplate Speaker with LED is a durable brass or brushed stainless door plate speaker with call button. The unit provides handsfree talkback capability from an outside entry or... | |
| Flush-Mounted Ceiling Mounted Cone Speaker. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - Baffle has rim mounting holes to simplify installation - 12-inch diameter light... | |
| For recessed ceiling installation, consists of the AS-1 speaker mounted on an aluminum grille. Features: - Grille is finished in white enamel - Power Requirement: 24V DC, 50mA - Power... | |
| For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to withstand environmental... | |
| For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to Withstands environmental... | |
| For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 6-1/2" woofer - 1/2" polydome tweeter - 90 db sensitivity -... | |
| For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 8" woofer - 1" polydome tweeter - 90 db sensitivity -... | |
| Gold Line Series 6.5" In-Wall Speaker. Features: - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium... | |
| Gold Line Series 8" In-Ceiling Speaker. Features - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium... | |
| Guardian Telecom SR60 Explosion Proof Paging Speakers can be set up as loud speakers for paging applications Approval for use in hazardous areas making these speakers ideal for use in... | |
| Handset Assembly for 701-202 Handset/Speaker Amplifier. Includes - Handset Receiver - Handset Printed Circuit Board - 1 Handset Speaker Amplifier Printed Circuit Board | |
| Handset/Speaker Amplifier with Pressbar & Magnetic Hookswitch with Single-Party Amplifier Enclosure. Handset/Speaker Amplifier Features: - Dynamic noise canceling microphone - Hearing aid compatible per FCC Part 68 receiver Package Content:... | |
| High Fidelity Ceiling Speaker delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. | |
| High-Fidelity Ceiling Speaker With Reduced Back Can Depth delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended... | |
| High-Fidelity, Small-Footprint Ceiling Loudspeaker delivers superior sound in a very compact enclosure. Features: - Wide-dispersion coaxial driver for broad, even coverage; superb off-axis response - Small footprint, visually appealing -... | |
| High-Output Long-Throw Loudspeaker features NEAR’s unique technologies to produce the highest sound quality in the most durable and reliable loudspeakers available. The A12 is a compact, high-powered speaker that projects... | |
| Horn Speaker, 70 Volts and 16 Watts. Features: - Built-in 70V transformer, providing 2, 4, 8, 16 & 32 Watt taps - High intelligibility, used for paging into large or... | |
| Horn Speaker, 8 Ohm/70 V and 16 Watts. Features: - Built-in 70V transformer, providing 1, 2, 4, 8, & 16 Watt taps, and 8 ohms - High intelligibility, used for... | |
| Indoor surface mount paging speaker enclosure with full-range speaker. Features: - Paging speaker enclosure - Indoor surface mount - Full range speaker - Protective industrial enclosure - Suitable for beams... | |
| IP Talkback 8" Ceiling Speaker. Ceiling Speaker Features: - Contains Built-In Amplifier - White Epoxy Finish - Volume Control Note: Informacast and Informacast CK from Singlewire version available upon request. | |
| Kit containing 5 tone test sets with belt holsters, and 5 inductive speaker probes with belt holsters. | |
| Lars and Ivan Speaker System is a multimedia audio system that combines two satellite speakers with a subwoofer. Designed with function in mind, the speaker system is ideal for those... | |
| Lay-In Ceiling Speaker with Backbox is easier, quicker, less expensive installation. Replaces 1/2 of a 2' x 2' ceiling tile. Features: - No cutting tiles, no broken tiles, no mess... | |
| Leather belt holster for inductive speaker probe. | |
| Leviton 6.5-inch Two-Way Ceiling Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance... | |
| Leviton 6.5-inch Two-Way In-Wall Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance... | |
| Light Duty Speaker Mic Tactical Body PTT Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful... | |
| Lightweight, compact unit designed for light duty applications using Icom radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The... | |
| Lightweight, compact unit designed for light duty applications using Icom, Maxon, Ritron and Vertex radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent... | |
| Lightweight, compact unit designed for light duty applications using Kenwood and Relm radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio... | |
| Lightweight, compact unit designed for light duty applications using Maxon radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The... | |
| Loudspeaker designed for the reproduction and broadcast of voice communications and pre-recorded tones and speech messages. These loudspeakers are typically used in industrial and commercial locations such as manufacturing plants,... | |
| Luezircs/EZ Install Ceiling Speaker 408185981. Specifications: - Product Type: Speaker - Minimum Frequency Response: 125 Hz - Maximum Frequency Response: 15 kHz - RMS Output Power: 4 W - Diameter:... | |
| Magnetically shielded mini speakers for use next to a TV or monitor. Features: - 10-watt power output - 2 analog inputs - Headphone jack - Built-in Mega Bass sound -... | |
| Metal Alloy Ceramic Coated LF 1/2 inch -PC HF. Information: - Drivers: 5.25 Metal Alloy Ceramic Coated LF 1/2 inch -PC HF - Frequency Response: 65Hz - 20KHz. - Power... | |
| Metal Alloy Ceramic Coated, 65Hz-12kHz, 75 Watts, 4 Ohms, In-wall installation. Information: - Drivers: 5.25 Metal Alloy Ceramic Coated - Frequency Response: 65Hz - 12KHz. - Power Handling: 75 watts... | |
| Metal Box Speakers are suitable for ceiling or wall mounting. The wall mounted only speaker is angled downward by 12.5 degrees. Features: - Rugged all-steel surface-mounted enclosure - Full range... | |
| Metal Box Speakers With Recessed Volume Control feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. Features: - Recessed volume control at the center... | |
| Metal Bridge for 4" Ceiling Speaker is used to support backbox (V-9915M) for 4" ceiling speakers. Provides a solid mounting structure for ceiling speakers. The steel bridge prevents ceiling tile... | |
| Metal Bridge for 8" Ceiling Speaker used to support backbox (V-9915M) for 8" ceiling speakers (V-1020C, V-1220, V-1060A). | |
| Metal Corner Wall Speaker. Corner Speaker Features: - Sleek, modern design - 8" speaker - Gray with black cloth grille - Paintable metal housing - Easy Installation - Screw terminal... | |
| Mini Shoulder or Lapel Speaker with Clip. Mini Shoulder or Lapel Speaker Features: - For use with all Gold Series listen only, 1, and 2 wire kits - Also identified... | |
| Monitor Speaker offers a compact design and high-quality sound. Black Monitor Speaker shown with Optional Mounting Bracket (S-BKT). Features: - Nine position selector switch behind grille - Built-in hanger for... | |
| Multi‑Candela Speaker Strobe is ideal for mass notification systems and for emergency, warning, or trouble notification in many industrial operations. Features: - 4 field-selectable candela settings - Wall or ceiling... | |
| Multi-Room Audio 8" In-Ceiling Speakers. Features: - Designed specifically for distributed audio installations - High-efficiency mica fiber woofers and mylar tweeters for excellent sound quality and even, smooth frequency response... | |
| Multimedia travel speakers are compact and foldable for easy carrying, a dynamic Sound Duct for powerful bass reproduction, and Neodymium Magnets for greater energy. Features: - Remarkable sound quality from... | |
| N.E.A.R. 175W / 8-ohm Granite Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where... | |
| N.E.A.R. 175W / 8-ohm Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where... | |
| N.E.A.R. 64 Watt / 70V Granite Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations... | |
| N.E.A.R. 64 Watt / 70V Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations... | |
| N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces. Features: - Coaxial capability -... | |
| N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces. Features: - Coaxial capability -... | |
| N.E.A.R. A6 150 Watt / 8 Ohm, All-Weather Speaker is a conveniently sized 2-way, high-power speaker. Features: - 2-way speaker system - 6" metal alloy hard anodized woofer - 1"... | |
| N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker is a conveniently sized 2-way, high-power speaker. Features: - 2-way speaker system - 6" metal alloy hard anodized woofer - 1"... | |
| N.E.A.R. A8 175 Watt / 8 Ohm, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces. Features: - 2-way speaker system - 8" metal alloy hard anodized woofer... | |
| N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces. Features: - 2-way speaker system - 8" metal alloy hard anodized woofer... | |
| N.E.A.R. Orbit Ceiling Speaker is an ideal choice for various types of ceiling environments. Orbit Ceiling Speaker Features: - Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high... | |
| N.E.A.R. Orbit Pendant Speaker is a full-range, wide dispersion system providing overhead sound coverage where ceiling structures are high but the sound needs to be closer to the audience/listener. Orbit... | |
| NEAR 64 Watt / 70v Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where... | |
| NEAR 8ohm Rock Landscape Speaker is completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them... | |
| NEAR Custom Application Speakers allows for custom-made speakers with NEAR technology. Features: - 2-way system - High-performance - 75 Watts power - 4 Ohms impedance - Clear coat metal-alloy cones... | |
| Non-plenum 14 AWG four conductor speaker cable. AVAILABLE ONLY IN MINIMUM QUANTITIES OF 16,000' OR 24,000'. Features: - Audio Cable - Four 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm... | |
| Non-plenum 14 AWG one pair speaker cable. Available on 1,000' reels in bulk in a minimum of 12,000'. Features: - Audio Cable - Two 19 strand conductors/0.0142" - Conductor: 14... | |
| Noted for its quality and durability. Offered in a sleek, oval-style design that takes up minimal space on your conference table/stand. The CONF410 offers user-friendly features, allowing conference calls to... | |
| One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Ear Speaker Features: - Use with hearing aids - Use with any of Listen’s receivers -... | |
| One-Way 8" Ceiling Speaker provides Exceptional Voice and Music Reproduction. Ceiling Speaker Features: - Contains Built-In Amplifier - White Epoxy Finish - Volume Control Note: Informacast and Informacast CK from... | |
| One-Way Mount Speaker with Digital Clock has a sleek and modern design. Speaker with Digital Clock Features: - Excellent Voice and Music Quality - Paintable Housing - Easy Installation -... | |
| One-Way Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance. Pendant Speaker Features: - Provides quality background... | |
| One-Way SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic... | |
| One-Way Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom... | |
| One-Way Wall Mounted Speaker. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion -... | |
| One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6... | |
| One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable... | |
| One-Way, 1 Watt Track Speaker is a 1 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music. Features: - High gloss finish - Weather... | |
| One-Way, 5 Watt Track Speaker is a 5 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music. Features: - High gloss finish - Weather... | |
| Optional Mounting Bracket for use with the S-700 Monitor Speaker to allow precise positioning. | |
| Outdoor surface mount speaker enclosure with full-range speaker. Features: - Paging speaker enclosure - Outdoor surface-mount - Full range speaker - Weather-protected enclosure - Perfect for outdoor areas such as... | |
| P-TEC 70V Surface Mount Ceiling Speaker for in-office paging and music. Easy and quick installation in drop tile ceilings. Features: - Wide dispersion of sound - Patented push/lock mounting -... | |
| P-Tec surface mount speaker for in-office paging and background music. Features: - Easy and quick installation in drop tile ceilings - Wide dispersion of sound to give non-intrusive paging -... | |
| P-Tec Voice Coil Surface Mount Ceiling Speaker is perfect for in-office paging and music. Easy and quick installation in drop tile ceilings. Features: - Wide dispersion of sound to give... | |
| Paging speakers that provide additional economical paging coverage to existing Viking paging units or to any system with an 8 ohm output. Features: - Attractive white grill for flush mounting... | |
| Pair of TracJack™ Modules, each provides a speaker terminal connector (one red/one black). TracJack™ is a versatile single jack solution in a front-load footprint which allows a choice of up... | |
| Pendant Speaker for areas with high ceilings -- superior quality background music and voice paging. Features: - Low profile contemporary appearance - Full range high-fidelity 5-inch speaker - Damping material... | |
| Plastic Bridge for 8" Ceiling Speaker. Features: - Prevents Ceiling Tile Sag - Flamex Plastic - Used with backbox - V-9915 - Meets UL 94V0 Rating | |
| Plastic speaker support ring post construction or retrofit gypsum (sheetrock) ceilings. | |
| Platinum Series Speaker Microphone with 3.5mm Jack is a IMPACT HD3 speaker microphone that is built tough to withstand heavy use in demanding environments. Crystal clear audio, standard 3.5mm accessory... | |
| Plugs into the Q90 for hands-free hearing. Compact size and adjustable volume. | |
| Recessed Backbox for Wall Mount Speaker is designed for use with One-Way Mount Speaker with Digital Clock (Model #: VIP-412-DF) and Talkback Mount Speaker with Digital Clock (Model #: VIP-432-DF). | |
| Recessed Round 70V Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements. Features: - Installs in drop tile ceilings - White enamel finish grille -... | |
| Recessed Round Voice Coil Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements. Features: - Installs in drop tile ceilings - White enamel finish grille... | |
| Replacement Light Duty Speaker Microphone is a SPM-100 Series Light Duty Speaker Mic with Male Quick Disconnect Connector. | |
| Replacement Medium Duty Speaker Mic. | |
| Replacement Swivel Speaker Microphone Clip for PRSM-HD2 and PRSM-HD3. | |
| Replaces a 2’ x 2’ or 1/2 of a 2' x 4' ceiling tile. Trim-Bar (S-TBAR) included. (Sold in multiples of 2) Features: - Excellent music and voice quality -... | |
| Replaces model # 5331-200. Features: - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use | |
| Rugged, metal all-weather suitable for indoor or outdoor use. Features: - Mounts on pole or flat surface - Small, compact design - 1/64 Watt to 1 watt, 70v tap setting... | |
| Self-Amplified Metal Box Speaker features an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control. Features - Rugged all-steel surface-mounted enclosure - Full-range 8" cone... | |
| Self-Amplified P-Tec Speaker is a self-amplified, surface mounted speaker that is capable of reproducing voice paging as well as background music. Features: - Self-Amplified - Surface Mount - Easy to... | |
| Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features:... | |
| Series E Speakers and Spreaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and firld selectable taps from 1/8 to 2 watts. Features:... | |
| Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High... | |
| Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting. Features: - Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified... | |
| Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting. Features: - Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified... | |
| Signature Series Ceiling Speaker is a high fidelity, self-amplified (6 watt amplifier) speaker and may be used to provide one-way paging and high quality music reproduction from any Valcom page... | |
| Single Keystone Speaker Insert is ideal for use in all keystone wall plates. | |
| Single Speaker Strap provides a simple in wall speaker connection with this pre-configured strap that fits into any decorator opening. Features: - Helps eliminate excess speaker wire - Fits in... | |
| Small and Light-Duty Speaker-Microphone is a lightweight, compact unit designed for light duty applications. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted... | |
| SmartSeries Handset/Speaker Amplifier. Features: - Designed to provide an intelligent handset for use in a standard GAI-Tronics Page/Party system or an ADVANCE system - Supports one-way page announcements over system... | |
| Soprano Series 8" In-Wall Speaker. Features: - High power handling capacity - 8" mica filled polypropylene woofer with Butyl rubber surround - 20 oz. magnet - 2nd order crossover, 12dB... | |
| SP2570N Ceiling speaker, 25V and 70V XFRMR, 4W. Note: - Use SP-2570N with an NP-25V non-polarized capacitor (33mfd, 25V, non-polarized) | |
| Speaker cables. Available in minimum quantity of 12,000'. Features: - Audio cables - 16 AWG stranded bare copper center conductor - Flame-retardant PVC jacket available in purple and yellow | |
| Speaker Enclosure for 8" Ceiling Speakers. Features: - Fits standard 8 inch ceiling speakers - Threaded J-clips for easy installation - Made of one piece of steel - Acoustically insulated... | |
| Speaker to Line Level Converter provides an ideal way to re-amplify whole-house audio that needs optimal power. Features: - Provides line-level output for re-amplification - SUB mode allows a subwoofer... | |
| Speaker transducer replacement for the SPM-1000 series light duty acoustic tube surveillance kit, SPM-1500 series medium duty throat microphone, EH-1000 series medium duty surveillance earphone and SPM-2000 series medium duty... | |
| Speaker Volume Control is a single speaker volume control designed to be mounted into a single gang rough-in box. Features: - Ideal for controlling the volume of ceiling mounted speakers... | |
| Speakerphone used with Universal Door Phone Controller. Door Phone Features: - 70 Volt - Push button activation - Stainless steel faceplate and tamper-proof screws - Weather-resistant enclosure for indoor/outdoor use... | |
| SPT-15A 15-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction... | |
| Square 70V Indoor Speaker is a white metal speaker with backbox ideally suited for indoor and outdoor open environments. Features: - Mount to beams and trusses - Complete integrated backbox... | |
| Square 70V Outdoor Speaker is a white metal speaker with backbox idealy suited for indoor and outdoor environments. Features: - Mounts to beams and trusses - Complete integrated backbox -... | |
| SR40 Hazardous Area Speaker/Ringer can be set up as loud speakers for paging applications, loud ringers to signal incoming phone calls, or both functions can be combined in one device. | |
| SSSP40FW/B (SSSP40FW-B) Black Speakers for FWD40LX1/B (FWD40LX1-B) and FWD40LX1/BI (FWD40LX1-BI). | |
| Steel Enclosure for 8" Ceiling Speaker is a protective enclosure for an 8" speaker. Features: - Protective enclosure for 8" speaker in recessed installations - One-piece steel construction includes mounting... | |
| Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in a... | |
| Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in bright... | |
| Surface Mount 1-Watt Ceiling Speaker is a 1-watt, single-tap surface-mount speaker, designed to typically install in less than a minute. It can be installed in any drop ceiling with ceiling... | |
| Surface Mount 4-Watt Ceiling Speaker is a 4-watt, multi-tap surface-mount speaker with a rotary switch, designed to typically install in less than a minute. It can be installed in any... | |
| Surface mount speaker assembly, designed to be used in harsh environments. The speaker assembly features a steel housing, a built-in amplifier, an interior security screen, and tamper resistant screws. Features:... | |
| Suspended ceiling speaker bridge provides a solid mounting structure. Features: - Prevents ceiling tile sag - Galvanized to inhibit rusting | |
| Syncom computer-tested Bose HVC 4.5" driver handles high power while accurately tracking every musical nuance and detail for wide dispersion, smooth sound distribution throughout a listening area. Acoustically optimized, ported-type... | |
| Syncom computer-tested Bose HVC 4.5" driver with polymer-composite cone and silicone-coated surround for outdoor use. It has weather-protective high-impact polystyrene, acoustically-optimiz ed, ported-type enclosure and nickel-plated connections to withstand all... | |
| Talkback Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance. Features: - Used with talkback page controls... | |
| Talkback SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Durable electrostatic powder coat... | |
| Talkback Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom... | |
| Telematrix Scitec Spectrum Plus 2-line analog display speaker telephone. Features: - Compatible for installation behind a POTS, PABX or Centrex telephone line - 100 number caller ID memory, 100 number... | |
| The 5000 series angled speaker is optimized for home theater use and is designed specifically to perform in rooms of unusual shape or size. The adjustable speaker features angled drivers... | |
| The 7000 Series 6.5" Outdoor Speakers are optimized for the demands of outdoor installations. These top-of-the-line speakers can support larger spaces with their great power handling. Speaker Features: - Designed... | |
| The 7000 Series 8" In-Wall Speaker is a premium addition to any home theater system. Features: - Swiveling aluminum tweeters to produce smooth frequency response - High-power handling and adjustment... | |
| The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732... | |
| The Bogen CS1EZ is a pre-assembled 1-watt single-tap ceiling speaker designed for use with 70V amplifier systems. Features: - 1-watt single tap design - Screw terminal connections for fast installation... | |
| The Channel Vision full range of stereo custom installation Loudspeakers have been designed for easy In-Wall or Ceiling mounting. Features: - Woofer: 6.5" polypropylene cone with Butyl rubber surround and... | |
| The Clean Room Speaker is ideal for clean room environments. The speaker is designed to provide outstanding voice reproduction for use in public address and general alarm applications. The unit... | |
| The IH16GXC is a sleek little stereo alarm clock for your iPhone or iPod that lets you charge and play your iPhone or iPod and wake or sleep to your... | |
| The Model 670-001 Explosion-proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations. This model is NRTL certified for use in the US and Canada... | |
| The Model 709-901 SmartSeries Handset/Speaker Amplifier is designed to provide an intelligent handset for use on the GAI-Tronics multi-party system cable in either a standard Page/Party system or an ADVANCE... | |
| The Orator Speaker Box is a monitor speaker designed to be installed on 1A1 and 1A2 Key Telephones and can also be connected to a 2500 style instrument. This product... | |
| The S-504 metal wall mount speaker has a five watt, eight inch speaker, five ounce magnet, and a twenty-five to seventy volt transformer. Features: - Sleek, modern design - Gray... | |
| The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker... | |
| The Series SA-S Supervised Self-Amplified Speakers and Speaker Strobes are designed to meet the critical needs for the life safety industry. These 4” speakers and speaker strobes are a perfect... | |
| The Series SA-S Supervised Self-Amplified Speakers and Speaker Strobes are designed to meet the critical needs for the life safety industry. These 4” speakers and speaker strobes are a perfect... | |
| The streamlined inductive speaker probe detects audible frequency tones quickly for accurate tracing and identification of wires, cables, and metallic circuits. Use with the tone test set to trace and... | |
| The Talkback Bi-directional Corridor Wall Speaker traditional woodgrain finished cabinetry blends well with most environments. Features: - Easy install - Built-in amplifier - Corridor speakers produce bi-directional sound for long... | |
| The Talkback Metal Wall Speaker is an 8” interior talkback speaker for use with Valcom “Handsfree” talkback page control units. Talkback Speaker Features: - Sleek, modern design - 8" speaker... | |
| The Toshiba 20 button speaker non-backlit display digital telephone with LCD Display has an easy to read screen, one-touch programmable buttons and ergonomic design for comfort and easy-to-read feature buttons. | |
| The TS22 test set’s unique built-in amplified speaker provides three audio levels for hands free listening and use with automated voice-response systems. Multiple memories enable storage of nine 18 digit... | |
| The Valcom Lay-In 2' x 1' Dual Input Ceiling Speaker is designed to easily install into standard T-Bar suspended ceilings by replacing 1/2 of a 2'x2' ceiling tile (or 1/4... | |
| The Valcom V-2992 Volume Control is a volume control unit which can be mounted into a single-gang electrical box. This unit is compatible with all Valcom one-way and two-way speakers. | |
| These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every... | |
| This 8" speaker operates on 25 and 70 volt speaker lines. Features: - .312 to 5 Watt tap settings - Excellent voice and music reproduction - Hardware included - Weight:... | |
| This ceiling speaker is designed to easily install into standard T-Bar suspended ceilings by replacing 1/2 of a 2'x2' ceiling tile (or 1/4 of a 2' x4' tile). The 1'x2'... | |
| This inconspicuous Lay-in Speaker can be installed in suspended ceilings in a minute. The speaker provides excellent music and voice reproduction. The integral backbox has a three hour burn test... | |
| Tile Bridge for 8" Ceiling Speaker is a tile bridge designed to mount 8" loud speaker and bridges both 2' x 2' and 2' x 4' ceiling tiles. Features: -... | |
| Tile bridge for surface mount speakers. Features: - Distributes weight of speaker onto ceiling grid - Each speaker uses one tile bridge - When used with SM1EZ or SM4T speakers,... | |
| Tripod Loudspeaker Stand is a rugged and dependable stand for pole mounting the apogee sound AMT-12, AMT-15, and other loudspeakers. Features: - Locking pin for absolute speaker security - Rugged... | |
| UL Listed 8" Ceiling Speaker Backbox designed for use with Wheelock Series S Ceiling Speakers and Speaker Strobes. | |
| Universal Dual Speaker Strap provide a simple in wall speaker connection with the pre-configured strap that fit into any decorator opening. Features: - Helps eliminate excess speaker wire - Fits... | |
| USB Speaker/Handset provides Easy Plug-n-Play Setup, Compact Design and High-Quality 8-kHz Sound for Computers and Laptops. Speaker/Handset Features: - 3-in-1 Design: High-quality PC Speaker, Hands-free Internet Speakerphone, and Handset -... | |
| Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker. Features: - "Call" letters in Braille - Corrosion resistant hardware - Stainless steel faceplate - 45 ohm speaker... | |
| Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker. Features: - Heavy duty steel pushbutton - Internal louvered speaker grille - 45 ohm speaker - Faceplate constructed... | |
| V-1072A-ST-: Durable brushed stainless door plate speaker with call button. The unit provides handsfree talkback capability from an outside entry or doorway when used with the Valcom Door Entry Management... | |
| V1027C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6... | |
| Valcom 8-Inch One Way Plastic Ceiling Speaker is for general voice and background music applications. Includes built-in amplifier and volume control. | |
| Valcom Amplified Square Grille Speakers is self-amplified and capable of reproducing voice paging as well as background music. Features a removable control knob. With the knob removed, the volume may... | |
| Valcom Chandelier Speaker is for general voice and background music applications. Chain mounted amplified speaker with volume control. | |
| Valcom Metal Backbox for Ceiling Speaker protects the speaker from debris and insulation. Features: - Metal construction with four knockouts - Compatible with round or square baffles - Use in... | |
| Valcom Metal Backbox for Ceiling Speaker protects the speaker from debris and insulation. Minimum order quantity is 5. Features: - Metal construction with four knockouts - Compatible with round or... | |
| Valcom Metal Speaker Support Ring can be used in new pre-construction gypsum (sheetrock) ceilings with 16 inch or 24 inch support structure. Sold individually. | |
| Valcom Mounting Bracket for Flexhorn, Monitor Speakers used for easy installation in difficult areas - simply secure the bracket, and position the speaker as desired. | |
| Valcom One-Way Signature Series In-Wall Speaker is an in-wall speaker used for high fidelity music and voice reproduction. The one-way speaker/amplifier assembly features a 6 1/2 inch woofer, a 1... | |
| Valcom One-Way Slimline Speaker is a contemporary designed wall speaker for areas that require a stylish appearance. Used for background music and voice paging, the thick walled, high density polypropylene... | |
| Valcom Surface Mount Doorplate Speaker is a durable gray plastic door plate speaker with call button. The unit provides handsfree, talkback capability from an outside entry or doorway when used... | |
| Valcom Talkback Square Grille Speakers are excellent voice and music reproduction in a sturdy steel grille. Features: - 8" Speaker - 4 Volume levels - Screw connection - Wide sound... | |
| Valcom Talkback with Ceiling Speaker, is a conventional style ceiling speaker with hands-free talkback capability. Features: - Scuff, scratch & nick resistant - Attractive powder white epoxy finish - 5... | |
| Valcom V1026C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or... | |
| Valcom's finished cabinetry blends well with most environments. | |
| Valcom's Lay-In Ceiling Speaker Assembly eliminates: hassles of scheduling installation with ceiling tile installers, working around or removing ceiling tiles to install speaker assemblies, dodging interior fixtures already installed, tedious... | |
| Vandal Resistant Speaker is a vandal-resistant speaker designed for reliable hands-free two-way communications. Features: - Heavy-duty vandal-resistant and weather-resistant construction - Withstands attempts at vandalism in hostile environments - Heavy... | |
| Vandal Resistant Speaker with Call-Button is a vandal-resistant speaker designed for reliable hands-free two-way communications. Features: - Heavy-duty vandal-resistant and weather-resistant construction - Withstands attempts at vandalism in hostile environments... | |
| Vandal-Resistant 8 Inch One-Way Wall Speaker. Features: - 8 inch self-amplified speaker with adjustable volume - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist... | |
| Vandal-Resistant 8 Inch Talkback Wall Speaker. Features: - 8 inch 45-Ohm speaker - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Mounting... | |
| Vandal-Resistant 8 Inch Wall Speaker Enclosure and Faceplate. Features: - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Heavy gauge steel construction... | |
| Vandal-Resistant door entry speaker with call button. The unit provides handsfree talkback capability from an outside door or entryway when used with the Valcom door entry mangagement and Intercom systems. | |
| Veteran Military Grade Speaker/Microphone for two-way radios. Features - Military Spec - Rubber coated grill - GelSet insulation - Emergency button - Volume control - Rugged Cabling | |
| Wall Mount One-Way InformaCast IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available... | |
| Wall Mount One-Way Voice Over IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are... | |
| Wall Mount Talkback Voice Over IP Speaker provides convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way... | |
| Wall or ceiling mount corridor speaker with volume control in black cabinet with black cloth grille. Features: - Capable of uni-directional or bi-directional audio dispersion - Wall or ceiling mount... | |
| Wall or ceiling mount corridor speaker with volume control in black cabinet with black cloth grille. Features: - Uni-direcitonal or bi-directional audio dispersion - Wall or ceiling mount (hardware included)... | |
| Wall surface mounted metal speaker assembly complete with speaker, amplifier, built-in volume control, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Excellent... | |
| Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3,5 or 6 cable - Used with talkback page controls... | |
| Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page... | |
| Wall surface mounted speaker assembly complete with speaker, amplifier, built-in volume control, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Excellent voice... | |
| Wall surface mounted speaker unit complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5 or 6 cables - Used with talkback page... | |
| Waterproof telephone test set with amplified speaker. Features: - Award-winning waterproof design - Tone and pulse dial - Built-in ringer with adjustable ring tones - 10 number speed dial memory... | |
| Weatherproof outdoor speaker amplifier station and weatherproof enclosure. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee. | |
| Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs... | |
| Wheelock’s Series ET Vandal Resistant speakers and speaker strobes provide a full range of rugged, high performance combinations specifially designed to meet the critical needs of the life safety industry... | |
| Wheelock’s Series STH Cluster Speaker with MCCH Multi- Candela Strobe is designed for indoor ceiling mounting in high ambient noise environments. Series STH Cluster Speaker with MCCH Strobe is designed... | |
| Wheelock’s Series STH Cluster Speakers are designed for high ambient noise environments. The Cluster Speakers are available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual... | |
| Wheelock’s Series STH-15S Supervised Horn Loudspeakers are equipped with a compression driver providing up to 15 watts of power handling capability, superior intelligibility and dispersion to achieve maximum sound projection... | |
| Wheelock’s Weatherproof Series STH-4M30WC Cluster Speaker is designed for high ambient noise and outdoor environments. Provides high intelligibility voice reproduction and available high intensity visual alerting for emergency alarm and... | |
| Wide Dispersion Re-entrant Horn Loudspeaker is a wide dispersion, high intelligibility, re-entrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity. Wide Dispersion... | |
| Wireless technology from RCA brand can give you freedom from wires. Fill and surround your house with sound from our 900 MHz Wireless Speaker systems and unchain yourself from the... | |
| With the Drop in T-Bar installation of ceiling speakers is quick and easy. | |
| Won't Accidentally Disturb Digital Lines. Features: - Dropsafe, rain safe, weather safe - Won't accidentally disturb digital lines - Audible tone in talk mode - Loop-length compensation - Nine 18-digit... |