TelephoneStuff.com Legrand - On-Q 7000 Series 8 Inch In-Wall Speaker HT7801

Description
The 7000 Series 8" In-Wall Speaker is a premium addition to any home theater system. Features: - Swiveling aluminum tweeters to produce smooth frequency response - High-power handling and adjustment capabilities ensure ultimate in home sound - High-grade advanced crossover allows for optimal frequency distribution - Features glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Suitable for moisture rich environments - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Perforated metal grill with an acoustically transparent scrim cloth to enhance the speakers appearance once installed - flip out tabs for easy installation and removal - Dimensions: 14.25"H X 10"W X 3.65"D
Description
The 7000 Series 8" In-Wall Speaker is a premium addition to any home theater system. Features: - Swiveling aluminum tweeters to produce smooth frequency response - High-power handling and adjustment capabilities ensure ultimate in home sound - High-grade advanced crossover allows for optimal frequency distribution - Features glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Suitable for moisture rich environments - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Perforated metal grill with an acoustically transparent scrim cloth to enhance the speakers appearance once installed - flip out tabs for easy installation and removal - Dimensions: 14.25"H X 10"W X 3.65"D

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 7000 Series 8 Inch In-Wall Speaker - HT7801 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 7000 Series 8 Inch In-Wall Speaker
HT7801
Legrand - On-Q 7000 Series 8 Inch In-Wall Speaker HT7801
The 7000 Series 8" In-Wall Speaker is a premium addition to any home theater system. Features: - Swiveling aluminum tweeters to produce smooth frequency response - High-power handling and adjustment capabilities ensure ultimate in home sound - High-grade advanced crossover allows for optimal frequency distribution - Features glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Suitable for moisture rich environments - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Perforated metal grill with an acoustically transparent scrim cloth to enhance the speakers appearance once installed - flip out tabs for easy installation and removal - Dimensions: 14.25"H X 10"W X 3.65"D

The 7000 Series 8" In-Wall Speaker is a premium addition to any home theater system.
Features:
- Swiveling aluminum tweeters to produce smooth frequency response
- High-power handling and adjustment capabilities ensure ultimate in home sound
- High-grade advanced crossover allows for optimal frequency distribution
- Features glass fiber woofers that provide superior power capacity for a stronger, deeper sound
- Suitable for moisture rich environments
- Foam gaskets minimize vibration and provide air-tight seal
- Fully adjustable treble easily tailors the sound to any taste
- Perforated metal grill with an
acoustically transparent scrim cloth to enhance the speakers appearance once installed
- flip out tabs for easy installation
and removal
- Dimensions: 14.25"H X 10"W X 3.65"D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT7801
Product Name Legrand - On-Q 7000 Series 8 Inch In-Wall Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details