TelephoneStuff.com Leviton 4.5" In-Ceiling Speaker LB32S-000

Description
Syncom computer-tested Bose HVC 4.5" driver handles high power while accurately tracking every musical nuance and detail for wide dispersion, smooth sound distribution throughout a listening area. Acoustically optimized, ported-type sub-enclosure to eliminate sound degradation from speaker/ceiling cavity interaction. Features: - Adapter bracket for sheetrock and rough-in bracket for place-holding during preconstruction - Compatible with amplifiers rated up to 80 Watts/channel
Description
Syncom computer-tested Bose HVC 4.5" driver handles high power while accurately tracking every musical nuance and detail for wide dispersion, smooth sound distribution throughout a listening area. Acoustically optimized, ported-type sub-enclosure to eliminate sound degradation from speaker/ceiling cavity interaction. Features: - Adapter bracket for sheetrock and rough-in bracket for place-holding during preconstruction - Compatible with amplifiers rated up to 80 Watts/channel

Suppliers

Company
Product
Description
Supplier Links
Leviton 4.5" In-Ceiling Speaker - LB32S-000 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 4.5" In-Ceiling Speaker
LB32S-000
Leviton 4.5" In-Ceiling Speaker LB32S-000
Syncom computer-tested Bose HVC 4.5" driver handles high power while accurately tracking every musical nuance and detail for wide dispersion, smooth sound distribution throughout a listening area. Acoustically optimized, ported-type sub-enclosure to eliminate sound degradation from speaker/ceiling cavity interaction. Features: - Adapter bracket for sheetrock and rough-in bracket for place-holding during preconstruction - Compatible with amplifiers rated up to 80 Watts/channel

Syncom computer-tested Bose HVC 4.5" driver handles high power while accurately tracking every musical nuance and detail for wide dispersion, smooth sound distribution throughout a listening area. Acoustically optimized, ported-type sub-enclosure to eliminate sound degradation from speaker/ceiling cavity interaction.
Features:
- Adapter bracket for sheetrock and rough-in bracket for place-holding during preconstruction
- Compatible with amplifiers rated up to 80 Watts/channel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number LB32S-000
Product Name Leviton 4.5" In-Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Home Audio, Home Theater Speaker - SoundWare S Satellite Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details