TelephoneStuff.com Valcom Desktop 70V Speaker V-5330-210

Description
Desktop 70V Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce. Features: - Excellent private office intercom - Covers 250 square feet - Can be wall-mounted - May be used for one-way or talkback - Privacy switch - Talkback application with PagePac Plus controller and amplicenter
Description
Desktop 70V Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce. Features: - Excellent private office intercom - Covers 250 square feet - Can be wall-mounted - May be used for one-way or talkback - Privacy switch - Talkback application with PagePac Plus controller and amplicenter

Suppliers

Company
Product
Description
Supplier Links
Valcom Desktop 70V Speaker - V-5330-210 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Desktop 70V Speaker
V-5330-210
Valcom Desktop 70V Speaker V-5330-210
Desktop 70V Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce. Features: - Excellent private office intercom - Covers 250 square feet - Can be wall-mounted - May be used for one-way or talkback - Privacy switch - Talkback application with PagePac Plus controller and amplicenter

Desktop 70V Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce.
Features:
- Excellent private office intercom
- Covers 250 square feet
- Can be wall-mounted
- May be used for one-way or talkback
- Privacy switch
- Talkback application with PagePac Plus controller and amplicenter

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-210
Product Name Valcom Desktop 70V Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
VERIS 3-Way 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details