TelephoneStuff.com Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Power supply for Toshiba Stratagy Flash Voice Mail. - INPUT: 120V AC 60Hz 30W - OUTPUT: 18/24 VAC 1000mA - CLASS 2 POWER SUPPLY | |
| 0.6 Amp Receptacle Mount Power Supply provides 24 V DC / 120 V AC Linear Power. Receptacle mount power supply designed to be used with a third wire grounded receptacle,... | |
| 1 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged,... | |
| 1 Amp/24V Green Power Supply with long life capability engineered for 20+ year life in normal paging service. Power Supply Features: - Smaller Footprint - Wall, Rack/Rail Mount (Mounting Bracket... | |
| 1 per DK14/DK16/DK16e/DK40 /DK40i system to connect power supply battery charger to customer supplied reserve batteries. 1 per DK280/DK424 cabinet to connect power supply battery charger to customer supplied reserve... | |
| 10 Volt 2A PSU mainly for the Business Recorder | |
| 110V power supply for SoundStation2W base and console. ROHS compliant. Suitable for use in country group 1. | |
| 110VAC/24VAC Power Supply for T35, MOD 232. | |
| 12 V DC Power Supply for AN Series. Power Supply Features: - 1 Amp - Designed for use with the AN Series Products | |
| 12 V DC power supply for use with T1 CSU ACE (1202022L1) with rectangular connector. Features: - Input Power: 115 VAC, 60 Hz - Output Power: 12 VDC, 120 mA... | |
| 12 VDC power supply for use with T1 CSU ACE (1203022L1) or T1 ESF CSU (1204025L1) with round connector. Features: - Input Power: 115 VAC, 60 Hz - Output Power:... | |
| 120V Universal power supply. | |
| 12V DC / 100-240 volt AC universal power supply, 100-240 volt AC for LIN integrated network. Features: - Nine DC power connections - One green LED indicates DC output is... | |
| 12v DC 500 mA power supply. Features: - 12v DC, 500 mA, filtered - Plugs into an AC outlet - Includes DC output cord with polarized plug - Economically powers... | |
| 12V DC power supply for Aiphone models LEF/LEF-C + BG-10C. Features: - Input voltage and capacity: 100V - 240V AC, 50/60Hz, 37W/65-82VA - Output Voltage: 12V DC, 2.5A - Replaces... | |
| 12V DC Power Supply for LEF-C. | |
| 12V power supply for PCM2000 (one required per CPU module). | |
| 12V Power Supply provides 12V DC at 300 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 8W -... | |
| 12V Universal Power Supply. Compatible With: - IP 301 Phones - IP 500 Phones - IP 501 Phones | |
| 12VDC at 3.0 Amp/4 Fused Outputs Power Supply. Power Supply Features: - Input: 115VAC 50/60 Hz 1.0 amp> - 2.5 amps 12VDC continuous supply current - Four 12v DC individually... | |
| 12VDC Regulated 500mA power supply. | |
| 15 Volt, 400 milliamp wall mount power supply. | |
| 15VDC power pack for Sonorous MP3 digital music-on-hold player (64 Min). | |
| 16v Power supply for the Aastra PowerTouch 350 and PowerTouch 390. | |
| 18 V DC, 2 A Power supply for Aiphone Systems. Power Supply Features: - Input Voltage and Capacity: 100-240V AC, 50/60Hz, 45W/75-95VA - Output Voltage: 18 V DC, 2 A... | |
| 18V DC, 1.2A Power Supply. Features: - Input voltage and capacity: 120V AC, 50/60Hz, 30W - Output voltage: 18V DC, 1.2A - Used with Aiphone intercoms: - IE-8MD - MY-1CD... | |
| 2 Amp, 48 Volt Wall or Shelf Mount DC Power Supply. For use with the V-1038 (30 Watt Horn) only. Features: - For use with the V-1038 (30 Watt horn)... | |
| 2.5 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged,... | |
| 24 DC 30 Watt Power Supply provides power for the selective call intercom module. | |
| 24 VDC, 1-8 fused outputs. 20.8 amp switch mode designed with full regulation and filtering. Equipped with a battery charger capable of handling a 60 ampere hour battery load. Features:... | |
| 24 VDC, 2.3 Amp Power Supply. Power Supply Features: - Modular construction with power on indicator - Mini-barrel plug for easy operation - UL, CE, and FCC approved | |
| 24v DC 100 mA power supply. Features: - 24v DC, 100 mA, filtered - Plugs into an AC outlet - Powers 24V DC alert signals and tone generators - B... | |
| 24v DC 600mA power supply. Features: - 24v DC 600 mA - Wall mounted with 6 ft. AC power cord - Current limited, short circuit and overload protected with auto... | |
| 24V DC Power Supply with a 1A output. Features: - Compact in size - Plugs into a standard AC outlet - DC output connects directly to device it is powering... | |
| 24V DC, 1 A power supply. Features: - 120V AC - 50/60Hz - 35W - Used for Aiphone intercoms: - GF-BC(GF) - GF-VBC - GFW-VBC(GF) - MAW-B | |
| 24V DC, 2A Power Supply. Features: - 24V DC - 2 Amp - Can be used in both 110V AC and 240V AC environments - UL listed | |
| 24V Power supply. Compatible with the following: - SoundPoint IP 321 - SoundPoint IP 331 - SoundPoint IP 450 | |
| 24VAC at 4 Amp/8 Fused Outputs Power Supply. Power Supply Features: - Input: 115V AC 50/60Hz, 0.9 amp - 4 amps (100VA) supply current - Eight (8) 24 V AC... | |
| 24VAC at 8.0 Amp/16 Fused Outputs Power Supply. Features: - Input: 115V AC 50/60Hz, 1.8 amp - Sixteen 24v AC individually fused outputs - 8 amps (200VA) supply current -... | |
| 24VDC 60W Power Supply provides power for the lyriQ™ Audio Module for uninterrupted listening pleasure. Power Supply Features: - 24 Volt, 2.5 Amp Power Supply - Designed specifically for lyriQ™ | |
| 24VDC Power Supply is designed to supply the low voltage DC requirements for all of Bogen's products. Features: - 24V @ 1A output - Line cord input style - Screw... | |
| 3810 AC adapter for base. | |
| 3x8/6x16 220V AC Power Adapter. | |
| 4 Amp Receptacle Mount Power Supply. Features: - Smaller Footprint - Less energy / less heat - 4 Amp / 24V - Barrel connection - Low energy screw terminal connecting... | |
| 4- or 8-channel CCTV Camera Power Supply Box. | |
| 48V Power Supply provides 48V DC at 100 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 24W -... | |
| 48V Power Supply/Ring Generator is used with 1 - HOXB on Se system and up to 3 - HOXB on VI systems. | |
| 5 Volt 3A power supply used with the Quarto and Octo Call Recorders | |
| 5.4 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged,... | |
| 6 x 16 110V AC Power Adapter. | |
| 600 mA Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged,... | |
| 6730i IP Telephone offers Exceptional Value in an entry level IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in... | |
| 6731i IP Telephone with AC Power Adapter offers exceptional value in an entry level, feature rich IP telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone... | |
| 7,5Volt 2A PSU for the Call Recorder Singles | |
| A -48V power supply must be installed in a cabinet when either DID , E&M; and/or Ground Start Trunks are employed in the cabinet. The -48V power supply is "shelf-sensitive,"... | |
| A -48V power supply must be installed in a DBS 576 cabinet when either DID, E&M; and/or Ground Start Trunks are employed in the cabinet. | |
| A replacement power supply compatible with the Max EX. Features: - Larger conference rooms - Expand capabilities of MAX EX and MAXAttach - Connects up to 4 total phones | |
| A replacement power supply compatible with the Max EX. This also comes with the 25' cable assembly. | |
| A replacement power supply compatible with the Max EX. Features: - Larger conference rooms - Expand capabilities of MAX EX and MAXAttach - Connects up to 4 total phones | |
| A StarTalk power supply for flash voice mail. | |
| A Supplemental power supply provides local power for receivers, entry panels, and amplified video distributor. Features: - Power supplies require input voltage of 120-127VAC @ 60Hz - A supplemental power... | |
| A universal Via Video power supply. | |
| AC Adapter 5V 350 is designed for use with Plantronics Headset Systems. | |
| AC adapter for a voice pro VP206 | |
| AC adapter for CA10/CS10 APLA 220V Euro plug. | |
| AC adapter for CT10, APLA 220V, Euro plug. | |
| AC Adapter for GN 6210, GN 9120 and T5300 Series headsets. | |
| AC adapter for NEAX 2000 or SL1100 IPS telephones. Features: - Required if network does not support power over ethernet (POE) - Input: 120VAC 60Hz 35W - Output: 24VDC 600mA... | |
| AC Adapter for One-X Quick Edition IP 4621 and 4610. Note: - AC Adapter (Model no.700356447) required ONLY if Power Over Ethernet (POE) is not utilized | |
| AC adapter for Plantronics CS50 Wireless Headset System. | |
| AC adapter for Plantronics CS50 Wireless Headset System. Compatibility: - Model # 67891-02 Voyager 500A - Model # CS55 CS55 Wireless Headset Systems - Model # 72272-01 Voyager 510S Bluetooth... | |
| AC adapter for T20, APLA 220V Euro Plug | |
| AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey | |
| AC adapter provides power in place of batteries. Designed for GN 8000 MPA, GN 8050 TCA, and Applica amplifiers. | |
| AC Adapter. Features: - Panasonic optional AC adapter - For use with network cameras KX-BB-HCM511/515/531 /581 - Indoor use only - Input: 100 V - 240 V, 50/60 Hz -... | |
| AC Adaptor for the KX-NT300 Series Telephones. AC Adapter Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically... | |
| AC power adapter for Panduit® PanTher LS8 Hand-Held Thermal Transfer Printer. | |
| AC power cord for the ADC-11 AC adapter charger. Input is 100V to 240V AC. | |
| AC Power Supply designed for for Jabra BT135 Bluetooth Headset. | |
| AC Power supply for Blazer and all computer/telephony switches. (Euro Version) | |
| AC power supply for Blazer and all computer/telephony switches. (UK version) | |
| AC Power supply for Blazer, Passport Everon P and all computer/telephony switches. (US version) | |
| AC Power Supply, 100-240V. Compatible With the Following Headsets: - Plantronics Discovery Series Headsets (640, 640E, 645, 655, 665) - Plantronics Explorer Series Headsets (320, 330, 340) - Plantronics Voyager... | |
| AC power supply/battery charger. | |
| ACA-U AC Adapter for Optional Adapter Unit. Adapter Features: - Provides AC power to APR unit, CTA unit, ADA unit, HFU unit or IPW-2U IP enabler module - Compatible with... | |
| Alligator cord for external DC power supply. Input is 10V to 15V. | |
| Allows the MPA II to run on standard AC power. | |
| Ambient Noise Sensor with Power Supply and Microphone is designed to monitor continuously changing ambient noise levels and electronically adjust the level of a page announcement and/or background music so... | |
| Amplified Speaker/Power Supply. Features: - 15 Watt self-amplified speaker with power supply - Sturdy all-metal construction - No need for central amplifier - Ideal for small paging jobs | |
| An independent power transformer for camera modules and intercoms. Features: - Rated for Continuous Duty - Filtered - Meets safety agency requirements - Supplies power to a single module or... | |
| An independent power transformer for camera modules. We recommend for camera module P/N F7638 with more than two cameras. Camera Module Features: - Rated for Continuous Duty - Filtered -... | |
| As desired (see RBDB for DK280 or RBDB2 for DK424) | |
| As desired for spares. Part of the base KSU. | |
| As desired for spares. Part of the KSU. Limited supply. | |
| As desired for spares. | |
| ATA / Flush power supply with output: 24VAC, 600mA and input: 120V, 60Hz, 24W. | |
| Atlas 500 power supply (spare). 1 per system. | |
| ATLAS 830 Redundant AC Power Supply Module. Features: - Redundant Power Supply modules for the ATLAS 830 - Interoperable with the ATLAS 800, ATLAS 800PLUS, and ATLAS 810PLUS also -... | |
| Auxiliary power supply for desktop terminals. Replaces the older 1151A1 power supply. | |
| Auxiliary power supply for Merlin Magix DSS and 4424LD large display telephone. Must be ordered when connecting the direct station selector. Ayaya part # 108489980. | |
| Basic KSU with Power Supply, 3 CO Line, 1 Digital Station Port, and 7 Hybrid Station Ports is designed to give small businesses all the sophisticated communications features of big-company... | |
| BCM 400 Replacement Universal Power Supply. | |
| BCM400 Redundant Power Supply Module.350 Watt | |
| Bogen 12VDC Power Supply is designed to supply the low voltage DC requirements for all of Bogen's products. Features: - 12V @ 1A output - Line cord input style -... | |
| CAP / SAP / KLM power supply with input: 120V, 60Hz, 9W and output: 24VAC, 250mA. Also known as Nortel Captrans or SAP. | |
| Capable of powering up to 7 Intrinsically Safe telephones (262 or 272). 110/220V switchable, allowing flexible applications. Used in System Subrack (267). Returns: - Due to the specialized nature of... | |
| CE A/C Power Supply. | |
| CE D/C Power Supply. | |
| Ceeco Power Supply for Prison Visitation Phones up to 6 pairs. Power Supply Features: - Provides talk power for 6 pairs of SSP-350-X Prison Visitation Phones - Requires 1 -... | |
| Charger without AC adapter for 3810 & 3910 cordless phones. | |
| Cigarette lighter adapter plug for the ADC-11 adapter charger. Input is 10V to 15V DC. | |
| Complete UPS Battery Back-up | |
| Connects to any MPA-II or MP-10A (UNEX) to eliminate the need for batteries. | |
| Control Unit and Power Supply for the Ophera System. Features: - A single control unit and power supply (BC100-0VA) can supply power for one video entry panel (BT102-01G), one digital... | |
| CPE D/C Power Supply. | |
| CPE Power Supply. | |
| DC 6V Power Supply. Features: - Input Voltage and Capacity: 120V AC, 60Hz - Output Voltage: 6V DC, 200mA - UL listed | |
| DC 6V power supply. Features: - Input voltage and Capacity: 120V AC, 60Hz - Output Voltage: 6V DC, 200mA - Used for Aiphone models: - AT-406 - AT-406B/A - C-123L/A... | |
| DC power supply for Aastra phones, for use with 9133i & 480i phones | |
| DC Power Supply for the Link 3000 MCU Shelf. Includes both Rack and Wall Mounts. | |
| Designed for people with moderate to profound hearing loss. Features: - Adjustable ring volume control up to 95 dB - Adjustable ringing tone control to best suit your hearing -... | |
| Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V), Precision Regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, tape players and amplifiers. The... | |
| Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V), Precision Regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, tape players... | |
| Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V). Ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, tape players and amplifiers. Voltage input: 120V AC,... | |
| Designed to replace 12 volt panel power supplies in systems where battery back-up is specified. A true battery charger capable of properly charging and maintaining 12 volt battery back up... | |
| Designed to supply the low voltage DC requirements for all Bogen products. Features: - Input: 120V AC line cord - Output: 24V @ 0.45A - Loop start paging interface built-in... | |
| Designed to supply the low voltage DC requirements for all Bogen products. Features: - Input: 120V AC line cord - Output: 24V @ 4A / 24V @ 0.25A - Loop... | |
| Desktop Charger & AC Adapter for FreeStyl 1 Handset. | |
| Dual AC 875W Power Supply; dual AC input (redundant). | |
| Dual power supply up to 4 amps at 24VDC Circuit breaker Overload protection Auto shutdown. Features: - Approvals Include: UL listed - Either two 2 amp, or one 4 amp... | |
| Each Base cabinet supports up to 96 ports using flexible or universal card slots. Up to two Base cabinets can be installed in a system. Includes power supply. | |
| EnGenius DuraFon Cradle Charger AC Power Supply Compatible with: - DuraFon 1X Desktop Charging Cradle - DuraFon 4X Desktop Charging Cradle - DuraFon PRO Desktop Charging Cradle - DuraWalkie Desktop... | |
| Fast Rad power supply with input: 120V, 60Hz, 12W and output: 9VAC, 600mA. | |
| Filtered Wall Mount Power Supply 2 Amp, -24 V DC offer a reliable power source in a smaller, more efficient package than their linear counterparts. Power Supply Features: - UL... | |
| Fits all models of Dialogue TTYs. | |
| For replacement or spare. | |
| For use with advanced fiber optic installations. For instructions (SRP-006-102) please see Product Brochure. | |
| For use with Durafon 1X Base Unit. | |
| For use with DuraFon 4X Base Unit and DuraFon PRO Base Unit. Due to manufacturer restrictions we are unable to provide pricing in our online catalog. We, however, remain committed... | |
| For use with the 4-port 10/100 basic router/switch. Features: - Exact factory replacement - 12 Volt - 500 mA | |
| Fujitsu 710036-01. | |
| Fujitsu 710036-02. | |
| GO 6470 / PRO 9400 Series AC Power Adapter. Additional AC Power Adapter sold for these products. AC Power Adapter Features: - Professional quality and design - Specifically designed for... | |
| Hybrid IP AC Power Adapter is specifically designed for the Panasonic IP Telephone. AC Power Adapter Features: - Compatible with the KX-TDA and KX-TDE IP PBX Panasonic Communications Systems so... | |
| Increases talk battery voltage and loop current on long or low current PABX extensions. Helpful for powering line powered devices, such as dialers and emergency phones, on low loop current... | |
| Individual “plug-in” type power supply carries 12-15 volts, 1000 mA. | |
| Individual Power Supply for CM1010. Power Supply Features: - Individual "plug-in" type power supply carries 12-15 Volts - Amperage: 1000 mA | |
| Input: 120V, 60Hz, 25W / Output: 26.7V, Max 700mA. | |
| IP Audio Conference Phone 2033 with External Microphones and Power Supply is a full duplex, handsfree conference phone for the desktop, offering 360 degree room coverage with support of Nortel... | |
| IP Phone 1151D1 Power Supply with Cable. Features: - 1151D1 power supply is a "desktop" - Single output 48-volt Direct Current (DC), 20-watt power supply - Power supply can operate... | |
| IP Phone 2004 is a professional-level desktop VOIP Phone which is ideally suited for managers, knowledge workers and administrative staff. IP Phone 2004 supports up to twelve user-defined line /... | |
| IP phone power supply gives power to the phones when Power over Ethernet (PoE) is not available. For use with Nortel 1110, 1120E, 1140E, 1210, 1220, and 1230 IP telephones. | |
| IP Phone Power Supply. UL Listed Compatible With: - Vertical 8 Button IP Telephone Model #3808-71 - 24 Button IP Telephone Model #3824-71 - IP7000 24-Button Large Screen Telephone Model... | |
| ITT Cortelco 18VAC Orator Power Supply Transformer used with Orator speaker boxes (010700-00A & 010744-00A). | |
| KX-TD7686 Cradle with Power Adapter model # KX-TCA1 | |
| KX-TDA Hybrid IP Additional AC Power Supply. Hybrid IP Power Supply Features: - Designed specifically for the KX-TDA50 Hybrid IP PBX Telephone Systems Panasonic KX-TDA IP PBX Telephone Systems and... | |
| L Type Power Supply for KX-TDA200 Basic Shelf and the KX-TDE200 Control Units. L Type Power Supply Features: - Large plug in system power supply - Specifically designed for the... | |
| Lets you use your car battery as a power source. Features: - Designed for Panasonic PalmLink 2-way FRS radios - Car battery serves as your power source - Conveniently plugs... | |
| Line Power Supply. | |
| Linear Power Supply is designed to supply power to 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, and is suitable for use with many... | |
| Loop Start Interface & Power Supply functions as both a loop start interface and as a 24V DC power supply. It includes Tip and Ring terminals for connection to a... | |
| LS3E AC Adapter and 120V Power Cord: to power LS3E directly from power outlet. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere -... | |
| LS3E AC Adapter, Charging Pack, and 120V Power Cord: to power LS3E directly from power outlet and charge battery pack at the same time. Features: - Lightweight, versatile printer for... | |
| LS3E Universal AC Adapter. | |
| M Type Power Supply for KX-TDA100/200 Basic Shelf and the KX-TDE100/200 Control Units. M Type Power Supply Features: - Medium plug in system power supply - Specifically designed for the... | |
| Main cabinet (carrier) for Merlin Legend telephone system with power supply. Provides 1 slot for processor and 5 slots for modules. | |
| Merlin Legend/Magix Expansion Unit. Features: - Includes backplane, power supply, connection cables and housing - Expands the Basic Merlin System by adding 6 universal slots - Metal construction compatible with... | |
| Merlin Magix cabinet with power supply only. Processor not included. | |
| Microprocessor control on all models. Features: - Advanced Battery Management(ABM) - Surge Protection on AC & communication line - Cold start capability (DC power up) - User-replaceable, sealed, maintenance-free lead... | |
| NEC Pro 2 120 PSF-H-20 Power Supply. This works for the Pro 2 120 Only. | |
| NEC Pro 2 Advanced PSF-P-20 Power Supply. | |
| NEC Pro 2 PSF-S-20 Power Supply. | |
| Net D/C Power Supply. | |
| North American Input Plug, 48V AC Power Adapter. Compatible Aastra Phones: - Aastra 9133i - Aastra 480i - Aastra 480i CT - Aastra 51i - Aastra 53i | |
| OAI Gateway for Spectralink 6100 M3 MCU. Includes Power Supply. | |
| One IS-PU-UL is required for every one IS-CCU, IS-SCU, IS-RCU, and IS-IPC in the system. Features: - 48V DC - 2 Amp - Can be used with IS-CCU, IS-SCU, IS-RCU,... | |
| Open voice, color video master monitor that allows the connection of up to two video door stations, 2 CCTV cameras and 2 additional sub monitors. Surface mount door station used... | |
| Optional power supply for UIP200 VOiP phone. This is required if power is not provided through the Ethernet connection. NOTE: All warranty service and repair must be referred to the... | |
| Optional power supply for UIP300 VOiP phone. This is required if power is not provided through the Ethernet connection. NOTE: All warranty service and repair must be referred to the... | |
| PagePac Plus Controller with Power Supply works with any 70V or 25V amplifier for multi-zone paging. Provides 8 individual zones plus group and all call page. Features: - Attendant override... | |
| Panasonic AC adapter for use with the KX-TD7896 | |
| Perception power supply. | |
| Phone Systems > SpectraLink Phone Systems > NetLink Wireless Phones > 2200-37277-001 > SpectraLink Power Supply for SpectraLink 8440 | |
| Pinnacle AC power supply cord. | |
| Plug in your Magellan RoadMate in your hotel room, home or office to enter addresses to your address book, review your trip mileage or to use the built-in tutorial to... | |
| Plug-in Power Supply for Clean Phone. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee. | |
| Plugs into 4 Zone Distribution Hub and provides system power. One power supply per hub is required. Order for 4 Zone Distribution Hub (364475-01). | |
| Polycom 24V IP phone power supply provides AC power to the Polycom SoundPoint IP330, IP 430, IP 601 & IP 650. Package of 5. | |
| Power adapter for the LS9 Hand-Held Thermal Transfer Printer. | |
| Power Adapter which provides 16 VAC output for Aastra Phone. Compatible Phones: - PT-480E - 9216 - 9316CW - 9417CW - 8314 - 8417 - 390 models | |
| Power Cord for IP Audio Conference Phone 2033 Power Supply. Note: - Power supply Model # NTEX11CA required, but not included. | |
| Power Supply – 120VAC/12VDC Center Pin Straight for Max Wireless WDCT | |
| Power supply clips for Chat 50 speaker phone. Features: - Advanced ClearOne audio processing technologies deliver remarkably rich, full audio for business performances - Multiple uses such as laptops &... | |
| Power supply for ADIX second generation "M" or third generation APS system cabinet. Supports up to 40 ports on APS systems. Use IX-PWSL for maximum capacity on APS systems. | |
| Power supply for ADIX third generation APS system cabinet. Supports up to 72 ports. | |
| Power supply for Astra IP telephone. Works with 57i, 6739i, 6730i, 6731i, 6725ip, and 6721ip. | |
| Power supply for AT&T;/Avaya phone systems with input: 120V, 60Hz, 24W and output: 48VDC, 200mA. KS-22911 L1, 7405, SPK201 | |
| Power supply for Avaya 1151B1 with input: 120V, 60Hz, 500mA and output: 48V, 420mA | |
| Power Supply for Cisco 79XX phones. OEM | |
| Power supply for Cisco CP-7960 six program IP phone. | |
| Power Supply for DCx100, DSx100, PTC400, PTQ360, and MOG600. | |
| Power Supply for Digital On Hold System. Power Supply Features: - Power supply for Digital On Hold IOH 3000 and ADL 3100 series systems | |
| Power Supply for EMPSU. | |
| Power Supply for Executive Charger Base. | |
| Power Supply for Fusion Charger Base. | |
| Power supply for GF, 24V DC, 1A Non-Sw, 220V input. | |
| Power Supply for HD Single/Dual System or Charger Base. | |
| Power Supply for IP Audio Conference Phone 2033. Note: - Power cord Model # NTTK14 required, but not included | |
| Power supply for IR-2001. Features: - 12 VDC, 500mA regulated - UL and CSA approved | |
| Power supply for IX-200 main system cabinet. | |
| Power supply for M5000 (Centrex) Series with input: 120V, 60Hz, 16W and output: 16VAC, 375mA. | |
| Power Supply for M5316 Aastra / Nortel Meridian Business Phone. | |
| Power Supply for M8000/M9000 Series with input: 120V, 60Hz, 8W output: 16VAC. Available in 250mA and 500mA. | |
| Power supply for NetLink i640 gang charger (GCX100). RoHs compliant | |
| Power supply for NetLink i640 gang charger (GCX100). | |
| Power supply for NetLink SVP100 and phone gateways. | |
| Power supply for NetLink SVP101 and phone gateways. RoHs Compliant. | |
| Power Supply for Nortel 1120E IP Phone. | |
| Power supply for Nortel Call Pilot voice mails. Compatible with NTAB9866 and NTAB9824. | |
| Power supply for Omega IV EX-616 Key Service Unit (KSU). | |
| Power Supply for TD-HB units. | |
| Power Supply for the i2000 Series IP Phone only. | |
| Power Supply for the Panasonic DBS 40 Cabinet. | |
| Power Supply for the Samsung DS 616. | |
| Power Supply for the Samsung iDCS500-OfficeServ 500 telephone systems. Supports up to 56 stations. | |
| Power Supply for the V-Hub Conference Phone. | |
| Power Supply for Vortex EF2201. | |
| Power Supply Module for MC5000 chassis. | |
| Power supply plug-in 230V, 15VAC. | |
| Power supply required for Clean Phone (295). Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee. | |
| Power supply works with 8000, 9000, Venture, i2002. Volts and Amps - 16V, 500mA | |
| Power Supply. Power Supply Features: - Compatible with: - GN Netcom GN9120 - GN Netcom GN9125 | |
| Power Supply. Power Supply Features: - Compatible with: - Jabra T5330M - Jabra M5390 - GN Netcom GN9125 | |
| Powers four modules and facilitates organized cable management and improved space efficiency within the On-Q® enclosure. Features: - Includes custom power strip with four connections - Includes two brackets to... | |
| Provides 10 Vdc and 500 mA to the Dterm cordless phone base unit. Requires 120V, 60Hz (14W) AC input from standard AC plug. | |
| Provides local power for one ISDN device. | |
| Provides power for the intercom module with over 7 stations. Features: - 12 Volt, 2.5 Amp Power Supply - For Intercom Module Over 7 Stations | |
| Provides power to your ACS Applica amplifier in place of battery power. Replaced by 01-0242 AC adapter. | |
| Provides power to your MPA-S amplifier in place of battery power. | |
| Provides the power for lyriQ™ audio module for uninterrupted listening pleasure. Features: - 24 Volt, 2.5 Amp power supply - For lyriQ™ audio module | |
| PS-18C is a power supply for Aiphone's MY-U video system etc. The PS-18C mounts onto a single-gang box. | |
| PS-24E is a DC power supply designed for Aiphone intercom systems: VY-EM, YAZ-90-3, MC-60-4, NEM-30, and NHX. | |
| PW-21 Power Supply for NEC 2400. | |
| Pw-22 Power Supply for NEC 2400. | |
| Redundant AC Power Supply module for the NetVanta 5305. | |
| Remote power supply for WBA425F only. | |
| Replacement 120VAC/12VDC Power Supply Charger for Conference Max Plus Pod Charger. | |
| Replacement AC adapter 120V US plug for CT10 cordless phone. | |
| Replacement AC adapter for Alertmaster AM-PX and AM-PXB. | |
| Replacement AC Adapter for CT11 and CT12 2.4GHz Cordless Headset Telephones. | |
| Replacement AC adapter for Dialogue Emergency Response (ER) telephone. | |
| Replacement AC adapter for Dialogue VCO, Dialogue RC, Q90 TTY and LVD. | |
| Replacement AC adapter for Dialogue XL and JV telephones and SR super ringers. | |
| Replacement AC adapter for Easy Recall answering machine. | |
| Replacement AC Adapter for S12 US Plug, 120V. | |
| Replacement AC adapter for the VB-44240 cordless system phone. | |
| Replacement AC adapter for Virtuoso and Superpro systems. | |
| Replacement AC power adapter used with 500AM headset amplifier. | |
| Replacement Calisto AC Adapter provides power to Calisto charging base. | |
| Replacement charger for cordless SN900 handset. | |
| Replacement charger for cordless SN920 handset. | |
| Replacement Charging Cradle and Power Supply for the EP490 handset. | |
| Replacement internal power supply for the Strata XIIe. | |
| Replacement Master Base Station (MBS) power adapter (18V, 2.22A, 40W), and a power cord. | |
| Replacement power adapter for Compass standard handset charger and handset charger with speakerphone. | |
| Replacement power supply for DK280 and DK424 base cabinets and expansion cabinets. Same as RPSU424. | |
| Replacement power supply for main system cabinet. Works with Officeserv 100 | |
| Replacement Power Supply For Panasonic DBS 576 HD Cabinet (Model # VB-44030). Does not Include Power Cord. | |
| Replacement power supply for Polycom ViewStations. Models Available: - 1465-10247-001 - Most models - 1465-08533-001 - SP models - 1465-10244-001 - FX models Not sure which power supply is right... | |
| Replacement power supply for Polycom ViewStations. Models Available: - 1465-20856-001 - Most models - 1465-20840-001 - SP models - 1465-20845-001 - FX models Not sure which power supply is right... | |
| Replacement power supply for Samsung DCS50si. | |
| Replacement power supply for SOHO voice mail systems. Your system may not have blown a Hard Drive - It might have blown the Power Supply!! Make sure and don't throw... | |
| Replacement power supply for the Samsung Key System Unit (4x8). | |
| Replacement power supply for WBS-41202-NF and WBS-41602-NF Multiswitch for 5 LNB DirectTV Systems. | |
| Replacement Power supply transformer for the ADKS-Digital voice mail board. 24 VDC@400 mA. | |
| Replacement power supply unit for the electra elite 48 and 192 systems. | |
| Replacement Power Supply- 5 Port 10/100 Switch, 9V DC, 1A transformer for the 5 Port Network Hub (364528-01). | |
| Replacement power supply. Compatible with: - Polycom 2200-15100-001 - Polycom 2200-16000-001 - Polycom 2200-16200-001 | |
| Replacement Power Supply. Features: - 2.1mm plug - Power: 120V AC/12V DC Compatible With: - ACA-1A - BLK-1/A - BLK-3-EWP - CC-4 - DM-4 - DVA-2W/A - DVA-500/A - DVA-1002... | |
| Replacement Power Supply. Features: - 2.1mm plug - Power: 120V AC/13.8V AC Compatible With: - AES-2000 (all) - CA-4 - CPA-7B - C-1000B - C-2000 - C-3000 - C-4000 -... | |
| Replacement Power Supply. Features: - No plug (hardwired) - Power: 120V AC/13.8V AC Compatible With: - ACA-1A - CPA-7B - HF-3W - K-1900-9 - M2W - PA-2A - PS-48-RG -... | |
| Replacement/Spare Power Supply for Atlas 32 systems. | |
| Required for stand alone TransTalk 9031 without carrier. Features: - TransTalk D-kit radio transmitter AC adapter for Radio Transmitter module | |
| Revolabs Power Adapter for Solo Executive Charger Base Power Adapter Features: - AC power adapter for Solo Executive chargers | |
| RoHs compliant power supply for DCx20x, DCx10x, DSx10x, PTC400, PTQ360, and MOG600. | |
| RoHs compliant power supply for, DCS10X, DCx10X, DCx20X, NCC10x, and PTC400. | |
| RS-232 interface/power supply only. | |
| S Type Power Supply for KX-TDA100 Basic Shelf and the KX-TDE100 Control Units. S Type Power Supply Features: - Small plug in system power supply - Specifically designed for the... | |
| Soundpoint pro power supply. | |
| Spare power supply for 8039-00 VOIP Express | |
| Spare Power Supply for Toshiba Systems (one per system). | |
| Spare. Maximum 1 per expansion cabinet. | |
| Spare. Maximum 1 per system. | |
| Spare/Replacement for Atlas 128 Systems. - - MUST Specify MAIN or EXPANSION Cabinet. | |
| Starplus Dispatch Power Supply. | |
| Supports 60 station devices per cabinet. The PROSTAR DCS is a fully modular system comprised of a basic key service unit, two additional expansion cabinets, interface cards and electronic keysets. | |
| Supports up to 40 station devices per cabinet. Power Supply Features: - Normally used with single cabinet system - One power supply required per cabinet - Supports up to 40... | |
| Switchable 10/100Base-T hub with 100 Mbps performance suitable for demanding home/office and telecommuting applications. Great for sharing high capacity devices like storage drives and backup systems. Features: - IEEE 802.3... | |
| The 3Com Network Jack AC Power Supply powers an individual network jack from a local wall outlet. This power supply is required if your LAN does not have Power over... | |
| The Ameriphone SR200 Telephone Ringer, by Clarity, is ideal for use in the home, the office or while traveling so you will never miss a call. Features: - Super loud... | |
| The IP Telephones by Nortel Networks require a power supply unless used with the power over Ethernet Switch. Local power via a Universal 100/240VAC, 50/60Hz Power Adapter delivering 48VDC @... | |
| The Multi-Tech RouteFinder dial-up router gives everyone on your network Internet access with just one modem and one ISP dial-up account. The RouteFinder router features two RS-232 WAN ports so... | |
| The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card... | |
| The only power supply supported in the G650 Features: - Commercial AC is the primary input power source - Both slot 0 and slot 15 have dedicated AC input -... | |
| The power supply provides the various DC voltages required to power the DSX-80/160 Cards. The DSX-80 4-Slot KSU requires a single power supply. The DSX-160 8-Slot KSU requires up to... | |
| The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The... | |
| This power supply is compatible with the Nortel 3x8 KSU and the Startalk Mini. Input: 120V, 60Hz, 0.35A and outputs: 5VAC, 0.8A & 15VAC, 0.5A. | |
| Total Access 750/850 accessories. Power Supply Features: - Provides an AC power source for DC-powered Total Access chassis - Integral charging circuit for Total Access battery backup systems - Mounts... | |
| Total access 750/850 modules. Features: - Required for operation of Total Access 750/850 - Supports 48 VDC applications - AC battery charger available for AC powered applications - Integral ring... | |
| TS1200 Power Supply, 12VDC, 5%, 600MA. | |
| TSN 19/800 is DC stabilized. Features: - Line 110V/60Hz - To power LNBs, amps, via coax cable - To add remote power - Max. Power Consumption: 16W - Through Loss:... | |
| Unfiltered Power Supply 250mA, -24 V DC is non-regulated "unfiltered signal battery" which provides 24 V DC, 0.25 Amp power supply. The output is floating with respect to ground. Power... | |
| Universal Mini DC Power Supply supports between 90V and 264V of AC power. Surge protected power source provides up to three 12V DC devices with 10 watts of power, enabling... | |
| Universal power adapter with various voltage settings and connectors. | |
| Universal Power Supply for 6000 / 8000 / 8400 Series Quad Chargers. | |
| Universal Power Supply for 6000 / 8000 / 8400 Series Single and Dual Chargers. | |
| Universal Power Supply for IP Audio Conference Phone 2033. Note: Power cord Model # NTTK14 required, but not included. | |
| Universal Power Supply for SoundPoint Pro. | |
| Used for replacement or spares. | |
| Used for replacement or spares.The Toshiba Strata APSU112A is a power supply for the CTX100 base or expansion cabinet. 1 per system. Requires ACTU1A processor. | |
| Used for spares. | |
| Used on Toshiba Strata XII/XX Telephone system. | |
| Valcom Power Supply is a 24V 300 ma power supply. The VIP-324 is normally used for powering VOIP products.Indoor use only. Features: - Includes power supply model no. VP-324 -... | |
| Valcom's traditionally designed Linear Power Supplies are used whenever space constraints are not an issue. Valcom Power Supplies now with long life capability engineered for 20+ year life in normal... | |
| Valcom's traditionally designed Linear Power Supplies are used whenever space constraints are not an issue. Features: - UL Listed - Filtered "A" Talk Battery power supply | |
| Versatile DC Power Supply with Six 12 VDC Power Jacks provides surge or non-surge power for Structured Media Center Enclosures. DC Power Supply Features: - 3.34A total and Two NEMA... | |
| Vortex Power Supply. Power Supply Features: - Can be used with any Vortex EF22xx Product - Also for use with EchoFree (EF400/200/1210) Products - Vortex Power Supply, Country Codes: 1... | |
| Wall mountable 2 Amp, 48 Volt dc linear power supply. For use with the V-1038 (30 Watt Horn) only. Features: - For use with the V-1038 (30 Watt horn) -... | |
| Wall mountable switching 24 Vdc, 6 Amp filtered "A" talk battery power supply with three 2 Amp outputs, each protected with auto-reset poly switches. Features: - 24 Volt DC "A"... | |
| Wall mountable, switching, 24Vdc, filtered "A" talk battery power supply with two 2 Amp outputs, each protected with auto-reset poly switches. Features: - 24 volt DC "A" battery power supply... | |
| Wall or shelf mountable, switching, 24Vdc, filtered "A" talk battery power supply with 1 Amp outputs and output over-voltage protection. 1 Amp Power Supply Features: - 24 Volt DC "A"... | |
| When plugged into the switched outlet of a receiver, it provides source on/off status to A-BUS components. Order for Source Input Unit (364474-01). | |
| White replacement AC adapter for Dialogue CL-40 cordless amplified telephone. |