TelephoneStuff.com Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| Features: - Strips and cuts NM cable sheath and conductors - Cleanly removes NM cable jacket - no slitting required - Strips, cuts and loops conductor wires with precision and... | |
| Includes: - Tele T-Stripper - Data T-Cutter - UTP/Coax Stripper - Coax Cable Stripper with Black Cassette - Coax Stripper with Red Cassette - Replacement Brown Cassette - Crimpmaster Frame... | |
| Wire Stripper Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Effective for stripping/scoring fiber optic jackets and buffer tubing... | |
| 0.25”/0.25” strip cartridge for use in On-Q® RG-6 coax stripper (362721-02) | |
| 0.5-4mm2 AWG self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static charge... | |
| 0.5-4mm2 self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static charge buildup... | |
| 0.75-6mm2 AWG self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static charge... | |
| 12/2 NM Cable T-Stripper Wire Stripper. Features: - Strips and cuts NM cable sheath and conductors - Cleanly removes NM cable jacket - no slitting required - Strips, cuts and... | |
| 2-Level Replacement Cartridge for Coax Stripper. Features: - Designed to provide precise, repeatable strips consistently - Prepares RG58, RG59, RG62, RG6 and many other types of coax cable - Strips... | |
| 3-Level Replacement Cartridge for Coax Stripper. Features: - Designed to provide precise, repeatable strips consistently - Prepares RG58, RG59, RG62, RG6 and many other types of coax cable - Strips... | |
| 4-in-1 tool that strips, loops, gauges and cuts 22-30 AWG solid copper or aluminum wire. Features looping holes, cushioned plastic grips and form-ground, knife-type blades that give an accurate easy... | |
| 6-32 and 8-32 self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position | |
| 6-32 and 8-32 self-chasing screw-cutting holes. Features: - Static dissapative grips for dispersing static charge buildup through the operator to the ground - Locking pawl for safe storage - Ergonomic... | |
| 6/32 and 8/32 self-chasing screw-cutting holes. Features: - Locking pawl for safe storage - Ergonomic design for maximum comfort - Curved handles to reduce wrist fatigue | |
| 6/32 and 8/32 self-chasing screw-cutting holes. Features: - Static dissapative grips for dispersing static charge buildup through the operator to the ground - Locking pawl for safe storage - Ergonomic... | |
| 8-16 AWG Solid self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static... | |
| A handy, light, compact tool for stripping insulation. Cuts, strips, and loops 12-26 solid and stranded wire. Features: - Convenient hole for looping or bending wire - Black-oxide finish with... | |
| A leather pouch to protect the Stripmaster Lite Wire Stripper. | |
| A multi-tasking tool designed to reduce the number of individual tools carried and to make the job easier. Features: - Strips round Cat 5e and 6 UTP/STP with diameters of... | |
| A replacement blade for the Kwik Slitter tm Pocket Cable Stripper. | |
| A replacement ripper for the Kwik Slitter Pocket Cable Stripper (1900). | |
| A variety of tools for stripping Ethernet, Thinnet, RG-62, or RG-59 coax cable and other cable sizes. Each tool does 2 or 3-step strips with no adjustment. | |
| Adjustable Cable Stripper is for use with mid span and end terminations. Features: - 1/0-1000 MCM (9.5-29.3 mm dia.) capacity - Strips TW, THW, THWN, THHN and similar single layer... | |
| Adjustable coax cable stripper allows blade adjustment for 2 or 3 step stripping of RG-58, RG-59/RG-62, Belden 8281 Twinax or RG-6 Coaxial cable. | |
| Adjustable coax wire strippers allow blade adjustment for 2 or 3-step stripping of coaxial cable. Features: - Adjustable coaxial wire stripper - For popular dual crimp BNC and TNC connectors... | |
| Adjustable coaxial wire stripper. Features: - For popular dual crimp BNC/TNC and Thinnet BNC connectors - Strip is for MIL-C-39012 connectors - Strip braid 0.328 in. (8.2mm) and dielectric 0.109... | |
| Adjustable coaxial wire stripper. Features: - For popular dual crimp N-Series Ethernet connectors - Strips braid 0.240 in. (6mm) and dielectric 0.240 in. (6mm) | |
| Adjustable tool makes short work of cutting and stripping operations. Features: - Simply dial desired wire size for fast, easy stripping - Finely honed nose cutter easily gets into tight... | |
| Adjustable Wire Stripper & Cutter with Cam Adjustment. Wire Stripper and Cutter Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm)... | |
| Adjustable Wire Stripper and Cutter. Wire Stripper Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Effective for stripping/scoring fiber... | |
| Adjustable, single handed cable jacket stripping tool. Strips outer jacket of 4-pair UTP and ScTP cable. Features - EGJT tool assists in terminating all enhanced Giga-TX Style Jack Modules by... | |
| Automatic Wire Stripper is a production grade wire stripper that strips insulation from most smaller gauge wire. Features: - For use with solid and stranded wire - Strips PVC and... | |
| Blade-set for use with Corning "Fanout" Ribbon Cable. Features: - Fits in Stripmaster Frame L-5620 (sold separately) - Flat blade for #22 AWG multi-conductor for Cat. No. 45-892 | |
| Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable. | |
| Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable. Features: - Fits in Stripmaster Frame L-5620 (sold separately) - Flat blade for #24 AWG multi-conductor for Cat. No. | |
| Blades for custom stripmaster and custom stripmaster lite wire strippers. Features: - Handles 26 AWG to 30 AWG wire - Die-type blades allow precision stripping - Contains counterbored hole sizes... | |
| Bonded-pair tool is designed for jacket removal and pair separation. Available in single or package of 10. | |
| Cable stripper for On-Q® RG-6 Coaxial Video cable. Features - Provides an industry-standard strip consisting of 0.25” braid strip length and 0.25” conductor strip length - Patented spring action automatically... | |
| Cable stripping tool for stripping cable insulation from cables 3/16" to 1 9/16" in diameter with a 0.18" – 1.57" Wire Range. Easy-fit replacement blade is included with tool. Features:... | |
| Cable Stripping Tool is the latest advancement in rotary cable stripping tools. The 1903 has triple action stripping: Rotary, Longitudinal, and Spiral. Stripping Features: - A hook on the end... | |
| Cleanly strips 16-gauge (1.0 mm) wire. Tapered nose for easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long... | |
| Cleanly strips 22 (.34mm sqd.) to 24 (.25 mm sqd.) AWG wire. Convenient insulation crushing slot. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and... | |
| Cleanly strips wire up to 7/8 in. (22mm). Features: - Knife-type blades - One-third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of wire - Wire... | |
| Cleanly strips wire up to 7/8 in. (22mm) Features: - Knife-type blades - One-third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of wire - Wire... | |
| Cleanly strips wire up to 7/8 in.(22mm) Features: - Knife-type blades - One-third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of wire - Wire Gripper... | |
| Coax Cable Strippers. Coax Cable Stripper Features: - Two step coax stripper - Strips RG-6, RG-6 Quad, and RG-59 - No adjustment required | |
| Coax stripper replacement blades. Features: - 3 per pack | |
| Compact, lightweight wire-stripping and cutting tool for stranded wire. Narrow nose fits into tight places. Precision-ground stripping holes for easy removal of insulation. Features: - Hardened steel with precision ground... | |
| Compact, lightweight wire-stripping and cutting tool. Narrow nose fits into tight places. Hardened steel with precision ground stripping holes. Do not use for cutting steel wire or bolts. Spring-loaded action... | |
| Compact, lightweight wire-stripping and cutting tools. Narrow nose fits into tight places. Textured handles provide a firm, comfortable grip. Features: - Hardened steel with precision ground stripping holes - Do... | |
| Contoured, comfort grip handles to reduce operator fatigue. | |
| Convenient, four-function tool features precision-ground stripping holes and knife-to-anvil cutting blade. Features: - Crimps bare and insulated terminals - Strips 8 to 20 AWG solid and 10 to 22 AWG... | |
| Crimps all standard IDC (Jelly Bean) connectors. Features: - 22 and 24 AWG solid stripping holes - Wire cutter for cutting wire to proper length - Ergonomically designed grip | |
| Custom Stripmaster Lite is 3/4's the size of the Custom Stripmaster Wire Stripper and requires one-third less hand pressure for each strip action. Features: - Mil-spec die-type blades allow precision... | |
| Cuts copper or aluminum wire, solid or stranded Features: - Rotating cam wheel adjusts to strip 10-24 AWG wire - Looping holes for solid wire - Locking hasp | |
| Cutting blades for 45-404 and 45-403 strippers. | |
| Deluxe combo stripper tool is designed to strip virtually any cable type of your choice for voice, data, security, audio or video needs within structured cabling. Features - Manufactured with... | |
| Designed for cable with outer diameters from 4mm to approximately 25mm. Discontinued. Limited availability. Features: - Spring loaded support pushes the cable onto the knife | |
| Designed for cable with outer diameters from 8mm to approximately 35mm. Discontinued. Limited availability. Features: - Spring loaded support pushes the cable onto the knife | |
| Designed for easy removal of jacket from 12-count ribbon fiber without damaging the underlying fibers. Features: - Designed for easy removal of jacket from 12-count ribbon fiber without damaging the... | |
| Designed for easy, one-step cable stripping, this contractor-grade stripping tool has an adjustable blade that adapts to different cable sizes. | |
| Designed to remove the jacket from 3mm Simplex or Duplex fiber optic cable. Features: - Form-ground, knife type blades for accurate easy stripping without damaging the fiber or Kevlar strength... | |
| Dual-Hole Miller Tool Fiber Stripper (for 900 μm and 250 μm fiber). | |
| Economical and versatile 2-level and 3-level stripper for RG58/RG59 and 62AU coax cable. Built-in Allen wrench adjusts blade depth. Features: - Spring-loaded for ease of use - Adjustable for stripping... | |
| Economical and versatile 2-level stripper for RG59, RG6, RG6 Quad coax cable. Built-in Allen wrench adjusts blade depth. | |
| Economy Combo Stripper Tool is a versatile product for cable preparation. Features: - Manufactured with high quality materials with long life cutting blades to provide stripping consistency - Ergonomically designed... | |
| Economy UTP Cable Stripper. Features: - Strips outer jacket of Cat 3, 5, 5e, and 6 cables - One step stripping | |
| Ergonomic design for maximum comfort. Features: - Curved handles to reduce wrist fatigue - Sleeves that extend to stripping head to cushion thumb and fingers - Textured, no-slip sleeves for... | |
| Fast, easy removal of outer sheath insulations (PVC and plenum types) from all unshielded twisted pair(UTP). Shielded twisted pair (STP) and multicore cables up to .433 in./11 mm in diameter. | |
| Fiber Optic 100 Adjustable Wire Stripper & Cutter (FO-100) is designed for stripping and cutting insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6mm). Wire Stripper and... | |
| Fiber Optic 103 Stripper (FO 103-S) is designed for stripping 250 micron buffer coating from 125 micron optical fiber. These tools are factory set and cannot be adjusted or calibrated. | |
| Fiber Optic Buffer Stripper easily removes the buffer from both 250 and 900 micron cables. Features: - No adjustments required since it was preset at factory - Cushioned-grip ergonomic handles... | |
| Fiber Optic Stripper is designed for stripping 125 micron fiber with 250 micron buffer coating. Features: - 1.0mm diameter stripping hole at tip of tool that can be used to... | |
| Fiber optic stripper with plastic head, which makes contact only with the Buffer, center and support your work on both sides. Cutter blades score the buffer completely. Back-up blades support... | |
| Fiber Optic Stripper. Features: - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole and V-opening in blade allows for accurate buffer coating removal... | |
| Fiber optic stripper. Features - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal... | |
| Fiber Stripper, Miller Style Fiber Stripper Features: - Used to strip and cut cable jackets - Ergonomic handle design reduces hand fatigue - Made in America | |
| Fiber Stripper, Nick-Free Style | |
| Five Tools In One Wire Stripper is a pliers, wire cutter, wire stripper, crimper, and bolt cutter all combined into one tool. Features: - Groove-grip plier nose at tip for... | |
| Fixed-blade, coaxial cable stripping tool for cable diameters of 0.1-0.315" (2.5-8.0mm) including RG58, RG59, RG62, RG174 and Belden 8281. Features: - 3-step RF strip for network cables strips outer jacket,... | |
| Flat blade for 18 AWG multi-conductor. | |
| For 3 sizes of European Flat Parallel Conductor Cable. | |
| For cable .18-1.0” (4.5-25mm) in diameter. Laser-trimmed steel blades are designed for precision cutting. Adjustable blade depth won’t nick inner cables. Features: - Lifetime warranty - Adjustable cutting depth for... | |
| For flat telephone cable (.60 in. or 1.52mm). | |
| For PVC and other misc. insulations. Features: - .05 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire | |
| For PVC and other misc. insulations. Features: - .05 to .13 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire... | |
| For PVC and other misc. insulations. Features: - .05 to .2 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire... | |
| For PVC and other misc. insulations. Features: - .13 to 1.5 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire... | |
| For PVC and other misc. insulations. Features: - 2.5 to 6 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire... | |
| For quick and precise removal of insulation from round cables with out nicks, this tool does the job. Use for end and mid-span stripping. Features: - For power and telecomunications... | |
| For single or multiple conductor cables for 1/4 in. to 3/4 inch O.D. Blade adjusts for jacket thicknessess up to 1/8 inch. | |
| For single or multiple conductor cables for 3/4 in. to 1-1/2 inch O.D. Blade adjusts for jacket thicknessess up to 1/8 inch. | |
| For stripping 125 micron fiber with 250 micron buffer coating. Features: - 1.0mm diameter stripping hole at the tip of tool that can be used to strip the fiber jacket... | |
| For stripping both the jacket and buffer coatings from duplex or simplex fiber optic cable. Two sets of jacket removal notches will remove jackets used on most fiber optic cable. | |
| For Twisted Pair and Coax. Includes: - Data T-Cutter - Center Conductor Cutter - Tele T-Stripper - UTP/Coax Stripper - Coax Stripper with Black Cassette - Coax Stripper with Red... | |
| For use with the 45-262, 45-264, 45-265, 45-266, or LA-3953 Coax Stripmaster Wire Strippers as spares or replacements. Features: - RG-6, RG-58, RG-59, RG-62, and RG-6 QuadShield knife-type blade only... | |
| For use with the 45-671, 45-672, 45-673, 45-674 or 45-675 Stripmaster Lite Wire Strippers as spares or replacements. Features: - Strips wire up to full 7/8" (22mm) - Knife-type blades... | |
| Form-ground, hardened, knife-type blades for accurate stripping. Features: - Tough steel construction - Built-in wire cutter and wire loooping holes - Plier nose for extra gripping strength - Laser-etched wire... | |
| Form-ground, hardened, knife-type blades for accurate stripping. Features: - Tough steel construction - Built-in wire cutter and wire looping holes - Plier nose for extra gripping strength - Laser-etched wire... | |
| Frame and Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable. | |
| Gives every installer the ability to make perfect 2-stage stips like a pro, with not hidden cable damage and no dangerous open blades. Instructions molded into the tool and an... | |
| Gripper pad selection depends on insulation type and use preference. | |
| Hand tool cuts and rings Teflon, slits fiber, copper, and coaxial cables and rings 25-100 pair cable without nicking conductors. | |
| Handy, lightweight, universal stripping tool cuts and strips common wire sizes. Features: - Hardened blades - Vinyl grips - Spring action to speed work | |
| Hardened, precision steel cutting blades cleanly and easily cut aluminum or copper RG-6 and RG-59 coaxial cable. Three precision-crimping dies for standard F-type and ring connectors. Features: - Diamond-shaped, precision-ground... | |
| High quality automatic wire stripper for most smaller gauge wire. Features: - 20-10 AWG (.8-2.6 mm dia.) capacity - Strips PVC and THHN insulation - Use with solid and stranded... | |
| High quality coax stripper roller guides. Features: - Self adjusting - Extra blades available (1004-BLADE) | |
| High quality wire stripping and cutting tool for AWG 20-12 (0.5-4.0mm2). Features: - Strips PVC, and silicone insulated wires in one cycle - 64 individual blades contour around cable diameter... | |
| Jacket Stripper is a compact and lightweight multi-wire stripper that strips and cuts 20-10 AWG (0.8mm to 2.6mm) wire sizes. Features: - Cushion grips for comfort - Wire looping/bending holes... | |
| Jacket Stripper is a compact and lightweight multi-wire stripper that strips and cuts 26-16 AWG (0.4mm to 1.3mm) wire sizes. Features: - Cushion grips for comfort - Wire looping/bending holes... | |
| Jacket Stripper is a compact and lightweight multi-wire stripper that strips and cuts 30-20 AWG (0.25mm to 0.80mm) wire sizes. Features: - Cushion grips for comfort - Wire looping/bending holes... | |
| Jacket stripper. | |
| Knife-type blades strip wire up to 7/8 in. (22mm). Features: - One third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of wire - Wire gripper... | |
| Kwik Coax Stripper is designed to provide precise, repeatable strips consistently. Features: - Prepares RG58, RG59, RG62, RG6 and many other types of coax cable - Typically used for F-type... | |
| Kwik Slitter Pocket Cable Stripper is specifically designed for stripping power and telecommunications cables from 3/16" to 1-1/8" in diameter. Features: - Easy blade depth adjustment - 90 degree blade... | |
| Kwik Stripper CATV Cable Stripper is designed for high volume and uses replaceable stripping cartridges for the most popular CATV cables for RG6, RG59, RG11 and RG7 CATV cables. Features:... | |
| Kwik Stripper CATV/UTP Stripper allows for easily switching from four pair UTP to RG6 or RG59. Features: - Cartridges are color-coded for quick identification; yellow for UTP and black for... | |
| Kwik Stripper Flat Phone Cable Cutter/ Stripper is designed specifically to cut and strip flat modular telephone cables. Features: - 2-10 conductor capacity - Built in cable stop/guide for consistent... | |
| Kwik Stripper Heavy-Duty Wire Stripper is ideal for stripping stranded or solid conductor service entrance cable, branch circuit wiring, power cable and transformer hook-ups. Features: - 18-6 AWG (1.0-4.1 mm... | |
| Kwik Stripper Wire Stripper. Features: - 34-10 AWG (.08-6mm²) stripping capacity - 12 AWG (4 mm²) solid, 10 AWG (6 mm²) stranded capacity - Strips and cuts flat and round... | |
| Kwik Twisted Pair Stripper is used for trimming the jacket from twisted pair cable without damaging the individual conductors. Features: - Blade depth adjustment for precise cutting depth - Blade... | |
| Leather holster for 45-227 Grip-N-Strip Wire Stripper. | |
| Lightweight, compact RG-58 (1/8 inch to 7/32 inch) stripper. Features: - Adjustable blades can be set for any depth to help ensure nick-free strips - Use with twisted-pair wire, tightly... | |
| Lightweight, compact RG-8 (1/4 inch to 9/16 inch) stripper. Features: - Adjustable blades can be set for any depth to help ensure nick-free strips - Use with RG-8 cable -... | |
| Lightweight, compact stripper, and simple to operate. Adjustable blades can be set for any depth to help ensure nick-free strips. Use with twisted-pair wire, tightly wrapped stranded cables, CATV cable,... | |
| Made for wire stripping of different sizes. Comes in three different stripping sizes in AWG or metric Features: - Strip and cut commonly used wires - Plier nose - Hardened... | |
| Multi-Crimp strip tool provides the user with maximum functionality. Features: - Cuts wire - Crimps insulated and non-insulated wires - Cuts bolts - Strips 10-22 AWG wire | |
| NEW 6 Stripper (for AWG 28-10) 16 Stripper (for AWG 10-6) Pro2000 THHN Strippers is a professional wire cutter and stripper designed for solid, stranded, and flexible cables. This stripper... | |
| NM 12/2 AWG cable. Features: - Strips and cuts NM cable sheath and conductors - Strips, cuts and loops conductor wires with precision and ease - Precision-ground blades won't damage... | |
| NM 14/2 AWG cable. Features: - Strips and cuts NM cable sheath and conductors - Cleanly removes NM cable jacket - no slitting required - Strips, cuts and loops conductor... | |
| NM 14/2 AWG cable. Features: - Strips and cuts NM cable sheath and conductors - Strips, cuts and loops conductor wires with precision and ease - Precision-ground blades won't damage... | |
| NO-NIK Fiber Optic Stripper. Features: - Plastic heads make contact only with buffer, center and support work on both sides - Cutting blades made from razor quality steel score buffer... | |
| No-Nik Wire Strippers is a precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor. Features: - Plastic heads make contact with insulation... | |
| Plier/Wire Cutter/Wire Stripper/Crimper/Bol t Cutter Features: - Groove-grip plier nose at tip for wire pulling and bending capability - By-pass scissor action for cleaner cut than conventional "chisel" cut. Hardened... | |
| Precision shear-type blades for clean cuts on solid and stranded copper wire. Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire. Features: - Screw shearing: 6-32 and 8-32... | |
| Precision shear-type blades for clean cuts on solid and stranded copper wire. Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire. Features: - Screw shearing: 6-32 and 8-32... | |
| Precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor. Features: - Plastic heads make contact with the insulation and center and support... | |
| Precision, form-ground stripping holes remove outer jacket and insulation from RG-59 and RG-6 coaxial cable. Features: - Durable blades cut copper-coated steel conductors - Three crimping nests for crimping F-connectors... | |
| Precision-ground, knife-type blades provide clean, accurate stripping. Features: - One-step stripping enhances productivity - Spring-action motion increases leverage and reduces operator fatigue - Sturdy die cast frame provides long-term durability... | |
| Precision-ground, knife-type blades provide clean, and accurate stripping. | |
| Premium quality tool used to prepare On-Q/Legrand Mini Coax cable for termination. Features: - Replacement blades available | |
| Professional Grade Crimping, Stripping, and Cutting Tool. Features: - Ergonomic design provides a firm and comfortable grip which prevents slippage during crimping, cutting and stripping cable - Ideal for crimping... | |
| Professional quality hand tool features self-adjusting wire stripping/cutting tool with a precise rotary action to ensure clean cuts. | |
| Professional wire cutter and stripper designed for solid, stranded, and flexible cables. Especially useful on THHN/THHW wiring and wiring with PVC and silicone insulation. Features: - Fine adjustment for varying... | |
| Provides quick, effortless stripping of wire / cable insulation without nicking or scratching the conductor. Made of durable stainless steel. The curved handle is designed to fit comfortably in your... | |
| Quick, clean and easy end or mid-run removal of jacket. Features: - Slits cable sheathing before stripping wires - Convenient built-in wire gauge | |
| Rectangular blades for Stripmaster wire stripper. Features: - Wire size SP-SPT Lamp Cord (.065 dia. x .130L) (.065 x .279)(.053 x .143) | |
| Reflex super T-stripper wire stripper. Features: - First UL tested and listed insulated tools available - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60... | |
| Removes the outside jaket from fiber optic cable. Two stripping notches--one with a cutting diameter of 1.25mm and one with a cutting diameter of 1.50mm can be used on 2.0mm... | |
| Replacement 16 AWG to 22 AWG Wire Blade Set for Custom Stripmaster Lite. Features: - Die-type blade - Handles 16 AWG to 22 AWG wire - Available Quantities: - Single... | |
| Replacement 20 AWG to 26 AWG Wire Blade Set for Custom Stripmaster Lite. Features: - Die-type blade - Handles 20 AWG to 26 AWG wire - Available Quantities: - Single... | |
| Replacement blade for 45-128 Wire Stripper (Package of 2). | |
| Replacement Blade for 45-144 Round Cable Slitting and Ringing Tool. | |
| Replacement Blade for Coaxial Cable Strippers (45-162, 45-163, 45-165). | |
| Replacement blade for the Adjustable Cable Stripper. Features: - For mid-span and end termination. Strips TW, THW, THWN, THHN and similar single layer insulation - Fast-close jaws and twist. Quick... | |
| Replacement Blade Set for 45-021 Handi-Grip Wire Skinner. | |
| Replacement Blade Set for 45-227 Grip-N-Strip Wire Stripper. | |
| Replacement Blade Set for 45-327 Maxim Wire Stripper. | |
| Replacement blades for cable stripper (10204-000). | |
| Replacement Blades for Pro2000 series. | |
| Replacement blades for RCS-10 and RCS-20. | |
| Replacement Blades for RCS-10 and RCS-20. Note: Product has been discontinued by Manufacturer. Limited availability. | |
| Replacement Cartridge RG6 and RG59 for Kwik Stripper CATV Cable Stripper and the Kwik Stripper CATV/UTP Stripper. | |
| Replacement Frame Assemblies for Custom Steel Stripmaster Wire Stripper. Features: - Steel frame less blades - Handles #14 AWG through #10 AWG wire - Flat blade set | |
| Replacement frame assemblies for Custom Stripmaster Lite. (Frame Only) Features: - Frames with internal springs allow additional blade penetration pressure for difficult and multi-layered insulation types | |
| Replacement frame assemblies for Custom Stripmaster Lite. Package Content: - wire stop, latch and grit-type grippers | |
| RG11/RG7 replacement cartridge for the Kwik Stripper CATV cable stripper and the Kwik Stripper CATV/UTP stripper. RG11/RG7 cartridge strips cable jacket to .25" (6.4 mm) and the dielectric to .25"... | |
| Ribbon access tool that removes outer jackets from 12 count fiber ribbons. Also, all cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal. Features: - Removes... | |
| Ribbon Fiber Jacket Stripper. Features: - Removes outer jackets from 12 count fiber ribbons - Factory set, requires no adjustment - Prevents scratching and nicking of optical fibers - All... | |
| Ringer cable stripper. Features - Strips most non-round shielded cable including Kapton, and Kynar, TEFLON, Tefzel and high-temperature insulated cable - Spring-loaded head provides even tension - Cable diameters from... | |
| Ringer cable stripper. Features - Strips most non-round shielded cable including Kapton, and Kynar, TEFLON, Tefzel and high-temperature insulated cable - Spring-loaded head provides even tension - Fixed blades are... | |
| Rotary Cable Fiber Jacket Remover/ Stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. Features: - Precise jacket stripping of fiber optic... | |
| Rotary Cable Stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. Features: - Precise jacket stripping of fiber optic multi-fiber cables -... | |
| Same as 45-090. Cleanly strips wire up to 7/8 in. (22mm). Features: - Knife-type blades - One-third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of... | |
| Scrapes wire and straightens kinks and sharp bends. Features: - Cuts and strips insulation - Strips enamel, Formvar and Formex insulations | |
| Self-Adjustable tool makes short work of cutting and stripping operations. Features: - Simply dial desired wire size for fast, easy stripping - Finely honed nose cutter easily gets into tight... | |
| Self-adjusting blades. Features: - Carbon steel blades are hardened, tempered and polished to increase life - Built-in wire cutter cuts cleanly and quickly through all types of cables and wires... | |
| Self-adjusting stripping blades automatically select proper position. Features: - Strips 12 AWG solid to 14 AWG Underground Feeder (UF) Cable - Strips Twin and Earth cable - Open-throat design allows... | |
| Short Stop Latch for Custom, Custom Steel, and Custom Stripmaster Lite Wire Strippers. | |
| Small stripping notch engineered and precision-ground to strip 900 micron or 250 micron buffer coatings from 125 micron fiber. Features: - Larger round strip notch machined to remove the 3mm... | |
| Speeds two step cable stripping of coaxial cable. Features: - Easy two step stripping - Knife-type blades provide clean, accurate stripping - Specific blades strip specific cable size - Wire... | |
| Speeds two step cable stripping of coaxial cable. Features: - One-step stripping enhances productivity - Spring-action motion increases leverage and reduces operator fatigue - Precision-ground, knife-type blades provide clean, accurate... | |
| Spring-action operation grips and strips in one motion. Knife-type blades feature multiple hole diameters sized for two step removal of outer jacket insulation and center conductor. Specific blades strip specific... | |
| Static dissipative grips for dispersing static charge build-up (user must have grounded wrist strap or other grounding device). Features: - 24-32 AWG Stranded - Curved, cushion-grip handles for ergonomic comfort... | |
| Static dissipative grips for dispersing static charge build-up (user must have grounded wrist strap or other grounding device). Features: - Curved, cushion-grip handles for ergonomic comfort - Locking pawl to... | |
| Stripmaster Blade Set for 45-091 Wire Stripper. Features: - Knife-type blades - Handles #10 AWG to #18 AWG wire | |
| Stripmaster Frame only. Removes jacket from Ribbon fiber without damage to the Kevlar strength member of the Ribbon Fiber. Note: Blade-set sold separately. | |
| Stripmaster Lite frame only, does not include blades. | |
| Stripmaster Wire Stripper Blade Set for 45-090 Wire Stripper. Features: - Knife-type blades - Handles #8 AWG to #12 AWG wire | |
| Stripmaster Wire Stripper Blade Set for 45-092 Wire Stripper. Features: - Knife-type blades - Handles #10 AWG to #22 AWG wire | |
| Stripmaster Wire Stripper Blade Set for 45-093 Wire Stripper. Features: - Knife-type blades - Handles #10 AWG to #22 AWG wire | |
| Stripmaster Wire Stripper Blade Set for 45-095 Wire Stripper. Features: - Rectangular Blade for SP-SPT Lamp Cord. | |
| Stripmaster Wire Stripper Blade Set for 45-097 Wire Stripper Features: - Knife-type blades - Handles #16 AWG to #26 AWG wire | |
| Stripmaster Wire Stripper Blade Set for 45-098 Wire Stripper. Features: - Knife-type blades - Handles #16 AWG to #26 AWG wire | |
| StripMaster Wire Stripper with Rectangular Holes for European Flat Lamp Cord. Wire Stripper Features: - Rectangular blade for Stripmaster - For three sizes of European flat parallel conductor cable -... | |
| Stripping holes for stripping two 12 or two 14 AWG Solid wire simultaneously. Features: - Ability to strip both conductor wire of NM at one time | |
| Stripping holes for stripping two 12 or two 14 AWG Solid wire simultaneously. Features: - Ability to strip both conductor wire of NM at one time - Contoured, comfort grip... | |
| Stripping notch allows removal of 250 micron buffer coating from 125 micron fiber. Features: - For outside plant applications - Strips both singlemode and multimode fiber | |
| Strips #12 AWG solid to #20 AWG stranded PVC insulated wire. Features: - Self-adjusting stripping blades automatically select proper position - Dual strip-length gauge marks at 3/16 inch and 5/16... | |
| Strips 6-14 AWG solid and 8-16 AWG stranded wire. Features: - Non-slip Santoprene textured grips - New ergonomic design for maximum control | |
| Strips clean and accurately without nicking or damaging Media Twist cable. Features: - Reduces the chance of cable failure and downed networks - Grips and strips all in one motion... | |
| Strips NM 12/2 and 14/2 sheath and wire. Features: - Strips and cuts NM cable sheath and conductors - Strips and cuts NM cable sheath and conductors - Cleanly removes... | |
| Strips outer jacket of 4-pair UTP and ScTP Cable. Comes with 10 wire stripping tools. | |
| Strips wire up to full 7/8" (22mm). Features: - Knife-type blades - Handles #20 AWG to #30 AWG wire | |
| Strips wire up to full 7/8" (22mm). Features: - Knife-type blades - Handles #8 AWG to #10 AWG and #16 AWG to #18 AWG wires | |
| Suttle offers fiber tools for all your terminating needs. Simply strip, crimp, and cleave using Suttle’s Terminator Universal Cleave tool for the most efficient polish-free termination system in the industry. | |
| Tele T telephone line cord stripper - Multi-function tool that strips and cuts flat telephone cable easily - For use on 6-position RJ-11 and 8-position RJ-45 modular plugs - Built-in... | |
| Telephone Line Cord Stripper Features: - Multi-function tool that strips flat telephone cable - For use on RJ-11 and RJ-45 modular plugs - Built-in stripping guide provides correct strip lengths... | |
| The Can Wrench features include color coded socket ends and built-in ribs on the barrel for user comfort, safety and greater torque power. The Can Wrench has two hex head... | |
| The coax cable stripper tool allows a quick and efficient method of preparing RG59 or RG6 coaxial cables for reliable termination. Features - Ergonomically designed from durable Delrin - Comes... | |
| The Coax Stripper has a built-in Allen wrench for adjusting the blade to prevent damage to the cable. The Stripper is spring-loaded for ease of use and economical for 2-level... | |
| The compact and lightweight multi-wire stripper strips and cuts 30-20 AWG (.25-.80 mm) wire sizes. It has a handle lock mechanism for compact and protective storage for ease of use... | |
| The most reliable tool for stripping fiber optics, from the company long regarded as the industry standard for precision wire stripping. Improper removal of Buffer Coatings cost you time and... | |
| The new three-hole model performs all common fiber stripping functions in one compact tool. There's one hole for stripping 250um coatings on standard 125um fiber, one hole for stripping 900um... | |
| The precision wire stripper strips and cuts 26-16 AWG (.40-1.3 mm) wire sizes. It has a handle lock mechanism for compact and protective storage for ease of use with pouch. | |
| The PVC frame wire stripper cuts, grips, and removes a 1-3/4 inch measured length of insulation from 22 gauge wire wrap irradiated PVC frame wire. Features: - Variety of gauges... | |
| The rotary cable stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. It has rotary cut to a longitudinal cut along the... | |
| The strippng/crimping combo tool features long curved cutter blades that reduce the force required by 25% and can cut NM in single cut while the screw cutting stations are collapsed... | |
| These jaws are a replacement for the Greenlee Kwik Stripper tm Heavy-Duty Wire stripper. Features: - 18-6 AWG (1.0-4.1mm dia.) stripping capacity - Front entry jaws for easy access to... | |
| This is a replacement blade for the Kwik Slitter tm 142. | |
| This lightweight, compact stripper is inexpensive and simple to operate. Features: - Adjustable blades can be set for any depth to help ensure nick-free strips - Use with twisted-pair wire,... | |
| This multi-purpose unshielded twisted pair (UTP) cable stripper is a versatile product for cable preparation. A strip length gauge allows the removal of a wide variety of jacket materials from... | |
| This product has die-type blades that allow precision stripping. It is manufactured to assure accuracy and precision to meet tough MIL-specs. It has a special blade configuration to meet your... | |
| This simple tool has a thin wall nut driver on each end and stripping notches on the handle. The nut drivers open all common telephone boxes. It will also position... | |
| This stripper houses a laser-trimmed, heavy-duty, stainless steel blade for precision cutting, and heavy-duty springs for long life. These cable strippers perform circular, longitudinal, and spiral stripping and slitting. Because... | |
| This tool is specifically designed for slitting and ringing larger round cables up to an outside diameter of 1.42 inches. Features: - For power and telecomunications cables, 25-36 mm dia... | |
| This wire stripper assure effortless stripping of insulation without nicking or scratching the conductor. The stripper is made of durable stainless steel and its curved handle is cushioned with a... | |
| This wire stripper assures effortless stripping of insulation without nicking or scratching the conductor. The stripper is made of durable stainless steel and its curved handle is cushioned with a... | |
| Thumb-Valley thumb guide promotes comfort while focusing kinetic energy for faster wire stripping. Features: - Pocket-Locket locks even tighter when tool is slipped into holster or pants pocket for added... | |
| Transparent adjustable Wire Stop Assembly for Custom Stripmaster Lite Wire Stripper. | |
| Transparent adjustable wire stop for Custom and Custom Steel Stripmaster Wire Strippers. | |
| Tri-Hole Fiber Optic Stripper performs all common fiber stripping functions in one compact tool. Features: - Hole for removal of 2 to 3 mm fiber jackets - Removes 900 tight... | |
| Use this versatile tool to strip unshielded twisted pair (UTP) cable. | |
| Use with single or multiple conductor cable up to 1.75 in. O.D. Features: - Blade adjusts for jacket thicknesses up to .125 in. - Spare blade in handle base | |
| Uses a patent pending process to significantly reduce the time required to prepare fully shielded (SSTP) cable. Features: - Includes an insert die with a blade (#CPT-DIE-T4), which is specifically... | |
| V-notch blades strip a wide range of outer cable jacket. Precision-ground, replaceable knife-type blades strip tight buffer tube insulations. Also strips mechanically strippable coatings from 250 microns to 900 microns. | |
| V-Notch Wire Stripper Cutter is perfect for stripping and trimming twisted pair wire. Features: - 30-10 AWG (.25-4 mm dia.) wire range - Stamped from high carbon tool steel -... | |
| V-Notch Wire Stripper/Cutter with Spring and Lock is perfect for stripping and trimming twisted pair wire. Features: - 30-10 AWG (.25-4 mm dia.) wire range - Stamped from high carbon... | |
| Versatile, seven-function tool feature precision-ground stripping blades, cushioned grips and plier nose. Features: - Strips 8 to 16 AWG solid and 10 to 18 AWG stranded wire - Crimps bare... | |
| Wire Cutter and Stripper Tool. Features: - Manufactured with high quality steel material - Ergonomic design provides a firm and comfortable grip which prevents slippage - Integrated cutter helps eliminate... | |
| Wire Stripper and Cutter tool for 20 to 10 AWG solid wire. Features: - For use with solid wire - Serrated nose grip for wire pulling and straightening - Stamped... | |
| Wire Stripper and Cutter Tool for 26 to 16 AWG stranded wire. Features: - For use with stranded wire - Serrated nose grip for wire pulling and straightening - Stamped... | |
| Wire Stripper and Cutter Tool for use with 30 to 22 AWG solid wire. Minimum Order Quantity of 6 pieces. Features: - For use with small gauge solid wire -... | |
| Wire Stripper-Cutter - Solid and Stranded Wire strips six standard wire sizes without nicking wire. Scissors action of 1/2" (13 mm) wide cutter makes clean cuts with little effort. Serrated... | |
| Works with the adjustable coaxial stripper 45-520. For popular dual crimp BNC and TNC connectors. Strips braid 0.240 inch (6mm) and dielectric 0.240 inch (6mm). | |
| Works with the adjustable coaxial stripper 45-526. For F-Type, many single crimp BNC/TNC, Twist-on BNC/TNC, Twinax and UHF connectors. Strips 0.250 inch (6.3mm). |