TelephoneStuff.com Bogen 15 Watt Foreground Series Speaker FG15

Description
15 Watt Foreground Series Speaker is a 2-way speaker designed to deliver high-quality, wide frequency response audio in a compact cabinet. Perfect for supplying foreground as well as background music. Features: - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - Frequency Range: 100 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 1, 2, 4, 7.5, 15 watts/switch selected - Connections: Screw terminals - U-mounting bracket included
Description
15 Watt Foreground Series Speaker is a 2-way speaker designed to deliver high-quality, wide frequency response audio in a compact cabinet. Perfect for supplying foreground as well as background music. Features: - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - Frequency Range: 100 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 1, 2, 4, 7.5, 15 watts/switch selected - Connections: Screw terminals - U-mounting bracket included

Suppliers

Company
Product
Description
Supplier Links
Bogen 15 Watt Foreground Series Speaker - FG15 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 15 Watt Foreground Series Speaker
FG15
Bogen 15 Watt Foreground Series Speaker FG15
15 Watt Foreground Series Speaker is a 2-way speaker designed to deliver high-quality, wide frequency response audio in a compact cabinet. Perfect for supplying foreground as well as background music. Features: - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - Frequency Range: 100 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 1, 2, 4, 7.5, 15 watts/switch selected - Connections: Screw terminals - U-mounting bracket included

15 Watt Foreground Series Speaker is a 2-way speaker designed to deliver high-quality, wide frequency response audio in a compact cabinet. Perfect for supplying foreground as well as background music.
Features:
- Smooth, wide frequency response
- Compact, rugged plastic enclosure
- Works with both 70V and 8-ohm speaker systems
- Individually sweep-tone tested to ensure reliability
- Frequency Range: 100 Hz to 20 kHz
- Inputs: 8-ohm and 70V
- Taps: 1, 2, 4, 7.5, 15 watts/switch selected
- Connections: Screw terminals
- U-mounting bracket included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number FG15
Product Name Bogen 15 Watt Foreground Series Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-13N08A-SYQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 74 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
2 suppliers