TelephoneStuff.com Bogen 15-Watt Horn Loudspeaker with Rotary Selector Switch.. SPT15A

Description
SPT-15A 15-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 15 watts, 25/70 volt operation - Rotary tap impedance selector - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Tap settings for 70V: 15, 7.5, 3.8, 1.8, 0.9 watts - Tap settings for 25V: 15, 7.5, 1.8, 0.94, 0.46 watts - Frequency Response: 275 Hz to 14 kHz - Impedance: 25/70 volts - Dispersion: 110 degrees - Diameter: 9"
Description
SPT-15A 15-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 15 watts, 25/70 volt operation - Rotary tap impedance selector - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Tap settings for 70V: 15, 7.5, 3.8, 1.8, 0.9 watts - Tap settings for 25V: 15, 7.5, 1.8, 0.94, 0.46 watts - Frequency Response: 275 Hz to 14 kHz - Impedance: 25/70 volts - Dispersion: 110 degrees - Diameter: 9"

Suppliers

Company
Product
Description
Supplier Links
Bogen 15-Watt Horn Loudspeaker with Rotary Selector Switch.. - SPT15A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 15-Watt Horn Loudspeaker with Rotary Selector Switch..
SPT15A
Bogen 15-Watt Horn Loudspeaker with Rotary Selector Switch.. SPT15A
SPT-15A 15-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 15 watts, 25/70 volt operation - Rotary tap impedance selector - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Tap settings for 70V: 15, 7.5, 3.8, 1.8, 0.9 watts - Tap settings for 25V: 15, 7.5, 1.8, 0.94, 0.46 watts - Frequency Response: 275 Hz to 14 kHz - Impedance: 25/70 volts - Dispersion: 110 degrees - Diameter: 9"

SPT-15A 15-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
Features:
- 15 watts, 25/70 volt operation
- Rotary tap impedance selector
- Tilt and swivel base for easy positioning
- Can be used both indoors and outdoors
- Weatherproof, all-metal construction
- Ideal for both one-way and talk back applications
- Screw terminals make installation fast and easy
- All-purpose mounting bracket
- Self-aligning, field replaceable diaphragm
- Mocha enamel finish
- Tap settings for 70V: 15, 7.5, 3.8, 1.8, 0.9 watts
- Tap settings for 25V: 15, 7.5, 1.8, 0.94, 0.46 watts
- Frequency Response: 275 Hz to 14 kHz
- Impedance: 25/70 volts
- Dispersion: 110 degrees
- Diameter: 9"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SPT15A
Product Name Bogen 15-Watt Horn Loudspeaker with Rotary Selector Switch..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details