TelephoneStuff.com GAI-Tronics 30 Watt Poly-Carbonate Speaker HP30-8

Description
30 Watt Poly-Carbonate industrial loud horn. Features: - 8 Ohm, 30 Watt - Impedence Version or 50/70/100 Volt Line XFMR Version with Six Voltage Taps - Non-Corrosive and weatherproof - Poly-Carbonate Speaker w/Stainless Bracket - 115/30 Degree Dispersion Angle @ 1000/4000 Hz. - Dimensions: 9 3/8" D. x 11.25" L Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
30 Watt Poly-Carbonate industrial loud horn. Features: - 8 Ohm, 30 Watt - Impedence Version or 50/70/100 Volt Line XFMR Version with Six Voltage Taps - Non-Corrosive and weatherproof - Poly-Carbonate Speaker w/Stainless Bracket - 115/30 Degree Dispersion Angle @ 1000/4000 Hz. - Dimensions: 9 3/8" D. x 11.25" L Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics 30 Watt Poly-Carbonate Speaker - HP30-8 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics 30 Watt Poly-Carbonate Speaker
HP30-8
GAI-Tronics 30 Watt Poly-Carbonate Speaker HP30-8
30 Watt Poly-Carbonate industrial loud horn. Features: - 8 Ohm, 30 Watt - Impedence Version or 50/70/100 Volt Line XFMR Version with Six Voltage Taps - Non-Corrosive and weatherproof - Poly-Carbonate Speaker w/Stainless Bracket - 115/30 Degree Dispersion Angle @ 1000/4000 Hz. - Dimensions: 9 3/8" D. x 11.25" L Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

30 Watt Poly-Carbonate industrial loud horn.
Features:
- 8 Ohm, 30 Watt
- Impedence Version or 50/70/100 Volt Line XFMR Version with Six Voltage Taps
- Non-Corrosive and weatherproof
- Poly-Carbonate Speaker w/Stainless Bracket
- 115/30 Degree Dispersion Angle @ 1000/4000 Hz.
- Dimensions: 9 3/8" D. x 11.25" L
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HP30-8
Product Name GAI-Tronics 30 Watt Poly-Carbonate Speaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details