TelephoneStuff.com Genesis Cable Combo Category 5 & 4 Speaker Wires.. 5280

Description
Audacious combination cable for speakers and networking in one. Speaker Wire Cable Features: - Home theater unshielded sound cable - 4 Conductor - 16 AWG PVC - 16/4 (65 STR BC) - Oxygen free - Category 5e networking cable - 4 twisted pair - 24 AWG - Solid PVC wire - Pink or White jackets - EIS/TIA TSB for CAT 5e - Uniquely designed for the sound industry - Zip cord construction - 1000 ft spool
Description
Audacious combination cable for speakers and networking in one. Speaker Wire Cable Features: - Home theater unshielded sound cable - 4 Conductor - 16 AWG PVC - 16/4 (65 STR BC) - Oxygen free - Category 5e networking cable - 4 twisted pair - 24 AWG - Solid PVC wire - Pink or White jackets - EIS/TIA TSB for CAT 5e - Uniquely designed for the sound industry - Zip cord construction - 1000 ft spool

Suppliers

Company
Product
Description
Supplier Links
Genesis Cable Combo Category 5 & 4 Speaker Wires.. - 5280 - TelephoneStuff.com
Huntington Beach, CA, USA
Genesis Cable Combo Category 5 & 4 Speaker Wires..
5280
Genesis Cable Combo Category 5 & 4 Speaker Wires.. 5280
Audacious combination cable for speakers and networking in one. Speaker Wire Cable Features: - Home theater unshielded sound cable - 4 Conductor - 16 AWG PVC - 16/4 (65 STR BC) - Oxygen free - Category 5e networking cable - 4 twisted pair - 24 AWG - Solid PVC wire - Pink or White jackets - EIS/TIA TSB for CAT 5e - Uniquely designed for the sound industry - Zip cord construction - 1000 ft spool

Audacious combination cable for speakers and networking in one.
Speaker Wire Cable Features:
- Home theater unshielded sound cable
- 4 Conductor
- 16 AWG PVC
- 16/4 (65 STR BC)
- Oxygen free
- Category 5e networking cable
- 4 twisted pair
- 24 AWG
- Solid PVC wire
- Pink or White jackets
- EIS/TIA TSB for CAT 5e
- Uniquely designed for the sound industry
- Zip cord construction
- 1000 ft spool

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 5280
Product Name Genesis Cable Combo Category 5 & 4 Speaker Wires..
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-27N08S01-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers