TelephoneStuff.com Channel Vision 5.25" Marine / Outdoor Speaker System OS525

Description
5.25" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade. Features: - Aluminum grilles, and brackets - Stainless steel hardware - UV protected cabinet resists sun fade - 14 AWG gold plated terminal posts - Injected polypropylene with butyl rubber surround, 1" voice coil woofer - 5.25" woofer with mica mix cone - 1" soft dome tweeter - 18dB/octave crossover network - Tweeter protected by poly switch - 89dB (1W/1M) sensitivity - 100 Watts power handling - 6 ohms impedance - 45Hz - 20kHz ± 3dB frequency range
Description
5.25" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade. Features: - Aluminum grilles, and brackets - Stainless steel hardware - UV protected cabinet resists sun fade - 14 AWG gold plated terminal posts - Injected polypropylene with butyl rubber surround, 1" voice coil woofer - 5.25" woofer with mica mix cone - 1" soft dome tweeter - 18dB/octave crossover network - Tweeter protected by poly switch - 89dB (1W/1M) sensitivity - 100 Watts power handling - 6 ohms impedance - 45Hz - 20kHz ± 3dB frequency range

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 5.25" Marine / Outdoor Speaker System - OS525 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 5.25" Marine / Outdoor Speaker System
OS525
Channel Vision 5.25" Marine / Outdoor Speaker System OS525
5.25" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade. Features: - Aluminum grilles, and brackets - Stainless steel hardware - UV protected cabinet resists sun fade - 14 AWG gold plated terminal posts - Injected polypropylene with butyl rubber surround, 1" voice coil woofer - 5.25" woofer with mica mix cone - 1" soft dome tweeter - 18dB/octave crossover network - Tweeter protected by poly switch - 89dB (1W/1M) sensitivity - 100 Watts power handling - 6 ohms impedance - 45Hz - 20kHz ± 3dB frequency range

5.25" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade.
Features:
- Aluminum grilles, and brackets
- Stainless steel hardware
- UV protected cabinet resists sun fade
- 14 AWG gold plated terminal posts
- Injected polypropylene with butyl rubber surround, 1" voice coil woofer
- 5.25" woofer with mica mix cone
- 1" soft dome tweeter
- 18dB/octave crossover network
- Tweeter protected by poly switch
- 89dB (1W/1M) sensitivity
- 100 Watts power handling
- 6 ohms impedance
- 45Hz - 20kHz ± 3dB frequency range

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number OS525
Product Name Channel Vision 5.25" Marine / Outdoor Speaker System
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR15N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 71 dB
Nominal Power 0.5000 watts
Maximum Power 0.8000 watts
View Details
4 suppliers