TelephoneStuff.com Valcom Vandal-Resistant Doorplate Speaker V-1073

Description
Vandal-Resistant door entry speaker with call button. The unit provides handsfree talkback capability from an outside door or entryway when used with the Valcom door entry mangagement and Intercom systems. Screw terminals are provided for switch connections. Heavy duty steel pushbutton with internal louvered speaker. The speaker is weather resistant for both outdoor and indoor installations. Faceplate constructed from painted 11 AWG steel. Features: - Utilizes CAT 3/5/5E/6 twisted telephone/data cable - 11 AWG steel painted faceplate - 45 OHM input impedance - Weather resistant - Vandal resistant - Call switch button - Screw terminals for all connections
Description
Vandal-Resistant door entry speaker with call button. The unit provides handsfree talkback capability from an outside door or entryway when used with the Valcom door entry mangagement and Intercom systems. Screw terminals are provided for switch connections. Heavy duty steel pushbutton with internal louvered speaker. The speaker is weather resistant for both outdoor and indoor installations. Faceplate constructed from painted 11 AWG steel. Features: - Utilizes CAT 3/5/5E/6 twisted telephone/data cable - 11 AWG steel painted faceplate - 45 OHM input impedance - Weather resistant - Vandal resistant - Call switch button - Screw terminals for all connections

Suppliers

Company
Product
Description
Supplier Links
Valcom Vandal-Resistant Doorplate Speaker - V-1073 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Vandal-Resistant Doorplate Speaker
V-1073
Valcom Vandal-Resistant Doorplate Speaker V-1073
Vandal-Resistant door entry speaker with call button. The unit provides handsfree talkback capability from an outside door or entryway when used with the Valcom door entry mangagement and Intercom systems. Screw terminals are provided for switch connections. Heavy duty steel pushbutton with internal louvered speaker. The speaker is weather resistant for both outdoor and indoor installations. Faceplate constructed from painted 11 AWG steel. Features: - Utilizes CAT 3/5/5E/6 twisted telephone/data cable - 11 AWG steel painted faceplate - 45 OHM input impedance - Weather resistant - Vandal resistant - Call switch button - Screw terminals for all connections

Vandal-Resistant door entry speaker with call button. The unit provides handsfree talkback capability from an outside door or entryway when used with the Valcom door entry mangagement and Intercom systems. Screw terminals are provided for switch connections. Heavy duty steel pushbutton with internal louvered speaker. The speaker is weather resistant for both outdoor and indoor installations. Faceplate constructed from painted 11 AWG steel.
Features:
- Utilizes CAT 3/5/5E/6 twisted telephone/data cable
- 11 AWG steel painted faceplate
- 45 OHM input impedance
- Weather resistant
- Vandal resistant
- Call switch button
- Screw terminals for all connections

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1073
Product Name Valcom Vandal-Resistant Doorplate Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Home Audio, Center Channel Loudspeaker - CS 225C II Center Channel Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 175 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details