TelephoneStuff.com Datasheets for Screwdrivers (hand tool)
Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws.
Screwdrivers (hand tool): Learn more
| Product Name | Notes |
|---|---|
| 1/8" Cabinet-Tip Screwdriver - 4" Round-Shank. Features: - Small-diameter shank for use in recessed holes or tight places - Well-suited for electrical and telecommunications work - Convenient pocket clip -... | |
| 1000V AC, 1500V DC rated per ASTM F 1505-94 and EN 60900(IEC900). Features: - Contains: 1/4 in. slotted, 3/16 in. slotted, #1 Phillips, #2 Phillips and 1/4 in. nutdriver -... | |
| 233-001 Tamper-resistant installation tool. Required for the emergency 290 phone series, 270 phone series and 220 phone series. Returns: - Due to the specialized nature of this product and manufacturer... | |
| 5-7/8" Round-Shank Features: - Handle size and shape provide greater contact area with your hand - Patented oil-resistant, anti-slip, plastic flock on the handle helps prevent slippage - Triangular handle... | |
| 8-piece screwdriver set. Includes: - 1/4" x 6" HD cabinet - 1/4" x 4" square shank HD keystone - 1/4" x 4" HD keystone - 5/16" x 6" keystone -... | |
| 9-in-1 Ratch-a-nut premium screwdriver is able to handle high torque without failure and it's wire connector wrench prevents finger fatigue and gets in tight spots. Features: - Ergonomic, slip-free comfort... | |
| Accepts connectors from every major manufacturer in addition to IDEAL. Features: - Includes universal Wire-Nut wrench in handle to help install twist-on wire connectors - Accepts connectors from every major... | |
| Comes in a heavy-duty vinyl pouch. Features: - 1/4" by 6" HD Cabinet - 1/4" by 4" Square Shank HD Keystone - 5/16" by 6" Keystone - 3/16" by 6"... | |
| Comes with 1/4" slotted, 3/16" slotted, #1 Phillips, #2 Phillips, and 1/4" Nutdriver. Features: - 1000V AC, 1500V DC rated per ASTM F 1505-01 and EN 60900 (IEC900) - Handle... | |
| Contains: 5/16 in. nutdriver, #1 Phillips, #2 Phillips, 9/32 in. slotted and 3/16 in. slotted. Features: - Cushioned grip handle for performance and comfort | |
| Convenient multi-purpose tool includes two sizes of reversible Philips and slotted screwdriver tips. Features: - Comfortable quad-grip provides maximum torque - Compact size for easy storage in pouch or tool... | |
| Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Overall Length: 9-3/4" - Shank Length:... | |
| Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Shank Length: 6" - Overall Length:... | |
| Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Overall Length: 7-3/4" - Shank Length:... | |
| Cross-ground tip provides precise and secure fit in screw slot. Features: - Vapor-blasted tip prevents plate chipping - Nickel-chrome plating for corrosion resistance - Tough, chrome vanadium steel shank -... | |
| Cushion grip for comfort and performance. Includes: - 1/4" slotted - #2 Phillips - 3/16" slotted - #1 Phillips - #1 and #2 square recess - #15 and #10 Torx... | |
| Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 2-1/2 inch Cabinet shank... | |
| Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 2-1/2 inch Phillips shank... | |
| Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 3 inch Cabinet shank... | |
| Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 4 inch Cabinet shank... | |
| Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 6 inch Cabinet shank... | |
| Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handles with guiding point - Vapor-blasted tips prevent plate chipping - 3-1/4 inch round shank... | |
| Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handles with guiding point - Vapor-blasted tips prevent plate chipping - Contains one each of... | |
| Ergonomic handle with textured grip provides added comfort and torque. Features: - Serrations on tip grip screws tightly - Color-coded for easy selection - Tough, chrome vanadium steel shank -... | |
| Ergonomically designed to enhance comfort. Features: - Handles injection-molded directly to shank to maximize strength and premote longer tool life - Tough chrome steel shanks - Nickel-matt, chrome-plated with treated... | |
| F connector tool. Screwdriver type, used to remove/install F-connectors in difficult spaces. | |
| Features 5/16" & 1/4" nut drivers, #1 and #2 Phillips, 1/4" & 3/16" slotted, #10 & #15 TORX, and #1 and #2 square-recess. End of handle is marked to quickly... | |
| Features 5/16" nut driver, #1 and #2 Phillips, 9/32" Slotted and 3/16" slotted. End of handle is marked to quickly identify tool. Features: - Cushion-Grip handle allows for greater torque... | |
| General-purpose selection of the most frequently used Grip-It screwdrivers. Includes two cabinet-tip, one Phillips-tip, and two keystone-tip screwdrivers. Features: - Set Contains: 19405, 19427, 19428, 19445, and 19446 - Patented,... | |
| Heavy-duty square shank for wrench-assisted turning. Features: - Overall Length: 8-11/32" - Shank Length: 4" - Shank Tip Width: 1/4" - Bolster reinforces shank for hard use - Designed for... | |
| Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Shank Length: 10" - Overall Length: 15-7/16" -... | |
| Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Overall length: 10-15/16" - Shank Length: 6" -... | |
| Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Overall length: 8-11/32" - Shank Length: 4" -... | |
| Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Shank Length: 3" - Overall Length: 6-3/4" -... | |
| Ideal for threading screws in switches, fixtures and anchors. Features: - One-handed crank action for quick and easy use - Vapor-blasted tip prevents plate chipping - Cross-ground tip provides precise... | |
| Ideal insulated screwdrivers are induvidually tested and VDE certified to 1000V AC (1500V DC). Each one is designed and tested to meet ASTM F1505-01, EN, DIN, and IEC 60 900... | |
| Large diameter shank for tough applications. Features: - Vapor-blasted tip prevents plate chipping - Cross-ground tip provides precise and secure fit in screw slot - Nickel-chrome plating for corrosion resistance... | |
| Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 10" - Shank Tip Width: 3/16" - Overall Length: 13-3/4" - Cushion-Grip handle allows for greater... | |
| Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 3" - Overall Length: 6-3/4" - Shank Tip Width: 3/16" - Cushion-Grip handle allows for greater... | |
| Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 4" - Shank Tip Width: 3/16" - Overall Length: 7-3/4" - Cushion-Grip handle allows for greater... | |
| Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 6" - Shank Tip Width: 3/16" - Overall Length: 9-3/4" - Cushion-Grip handle allows for greater... | |
| Pocket-Clip Screwdriver - 1/8" Cabinet-Tip. Features: - Convenient pocket clip - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges... | |
| Positive action when holding, starting and setting slotted wood screws, bolts and sheet-metal screws (6 to 12). Features: - Vapor-blasted tip prevents plate chipping - Nickel-chrome plating for corrosion resistance... | |
| Reams and smoothes 1/2" (13 mm), 3/4" (19 mm), and 1" (25 mm) thin-wall conduit ends to protect wire and permit correct installation of fittings. Features: - Overall Length: 7-1/2"... | |
| Replacement bits for 10-in-1 Screwdriver/Nutdrive r. | |
| Replacement bits for 5-in-1 Screwdriver/Nutdrive r. | |
| Round-shank 5-7/16" screwdriver with convenient pocket clip. Features: - Shank Tip Width: 3-32" - Overall Length: 5-7/16" - Shank Length: 3" - Smooth comfordome handles fit the palm of the... | |
| Screwdriver for spanner head or tamper-resistant screws (Black). | |
| Screwdriver has an ergonomicallly designed, cushioned handle for comfort. It has driving bits and a nut driver to handle all common assembly jobs. The perfect tool for premise wiring racks,... | |
| Set contains two Phillips-tip Bull Driver screwdrivers, two slotted keystone-tip screwdrivers, and three popular cabinet-tip screwdrivers. Reclosable, seal-tight vinyl pouch. Features: - Set Contains: BD111, B122, BD284, BD306, A216-3, A216-4,... | |
| Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 11" - Shank Length: 8" - Shank Tip Width: 1/8"... | |
| Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 13" - Shank Length: 10" - Shank Tip Width: 1/8"... | |
| Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 5" - Shank Length: 2" - Shank Tip Width: 1/8"... | |
| Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 9" - Shank Length: 6" - Shank Tip Width: 1/8"... | |
| Speeds installation of Wire-Nut® wire connectors. The slotted-tip screwdriver with convenient connector-wrench socket in end of insulated handle. Features: - 1/4" x 4" Keystone - Top quality screwdrivers designed especially... | |
| Speeds installation of Wire-Nut® wire connectors. The slotted-tip screwdriver with convenient connector-wrench socket in end of insulated handle. Features: - 1/4" x 6" Cabinet - Top quality screwdrivers designed especially... | |
| Square-Recess Tip screwdriver has a precise tip for square-recess screws. Features: - Color-coded handle for easy identification - Nickle-chrome plating for corrosion resistance - Tough, chrome vanadium steel shank -... | |
| The Electrician's Cabinet Tip Screwdriver has a cross-ground tip which will provide a precise and secure fit in screw slot. Features: - Vapor-blasted tip prevents plate chipping - Nickel-chrome plating... | |
| The Ideal #2 Phillips Tip Screwdriver is individualy tested and VDE certified to 1000V AC (1500V DC). It is designed and tested to meet ASTM F1505-01, EN, DIN, IEC 60... | |
| The Ideal 1/4" x 6" Screwdriver is individualy tested and VDE certified to 1000V AC (1500V DC). It is designed and tested to meet ASTM F1505-01, EN, DIN, IEC 60... | |
| The latest innovation in handle design combined with the highest quality multi-bit screwdriver components make the Twist-a-Nut a must-have tool for the professional electrician. Ideal's ergonomic design provides comfort, torque,... | |
| Vapor-blasted tip prevents plate chipping. Features: - Nickel-chrome plating for corrosion resistance - Tough, chrome vanadium steel shank - Cushioned rubber grip | |
| Versatile screwdriver with interchangeable, snap-in blades. Tool supplied with four different tips on two reversible blades. Features: - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated... |