TelephoneStuff.com Impact Radio Accessories Platinum Series Speaker.. PRSM-HD3

Description
Platinum Series Speaker Microphone with 3.5mm Jack is a IMPACT HD3 speaker microphone that is built tough to withstand heavy use in demanding environments. Crystal clear audio, standard 3.5mm accessory jack, Kevlar re-enforced coil cabling and dust, water, vibration, and wind resistant. Add a 3.5mm listen only wire for an excellent accessory solution in high noise environments. Speaker Microphone Features: - Professional grade - Environmental PU cable with Kevlar re-enforcement - High quality components for superior audio - Heavy duty strain relief - Wind, water, impact, and dust resistant - Standard 3.5mm accessory jack Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-3202, TK-3100(Pro Talk),TK-3101(Free Talk XL),TK-3102(Pro Power), TK-3130(Pro Talk XLS),3131(Free Talk XLS),3160; HYT/HYTERA: TC620, TC700EX - K2: Kenwood: TK
Description
Platinum Series Speaker Microphone with 3.5mm Jack is a IMPACT HD3 speaker microphone that is built tough to withstand heavy use in demanding environments. Crystal clear audio, standard 3.5mm accessory jack, Kevlar re-enforced coil cabling and dust, water, vibration, and wind resistant. Add a 3.5mm listen only wire for an excellent accessory solution in high noise environments. Speaker Microphone Features: - Professional grade - Environmental PU cable with Kevlar re-enforcement - High quality components for superior audio - Heavy duty strain relief - Wind, water, impact, and dust resistant - Standard 3.5mm accessory jack Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-3202, TK-3100(Pro Talk),TK-3101(Free Talk XL),TK-3102(Pro Power), TK-3130(Pro Talk XLS),3131(Free Talk XLS),3160; HYT/HYTERA: TC620, TC700EX - K2: Kenwood: TK

Suppliers

Company
Product
Description
Supplier Links
Impact Radio Accessories Platinum Series Speaker.. - PRSM-HD3 - TelephoneStuff.com
Huntington Beach, CA, USA
Impact Radio Accessories Platinum Series Speaker..
PRSM-HD3
Impact Radio Accessories Platinum Series Speaker.. PRSM-HD3
Platinum Series Speaker Microphone with 3.5mm Jack is a IMPACT HD3 speaker microphone that is built tough to withstand heavy use in demanding environments. Crystal clear audio, standard 3.5mm accessory jack, Kevlar re-enforced coil cabling and dust, water, vibration, and wind resistant. Add a 3.5mm listen only wire for an excellent accessory solution in high noise environments. Speaker Microphone Features: - Professional grade - Environmental PU cable with Kevlar re-enforcement - High quality components for superior audio - Heavy duty strain relief - Wind, water, impact, and dust resistant - Standard 3.5mm accessory jack Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-3202, TK-3100(Pro Talk),TK-3101(Free Talk XL),TK-3102(Pro Power), TK-3130(Pro Talk XLS),3131(Free Talk XLS),3160; HYT/HYTERA: TC620, TC700EX - K2: Kenwood: TK

Platinum Series Speaker Microphone with 3.5mm Jack is a IMPACT HD3 speaker microphone that is built tough to withstand heavy use in demanding environments. Crystal clear audio, standard 3.5mm accessory jack, Kevlar re-enforced coil cabling and dust, water, vibration, and wind resistant. Add a 3.5mm listen only wire for an excellent accessory solution in high noise environments.
Speaker Microphone Features:
- Professional grade
- Environmental PU cable with Kevlar re-enforcement
- High quality components for superior audio
- Heavy duty strain relief
- Wind, water, impact, and dust resistant
- Standard 3.5mm accessory jack
Available Connector Types:
- I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A
All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX
- I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T
- I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T
- I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V
- K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-3202, TK-3100(Pro Talk),TK-3101(Free Talk XL),TK-3102(Pro Power), TK-3130(Pro Talk XLS),3131(Free Talk XLS),3160; HYT/HYTERA: TC620, TC700EX
- K2: Kenwood: TK

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number PRSM-HD3
Product Name Impact Radio Accessories Platinum Series Speaker..
Application Headset; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details