TelephoneStuff.com Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 19" Gangable Rack Enclosure - 44 Space, wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are... | |
| 192 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and... | |
| 2-Panel Rack Mount Enclosure with security, durability, and ease of use allowing maximum performance. Features: - Enhanced rear cover to limit rear access from anyone other than the installer/technician -... | |
| 24-Simplex Fiber Optic Rack Mount Enclosure. Features: - High quality material and folded edge design allow for strength and durability - Provides easy access for splicing and maintaining cable organization... | |
| 4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure. Features: - Supports both terminating and splicing fiber - Designed to fit all standard 19" racks and cabinets - Holds 4 fiber... | |
| 8U Security Wall Rack Enclosure is perfect for CAT5, Fiber, Voice, or almost any cabling need with its generous 20 inch deep chassis. Rack Enclosure Features: - Dimensions: 22.25 W... | |
| 96 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and... | |
| Accepts up to (12) FAP or FMP adapter panels, (1) splice tray holder (FST24H3) and (3) splice trays (FST24). Supports up to (96) ST*, (144) SC or (144) FJ fiber... | |
| Accepts up to (3) FAP or FMP adapter panels. Supports up to (24) ST*, (36) SC or (36) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy... | |
| Accepts up to (6) FAP or FMP adapter panels. Supports up to (48) ST*, (72) SC or (72) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy... | |
| Accepts up to (9) FAP or FMP adapter panels. Supports up to (72) ST*, (108) SC or (108) FJ fiber optic terminations. Dimensions: 5.23" H x 11.65" D x 19.0"... | |
| Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes... | |
| Economy rack mount enclosure. Features: - Cost-effective enclosure - Designed for smaller applications | |
| Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving... | |
| Narrow Multi-Bay Rack Optimized for Video Cable Bundles. Select a VRK when looking for a stylish, modern broadcast-standard 22" wide enclosure. Horizontal lacing bars are ideal for quick tie-and-slide lacing... | |
| Opt-X 500 Rack Mount Enclosure, 1RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate... | |
| Opt-X 500 Rack Mount Enclosure, 2RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate... | |
| Opt-X 500 Rack Mount Enclosure, 3RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate... | |
| Opticom Fiber Optic Rack Mount Enclosure. Opticom (144) Fiber Optic Splice Enclosure. Holds up to (12) splice trays (FST6). Dimensions 6.83"H x 11.77"D x 19.0"W (173.5mm x 298.9mm x 482.6mm). | |
| Opticom QuickNet Rack Mount Fiber Cassette Patch Panel Enclosure holds up to four quicknet cassettes, FAP adapter panels, or FOSM splice modules. Features: - Mount to standard EIA 19" rack... | |
| Opticom QuickNet rack mount fiber enclosure holds up to four quicknet cassettes, FAP adapter panels, or FOSM splice modules. Features: - Mount to standard EIA 19" rack rails - Up... | |
| Provides patching and fiber slack storage capability. Accepts all FSP adapter panels. The "technician's side" has facilities for securing the cable, storing fiber slack and arranging and identifying the terminated... | |
| Rackmount computer monitor enclosure. Features: - Adjustable clamps accommodate most 14" to 17" monitors - Clear plexi window protects screen - Hinged door provides access to controls - 9 rack... | |
| SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission... | |
| The new enclosures have been designed with added features to improve security, durability, ease of use and to allow maximum performance. Features: - Enhanced rear cover to limit rear access... | |
| Wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and... | |
| Wide stand-alone rack for superior convection and large cable bundles. Use WRK-SA enclosures when mounting equipment that demands space for substantial cable bundles. Solid design and stylish beveled corners are... |