TelephoneStuff.com Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| 10" Adjustable Wrench Features: - Narrow profile head reaches into tight spaces - Tight tolerance on thumbscrew won't loosen or wobble with use - Extra wide jaw capacity with standard... | |
| Both ends are offset 25 degrees for more convenient use in confined spaces. Features: - Length: 6-3/4" - Point: 6 - Dimensions: 1/2" x 9/16" - Quick-flip reversing lever for... | |
| For use with Ideal connnectors. Comes in two sizes 5/16 and 3/8. | |
| Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Plastic-dipped handles for added comfort. Features: - Precision-machined jaws are individually chosen and assembled by hand... | |
| Forged heat-treated alloy steel for maximum strength and light weight. Precision-machined jaws are individually chosen and assembled by hand for smooth operation. Features: - High polish chrome finish - Heat-treated... | |
| Plastic-dipped handles for added comfort. Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Features: - Precision-machined jaws are individually chosen and assembled by hand... | |
| The Can Wrench has two hex head sockets (7/16 inch and 3/8 inch) with reduced outside diameters that fit all new network interface devices. Features: - Color-coded socket - Built-in... | |
| Two tools in one; saves space in your pouch. One end opens telephone box fasteners, the other end tightens nuts on binding-post terminals. Features: - Handle Diameter: 1" - Length:... |