TelephoneStuff.com Valcom One-Way Metal Wall Speaker V-1052C

Description
Wall surface mounted metal speaker assembly complete with speaker, amplifier, built-in volume control, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Excellent voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically, acoustically matched parts - Easy Installation - 8" speaker
Description
Wall surface mounted metal speaker assembly complete with speaker, amplifier, built-in volume control, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Excellent voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically, acoustically matched parts - Easy Installation - 8" speaker

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Metal Wall Speaker - V-1052C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Metal Wall Speaker
V-1052C
Valcom One-Way Metal Wall Speaker V-1052C
Wall surface mounted metal speaker assembly complete with speaker, amplifier, built-in volume control, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Excellent voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically, acoustically matched parts - Easy Installation - 8" speaker

Wall surface mounted metal speaker assembly complete with speaker, amplifier, built-in volume control, sloped baffle and mounting bracket.
Features:
- Utilizes standard CAT 3, 5, OR 6 cable
- Excellent voice and music reproduction
- Externally accessible volume control
- Wide sound dispersion
- Electrically, acoustically matched parts
- Easy Installation
- 8" speaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1052C
Product Name Valcom One-Way Metal Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710873 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR66N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 110 dB
Nominal Power 1.5 watts
Maximum Power 3 watts
View Details
4 suppliers