TelephoneStuff.com Wheelock Weatherproof Speaker Cluster with Four STH-30.. STH-4M30WC

Description
Wheelock’s Weatherproof Series STH-4M30WC Cluster Speaker is designed for high ambient noise and outdoor environments. Provides high intelligibility voice reproduction and available high intensity visual alerting for emergency alarm and protective signaling. Features: - Equipped with four STH-30, 30 watt horn loudspeakers - Equipped with UL Standard 1638, DC-MAX-C strobe - Complies with OSHA 1910.165 - The Series STH-4M30WC appliances are weatherproof - Capable of delivering over 125 dB @ 30 watts, 1 meter - Omni-directional sound - Speakers come preset at 30 watts each - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobe are prefabricated to a 13.50” x 15.50” x 6.25” NEMA 4X rated fiberglass enclosure - Mounts to ceiling, wall or roof - Labor savings - Conduit knockouts for ½” coupling - Shipped in one box
Description
Wheelock’s Weatherproof Series STH-4M30WC Cluster Speaker is designed for high ambient noise and outdoor environments. Provides high intelligibility voice reproduction and available high intensity visual alerting for emergency alarm and protective signaling. Features: - Equipped with four STH-30, 30 watt horn loudspeakers - Equipped with UL Standard 1638, DC-MAX-C strobe - Complies with OSHA 1910.165 - The Series STH-4M30WC appliances are weatherproof - Capable of delivering over 125 dB @ 30 watts, 1 meter - Omni-directional sound - Speakers come preset at 30 watts each - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobe are prefabricated to a 13.50” x 15.50” x 6.25” NEMA 4X rated fiberglass enclosure - Mounts to ceiling, wall or roof - Labor savings - Conduit knockouts for ½” coupling - Shipped in one box

Suppliers

Company
Product
Description
Supplier Links
Wheelock Weatherproof Speaker Cluster with Four STH-30.. - STH-4M30WC - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Weatherproof Speaker Cluster with Four STH-30..
STH-4M30WC
Wheelock Weatherproof Speaker Cluster with Four STH-30.. STH-4M30WC
Wheelock’s Weatherproof Series STH-4M30WC Cluster Speaker is designed for high ambient noise and outdoor environments. Provides high intelligibility voice reproduction and available high intensity visual alerting for emergency alarm and protective signaling. Features: - Equipped with four STH-30, 30 watt horn loudspeakers - Equipped with UL Standard 1638, DC-MAX-C strobe - Complies with OSHA 1910.165 - The Series STH-4M30WC appliances are weatherproof - Capable of delivering over 125 dB @ 30 watts, 1 meter - Omni-directional sound - Speakers come preset at 30 watts each - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobe are prefabricated to a 13.50” x 15.50” x 6.25” NEMA 4X rated fiberglass enclosure - Mounts to ceiling, wall or roof - Labor savings - Conduit knockouts for ½” coupling - Shipped in one box

Wheelock’s Weatherproof Series STH-4M30WC Cluster
Speaker is designed for high ambient noise and outdoor
environments. Provides high intelligibility voice reproduction and available high intensity visual alerting for emergency alarm and protective signaling.
Features:
- Equipped with four STH-30, 30 watt horn loudspeakers
- Equipped with UL Standard 1638, DC-MAX-C strobe
- Complies with OSHA 1910.165
- The Series STH-4M30WC appliances are weatherproof
- Capable of delivering over 125 dB @ 30 watts, 1 meter
- Omni-directional sound
- Speakers come preset at 30 watts each
- DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute
- Speakers and Strobe are prefabricated to a 13.50” x 15.50” x 6.25” NEMA 4X rated fiberglass enclosure
- Mounts to ceiling, wall or roof
- Labor savings
- Conduit knockouts for ½” coupling
- Shipped in one box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number STH-4M30WC
Product Name Wheelock Weatherproof Speaker Cluster with Four STH-30..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526813 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 50 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR3520F08S7K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 2 watts
Maximum Power 2.5 watts
View Details
3 suppliers