TelephoneStuff.com Leviton 100 Watt In-Wall Flush Mount Speaker 40890

Description
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 8" woofer - 1" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 5,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 13" x 9" wall opening
Description
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 8" woofer - 1" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 5,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 13" x 9" wall opening

Suppliers

Company
Product
Description
Supplier Links
Leviton 100 Watt In-Wall Flush Mount Speaker - 40890 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 100 Watt In-Wall Flush Mount Speaker
40890
Leviton 100 Watt In-Wall Flush Mount Speaker 40890
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 8" woofer - 1" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 5,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 13" x 9" wall opening

For use in anything from foreground music systems to fully-equipped home theaters.
Features:
- Paintable grill and frame
- 8" woofer
- 1" polydome tweeter
- 90 db sensitivity
- 8 Ohm impedence
- 5,000Hz crossover frequency
- 50 - 20,000Hz frequency response
- Includes mounting brackets
- 13" x 9" wall opening

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 40890
Product Name Leviton 100 Watt In-Wall Flush Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-2712PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details
4 suppliers