TelephoneStuff.com Datasheets for Industrial Keyboards
Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.
Industrial Keyboards: Learn more
| Product Name | Notes |
|---|---|
| 17" Keyboard drawer, black. Features: - 4 Post mounting - Accommodates 17 inch keyboards - Adjustable mounting depth - Allows for rear mounting of 1U device - Integrated wrist rest... | |
| 1U 17” TFT LCD Keyboard Console with Keyboard and Touch Pad. Keyboard Console Features: - 1U 19" rack mount - 17" TFT LCD monitor - Unique power hinge has monitor-opening... | |
| A great addition to any LAN station. Features: - Helps tuck away a standard keyboard tray where it will not get in the way | |
| Automatically provides correct keyboard and mouse signals to computers during boot sequence.Controls up to 4 PC, AT, or PS/2 computers with one keyboard, monitor and mouse. Features: - May be... | |
| Computer Keyboard Tray is designed for under-desk use, the MD-KB computer keyboard tray is equipped with a padded wrist support. Tray Features: - The built-in mouse tray can be pulled... | |
| Convenient 19" rack mount tray for holding full size keyboard (up to 19.25" W) and mouse. Slide is mounted under shelf to provide maximum tray width. Sold individually. Shipping weight... | |
| Convenient 19" rack mount tray for holding full size keyboard (up to 19.25" W). Slide is mounted under shelf to provide maximum tray width. Features: - Made of .090 aluminum... | |
| Convenient for mounting multiple keyboards. Similar to 12062 except holds two keyboards. Features: - Made of .090 aluminum - Extends 8" providing full access to keyboards - Retracts out of... | |
| Designed to extend and rotate toward the user, offering a more comfortable operating angle. This allows for higher mounting and taller equipment to be used and still give comfortable access... | |
| Fold-up Keyboard Tray. Features: - Fits all standard keyboards - Mounts to 19" equipment racks - Mouse pad tray slides beneath keyboard tray when not in use - Keyboard tray... | |
| Folding Keyboard Shelf. Features: - Accepts full size keyboards up to 18.875" W - Folding keyboard tray - Rear support brackets (optional) - Comes equipped for installation of mouse pad... | |
| For use on 19" racks. Features: - Slides in and out to support the computer keyboard - Equipped with a built-in mouse shelf and pad - Includes #12 rack screws... | |
| Full Size Sliding Keyboard and Mouse Tray extends 9" to provide full access to keyboard and retracts when not in use. Sliding Keyboard Features: - Designed for Keyboards up to... | |
| Keyboard Tray with Mouse Shelf. ICC's new Keyboard Shelf with Sliding Mouse Tray is our most economical solution to complete your telecom rack within the server room. Designed to accommodate... | |
| Keyboard tray, 3 RMS. Features: - Designed to slide in and out and holds the computer keyboard - #12 rack screws included - 2 mount rack space | |
| Keyboard Tray. Features: - Fits all standard keyboards - Mounts to 19" equipment racks - Mouse pad tray slides beneath keyboard tray when not in use - Mounting hardware included... | |
| LCD Monitor Shelf with Sliding Keyboard Tray is ideal for placing up to 17" LCD monitor on the shelf. Features: - Designed with steel construction - Black powder coated -... | |
| Message Center Wireless Keyboard is used for programming messages and display of Message Center sign. Features: - Operates from 4 AAA batteries - Will communicate with visual message center from... | |
| Model RM-KB rackmount computer keyboard system occupies 1-3/4" (1 Space) and includes a high-quality full 101 key AT style keyboard, with trackball and padded wrist-rests. Articulating arm provides effective cable... | |
| Performance Keyboard Tray is specifically designed for the Performance Series LAN Stations and Work Benches which are top of the line in quality and versatility. This completely modular system allows... | |
| PocketComm is the smallest TTY/VCO ever, as well as a lightweight and compact device for the deaf or hard of hearing. Features: - 40 characters within 2 line LCD -... | |
| Provides retractable rack mounting tray for keyboards up to 9.8" deep. Features: - Made of .090 aluminum - Extends 8" providing full access to keyboard - Retracts out of the... | |
| Provides retractable rack mounting tray for most keyboards up to 8.5" deep. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Extends 8" giving full access to... | |
| Rack mount 19" keyboard drawer with sliding mouse tray, telescopic slide rails and includes mounting brackets and hardware. Keyboard pocket is 15.9" W x 7.6" D. | |
| Rackmount computer keyboard shelf occupies 1-3/4" (1 space) and accommodates most standard small-pattern keyboards. An articulating arm hinges to provide effective cable management. Finished in durable black powder coat. | |
| Rackmount PC keyboard 1.75" racking height (1 space). Features: - Includes high-quality keyboard - Occupies 1 space (1.75") - Keyboard features built-in pointing device - Hinged cable manager | |
| Sliding Double Keyboard Trays extend 8" to provide full access to keyboards and retracts when not in use. Sliding Keyboard Tray Features: - 19" and 23" relay rack mounting units... | |
| Sliding Keyboard and Mouse Tray provide a convenient platform for holding keyboard and mouse. Mounting hardware not included. Sliding Keyboard and Mouse Tray Features: - Made of .090 aluminum -... | |
| Sliding Keyboard Tray extends 9" to provide full access to keyboard, for 19" and 23" Rack Mounting Units. Keyboard Tray Features: - Formed construction for strength - Retracts when not... | |
| SmartRack Swivel Keyboard/Mouse Tray is ideal for a standard 18-1/2" keyboard. Slide-out and swivel drawer includes flip-out mouse pad. Features: - Slide-out/swivel keyboard/mouse tray - black - Flip-out mouse pad... | |
| Space-saving tray requires only 1 RMU (1.75") providing more space for mounting electronics. Features: - Made of .090 aluminum - Keyboard tray extends 11" providing full access to all keys... | |
| Stationary keyboard trays used to mount keyboards to almost any open racking system. Features: - Strong and lightweight, this unit will keep your keyboard stable while allowing you room to... | |
| The FWS fixed single bay writing/computer keyboard shelf bolts quickly to any 19" rack to create an ideal workspace. Features: - Depth: 18" - Weight capacity: 100 lbs. - Black... | |
| The new CPI Stationary Keyboard Shelf was designed in response to requests for a basic 1 RMU keyboard shelf to be used in high density server installations. The new Stationary... | |
| The new Kendall Howard Keyboard Drawer attaches at two points and is useable with 19 inch two post racks as well as four post racks. Help conserve space and enhance... | |
| The new Keyboard Tray incorporates maximum functionality and space-saving design using less than 1 RMU. The product features an IBM-compatible (PC, XT, AT and PS/2) keyboard tray with full-size keys,... | |
| Touch Screen System Keyboard can be used to easily control cameras. The keyboard can function with the traditional push button and with a touch screen graphic LCD panel. The 3-axis... | |
| Tray extends 8" to provide full access to keyboard amd retracts when not in use. Features: - Formed construction for strength - 19" or 23" relay rack mounting units -... | |
| Tray extends 9" to provide full access to keyboard and retracts when not in use. Features: - 19" or 23" relay rack mounting units - Formed construction for strength -... | |
| Tripp Lite's innovation for keeping your Keyboard and Mouse where it is most needed and is ideal for a 17" keyboard. Features: - Slide-out, Keyboard/Mouse Tray - Black - Includes... | |
| Tripp Lite's innovation for keeping your Keyboard and Mouse where it is most needed and is ideal for a 17" keyboard. Features: - Slide-out, Keyboard/Mouse Tray - computer gray -... |