TelephoneStuff.com Legrand - On-Q Gold Line Series 8" In-Ceiling Speaker.. 364666-01

Description
Gold Line Series 8" In-Ceiling Speaker. Features - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium sound quality - Swiveling aluminum tweeters produce smooth frequency response and support directional output for easy sound customization based on room layout - Three position adjustable tweeter output level provides brightness control - 1/2" IR Target Knockout behind grill - Advanced Crossover for optimal frequency distribution - High-performance speaker wire connectors - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")
Description
Gold Line Series 8" In-Ceiling Speaker. Features - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium sound quality - Swiveling aluminum tweeters produce smooth frequency response and support directional output for easy sound customization based on room layout - Three position adjustable tweeter output level provides brightness control - 1/2" IR Target Knockout behind grill - Advanced Crossover for optimal frequency distribution - High-performance speaker wire connectors - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Gold Line Series 8" In-Ceiling Speaker.. - 364666-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Gold Line Series 8" In-Ceiling Speaker..
364666-01
Legrand - On-Q Gold Line Series 8" In-Ceiling Speaker.. 364666-01
Gold Line Series 8" In-Ceiling Speaker. Features - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium sound quality - Swiveling aluminum tweeters produce smooth frequency response and support directional output for easy sound customization based on room layout - Three position adjustable tweeter output level provides brightness control - 1/2" IR Target Knockout behind grill - Advanced Crossover for optimal frequency distribution - High-performance speaker wire connectors - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

Gold Line Series 8" In-Ceiling Speaker.
Features
- Ultra premium speakers for highend home theater and highquality distributed audio systems
- Glass fiber woofers provide high power handling with premium sound quality
- Swiveling aluminum tweeters produce smooth frequency response and support directional output for easy sound customization based on room layout
- Three position adjustable tweeter output level provides brightness control
- 1/2" IR Target Knockout behind grill
- Advanced Crossover for optimal frequency distribution
- High-performance speaker wire connectors
- Impedance – 8 Ohms
- Power Handling (peak) – 200W (6.5"); 250W (8")
- Efficiency – 85 dB
- Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364666-01
Product Name Legrand - On-Q Gold Line Series 8" In-Ceiling Speaker..
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR30N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
4 suppliers