TelephoneStuff.com GAI-Tronics Integral Loudspeaker w/70V XFMR 13351-00

Description
12 Watt, 8 Ohm & 70 V. Version Integral Loudspeaker. Loudspeaker Features: - 12 Watt, 8 Ohm & 70 V. Version - 90 Degree Nominal Dispersion Angle - Waterproof - Highly Resistant to Chemicals & Corrosives - Increased Intelligibility - Durable, Glass-Reinforced Polyester, Black - Integrated Mounting Holes, Conduit Entries & Electrical Connections - Reversible Rear Enclosure
Description
12 Watt, 8 Ohm & 70 V. Version Integral Loudspeaker. Loudspeaker Features: - 12 Watt, 8 Ohm & 70 V. Version - 90 Degree Nominal Dispersion Angle - Waterproof - Highly Resistant to Chemicals & Corrosives - Increased Intelligibility - Durable, Glass-Reinforced Polyester, Black - Integrated Mounting Holes, Conduit Entries & Electrical Connections - Reversible Rear Enclosure

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Integral Loudspeaker w/70V XFMR - 13351-00 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Integral Loudspeaker w/70V XFMR
13351-00
GAI-Tronics Integral Loudspeaker w/70V XFMR 13351-00
12 Watt, 8 Ohm & 70 V. Version Integral Loudspeaker. Loudspeaker Features: - 12 Watt, 8 Ohm & 70 V. Version - 90 Degree Nominal Dispersion Angle - Waterproof - Highly Resistant to Chemicals & Corrosives - Increased Intelligibility - Durable, Glass-Reinforced Polyester, Black - Integrated Mounting Holes, Conduit Entries & Electrical Connections - Reversible Rear Enclosure

12 Watt, 8 Ohm & 70 V. Version Integral Loudspeaker.
Loudspeaker Features:
- 12 Watt, 8 Ohm & 70 V. Version
- 90 Degree Nominal Dispersion Angle
- Waterproof
- Highly Resistant to Chemicals & Corrosives
- Increased Intelligibility
- Durable, Glass-Reinforced Polyester, Black
- Integrated Mounting Holes, Conduit Entries & Electrical Connections
- Reversible Rear Enclosure

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 13351-00
Product Name GAI-Tronics Integral Loudspeaker w/70V XFMR
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details