TelephoneStuff.com Datasheets for Wire and Cable Clips
Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more
| Product Name | Notes |
|---|---|
| 1" wide Wire clips will hold conductors in place. | |
| 1/16" tp 1/4" tp 3/8" threaded rod (nuts required). Features: - Supports wire or rod from bar joist, C purlin - Installs from floor with VAFT tool and conduit -... | |
| 3000® Series Wire Clip is part of the 3000® Series Raceway products that provide wiring capacities for small to medium size installations. Wire Clip Features: - Wire Clip holds conductor... | |
| 5500 Series™ Raceway Wire Clip. Raceway Wire Clip Features: - Specifically designed to retain wires in the Raceway - Dimensions: 2" W x 6-1/16 L - Sold in Packages of... | |
| 800 Series wire clip for holding conductors in place. | |
| A stainless steel clip for voice communication, signal, and control cable. Features - 11 mm & 26 mm Holes - 2.5 mm thickness - Serrated | |
| Adhesive Backed Beveled Entry Clip. Features: - Three sizes to hold tubing, cable or wire bundles - Beveled entry makes it easy to snap in the bundle - Use Indoors... | |
| Adhesive Backed Cord Clip j style mounting clips. Feature: - Flexible design allows for easy cord insertion, yet holds bundle tightly - Low profile clips retain cords, cables, or tubing... | |
| Adhesive Backed Latching Wire Clip. Features: - Routes and secures cords and cables - Convenient releasable latch - Available in six sizes with releasable latch - Rubber-based adhesive provides a... | |
| Attaches to inside of 3" rack channel with two #12-24 screws forming conduit for cables. Features: - Made of high-strength fire retardant material - Clips are computer white - Kit... | |
| Attaches to inside of 6” rack channel with two #12-24 screws to the inside of rack channel forming conduit for cables. Features: - Kit Contains: - 4 each rack channel... | |
| Available for 3/8" thru 2" EMT, rigid and aluminum conduit. Features: - Can be used with Beam Clamps for both vertical and horizontal installation of conduit - Available in 9/32"... | |
| Box mounting clip used with 512HD and 512HDTC electrical box hangers. Features: - Mounts a box to T-grid in less than 30 seconds- - Installs by hand - Drop wire... | |
| Cable clips available for RG-59 and RG-6 cable. Package of 100. | |
| Cable clips, attachment method hammer-on, type adjustable. Features: - Purlin hammer-on 1/16 inch - 1/4 inch vertical flange features up to 425 cables of 4-pair UTP or fiber optic 4... | |
| Cable Snap Clip. Features: - Supports cable from 1/16"-1/2" flange - Works effectively with MC and AC cable dimensions 3/8"-11/4" and low voltage cables from 7/32" and up - Clip... | |
| CableCat adjustable cable support, beam clamp, screw-on type, 1/8 thru 5/8 inch flange, rotates 360 degrees. Features: - Beam clamp screw-on 1/8 inch - 5/8 inch flange (rotates 360°) features... | |
| CableCat adjustable cable support, hammer-on type, 1/16 thru 1/4 inch Z purlin, suitable for air-handling spaces [Plenum]. Features: - Purlin hammer-on 1/16 inch - 1/4 inch Z purlin features up... | |
| CableCat wide base cable support clips, cable to accoustical tee bar. Features: - Pre-riveted factory assemblies for 1-1/16"/2" inch diameter loop cable to acoustical tee bar - Provides proper support... | |
| Can be used with Beam Clamps for both vertical and horizontal installation of conduit. 1/4" - 20 Thread Impression Mounting Hole. Features: - Clips have new finger close capability -... | |
| Can be used with Beam Clamps for both vertical and horizontal installation of conduit. 9/32" Plain Mounting Hole. Available 100 per package. | |
| Can be used with Beam Clamps for both vertical and horizontal installation of conduit. Features: - Available in 4 Conduit sizes, 1", 1 1/4", 1 1/2" and 2" - 1/4... | |
| Can be used with Beam Clamps for both vertical and horizontal installation of conduit. Features: - Clips have finger close capability, 6M redesigned to work better with MC and AC... | |
| Can be used with Beam Clamps for both vertical and horizontal installation of conduit. Features: - Clips have new finger close capability - 6M redesigned to work better with MC... | |
| Coax Cable Clips Nail-in clips to manage RG59 or RG6 coaxial cable. Sold in Packs of 10. | |
| Color Coding Clip for Modular Cord (Package of 25). Clip Features: - Color Coding Clip for Category 6A Shielded, Solid Modular Cord (Model #: ZCA-S10A-P) and Category 6A Shielded, Double-Ended... | |
| Combination hanger bracket flange clips, flange thickness 1/8 inch to 1/4 inch, static load capacity 100 lbs. Features: - When used with Caddy combination conduit hanger, the conduit run lines... | |
| Conduit clip bottom mounted for 3/8" thru 2" EMT, rigid and aluminum conduit. Features: - Requires only hammer and pliers to install - Will pivot thru 360o degrees - Load... | |
| Conduit clip used with beam clamps for both vertical and horizontal installation of conduit. Features: - 9/32" Plain Mounting Hole & 1" Conduit - Clips have new finger close capability... | |
| Corning clip LC duplex LC fiber connector. Connector Features: - Sold in Package of 50 Connectors Returns and Cancellations: - Due to the specialized Made to Order nature of this... | |
| Developed to maintain "transmit/receive" fiber integrity, the Thread-Lock SC clip aligns two assembled Thread-Lock SC connectors together for insertion into a panel or wallplate. | |
| Easy to use and highly reliable. The tough, precision engineered clips hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks... | |
| Extra clasps for use with the Mag-Clips, Wrap Around Clasp. | |
| Fast Cure SC Duplex Clip aligns two assembled Fast Cure connectors together for insertion into a panel or wallplate. The Fast Cure line is designed for LAN, WAN, Cable TV... | |
| For 6M 14-2 through 12-3 MC/AC and 3/8" Flexible Conduit. Features: - Can be used with Beam Clamps for both vertical and horizontal installation of conduit - Clips have finger... | |
| Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Features: - For #8 wire or 1/4" plain rod to Z purlin... | |
| Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. For threaded rod to Z purlin. Features: - Available in three sizes:... | |
| Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Hammer-On Z Purlin Clips are available pre-riveted to other CADDY fasteners for... | |
| Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. | |
| Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Features: - For 3/8" plain rod to Z purlin - Quantity of... | |
| Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Features: - Profile section maximum thickness of 2.8 mm - Return flange... | |
| Hammered on or installed from the floor with the VAFT tool and rigid conduit. AF also works on open bar joist (VAFT installation tool sold seperately). Features: - One fastener... | |
| Hammered on or installed from the floor with the VAFT tool and rigid conduit. VF also works on open bar joist (VAFT installation tool sold seperately). Features: - 1/16" to... | |
| Hammered on or installed from the floor with the VAFT tool and rigid conduit. VF also works on open bar joist (VAFT installation tool sold seperately). Features: - One fastener... | |
| Hammered on or installed from the floor with the VAFT tool and rigid conduit. VF also works on open bar joist (VAFT installation tool sold seperately). Features: - Open fasteners... | |
| Holds wires, cable and tubing and is available in 6 sizes with releasable latch. Adhesive backed and push mount styles available. Large mounting base for high bonding strength. Push Mount... | |
| Holds wires, cable and tubing and is available in 6 sizes with releasable latch. Adhesive backed and push mount styles available. Large mounting base for high bonding strength. Features: -... | |
| Includes mounting plate and center conduit clips pre-riveted. Supports single and multiple conduit runs. Box of 100 Clips. | |
| Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable height - For Duct Height Inches (mm) - 2.00 – 4.00... | |
| Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable Height - For Duct Height Inches (mm) 2.00 – 4.00 (50.8... | |
| Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable height - For Duct Height Inches (mm) Use with: 3x5, 4x5,... | |
| Insert between fingers of type G wiring duct to contain wiring when cover is removed. Features: - Adjustable height - For Duct Height Inches (mm) - 2.00 – 4.00 (50.8... | |
| Installs easily regardless of insulation materials on beam flange. Features: - Locates a "portable" 1/4" hole with just a hammer - Fits most beams and bulb tees | |
| Installs easily regardless of insulation materials on beam flange. Features: - Locates a "portable" 1/4" hole with just a hammer - Fits most beams and bulb tees - 200 lbs. | |
| Jr. Beam Clamp for bulb tees with 3/8" long 1/4"-20 stud. Features: - Provides means of support from underside of bulb tee 1-1/2" thru 2-3/8" wide - Ceiling material not... | |
| Jr. Beam Clamp for bulb tees. Uses standard 1/4" carriage bolt (not furnished). Features: - Provides means of support from underside of bulb tee 1-1/2" thru 2-3/8" wide - Ceiling... | |
| Jr. Beam Clamp for bulb tees. Uses standard 1/4"-20 nut (included). Features: - Provides means of support from underside of bulb tee 1-1/2" thru 2-3/8" wide - Ceiling material not... | |
| Jr. Beam Clamp for bulb tees. Uses standard 3/8"-16 nut (included). Features: - Provides means of support from underside of bulb tee 1-1/2" thru 2-3/8" wide - Ceiling material not... | |
| LC Duplex Beige Multimode Clip. Multimode Clip Features: - Clip is designed to keep two Fast Cure LC connectors together to maintain "transmit/receive" fiber integrity - Sold in a Package... | |
| LC Duplex Clips (Blue, Singlemode). LC Duplex Clips keep two Fast Cure LC connectors together to maintain "transmit/receive" fiber integrity. Offered in singlemode and multimode versions. | |
| Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. One steel pin molded into clip, for routing near corners. | |
| Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. Two steel pins are molded into clip. Features: - High... | |
| Low voltage, data and MC/AC cable to 1/16" thru 3/16", 3/16" thru 9/32", and 5/16" thru 1/2" flange thickness. Features: - Supports cable from 1/16"-1/2" flange - Works effectively with... | |
| Magnetic clips are designed to hold a 25-pair cable or several electrical cords. Keeps cables neat within workstation areas neat and off of the floor to reduce the danger of... | |
| Multi-Function Clip with 1/4 - 20 Stud and Hex Nut (Package of 100) provides attachment of conduit and boxes. Features: - Attaches to #12 wire thru 3/8" rod - Fits... | |
| Nail Clip (Pkg of 100) are tough, precision engineered clips that hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks... | |
| NM2000 Series Wire Clip. Wire Clip Features: - Designed to hold conductors in place in a raceway - Sold in Packages of 10 and 20 Clips | |
| No tools necessary for installation of clips. The Multi-Function Clips are for use with Multiple Conduit Mounting Plates. Features: - Available in two wire configurations: - #12 wire thru 1/4"... | |
| One fastener fits flanges 1/16" to #8 wire or 1/4" plain rod. Hammered on or installed from the floor with the VAFT tool and rigid conduit. AF also works on... | |
| One fastener fits flanges 1/16" to 1/4" to 3/8" or 1/4" threaded rod (nuts required). Hammered on or installed from the floor with the VAFT tool and rigid conduit. AF... | |
| One fastener fits flanges 1/16" to 1/4" to 3/8" plain rod. Hammered on or installed from the floor with the VAFT tool and rigid conduit. AF also works on open... | |
| PB2 BaseTrak Non-Metallic Two Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Raceway... | |
| PB3 BaseTrak Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Raceway Wire Clip is... | |
| Prevents sway of dedicated electrical drop wire/rod. Features: - Does not negatively affect ceiling grid systems - No tools required, forgiving design doesn't require exact cutting of rod/wire - Painted... | |
| Provides a quickly installed mount with a locked cover to withstand vibration and allow easy access. Features: - Latching cover withstands vibration - Rubber-based adhesive provides a strong and reliable... | |
| Provides attachment of conduit and boxes. Features: - Attaches to #12 wire thru 3/8" rod - Fits 1/8" to 3/8" flanges - Supports #10-24 and 1/4"-20 threaded bridle rings Notes:... | |
| PS3 Super BaseTrak 3 Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Wire... | |
| Securely fasten wires along any smooth surface. Package of 3000 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions,... | |
| Securely fasten wires along any smooth surface. Package of 4000 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions,... | |
| Securely fasten wires along any smooth surface. Package of 4800 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions,... | |
| Securely fasten wires to concrete & other hard surfaces. Package of 4800 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling -... | |
| Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling -... | |
| Securely fasten wires to concrete & other hard surfaces. Package of 5500 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling -... | |
| Securely fasten wires to concrete & other hard surfaces. Package of 6000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling -... | |
| Securely fasten wires to concrete and other hard surfaces. Package of 2000 clips. Features: - Integral strain relief grips to hold clips on wire—no need to hold clip while installing... | |
| Securely fasten wires to concrete and other hard surfaces. Package of 3000 clips. Features: - Integral strain relief grips to hold clips on wire—no need to hold clip while installing... | |
| Securely fasten wires to concrete and other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder blocks and other hard surfaces without drilling -... | |
| The Combination Push-in Wall Clip quickly attaches to pipe, conduit, MC/AC and tube to wall surfaces. Features: - Just push in - there is no need to close the clip... | |
| The Easy Strut Clip is the ideal solution for retrofit and add-on installations since it uses the existing strut framework. Features: - Works on any industry standard strut profile -... | |
| The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Standard... | |
| The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports... | |
| The Flange-Mount Conduit Clip is available with Caddy Conduit Clip bottom mounted or side mounted. Features: - Available for 1/2" thru 1" EMT, rigid, and aluminum conduit - Requires only... | |
| The new clips are made from galvanized steel instead of spring steel which expands the use to more applications. Features: - Accepts wider strap widths up to 1-1/4" - Improved... | |
| The SPEED LINK LD universal support system can quickly suspend static loads, even at an angle. It is a cost-effective alternative to jack chain, threaded rod, and associated hardware in... | |
| The wrap-around clasp easily secures a 25-pair cable (approximately 7/16" diameter) or a similar size cable, cord or tubing. The double-magnetic style has extra clasp-mounting screws allowing them to hold... | |
| This larger clip holds a 100-pair telephone cable or up to 1-inch diameter tubing. There are also holes provided to lace additional cords to the top of the clip. The... | |
| Three sizes of clips to hold cords, cable or wire bundles up to .62" (15.7m) diameter. Bundles are easily snapped into or out of the clips. 100 per package. Features:... | |
| When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Cable size: 14-2 and 12-2 with Ground Wire... | |
| When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable or 14-2 and 12-2 with... | |
| When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable - Available in two versions:... | |
| When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable - Note: Not for use... | |
| When used in combination with other fasteners, RMX can be installed on main or substructures, drop wire and acoustical tee. Features: - Cable size: 14-2 and 12-2 with Ground Wire... | |
| Wire Clip – For holding conductors in place. | |
| Wire Clip for MediaTrak 10. Features: - Lightweight, easy to handle - Non-metallic, non-conductive - Will not scratch, chip, dent, or rust | |
| Wire Clip for MediaTrak 9. Features: - Lightweight, easy to handle - Non-metallic, non-conductive - Will not scratch, chip, dent, or rust |