TelephoneStuff.com Bogen High-Fidelity Ceiling Speaker With Reduced Back Can.. HFCS1LP

Description
High-Fidelity Ceiling Speaker With Reduced Back Can Depth delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Features: - Low-profile housing allows greater range of installations - Installs into a variety of ceiling enviornments - Wide-dispersion coaxial driver for broad, even coverage - Good off-axis response with smooth contouring - 6-1/2" highly stable polycarbonate cone - Computer-matched dual venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer, multi-speaker systems (selectable via tap selector switch) - Compounded rubber surround, plus polypropylene and polycarbonate drivers for lasting performance - Easy wiring with plug-in connector - Connector provides loop-through terminals for the next speaker - Integral swing-out clamps for easy installation - Input terminal cover with knockouts and safety eyelet provides protection for connections - Off-white textured finish easily painted to match theme decor - Attractive, contemporary, sturdy steel grill assembly with fine perforations - Frequency Response: 78 Hz to 19 kHz - Sensitivity: 89dBspl at 1W/1m - Terminations: 4 terminal plug-in input connector
Description
High-Fidelity Ceiling Speaker With Reduced Back Can Depth delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Features: - Low-profile housing allows greater range of installations - Installs into a variety of ceiling enviornments - Wide-dispersion coaxial driver for broad, even coverage - Good off-axis response with smooth contouring - 6-1/2" highly stable polycarbonate cone - Computer-matched dual venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer, multi-speaker systems (selectable via tap selector switch) - Compounded rubber surround, plus polypropylene and polycarbonate drivers for lasting performance - Easy wiring with plug-in connector - Connector provides loop-through terminals for the next speaker - Integral swing-out clamps for easy installation - Input terminal cover with knockouts and safety eyelet provides protection for connections - Off-white textured finish easily painted to match theme decor - Attractive, contemporary, sturdy steel grill assembly with fine perforations - Frequency Response: 78 Hz to 19 kHz - Sensitivity: 89dBspl at 1W/1m - Terminations: 4 terminal plug-in input connector

Suppliers

Company
Product
Description
Supplier Links
Bogen High-Fidelity Ceiling Speaker With Reduced Back Can.. - HFCS1LP - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen High-Fidelity Ceiling Speaker With Reduced Back Can..
HFCS1LP
Bogen High-Fidelity Ceiling Speaker With Reduced Back Can.. HFCS1LP
High-Fidelity Ceiling Speaker With Reduced Back Can Depth delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Features: - Low-profile housing allows greater range of installations - Installs into a variety of ceiling enviornments - Wide-dispersion coaxial driver for broad, even coverage - Good off-axis response with smooth contouring - 6-1/2" highly stable polycarbonate cone - Computer-matched dual venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer, multi-speaker systems (selectable via tap selector switch) - Compounded rubber surround, plus polypropylene and polycarbonate drivers for lasting performance - Easy wiring with plug-in connector - Connector provides loop-through terminals for the next speaker - Integral swing-out clamps for easy installation - Input terminal cover with knockouts and safety eyelet provides protection for connections - Off-white textured finish easily painted to match theme decor - Attractive, contemporary, sturdy steel grill assembly with fine perforations - Frequency Response: 78 Hz to 19 kHz - Sensitivity: 89dBspl at 1W/1m - Terminations: 4 terminal plug-in input connector

High-Fidelity Ceiling Speaker With Reduced Back Can Depth delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions.
Features:
- Low-profile housing allows greater range of installations
- Installs into a variety of ceiling enviornments
- Wide-dispersion coaxial driver for broad, even coverage
- Good off-axis response with smooth contouring
- 6-1/2" highly stable polycarbonate cone
- Computer-matched dual venting system for full bass output
- High power handling capability for foreground sound
- Selectable power taps via front-mounted control
- 16-ohm input for non-transformer, multi-speaker systems (selectable via tap selector switch)
- Compounded rubber surround, plus polypropylene and polycarbonate drivers for lasting performance
- Easy wiring with plug-in connector
- Connector provides loop-through terminals for the next speaker
- Integral swing-out clamps for easy installation
- Input terminal cover with knockouts and safety eyelet provides protection for connections
- Off-white textured finish easily painted to match theme decor
- Attractive, contemporary, sturdy steel grill assembly with fine perforations
- Frequency Response: 78 Hz to 19 kHz
- Sensitivity: 89dBspl at 1W/1m
- Terminations: 4 terminal plug-in input connector

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HFCS1LP
Product Name Bogen High-Fidelity Ceiling Speaker With Reduced Back Can..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-118WR - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details