TelephoneStuff.com Valcom Plastic Bridge for 8" Ceiling Speaker V-9914-5

Description
Plastic Bridge for 8" Ceiling Speaker. Features: - Prevents Ceiling Tile Sag - Flamex Plastic - Used with backbox - V-9915 - Meets UL 94V0 Rating
Description
Plastic Bridge for 8" Ceiling Speaker. Features: - Prevents Ceiling Tile Sag - Flamex Plastic - Used with backbox - V-9915 - Meets UL 94V0 Rating

Suppliers

Company
Product
Description
Supplier Links
Valcom Plastic Bridge for 8" Ceiling Speaker - V-9914-5 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Plastic Bridge for 8" Ceiling Speaker
V-9914-5
Valcom Plastic Bridge for 8" Ceiling Speaker V-9914-5
Plastic Bridge for 8" Ceiling Speaker. Features: - Prevents Ceiling Tile Sag - Flamex Plastic - Used with backbox - V-9915 - Meets UL 94V0 Rating

Plastic Bridge for 8" Ceiling Speaker.
Features:
- Prevents Ceiling Tile Sag
- Flamex Plastic
- Used with backbox - V-9915
- Meets UL 94V0 Rating

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9914-5
Product Name Valcom Plastic Bridge for 8" Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-29F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
3 suppliers