TelephoneStuff.com Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single tool - Cushioned, comfort... | |
| Features: - Strips and cuts NM cable sheath and conductors - Cleanly removes NM cable jacket - no slitting required - Strips, cuts and loops conductor wires with precision and... | |
| Includes: - Tele T-Stripper - Data T-Cutter - UTP/Coax Stripper - Coax Cable Stripper with Black Cassette - Coax Stripper with Red Cassette - Replacement Brown Cassette - Crimpmaster Frame... | |
| Wire Stripper Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Effective for stripping/scoring fiber optic jackets and buffer tubing... | |
| 0.25”/0.25” strip cartridge for use in On-Q® RG-6 coax stripper (362721-02) | |
| 0.5-4mm2 AWG self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static charge... | |
| 0.5-4mm2 self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static charge buildup... | |
| 0.75-6mm2 AWG self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static charge... | |
| 12/2 NM Cable T-Stripper Wire Stripper. Features: - Strips and cuts NM cable sheath and conductors - Cleanly removes NM cable jacket - no slitting required - Strips, cuts and... | |
| 120V 6-Ton Corded Crimping Tool operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features:... | |
| 2-Level Replacement Cartridge for Coax Stripper. Features: - Designed to provide precise, repeatable strips consistently - Prepares RG58, RG59, RG62, RG6 and many other types of coax cable - Strips... | |
| 3-Level Replacement Cartridge for Coax Stripper. Features: - Designed to provide precise, repeatable strips consistently - Prepares RG58, RG59, RG62, RG6 and many other types of coax cable - Strips... | |
| 4, 6, and 8 position modular plug criping tool. Features: - Designed with ratchet mechanism providing a complete crimp prior to releasing the plug - Ergonomic design providing a firm... | |
| 4-in-1 tool that strips, loops, gauges and cuts 22-30 AWG solid copper or aluminum wire. Features looping holes, cushioned plastic grips and form-ground, knife-type blades that give an accurate easy... | |
| 6-32 and 8-32 self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position | |
| 6-32 and 8-32 self-chasing screw-cutting holes. Features: - Static dissapative grips for dispersing static charge buildup through the operator to the ground - Locking pawl for safe storage - Ergonomic... | |
| 6-Ton Battery Powered L Series Crimping Tool has a crimping die style of 22 series 6-ton W style. Crimping Tool Features: - Slim profile and light weight permit one hand... | |
| 6/32 and 8/32 self-chasing screw-cutting holes. Features: - Locking pawl for safe storage - Ergonomic design for maximum comfort - Curved handles to reduce wrist fatigue | |
| 6/32 and 8/32 self-chasing screw-cutting holes. Features: - Static dissapative grips for dispersing static charge buildup through the operator to the ground - Locking pawl for safe storage - Ergonomic... | |
| 8-16 AWG Solid self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static... | |
| A crimp tool with a steel frame, cushioned grips, and interchangeable die sets. Triple ratcheted for exact precision. | |
| A handy, light, compact tool for stripping insulation. Cuts, strips, and loops 12-26 solid and stranded wire. Features: - Convenient hole for looping or bending wire - Black-oxide finish with... | |
| A jackrapid punch down impact tool is a unique patented Leviton jack termination tool. Punch Down Impact Tool Features: - Compatible with Leviton 411106, 41108 and 5G108 jacks - Built-in... | |
| A leather pouch to protect the Stripmaster Lite Wire Stripper. | |
| A replacement blade for the Kwik Slitter tm Pocket Cable Stripper. | |
| A replacement ripper for the Kwik Slitter Pocket Cable Stripper (1900). | |
| A rugged tool for installing modular plugs on flat or round cords. The steel body is designed to last; it includes a flat wire cutter and stripper and round wire... | |
| A variety of tools for stripping Ethernet, Thinnet, RG-62, or RG-59 coax cable and other cable sizes. Each tool does 2 or 3-step strips with no adjustment. | |
| Accommodates wire from No. 10 to 22 AWG. Tapered nose design for working in confined spaces. Available in package of 6. Features: - Specially hardened wire cutter in nose -... | |
| Adapter 50 Pin M To 8 - 8 Position T568B Jacks. | |
| Adjustable Cable Stripper is for use with mid span and end terminations. Features: - 1/0-1000 MCM (9.5-29.3 mm dia.) capacity - Strips TW, THW, THWN, THHN and similar single layer... | |
| Adjustable coax cable stripper allows blade adjustment for 2 or 3 step stripping of RG-58, RG-59/RG-62, Belden 8281 Twinax or RG-6 Coaxial cable. | |
| Adjustable coax wire strippers allow blade adjustment for 2 or 3-step stripping of coaxial cable. Features: - Adjustable coaxial wire stripper - For popular dual crimp BNC and TNC connectors... | |
| Adjustable coaxial wire stripper. Features: - For popular dual crimp BNC/TNC and Thinnet BNC connectors - Strip is for MIL-C-39012 connectors - Strip braid 0.328 in. (8.2mm) and dielectric 0.109... | |
| Adjustable coaxial wire stripper. Features: - For popular dual crimp N-Series Ethernet connectors - Strips braid 0.240 in. (6mm) and dielectric 0.240 in. (6mm) | |
| Adjustable tool makes short work of cutting and stripping operations. Features: - Simply dial desired wire size for fast, easy stripping - Finely honed nose cutter easily gets into tight... | |
| Adjustable Wire Stripper & Cutter with Cam Adjustment. Wire Stripper and Cutter Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm)... | |
| Adjustable, single handed cable jacket stripping tool. Strips outer jacket of 4-pair UTP and ScTP cable. Features - EGJT tool assists in terminating all enhanced Giga-TX Style Jack Modules by... | |
| All in One Universal Compression Tool utilizes a vertical compression technique allowing the connector to be pressed firmly onto the cable without distorting cable shield and wave-guide cavity. Features: -... | |
| All-in-one crimping tool for Western Electric (WE)/Stewart Stamping (SS)-type, 6- and 8-position modular telephone plugs. Ratchet-controlled to master the tension of the tool for ease of use. Features: - Embedded... | |
| All-in-one crimping tool for Western Electric (WE)/Stewart Stamping (SS)-type, 6- and 8-position modular telephone plugs. Ratchet-controlled to master the tension of the tool for ease of use. Features: - Embedded... | |
| AMP open-barrel service tool for stamped contacts and D-Sub contacts. Features: - Crimps Double-D, high density, minature contacts - Includes openings for crimping insulated terminals and cutters for machine screws... | |
| An easy to use hand tool that quickly cuts time and improves the assembly, installation and removal of F-Connectors. The CT771 Tool is designed with the installer in mind. The... | |
| Automatic Wire Stripper is a production grade wire stripper that strips insulation from most smaller gauge wire. Features: - For use with solid and stranded wire - Strips PVC and... | |
| Available as a replacement part for the FTERM-L2 fiber termination kit or just to speed up termination time. Electrician Crimp tool with 3-position crimp die (included) for performing jacketed style... | |
| AWG 22-10 die set. Insulated terminals and splices for heavy-duty industrial terminals. Dies are color coded to AWG specifications. Crimp sizes: 12 (Yel)/l6-14(Blu)/22- 18(Red) | |
| AWG 22-8 die set. Non-insulated terminals and splices. Crimp sizes: 10-8/14-12/18-16/22- 20 | |
| Basic broadcast video connection kit with added strain relief. Includes: - Coax Stripper Crimpmaster for RG-58/59 BNC RG-58/U Connectors - Specification Grade BNC RG-59 Connectors - Specification Grade RG-58 Black... | |
| Battery Powered Hydraulic Crimping Tool by Panduit® features Milwaukee Electric Tool’s M18 XC high capacity lithium-ion batteries. First in the industry with this battery technology, Panduit® crimping tools significantly improve... | |
| BNC and TNC die set 3-piece connectors RGSO, RG59 & 62AU. Crimp sizes: 0.256" / 0.213 / 0.068 | |
| Bonded-pair tool is designed for jacket removal and pair separation. Available in single or package of 10. | |
| Cable stripper for On-Q® RG-6 Coaxial Video cable. Features - Provides an industry-standard strip consisting of 0.25” braid strip length and 0.25” conductor strip length - Patented spring action automatically... | |
| Cable stripping tool for stripping cable insulation from cables 3/16" to 1 9/16" in diameter with a 0.18" – 1.57" Wire Range. Easy-fit replacement blade is included with tool. Features:... | |
| Cable Stripping Tool is the latest advancement in rotary cable stripping tools. The 1903 has triple action stripping: Rotary, Longitudinal, and Spiral. Stripping Features: - A hook on the end... | |
| Cambridge CP-88, CP-89 BNC/TNC coax connectors. Hex hole sizes: .305 in.(7.75mm), .068 in.(1.73mm), and .228 in. (5.79mm). Features: - Provides good and consistent crimp every time - Dies change quickly... | |
| CATV F-type connector compression tool. Features: - This tool is designed for compression of F-type connectors on RG-6 and RG-59 coaxial cable assuring quality assembly - Its ratcheting mechanism allows... | |
| Cleanly strips 16-gauge (1.0 mm) wire. Tapered nose for easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long... | |
| Cleanly strips 22 (.34mm sqd.) to 24 (.25 mm sqd.) AWG wire. Convenient insulation crushing slot. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and... | |
| Cleanly strips wire up to 7/8 in. (22mm). Features: - Knife-type blades - One-third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of wire - Wire... | |
| Cleanly strips wire up to 7/8 in. (22mm) Features: - Knife-type blades - One-third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of wire - Wire... | |
| Cleanly strips wire up to 7/8 in.(22mm) Features: - Knife-type blades - One-third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of wire - Wire Gripper... | |
| Coax Cable Strippers. Coax Cable Stripper Features: - Two step coax stripper - Strips RG-6, RG-6 Quad, and RG-59 - No adjustment required | |
| Coax stripper replacement blades. Features: - 3 per pack | |
| Coaxial termination. Includes: - 7" Curved vice grips with cutter - 8" Cable cutter - 8" Linemans pliers - Tie gun - Coaxial cable stripper - Coaxial crimping tool | |
| Combines two tools into one - a 7/16 in. hex socket and 3/8-32 threaded end. Makes installation and removal of CATV F-connections easy. Features: - Threaded-end holds F-connector during cable... | |
| Compact, lightweight wire-stripping and cutting tool for stranded wire. Narrow nose fits into tight places. Precision-ground stripping holes for easy removal of insulation. Features: - Hardened steel with precision ground... | |
| Compact, lightweight wire-stripping and cutting tool. Narrow nose fits into tight places. Hardened steel with precision ground stripping holes. Do not use for cutting steel wire or bolts. Spring-loaded action... | |
| Compact, lightweight wire-stripping and cutting tools. Narrow nose fits into tight places. Textured handles provide a firm, comfortable grip. Features: - Hardened steel with precision ground stripping holes - Do... | |
| Contour Crimp Controlled Cycle Tools. Crimp Tool Features: - Specifically designed for the installation of Pan-Term® terminals, disconnects, and splices - Controlled cycle mechanism assures high quality, consistent terminations -... | |
| Contoured, comfort grip handles to reduce operator fatigue. | |
| Convenient, four-function tool features precision-ground stripping holes and knife-to-anvil cutting blade. Features: - Crimps bare and insulated terminals - Strips 8 to 20 AWG solid and 10 to 22 AWG... | |
| Converting to HPW's multimedia connectors will greatly improve the signal quality when transmitting video and audio to the work area. Features: - Mounts into our infin-e-station plate series | |
| Crimp and Go Splice Protection Crimping Device Parts. Comes in a pack of 150. | |
| Crimp die used with Premier Modular Crimper # 45090, 45097 or 45098. Features: - 45091 - RJ45 - Yellow - 45092 - RJ22 - Red - 45093 - DEC Offset... | |
| Crimp nests for #2, #4, #6 or #8 AWG mm2 uninsulated terminals. Features: - Rotating crimp nests for ease of use - Decimal and metric wire sizes marked on each... | |
| Crimp tool and die for PAN-PLUG Modular Plug. | |
| Crimp tool for RG58, 59, and 6 ratchet type, hex. | |
| Crimp tool for RG59, 62, and 6 quad - hex. | |
| Crimp Tool for SC, FC, ST compatible connectors with jacket retention crimp rings. | |
| Crimper for the On-Q® 360° Conical Crimp F-Connector and On-Q® RG-6 Coaxial Video cable. Features - Rugged, easy-to-calibrate design ensures consistent, accurate results - Toggle action ensures a proper crimp... | |
| Crimping die behind hinge for superior leverage crimping non-insulated connectors, lugs and terminals. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than... | |
| Crimping tool for coaxial connectors. Features: - For use in crimping coaxial connectors onto RG-59 or RG-6 cables - Rugged metal construction with cushioned handles - Carded package for display... | |
| Crimping tool platform with over 40 interchangeable crimping dies. Manually crimp to factory specifications coaxial connectors, modular plug connectors, insulated and non-insulated terminals, open barrel contacts and fiber optic connectors. | |
| Crimping Tool. 10-cond., 10-pos. plug. Features: - AT10 series of crimp tools are constructed of carbon steel and have a ratchet mechanism - Designed for releasing at midcrimp when necessary... | |
| Crimpmaster crimp tool, for CATV RG-59 and RG-6 captive ring F-connectors. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Crimpmaster frame and RG-58/59 cables, Thinwire PVC Hex. | |
| Crimpmaster frame and RJ-11 die set. For use on 2, 4 and 6 position modular plugs. Features: - For two, four or six-position RJ-11 modular plugs - Provides good and... | |
| Crimpmaster frame and RJ-45 die set. For use on 8-position RJ-45 Keyed/Non-keyed modular plugs. Features: - For RJ-45 eight-position keyed or non-keyed modular plugs - Provides good and consistent crimp... | |
| Crimpmaster Frame RG-58, RG-59/62AU BNC/TNC and 3 piece Hex type connectors. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Crimps 22-10 AWG insulated terminals. Crimps open barrel style contacts and d-sub and double D high density, miniature contacts Features: - Includes crimp nest for insulated terminals - Crimps open... | |
| Crimps all Ideal crimp connectors and cuts, also twists wire. Crimp Tool Features: - Excellent leverage for right-angle, double-indent crimps - Vinyl coated handles provide comfortable grip | |
| Crimps all standard IDC (Jelly Bean) connectors. Features: - 22 and 24 AWG solid stripping holes - Wire cutter for cutting wire to proper length - Ergonomically designed grip | |
| Crimps and seats UG, UR, and UY connectors. Curved handles for greater control. Induction hardened side-cutting knives for long life. Spring-loaded action for self-opening. Features: - Hot-riveted joint ensures smooth... | |
| Crimps bare or insulated terminals and splices on #10 to #22 AWG wire. Features: - Crimps bare or insulated terminals and splices on #10 to #22 AWG wire - 9-3/4... | |
| Crimps bare or insulated terminals and splices on 10 to 22 AWG wire. Features: - Crimps bare or insulated terminals and splices on 10 to 22 AWG wire - 9-3/4... | |
| Crimps insulated and non-insulated terminals and 7 to 8 mm ignition terminals. Narrow, serrated plier nose to pull, loop and bend wire. Cutters and strippers are in front of the... | |
| Crimps insulated or bare terminals and splices on #10 to #22 AWG wire. Features: - Ratchet action prevents release prior to crimp connection, helps ensure uniform crimps - Vinyl coated... | |
| Crimps most Pan-Term® #22 – #10 AWG nylon and vinyl insulated terminals, splices, and disconnects. Insulated Terminal Features: - Specifically designed for the installation of Pan-Term® terminals, disconnects, and splices... | |
| Crimps PANDUIT #8-#2 AWG non-insulated large gauge ring terminal (P series). Includes 5 position rotating die. Features: - Contour Crimp - crimping tools ergonomically designed to dramatically reduce stress in... | |
| Custom Stripmaster Lite is 3/4's the size of the Custom Stripmaster Wire Stripper and requires one-third less hand pressure for each strip action. Features: - Mil-spec die-type blades allow precision... | |
| Cuts copper or aluminum wire, solid or stranded Features: - Rotating cam wheel adjusts to strip 10-24 AWG wire - Looping holes for solid wire - Locking hasp | |
| Cutting blades for 45-404 and 45-403 strippers. | |
| Cutting Dies work with any crimping tool that accepts 12-ton U-type dies. Features: - Less costly than dedicated cutting tools - Simple to install in crimping tools - Requires no... | |
| Deluxe combo stripper tool is designed to strip virtually any cable type of your choice for voice, data, security, audio or video needs within structured cabling. Features - Manufactured with... | |
| Designed for accurate compression of F-type connectors on RG-6 and RG-59 coaxial cable. | |
| Designed for crimping non-insulated solderless terminals and connectors. Specially hardened wire cutter in nose. Tapered nose for working in confined spaces. Plastic-dipped cushioned handles for comfort. Features: - Crimps: 10-22... | |
| Designed for easy, one-step cable stripping, this contractor-grade stripping tool has an adjustable blade that adapts to different cable sizes. | |
| Designed for maximum comfort and includes a ratchet mechanism which gives exact precision to every crimp connection while reducing operator fatigue. Cuts, strips and connects for an all-in-one time saving... | |
| Designed for maximum comfort and includes a ratchet mechanism which gives exact precision to every crimp connection while reducing operator fatigue. The AT680 tool cuts, strips and connects for an... | |
| Designed to remove the jacket from 3mm Simplex or Duplex fiber optic cable. Features: - Form-ground, knife type blades for accurate easy stripping without damaging the fiber or Kevlar strength... | |
| Die Set for 50 & 75 ohm center pins (Thinnet). AT&T; 735(A), RT58 & RG174. Crimp Sizes: 0.213" / 0.178" / 0.068 / 0.042 | |
| Die Set for 50 & 75 ohm center pins. RGS8 and Belden 8281. Crimp Sizes: 0.315" / 0.252" / 0.068 / 0.042 | |
| Die Set for AWG 22-10. Insulated and non-insulated wire ferrules. Crimp Sizes: 22-20/18-16/14-12/10 | |
| Die Set for BNC (Teflon), TNC (plenum) & AIM. RG58, RG59 RG62AU. Crimp Sizes: 0.325" / 0.215 / 0.065 | |
| Die Set for CATV "F" connectors RG59 & RG6. Crimp sizes: 0.346" / 0.315 / 0.256 | |
| Die set for RG6/6QS & Belden 1694A BNC & CATV ”F” Connectors | |
| Die Set for Twinax, 3-Cavity. (Hex .429, .075, .075 ) | |
| Die set used for crimping "AMP", "O" Crimp, BNC and TNC Dual Crimp connectors on RG59 and RG62 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping "AMP"/"O" crimp BNC/TNC connectors on RG58 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping 2 piece BNC, TNC Cambridge and AIM connectors on RG58, RG59, RG59TFE and RG6 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping 2 piece Cambridge CP-88-2/89-2 BNC and TNC connectors on RG59 and RG62 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping 22-10 AWG open barrel, non-insulated terminals, ring tongue, spade and slide-on style connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping 24-14 AWG (0.25 - 2.5 mm) commercial style open barrel pin and socket style contacts and open barrel slide-style contacts. To be inserted into KWIK... | |
| Die set used for crimping 30-18 AWG (0.06 - 0.75 mm) RS232, D-subminiature style open barrel contacts. Also smaller wire gauge commercial style pin and socket contacts. To be inserted... | |
| Die set used for crimping 3M ST style fiber optic connectors. Crimp cavity hex dimensions of .153" (3.89 mm). To be inserted into KWIK Cycle 8 crimper (45630). | |
| Die set used for crimping 4-position modular handset plug connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping amphenol SMA fiber optic connectors. Crimp cavity hex dimensions of .213"/.178" (5.41/4.52 mm). To be inserted into KWIK Cycle 8 crimper (45630). | |
| Die set used for crimping amphenol SMA fiber optic connectors. Crimp cavity hex dimensions of .218"/.151" (5.54/3.84 mm). To be inserted into KWIK Cycle 8 crimper (45630). | |
| Die set used for crimping BNC and TNC connectors on Belden 1694A cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping BNC and TNC connectors on RG174, 8218, AT&T; 735A and Mini 59 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping BNC, TNC & F, 50 and 75 OHM (also 1695, 1505, 9259 and 9231) connectors on RG6, RG59 and 8281 cable. To be inserted into... | |
| Die set used for crimping BNC, TNC 50 and 75 OHM connectors on RG58, RG174 and 8218 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping CATV F connectors on RG59 and RG6 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping fiber optic connectors. Crimp cavity hex dimensions of .151"/.178" (3.84/4.52 mm) with .213" (5.41 mm) hex cavity universal fiber optic die. To be inserted into... | |
| Die set used for crimping N, BNC and TNC connectors on RG8, RG11, RG213 and RG216 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping RJ11 2, 4 & 6-position Western Electric and Stewart modular plug connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping RJ11 4 & 6-position AMP modular plug connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping RJ11 6-position DEC MMJ style connectors with offset release tab. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping RJ45 10-position modular plug connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping SMA and ST style fiber optic connectors. Crimp cavity hex dimensions of .155"/.184"/.215" (3.94/4.67/5.46 mm). To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping SMA and ST style fiber optic connectors. Crimp cavity hex dimensions of .190" (4.83 mm) with .090" (2.29 mm) indent ring and .105" (2.67 mm)... | |
| Die set used for crimping Twinax connectors on RG22B, U Twinax and other cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping universal Ofti and other fiber optic connectors. Crimp cavity hex dimensions of .128"/.151" (3.25/3.84 mm). To be inserted into KWIK Cycle 8 crimper (45630). | |
| Die set used with Crimpmaster crimp tool for RJ-45 eight-position keyed and non-keyed modular plugs. Features: - Provides consistent crimp every time - Dies change quickly and easily with a... | |
| Dual-Hole Miller Tool Fiber Stripper (for 900 μm and 250 μm fiber). | |
| Easily compresses series 6 and 59 coax compression connectors. Permanent connection never comes loose and works with most brands of compression connectors. Along with adjustable nesting fixture accommodates a variety... | |
| Economic Compression Tool is designed specifically for use with ICC's compression connectors. Features: - Provides much tighter fit after compression than traditional crimp tools - Aids in proper and consistent... | |
| Economical and versatile 2-level and 3-level stripper for RG58/RG59 and 62AU coax cable. Built-in Allen wrench adjusts blade depth. Features: - Spring-loaded for ease of use - Adjustable for stripping... | |
| Economical and versatile 2-level stripper for RG59, RG6, RG6 Quad coax cable. Built-in Allen wrench adjusts blade depth. | |
| Economy Combo Stripper Tool is a versatile product for cable preparation. Features: - Manufactured with high quality materials with long life cutting blades to provide stripping consistency - Ergonomically designed... | |
| Economy Crimp Tool Features: - Universal frame accepts interchangeable dies to crimp different plugs. - Complete ratchet cycle release assures no-fault crimps. | |
| Economy Hex for RG-6 and RG-59. | |
| Economy UTP Cable Stripper. Features: - Strips outer jacket of Cat 3, 5, 5e, and 6 cables - One step stripping | |
| Eight position Features: - Dies change quickly and easily - Pressure adjustment for actuation force - Ratchet crimp action provides repeatable and reliable terminations - New cushion grip handles -... | |
| Ergonomic design for maximum comfort. Features: - Curved handles to reduce wrist fatigue - Sleeves that extend to stripping head to cushion thumb and fingers - Textured, no-slip sleeves for... | |
| Fast, easy removal of outer sheath insulations (PVC and plenum types) from all unshielded twisted pair(UTP). Shielded twisted pair (STP) and multicore cables up to .433 in./11 mm in diameter. | |
| Fiber Optic 100 Adjustable Wire Stripper & Cutter (FO-100) is designed for stripping and cutting insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6mm). Wire Stripper and... | |
| Fiber Optic 103 Stripper (FO 103-S) is designed for stripping 250 micron buffer coating from 125 micron optical fiber. These tools are factory set and cannot be adjusted or calibrated. | |
| Fiber Optic Buffer Stripper easily removes the buffer from both 250 and 900 micron cables. Features: - No adjustments required since it was preset at factory - Cushioned-grip ergonomic handles... | |
| Fiber optic crimp die set amphenol SMA fiber optic connector. Features: - Hex hole sizes: .218 in.(5.54mm), .151 in.(3.84mm) - Round hole size: .105 in.(2.67mm) - Provides good and consistent... | |
| Fiber optic crimp die set for 3M/ST. Features: - Hex hole sizes: .153 in.(3.88mm) | |
| Fiber optic crimp die set for AT&T;/ST or SMA. Features: - Hex hole sizes: .190 in.(4.83mm), .090 in.(2.29mm) - Round hole size: .105 in.(2.67mm) | |
| Fiber Optic Crimp Die Sets for amphenol SMA. Features: - Hex hole sizes: .213 in.(5.42mm), .178 in.(4.52mm) | |
| Fiber Optic Crimp Die Sets were developed to be used in IDEAL PremierMaster Series Crimp Frame. Note: Not interchangeable with Crimpmaster frames. | |
| Fiber optic crimp tool with interchangable die set. Features: - Hex cavities: .153 in. - Provides good and consistent crimp every time - Dies change quickly and easily with a... | |
| Fiber optic crimp tool with interchangable die set. Features: - Hex cavities: .190 in. (4.83mm), .090 in. (2.29mm) - Round cavitie: .105 in. (2.67mm) - Provides good and consistent crimp... | |
| Fiber optic crimp tool with interchangable die set. Features: - Hex hole sizes: .151 in.(3.84mm), .178 in.(4.52mm) and .213 in.(5.42mm) - Provides good and consistent crimp every time - Dies... | |
| Fiber Optic Crimp Tool. | |
| Fiber optic stripper with plastic head, which makes contact only with the Buffer, center and support your work on both sides. Cutter blades score the buffer completely. Back-up blades support... | |
| Fiber optic stripper. Features - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal... | |
| Fixed-blade, coaxial cable stripping tool for cable diameters of 0.1-0.315" (2.5-8.0mm) including RG58, RG59, RG62, RG174 and Belden 8281. Features: - 3-step RF strip for network cables strips outer jacket,... | |
| For 50 Ohm and 75 Ohm cables. Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm). Features: - For 50 Ohm and 75 Ohm cables -... | |
| For AMP RJ-45 eight position modular plugs. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility... | |
| For cable .18-1.0” (4.5-25mm) in diameter. Laser-trimmed steel blades are designed for precision cutting. Adjustable blade depth won’t nick inner cables. Features: - Lifetime warranty - Adjustable cutting depth for... | |
| For flat telephone cable (.60 in. or 1.52mm). | |
| For fully-insulated quick disconnect terminals with thinner wire barrels #10 to #22 AWG (.324mm2 to 5.261mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and... | |
| For insulated terminals #10 to #22 AWG (.324mm2 to 5.261mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable... | |
| For insulated terminals #8 to #22 AWG (.3mm2 to 8mm2). Features: - For non-insulated terminals #8 to #22 AWG (.3mm2 to 8mm2) - Provides good and consistent crimp every time... | |
| For Miniature-insulated terminals #16 to #26 AWG (1.31mm2 to .128mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable... | |
| For Non-insulated open barrel #12 to #22 AWG (.324mm2 to 3.331mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| For PVC and other misc. insulations. Features: - .05 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire | |
| For PVC and other misc. insulations. Features: - .05 to .13 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire... | |
| For PVC and other misc. insulations. Features: - .05 to .2 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire... | |
| For PVC and other misc. insulations. Features: - .13 to 1.5 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire... | |
| For PVC and other misc. insulations. Features: - 2.5 to 6 mm2Nom - Die-type blades - For accuracy and precision to meet tough MIL-specs - Strips solid or stranded wire... | |
| For quick and precise removal of insulation from round cables with out nicks, this tool does the job. Use for end and mid-span stripping. Features: - For power and telecomunications... | |
| For RJ-11 (1,2,3 pair) and DECconnect MMJ (RJ-11, 3 pair) modular plugs. Features: - Multi-function telephone tool cuts, strips and crimps for easy on-the-job, one-tool application - Steel frame for... | |
| For RJ-11, two, four or six position modular plugs. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies... | |
| For RJ-45 (4 pair) and DECconnect MMJ (RJ-11, 3 pair) modular plugs. Features: - Multi-function telephone tool cuts, strips and crimps for easy on-the-job, one-tool application - Steel frame for... | |
| For RJ-45 ten position modular plugs. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in... | |
| For single or multiple conductor cables for 1/4 in. to 3/4 inch O.D. Blade adjusts for jacket thicknessess up to 1/8 inch. | |
| For single or multiple conductor cables for 3/4 in. to 1-1/2 inch O.D. Blade adjusts for jacket thicknessess up to 1/8 inch. | |
| For SMA connectors. A triple cavity 360 degrees round die set is incorporated in this tool for crimp dimensions of .195 inch (4.95mm), .165 inch (4.19mm) and 1.38 inch (3.51mm). | |
| For SMA hex connectors. Triple hex cavity die for crimp dimensions of .15 inch, (3.84mm), .178 inch (4.52mm), and .213 inch (5.4mm). Features: - Provides good and consistent crimp every... | |
| For SMA or SFR-Type hex fiber optic connectors. Triple hex cavity die for crimp dimensions of .15 inch, (3.84mm), .178 inch (4.52mm), and .213 inch (5.4mm). Features: - Provides good... | |
| For stripping 125 micron fiber with 250 micron buffer coating. Features: - 1.0mm diameter stripping hole at the tip of tool that can be used to strip the fiber jacket... | |
| For stripping both the jacket and buffer coatings from duplex or simplex fiber optic cable. Two sets of jacket removal notches will remove jackets used on most fiber optic cable. | |
| For Twisted Pair and Coax. Includes: - Data T-Cutter - Center Conductor Cutter - Tele T-Stripper - UTP/Coax Stripper - Coax Stripper with Black Cassette - Coax Stripper with Red... | |
| For two, four and six position AMP RJ-11 connectors. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies... | |
| For use with advanced fiber optic installations. | |
| Form-ground, hardened, knife-type blades for accurate stripping. Features: - Tough steel construction - Built-in wire cutter and wire loooping holes - Plier nose for extra gripping strength - Laser-etched wire... | |
| Form-ground, hardened, knife-type blades for accurate stripping. Features: - Tough steel construction - Built-in wire cutter and wire looping holes - Plier nose for extra gripping strength - Laser-etched wire... | |
| Frame and Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable. | |
| Gator-Plus 12-Ton Corded Crimping Tool. Featurs: - Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power -... | |
| Gives every installer the ability to make perfect 2-stage stips like a pro, with not hidden cable damage and no dangerous open blades. Instructions molded into the tool and an... | |
| Hand tool cuts and rings Teflon, slits fiber, copper, and coaxial cables and rings 25-100 pair cable without nicking conductors. | |
| Hardened, precision steel cutting blades cleanly and easily cut aluminum or copper RG-6 and RG-59 coaxial cable. Three precision-crimping dies for standard F-type and ring connectors. Features: - Diamond-shaped, precision-ground... | |
| Heavy duty steel tool incorporates a new, improved blade design, which minimizes cutting force and blade wear. Provides a smooth burr-free cut on both wiring duct and cover. Features: -... | |
| Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. Crimping die behind hinge for superior leverage crimping non-insulated connectors, lugs and terminals. | |
| Hex .324 (8.23mm), .178 (4.52mm), .068 (1.73mm). | |
| Hex hole sizes: "0", .202 in.(5.13mm), .042 in.(1.07mm), Box Center Pin. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Hex hole sizes: .178 in.(4.52mm), .128 in.(3.25mm), and .068 in. (1.73mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver | |
| Hex hole sizes: .213 in.(5.41mm), .190 in.(4.83mm), .068in.(1.73mm) and .0423 in. (1.07mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver... | |
| Hex hole sizes: .255 in.(6.48mm), .213 in.(5.41mm), and .068 in. (1.73mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Hex hole sizes: .324 in.(8.23mm), .2558 in.(6.48mm), .068 in.(1.73mm) and .042 in. (1.07mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a... | |
| Hex hole sizes: .350 in.(8.89mm), .3208 in.(8.13mm), and .255 in. (6.48mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Hex hole sizes: .429 in.(10.90mm), .100 in.(2.54mm), and .080 in. (2.03mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| High grade steel construction for outstanding performance. | |
| High quality automatic wire stripper for most smaller gauge wire. Features: - 20-10 AWG (.8-2.6 mm dia.) capacity - Strips PVC and THHN insulation - Use with solid and stranded... | |
| High quality ratchet-type crimp tool designed for electricians, contractors and installers who require guaranteed repeatability of good mechanical and electrical connections. Features: - Provides good and consistent crimp every time... | |
| High quality wire stripping and cutting tool for AWG 20-12 (0.5-4.0mm2). Features: - Strips PVC, and silicone insulated wires in one cycle - 64 individual blades contour around cable diameter... | |
| High-grade steel construction for outstanding performance. Use for 16-22 AWG round barrel contacts, pins, and sockets. Features: - Four way indent dies - Full cycle ratchet - Built in pin... | |
| High-grade steel construction for outstanding performance. Features: - Four way indent dies - Full cycle ratchet - Built in pin and socket locator - Comfort grip handles | |
| Interchangeable dies provide versatility in a single tool. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver | |
| Jacket stripper. | |
| JackRapid Panduit® Termination Tool patented jack termination tool seats and terminates all wires simultaneously. The built-in blade cuts off the excess wire after it is seated in the connector, eliminating... | |
| JackRapid Punch Down Impact Tool for Leviton 5G110, 61110, 6110G. Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity -... | |
| JackRapid punch down impact tool for SYSTIMAX MGS400, MGS500. Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity – install... | |
| JackRapid Replacement Blade Head for ADC KM8 and Copper Ten. | |
| JackRapid Replacement Blade Head for Ortronics TJ5E00, TJ600, and TJ610. | |
| JackRapid Replacement Blade Head for Systimax MGS400, MGS500, MFP420, and MFP520. | |
| JackRapid Replacement Blade head will bring the tool back to it new state. | |
| JackRapid Replacement Blade Head(for Panduit® NK688M, NKP5E88M). | |
| JackRapid Replacement Blade Head. Replacement Blade Head Features: - Specifically designed for use with: - Systimax MPS100E, C5, M1BH - Uniprise UNJ600/500/300 | |
| JackRapid Termination Tool for ADC KM8 andCopper Ten. Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity – install jacks... | |
| JackRapid Termination Tool for Leviton 5G110, 61110, 6110G. Tool Features: - Reduces installation time - Easy-to-use tool seats and cuts all wires at once - Increases productivity – install jacks... | |
| JackRapid Termination Tool for Ortronics TJ5E00, TJ600, TJ610. Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity – install jacks... | |
| JR-SYS-2, JackRapid Termination Tool (for Systimax MGS400, MGS500, MFP420, MFP520). Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity – | |
| Knife-type blades strip wire up to 7/8 in. (22mm). Features: - One third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of wire - Wire gripper... | |
| Kwik Coax Stripper is designed to provide precise, repeatable strips consistently. Features: - Prepares RG58, RG59, RG62, RG6 and many other types of coax cable - Typically used for F-type... | |
| Kwik Cycle 9" Crimper Frame is used to manually crimp a wide variety of connectors and terminals to factory specifications. Crimper Frame Features: - 9" crimper frame - Precise full-cycle... | |
| Kwik Cycle 9" Die Set is used for AMP Optimate SMA-style fiber optic connectors. O-style crimp cavities with dimensions of 0.131". It is to be inserted into Kwik Cycle 9"... | |
| Kwik Cycle 9" Die Set is used for crimping 22-10 AWG fully insulated slide on style connectors. AMP Ultrafast style. Color coded nests for easy identification. To be inserted into... | |
| Kwik Cycle 9" Die Set is used for crimping 22-10 AWG standard insulated terminals, ring tongue, spade lug, slide on and butt splices. Color coded nests for easy identification. It... | |
| Kwik Cycle 9" Die Set is used for crimping 22-8 AWG non-insulated terminals and splices. To be inserted into Kwik Cycle 9" Crimper (45504). | |
| Kwik Cycle 9" Die Set is used for crimping 26-16 AWG mini insulated terminals with smaller wire barrels, ring tongue, spade, slide on and butt splices. To be inserted into... | |
| Kwik Cycle 9" Die Set is used for crimping BNC and TNC connectors on RG58, RG59, and 62AU cable. To be inserted into Kwik Cycle 9" Crimper (45504). | |
| Kwik Cycle 9" Die Set is used for crimping BNC, TNC 50/75 ohm connectors on RG58, RG59 plenum and non-plenum thinwire cable. Features: - Cable Type: RG58, RG59 plenum and... | |
| Kwik Cycle 9" Die Set is used for crimping BNC, TNC and F connectors on RG6, RG174, 8281, and ATT 728 cable. Features: - Cable Type: RG6, RG174, 8281, ATT... | |
| Kwik Cycle 9" Die Set is used for crimping BNC, TNC from Cambridge and AIM connectors on RG58, RG59 and RG62 Teflon cable. Features: - Cable Type: RG58, RG59, and... | |
| Kwik Cycle 9" Die Set is used for crimping connectors on RG58, 141, 142, 58 Teflon, 58 Thinney, and RG59 cable. Features: - Cable Type: RG58, R141, R142, 58 Teflon,... | |
| Kwik Cycle 9" Die Set is used for crimping RJ45 8-position AMP modular plug connectors. Features: - Interchangeable die - Use with AMP modular plug connectors - To be inserted... | |
| Kwik Slitter Pocket Cable Stripper is specifically designed for stripping power and telecommunications cables from 3/16" to 1-1/8" in diameter. Features: - Easy blade depth adjustment - 90 degree blade... | |
| Kwik Stripper CATV Cable Stripper is designed for high volume and uses replaceable stripping cartridges for the most popular CATV cables for RG6, RG59, RG11 and RG7 CATV cables. Features:... | |
| Kwik Stripper CATV/UTP Stripper allows for easily switching from four pair UTP to RG6 or RG59. Features: - Cartridges are color-coded for quick identification; yellow for UTP and black for... | |
| Kwik Stripper Flat Phone Cable Cutter/ Stripper is designed specifically to cut and strip flat modular telephone cables. Features: - 2-10 conductor capacity - Built in cable stop/guide for consistent... | |
| Kwik Stripper Heavy-Duty Wire Stripper is ideal for stripping stranded or solid conductor service entrance cable, branch circuit wiring, power cable and transformer hook-ups. Features: - 18-6 AWG (1.0-4.1 mm... | |
| Kwik Stripper Wire Stripper. Features: - 34-10 AWG (.08-6mm²) stripping capacity - 12 AWG (4 mm²) solid, 10 AWG (6 mm²) stranded capacity - Strips and cuts flat and round... | |
| Kwik Twisted Pair Stripper is used for trimming the jacket from twisted pair cable without damaging the individual conductors. Features: - Blade depth adjustment for precise cutting depth - Blade... | |
| Leather holster for 45-227 Grip-N-Strip Wire Stripper. | |
| Leviton eXtreme Cat 6+ QuickPack with "FREE" Fluke Jack Rapid Tool. Features: - Make it fast with JackRapid — the tool that seats & cuts all eight wires at once... | |
| Leviton Gigamax 5e QuickPack Cat 5 e QuickPack (6 packs). Features: - Make it fast with JackRapid — the tool that seats & cuts all eight wires at once -... | |
| Leviton Gigamax 5e+ Impact Tool QuickPack Cat 5e+ QuickPack (6 packs) Package includes 150 jacks and 1 Jack Rapid tool Impact Tool Features: - Package includes 150 jacks and 1... | |
| Leviton’s Master Compression Tool terminates a variety of compression connectors on Series 6 Quad Shield Coaxial Cable including, RCA, F-Connector, QuickPort Bulkhead Modules and Adapters. This robust, installer-friendly tool provides... | |
| Lightweight, compact RG-58 (1/8 inch to 7/32 inch) stripper. Features: - Adjustable blades can be set for any depth to help ensure nick-free strips - Use with twisted-pair wire, tightly... | |
| Lightweight, compact RG-8 (1/4 inch to 9/16 inch) stripper. Features: - Adjustable blades can be set for any depth to help ensure nick-free strips - Use with RG-8 cable -... | |
| Lightweight, compact stripper, and simple to operate. Adjustable blades can be set for any depth to help ensure nick-free strips. Use with twisted-pair wire, tightly wrapped stranded cables, CATV cable,... | |
| Lithium-Ion Powered Hydraulic In-Line Crimping Tool. Features: - 60% more crimps per battery charge than NiCd or NiMh - Lightweight and ergonomically balanced for easy operation without fatigue - Self-contained... | |
| Mini-Coax connector RG58/mini-59/RG174. Crimp sizes: 0.128" / 0.213" / 0.197" --- 0.178" / 0.068 / 0.042 | |
| Modular Crimp Tool Replacement die for the AT10A series. | |
| Modular Crimping Tool Features: - This durable easy to use tool is designed to crimp 4-position and 6-position modular telephone plugs - It's easy grip handle is engineered with a... | |
| Modular plug combination tool frame designed for the true professional. A variety of interchangeable, high precision, crimping dies are available to meet all your requirements for modular plug crimping. Features:... | |
| Modular plug combination tool frame designed for the true professional. A variety of interchangeable, high precision, crimping dies are available to meet all your requirements for modular plug crimping. Includes:... | |
| Modular Plug Tool. Features: - Multi-function telephone/network tool, cuts,strips,and crimps - Steel frame construction for durability - Interchangeable dies allow for crimping RJ-45 and RJ-11 modular plugs - Tool-less die... | |
| Multi function crimping tool. Features: - Safety guard and locking device - Built-in cutter and stripper | |
| Multi-Crimp strip tool provides the user with maximum functionality. Features: - Cuts wire - Crimps insulated and non-insulated wires - Cuts bolts - Strips 10-22 AWG wire | |
| Multi-function telephone crimper tool. Features a cutter, stripper and two built-in crimping dies to terminate line cords. RJ-11 (2, 4, and 6-position) and RJ-45 (8-position). Features: - For RJ-11 (1,2,3... | |
| Multi-function telephone tool that crimps, cuts and strips. Features: - Multi-function telephone tool - Crimps, cuts and strips - Easy on-the-job - Steel frame - One tool for all applications... | |
| Multi-function telephone tool. Features: - For RJ-22 (handset) and RJ-11 (1,2,3 pair) modular plugs - Multi-function telephone tool cuts, strips and crimps for easy on-the-job, one-tool application - Steel frame... | |
| Multi-functional tool designed for consistent, high quality connections of 4 types of standard modular plugs. The triple crimp cavity accommodates 4P4C, 6P4C and 8P8C modular plugs and is the recommended... | |
| Multifunctional tool designed for consistent, high quality connections of 8, 6, and 4 position modular plugs. Dual crimp cavity accommodates both RJ-11 and RJ-45 modular plugs and is the recommended... | |
| NEW 6 Stripper (for AWG 28-10) 16 Stripper (for AWG 10-6) Pro2000 THHN Strippers is a professional wire cutter and stripper designed for solid, stranded, and flexible cables. This stripper... | |
| NM 12/2 AWG cable. Features: - Strips and cuts NM cable sheath and conductors - Strips, cuts and loops conductor wires with precision and ease - Precision-ground blades won't damage... | |
| NM 14/2 AWG cable. Features: - Strips and cuts NM cable sheath and conductors - Cleanly removes NM cable jacket - no slitting required - Strips, cuts and loops conductor... | |
| NM 14/2 AWG cable. Features: - Strips and cuts NM cable sheath and conductors - Strips, cuts and loops conductor wires with precision and ease - Precision-ground blades won't damage... | |
| OMNISEAL™ EX Compression Tool. Features - Factory preset and calibrated to assemble the following connectors: BNC. F-connector for series 6 and 59 cables, RCA connectors - Compatible with IDEAL, PPC,... | |
| Open barrel contact commercial pins and sockets. | |
| Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60AT11... | |
| Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60FT11... | |
| Patented design ensures even compression and reliable connections. Features: - Spring loaded, cam-actuated plungers - Fingertip adjustment for different connector sizes | |
| Plier/Wire Cutter/Wire Stripper/Crimper/Bol t Cutter Features: - Groove-grip plier nose at tip for wire pulling and bending capability - By-pass scissor action for cleaner cut than conventional "chisel" cut. Hardened... | |
| Precision crimping at an affordable price. Interchangeable dies crimp most coaxial connectors, insulated and non-insulated terminals, wire ferrules, and modular plugs. Features: - RJ45 die set included - Full-ratcheting cycle... | |
| Precision shear-type blades for clean cuts on solid and stranded copper wire. Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire. Features: - Screw shearing: 6-32 and 8-32... | |
| Precision shear-type blades for clean cuts on solid and stranded copper wire. Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire. Features: - Screw shearing: 6-32 and 8-32... | |
| Precision, form-ground stripping holes remove outer jacket and insulation from RG-59 and RG-6 coaxial cable. Features: - Durable blades cut copper-coated steel conductors - Three crimping nests for crimping F-connectors... | |
| Precision-ground, knife-type blades provide clean, accurate stripping. Features: - One-step stripping enhances productivity - Spring-action motion increases leverage and reduces operator fatigue - Sturdy die cast frame provides long-term durability... | |
| Precision-ground, knife-type blades provide clean, and accurate stripping. | |
| Precisions crimping at an aaffordable price. Interchangable dies crimp most coacial connectors, insulated and non-insulated terminals, wire ferrules and modular plugs. Features: - Full-ratcheting cycle and built-in safety release -... | |
| Premier master crimp tool frame. Features: - Use with interchangable die sets | |
| Premium quality tool used to prepare On-Q/Legrand Mini Coax cable for termination. Features: - Replacement blades available | |
| Professional crimping tool for open-barrel box and round connector contacts with a wire range of AWG 30-18 (0.05-0.75mm). Features: - Lifetime warranty - Full-ratcheting cycle and built-in safety release -... | |
| Professional Grade Crimping, Stripping, and Cutting Tool. Features: - Ergonomic design provides a firm and comfortable grip which prevents slippage during crimping, cutting and stripping cable - Ideal for crimping... | |
| Professional quality hand tool features self-adjusting wire stripping/cutting tool with a precise rotary action to ensure clean cuts. | |
| Professional wire cutter and stripper designed for solid, stranded, and flexible cables. Especially useful on THHN/THHW wiring and wiring with PVC and silicone insulation. Features: - Fine adjustment for varying... | |
| Provides a high quality termination every time. The distinctive parallel die compression method applies equal force ensuring a perfectly aligned termination. Color-coded die-sets for different plug sizes. Requires crimp tool... | |
| Provides a high quality termination every time. The ratchet mechanism requires a full crimp cycle before releasing the plug to provide a complete crimp. The distinctive parallel die compression method... | |
| Provides good and consistent crimp every time. Features: - Die Set for handset four position modular plugs - Dies change quickly and easily with a screwdriver - Interchangeable dies provide... | |
| Provides good and consistent crimp every time. Features: - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single tool - Cushioned, comfort grip... | |
| Provides good and consistent crimp every time. Features: - Modular plugs with an off-set tab - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in... | |
| Provides good and consistent crimp every time. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility... | |
| Provides quick, cost-effective Category 5e UTP terminations. Used with EZ-RJ45 connectors (47613-EZC). Comes with a built-in cutter and stripper, and features precision ground crimp dies, a full cycle ratcheting mechanism,... | |
| Provides quick, effortless stripping of wire / cable insulation without nicking or scratching the conductor. Made of durable stainless steel. The curved handle is designed to fit comfortably in your... | |
| Quad-Point L Series Battery Powered Crimping Tool with Flip-Top Head has a crimping die style of quad-point dieless. Crimping Tool Features: - Two-speed pump advances the ram quickly to start... | |
| Quad-Point L Series Crimping Tool with Open Head has a Crimping Die Style of Quad-Point Dieless. Crimping Tool Features: - Open style crimping heads - Two-speed pump advances the ram... | |
| Quick, clean and easy end or mid-run removal of jacket. Features: - Slits cable sheathing before stripping wires - Convenient built-in wire gauge | |
| Rectangular blades for Stripmaster wire stripper. Features: - Wire size SP-SPT Lamp Cord (.065 dia. x .130L) (.065 x .279)(.053 x .143) | |
| Reflex super T-stripper wire stripper. Features: - First UL tested and listed insulated tools available - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60... | |
| Removes the outside jaket from fiber optic cable. Two stripping notches--one with a cutting diameter of 1.25mm and one with a cutting diameter of 1.50mm can be used on 2.0mm... | |
| Replacement blade for the Adjustable Cable Stripper. Features: - For mid-span and end termination. Strips TW, THW, THWN, THHN and similar single layer insulation - Fast-close jaws and twist. Quick... | |
| Replacement blades for cable stripper (10204-000). | |
| Replacement Blades for Pro2000 series. | |
| Replacement Cartridge RG6 and RG59 for Kwik Stripper CATV Cable Stripper and the Kwik Stripper CATV/UTP Stripper. | |
| Replacement cutting blade for AT680 and AT682 crimping tools. | |
| Replacement Cutting Blades for the all-steel AT580 Series Crimping Tools. Replacement Blades for: - AT580 - AT582 - AT584 - AT586 | |
| Replacement die screws for Harris crimper. | |
| RG-58, RG-59 Crimpmaster Coax Kit. Features: - Basic broadcast video connection kit with added strain relief - Kit includes: Coax Stripper Crimpmaster for RG-58/59 BNC RG-58/U Connectors, Specification Grade BNC... | |
| RG11/RG7 replacement cartridge for the Kwik Stripper CATV cable stripper and the Kwik Stripper CATV/UTP stripper. RG11/RG7 cartridge strips cable jacket to .25" (6.4 mm) and the dielectric to .25"... | |
| Ribbon access tool that removes outer jackets from 12 count fiber ribbons. Also, all cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal. Features: - Removes... | |
| Ringer cable stripper. Features - Strips most non-round shielded cable including Kapton, and Kynar, TEFLON, Tefzel and high-temperature insulated cable - Spring-loaded head provides even tension - Cable diameters from... | |
| Ringer cable stripper. Features - Strips most non-round shielded cable including Kapton, and Kynar, TEFLON, Tefzel and high-temperature insulated cable - Spring-loaded head provides even tension - Fixed blades are... | |
| RJ-11 and RJ-45 Crimping Tools. Features - Durable - All-Steel Crimping Tool Offers Multi-Function Ease of Installation - Built-In Cutter - Stripper with a Safety Guard - Locking Device -... | |
| RJ-45 eight position data termination and tester kit. Includes: - Crimpmaster 30-522 RJ-45 crimper - Linkmaster 62-200 tester & remote - UTP/STP stripper 45-165 - (25) 8-pos, RJ45 solid plugs... | |
| Same as 45-090. Cleanly strips wire up to 7/8 in. (22mm). Features: - Knife-type blades - One-third less hand pressure for each strip - Eliminates nicking, cutting, and fraying of... | |
| Scotchlok Hand Crimping Tool. Features: - Stepped jaws and long nose provide parallel crimping action - Used for two or three conductor splicing on conductors smaller than 19 gauge (0.9mm)... | |
| Scrapes wire and straightens kinks and sharp bends. Features: - Cuts and strips insulation - Strips enamel, Formvar and Formex insulations | |
| Self-Adjustable tool makes short work of cutting and stripping operations. Features: - Simply dial desired wire size for fast, easy stripping - Finely honed nose cutter easily gets into tight... | |
| Self-adjusting blades. Features: - Carbon steel blades are hardened, tempered and polished to increase life - Built-in wire cutter cuts cleanly and quickly through all types of cables and wires... | |
| Self-adjusting stripping blades automatically select proper position. Features: - Strips 12 AWG solid to 14 AWG Underground Feeder (UF) Cable - Strips Twin and Earth cable - Open-throat design allows... | |
| Short Stop Latch for Custom, Custom Steel, and Custom Stripmaster Lite Wire Strippers. | |
| Small stripping notch engineered and precision-ground to strip 900 micron or 250 micron buffer coatings from 125 micron fiber. Features: - Larger round strip notch machined to remove the 3mm... | |
| Speeds two step cable stripping of coaxial cable. Features: - Easy two step stripping - Knife-type blades provide clean, accurate stripping - Specific blades strip specific cable size - Wire... | |
| Speeds two step cable stripping of coaxial cable. Features: - One-step stripping enhances productivity - Spring-action motion increases leverage and reduces operator fatigue - Precision-ground, knife-type blades provide clean, accurate... | |
| Spring-action operation grips and strips in one motion. Knife-type blades feature multiple hole diameters sized for two step removal of outer jacket insulation and center conductor. Specific blades strip specific... | |
| Static dissipative grips for dispersing static charge build-up (user must have grounded wrist strap or other grounding device). Features: - 24-32 AWG Stranded - Curved, cushion-grip handles for ergonomic comfort... | |
| Static dissipative grips for dispersing static charge build-up (user must have grounded wrist strap or other grounding device). Features: - Curved, cushion-grip handles for ergonomic comfort - Locking pawl to... | |
| Stripmaster Blade Set for 45-091 Wire Stripper. Features: - Knife-type blades - Handles #10 AWG to #18 AWG wire | |
| Stripmaster Wire Stripper Blade Set for 45-090 Wire Stripper. Features: - Knife-type blades - Handles #8 AWG to #12 AWG wire | |
| Stripmaster Wire Stripper Blade Set for 45-092 Wire Stripper. Features: - Knife-type blades - Handles #10 AWG to #22 AWG wire | |
| Stripmaster Wire Stripper Blade Set for 45-093 Wire Stripper. Features: - Knife-type blades - Handles #10 AWG to #22 AWG wire | |
| Stripmaster Wire Stripper Blade Set for 45-095 Wire Stripper. Features: - Rectangular Blade for SP-SPT Lamp Cord. | |
| Stripmaster Wire Stripper Blade Set for 45-097 Wire Stripper Features: - Knife-type blades - Handles #16 AWG to #26 AWG wire | |
| StripMaster Wire Stripper with Rectangular Holes for European Flat Lamp Cord. Wire Stripper Features: - Rectangular blade for Stripmaster - For three sizes of European flat parallel conductor cable -... | |
| Stripping holes for stripping two 12 or two 14 AWG Solid wire simultaneously. Features: - Ability to strip both conductor wire of NM at one time | |
| Stripping holes for stripping two 12 or two 14 AWG Solid wire simultaneously. Features: - Ability to strip both conductor wire of NM at one time - Contoured, comfort grip... | |
| Stripping notch allows removal of 250 micron buffer coating from 125 micron fiber. Features: - For outside plant applications - Strips both singlemode and multimode fiber | |
| Strips #12 AWG solid to #20 AWG stranded PVC insulated wire. Features: - Self-adjusting stripping blades automatically select proper position - Dual strip-length gauge marks at 3/16 inch and 5/16... | |
| Strips 6-14 AWG solid and 8-16 AWG stranded wire. Features: - Non-slip Santoprene textured grips - New ergonomic design for maximum control | |
| Strips clean and accurately without nicking or damaging Media Twist cable. Features: - Reduces the chance of cable failure and downed networks - Grips and strips all in one motion... | |
| Strips NM 12/2 and 14/2 sheath and wire. Features: - Strips and cuts NM cable sheath and conductors - Strips and cuts NM cable sheath and conductors - Cleanly removes... | |
| Strips outer jacket of 4-pair UTP and ScTP Cable. Comes with 10 wire stripping tools. | |
| Suttle offers fiber tools for all your terminating needs. Simply strip, crimp, and cleave using Suttle’s Terminator Universal Cleave tool for the most efficient polish-free termination system in the industry. | |
| TEC Handset Plug Crimping Tool. | |
| Tele T telephone line cord stripper - Multi-function tool that strips and cuts flat telephone cable easily - For use on 6-position RJ-11 and 8-position RJ-45 modular plugs - Built-in... | |
| Telephone Line Cord Stripper Features: - Multi-function tool that strips flat telephone cable - For use on RJ-11 and RJ-45 modular plugs - Built-in stripping guide provides correct strip lengths... | |
| Telephone Ratchet Crimper is a combination tool that terminates 8-position, 6-position, and 4-position modular style plugs. Features: - Full-cycle ratchet mechanism provides consistent terminations every cycle - Straight-action ensures uniform... | |
| Telephone Ratchet Crimper is a combination tool that terminates RJ11 6P4C, RJ12 6P6C and RJ45 8P8C modular style plugs. Features: - No need to change crimping dies - Full-cycle ratchet... | |
| Ten position crimp tool. Features: - Dies change quickly and easily - Pressure adjustment for actuation force - Ratchet crimp action provides repeatable and reliable terminations - New cushion grip... | |
| The AT10 Series of Crimp Tools are constructed of carbon steel and have a rachet mechanism which gives maximum crimp pressure with minimal effort. Allows for releasing at midcrimp when... | |
| The AT10 Series of Crimp Tools are constructed of carbon steel and have a ratchet mechanism which gives maximum crimp pressure with minimal effort. Allows for releasing at mid crimp... | |
| The AT10 Series of Crimp Tools are constructed of carbon steel and have a ratchet mechanism which gives maximum crimp pressure with minimal effort. Allows for releasing at midcrimp when... | |
| The Can Wrench features include color coded socket ends and built-in ribs on the barrel for user comfort, safety and greater torque power. The Can Wrench has two hex head... | |
| The coax cable stripper tool allows a quick and efficient method of preparing RG59 or RG6 coaxial cables for reliable termination. Features - Ergonomically designed from durable Delrin - Comes... | |
| The Coax Stripper has a built-in Allen wrench for adjusting the blade to prevent damage to the cable. The Stripper is spring-loaded for ease of use and economical for 2-level... | |
| The compact and lightweight multi-wire stripper strips and cuts 30-20 AWG (.25-.80 mm) wire sizes. It has a handle lock mechanism for compact and protective storage for ease of use... | |
| The Crimp Tool comes complete with dies and features extra-long handles for two-handed crimping. | |
| The Crimpmaster RJ-45 Crimper can be used with the 8-Position 8-Contact Flat Stranded. | |
| The durable, all-steel AT580 Series Crimping Tools offer multi-function ease of installation. They feature a built-in cutter and stripper with a safety guard and locking device. These compact tools have... | |
| The industry's most innovative and time saving installation punch down tool. JackRapid allows you to terminate Leviton, Systimax and Unprise jacks eight times faster than traditional impact tools - with... | |
| The new three-hole model performs all common fiber stripping functions in one compact tool. There's one hole for stripping 250um coatings on standard 125um fiber, one hole for stripping 900um... | |
| The Omniseal 11 compression tool is calibrated to assemble the following connectors: BNC, F-connectors for series 6 and 59 cables.Compatible with IDEAL, PPC, Thomas & Betts, Digicon, and Gilbert Connector. | |
| The OmniSeal Compression Tool, a fast and reliable solution to home theatre, CATV, satelite systems and security applications, connects RG-6, RG-6 Quad Shield and RG-59 compression connectors on a coaxial... | |
| The precision wire stripper strips and cuts 26-16 AWG (.40-1.3 mm) wire sizes. It has a handle lock mechanism for compact and protective storage for ease of use with pouch. | |
| The PVC frame wire stripper cuts, grips, and removes a 1-3/4 inch measured length of insulation from 22 gauge wire wrap irradiated PVC frame wire. Features: - Variety of gauges... | |
| The strippng/crimping combo tool features long curved cutter blades that reduce the force required by 25% and can cut NM in single cut while the screw cutting stations are collapsed... | |
| These jaws are a replacement for the Greenlee Kwik Stripper tm Heavy-Duty Wire stripper. Features: - 18-6 AWG (1.0-4.1mm dia.) stripping capacity - Front entry jaws for easy access to... | |
| This is a replacement blade for the Kwik Slitter tm 142. | |
| This lightweight, compact stripper is inexpensive and simple to operate. Features: - Adjustable blades can be set for any depth to help ensure nick-free strips - Use with twisted-pair wire,... | |
| This multi-purpose unshielded twisted pair (UTP) cable stripper is a versatile product for cable preparation. A strip length gauge allows the removal of a wide variety of jacket materials from... | |
| This stripper houses a laser-trimmed, heavy-duty, stainless steel blade for precision cutting, and heavy-duty springs for long life. These cable strippers perform circular, longitudinal, and spiral stripping and slitting. Because... | |
| This tool is specifically designed for slitting and ringing larger round cables up to an outside diameter of 1.42 inches. Features: - For power and telecomunications cables, 25-36 mm dia... | |
| This wire stripper assure effortless stripping of insulation without nicking or scratching the conductor. The stripper is made of durable stainless steel and its curved handle is cushioned with a... | |
| This wire stripper assures effortless stripping of insulation without nicking or scratching the conductor. The stripper is made of durable stainless steel and its curved handle is cushioned with a... | |
| Thumb-Valley thumb guide promotes comfort while focusing kinetic energy for faster wire stripping. Features: - Pocket-Locket locks even tighter when tool is slipped into holster or pants pocket for added... | |
| Tool impact for 6610 system, repl head. This termination tool is designed to seat 6-110/4-pair connecting blocks and terminate/cut UTP cable on 6-110 wiring blocks. | |
| Tool, Crimp, Die Set, 5 Pair. | |
| Transparent adjustable wire stop for Custom and Custom Steel Stripmaster Wire Strippers. | |
| Two wire cutters—one at tip, the other halfway back near stripping holes—double the utility of this tool. Crimps 7-8 mm insulated and non-insulated terminals, lugs and splices. Features: - Cuts... | |
| Two, four and six position crimp tool for AMP RJ-11 modular plugs. Features: - For AMP RJ-11 two, four, and six-position modular plugs - Provides good and consistent crimp every... | |
| Universal Crimp Tool For 3.0mm Jackets Only. Features: - Ergonomic design is easier on hands - Longer handle means less force required for crimping - Ratchet feature ensures a proper... | |
| Universal Crimp Tool for Opti-Crimp. | |
| Universal tool is precalibrated to handle AnyPort® Express inserts and plugs without adjustment, tip changes or recaliberation. Features built-in trimmer. | |
| Use for AMP High density pins and sockets. | |
| Use this versatile tool to strip unshielded twisted pair (UTP) cable. | |
| Use with #6 AWG to 4/0 aluminum and #8 AWG to 250 KCMIL copper wires. Features: - Adjustable crimping nests with clearly marked gauges - Lightweight and easy to operate... | |
| Use with 30-506 Crimpmaster tool. Used for open barrel pins and sockets. | |
| Use with 30-506 Crimpmaster tool. | |
| Use with interchangable die sets. | |
| Use with single or multiple conductor cable up to 1.75 in. O.D. Features: - Blade adjusts for jacket thicknesses up to .125 in. - Spare blade in handle base | |
| Used to crimp closed barrel, screw machine pin and socket style contacts. Perfoms a simultaneous 4-indent crimp for superior contact retention. Features: - Use for D-Sub style contacts for RS232... | |
| Used to crimp closed barrel, screw machine pin and socket style contacts. Perfoms a simultaneous 4-indent crimp for superior contact retention. Features: - Use for larger, size 16, style contacts... | |
| Used with hex crimp f-connectors (363140-03) and On-Q® RG-6 coaxial cable (364251-01). Features: - High quality, professional tool ensures proper cutting and termination of cables and connectors - Specifically designed... | |
| Uses a patent pending process to significantly reduce the time required to prepare fully shielded (SSTP) cable. Features: - Includes an insert die with a blade (#CPT-DIE-T4), which is specifically... | |
| V-notch blades strip a wide range of outer cable jacket. Precision-ground, replaceable knife-type blades strip tight buffer tube insulations. Also strips mechanically strippable coatings from 250 microns to 900 microns. | |
| V-Notch Wire Stripper Cutter is perfect for stripping and trimming twisted pair wire. Features: - 30-10 AWG (.25-4 mm dia.) wire range - Stamped from high carbon tool steel -... | |
| V-Notch Wire Stripper/Cutter with Spring and Lock is perfect for stripping and trimming twisted pair wire. Features: - 30-10 AWG (.25-4 mm dia.) wire range - Stamped from high carbon... | |
| Versatile, seven-function tool feature precision-ground stripping blades, cushioned grips and plier nose. Features: - Strips 8 to 16 AWG solid and 10 to 18 AWG stranded wire - Crimps bare... | |
| Wire Cutter and Stripper Tool. Features: - Manufactured with high quality steel material - Ergonomic design provides a firm and comfortable grip which prevents slippage - Integrated cutter helps eliminate... | |
| Wire Stripper and Cutter tool for 20 to 10 AWG solid wire. Features: - For use with solid wire - Serrated nose grip for wire pulling and straightening - Stamped... | |
| Wire Stripper and Cutter Tool for 26 to 16 AWG stranded wire. Features: - For use with stranded wire - Serrated nose grip for wire pulling and straightening - Stamped... | |
| Wire Stripper and Cutter Tool for use with 30 to 22 AWG solid wire. Minimum Order Quantity of 6 pieces. Features: - For use with small gauge solid wire -... | |
| Wire Stripper-Cutter - Solid and Stranded Wire strips six standard wire sizes without nicking wire. Scissors action of 1/2" (13 mm) wide cutter makes clean cuts with little effort. Serrated... | |
| Works for TeleCom Crimpmaster Tool Frame 30-507. RJ-22 two and four-position handset modular plugs. | |
| Works with TeleCom Crimpmaster Tool Frame 30-507. AMP RJ-45 eight-position modular plugs with primary stain relief crimp bar is located further back on die/modular plugs. | |
| Works with the adjustable coaxial stripper 45-520. For popular dual crimp BNC and TNC connectors. Strips braid 0.240 inch (6mm) and dielectric 0.240 inch (6mm). | |
| Works with the adjustable coaxial stripper 45-526. For F-Type, many single crimp BNC/TNC, Twist-on BNC/TNC, Twinax and UHF connectors. Strips 0.250 inch (6.3mm). | |
| Works with the TeleCom Crimpmaster Tool Frame 30-507. RJ-45 eight-position keyed or non-keyed modular plugs (excluding AMP). | |
| Workstation connector lead-in crimp tool. |
| Next >> |