TelephoneStuff.com Channel Vision 6.5" Rectangular In-Wall Speaker IW614

Description
6.5" Rectangular In-Wall Speaker. Features: - Gold speaker terminals - Poly switch for tweeter protection - Large power handling capacity - Small perforated designer grille - Custom designed crossover network - Paint mask and mounting template included - Woofer: 6.5” Kevlar, butyl rubber surround with 20oz. magnet - Tweeter: Pivoting 1” voice coil, enclosed, rare earth neodymium magnet - Recommended power: 20W to 120W (peak)
Description
6.5" Rectangular In-Wall Speaker. Features: - Gold speaker terminals - Poly switch for tweeter protection - Large power handling capacity - Small perforated designer grille - Custom designed crossover network - Paint mask and mounting template included - Woofer: 6.5” Kevlar, butyl rubber surround with 20oz. magnet - Tweeter: Pivoting 1” voice coil, enclosed, rare earth neodymium magnet - Recommended power: 20W to 120W (peak)

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 6.5" Rectangular In-Wall Speaker - IW614 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 6.5" Rectangular In-Wall Speaker
IW614
Channel Vision 6.5" Rectangular In-Wall Speaker IW614
6.5" Rectangular In-Wall Speaker. Features: - Gold speaker terminals - Poly switch for tweeter protection - Large power handling capacity - Small perforated designer grille - Custom designed crossover network - Paint mask and mounting template included - Woofer: 6.5” Kevlar, butyl rubber surround with 20oz. magnet - Tweeter: Pivoting 1” voice coil, enclosed, rare earth neodymium magnet - Recommended power: 20W to 120W (peak)

6.5" Rectangular In-Wall Speaker.
Features:
- Gold speaker terminals
- Poly switch for tweeter protection
- Large power handling capacity
- Small perforated designer grille
- Custom designed crossover network
- Paint mask and mounting template included
- Woofer: 6.5” Kevlar, butyl rubber surround with 20oz. magnet
- Tweeter: Pivoting 1” voice coil, enclosed, rare earth neodymium magnet
- Recommended power: 20W to 120W (peak)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IW614
Product Name Channel Vision 6.5" Rectangular In-Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details