TelephoneStuff.com Legrand - On-Q evoQ 5000 Center Channel Speaker HT5157

Description
evoQ 5000 Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation. Features: - Tailored to the specific needs of center channel speakers to deliver 60 percent of a movie soundtrack - Features magnetically shielded drivers to prevent video interference - Can be placed horizontally or vertically above or below display - Equipped with dual polypropylene woofers and silk dome tweeter
Description
evoQ 5000 Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation. Features: - Tailored to the specific needs of center channel speakers to deliver 60 percent of a movie soundtrack - Features magnetically shielded drivers to prevent video interference - Can be placed horizontally or vertically above or below display - Equipped with dual polypropylene woofers and silk dome tweeter

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ 5000 Center Channel Speaker - HT5157 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ 5000 Center Channel Speaker
HT5157
Legrand - On-Q evoQ 5000 Center Channel Speaker HT5157
evoQ 5000 Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation. Features: - Tailored to the specific needs of center channel speakers to deliver 60 percent of a movie soundtrack - Features magnetically shielded drivers to prevent video interference - Can be placed horizontally or vertically above or below display - Equipped with dual polypropylene woofers and silk dome tweeter

evoQ 5000 Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation.
Features:
- Tailored to the specific needs of center channel speakers to deliver 60 percent of a movie soundtrack
- Features magnetically shielded drivers to prevent video interference
- Can be placed horizontally or vertically above or below display
- Equipped with dual polypropylene woofers and silk dome tweeter

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT5157
Product Name Legrand - On-Q evoQ 5000 Center Channel Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1119-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1600 Hz
View Details