TelephoneStuff.com Valcom Vandal-Resistant Speaker V-9010-W

Description
Surface mount speaker assembly, designed to be used in harsh environments. The speaker assembly features a steel housing, a built-in amplifier, an interior security screen, and tamper resistant screws. Features: - Utilizes standard CAT 3, 5, or 6 cable - Sturdy steel housing - Water-resistant speaker - Tamper-resistant screws
Description
Surface mount speaker assembly, designed to be used in harsh environments. The speaker assembly features a steel housing, a built-in amplifier, an interior security screen, and tamper resistant screws. Features: - Utilizes standard CAT 3, 5, or 6 cable - Sturdy steel housing - Water-resistant speaker - Tamper-resistant screws

Suppliers

Company
Product
Description
Supplier Links
Valcom Vandal-Resistant Speaker - V-9010-W - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Vandal-Resistant Speaker
V-9010-W
Valcom Vandal-Resistant Speaker V-9010-W
Surface mount speaker assembly, designed to be used in harsh environments. The speaker assembly features a steel housing, a built-in amplifier, an interior security screen, and tamper resistant screws. Features: - Utilizes standard CAT 3, 5, or 6 cable - Sturdy steel housing - Water-resistant speaker - Tamper-resistant screws

Surface mount speaker assembly, designed to be used in harsh environments. The speaker assembly features a steel housing, a built-in amplifier, an interior security screen, and tamper resistant screws.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Sturdy steel housing
- Water-resistant speaker
- Tamper-resistant screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9010-W
Product Name Valcom Vandal-Resistant Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - Z9740 - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details