TelephoneStuff.com Channel Vision 5.25" In-Ceiling Loudspeaker IC503

Description
5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet. 5.25" In-Ceiling Loudspeaker Features: - Mica-Filled polypropylene woofer with butyl rubber surround - Power Handling: 50 Watts - Impedance: 8 ohms - Frequency Range: 55Hz - 20kHz +-3dB
Description
5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet. 5.25" In-Ceiling Loudspeaker Features: - Mica-Filled polypropylene woofer with butyl rubber surround - Power Handling: 50 Watts - Impedance: 8 ohms - Frequency Range: 55Hz - 20kHz +-3dB

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 5.25" In-Ceiling Loudspeaker - IC503 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 5.25" In-Ceiling Loudspeaker
IC503
Channel Vision 5.25" In-Ceiling Loudspeaker IC503
5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet. 5.25" In-Ceiling Loudspeaker Features: - Mica-Filled polypropylene woofer with butyl rubber surround - Power Handling: 50 Watts - Impedance: 8 ohms - Frequency Range: 55Hz - 20kHz +-3dB

5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet.
5.25" In-Ceiling Loudspeaker Features:
- Mica-Filled polypropylene woofer with butyl rubber surround
- Power Handling: 50 Watts
- Impedance: 8 ohms
- Frequency Range: 55Hz - 20kHz +-3dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IC503
Product Name Channel Vision 5.25" In-Ceiling Loudspeaker
Features Active
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Horn Loudspeaker - H20 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Application Loudspeaker
View Details