TelephoneStuff.com Leviton Outdoor/Utility Two-Way Loudspeaker SGO99-00W

Description
These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. When combined with Spec-Grade Sound control and distribution components, they deliver sound quality limited only by the amplifier driving them and the quality of their sound source. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 5.25-inch Silicate-fiber cone low-frequency transducer with butyl rubber surround - 5-inch Polydome high-frequency transducer - 2-way balanced precision crossover network with AutoSurge circuit protection - Element-resistant polypropylene enclosure, gold-plated binding terminals, and aluminum mounting bracket (with stainless-steel hardware) - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 87 dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominl 8 Ohms/Minimum 6 Ohms - Dimension: 8.50" (H) x 6.79" (W) x 6.03" (D)
Description
These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. When combined with Spec-Grade Sound control and distribution components, they deliver sound quality limited only by the amplifier driving them and the quality of their sound source. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 5.25-inch Silicate-fiber cone low-frequency transducer with butyl rubber surround - 5-inch Polydome high-frequency transducer - 2-way balanced precision crossover network with AutoSurge circuit protection - Element-resistant polypropylene enclosure, gold-plated binding terminals, and aluminum mounting bracket (with stainless-steel hardware) - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 87 dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominl 8 Ohms/Minimum 6 Ohms - Dimension: 8.50" (H) x 6.79" (W) x 6.03" (D)

Suppliers

Company
Product
Description
Supplier Links
Leviton Outdoor/Utility Two-Way Loudspeaker - SGO99-00W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Outdoor/Utility Two-Way Loudspeaker
SGO99-00W
Leviton Outdoor/Utility Two-Way Loudspeaker SGO99-00W
These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. When combined with Spec-Grade Sound control and distribution components, they deliver sound quality limited only by the amplifier driving them and the quality of their sound source. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 5.25-inch Silicate-fiber cone low-frequency transducer with butyl rubber surround - 5-inch Polydome high-frequency transducer - 2-way balanced precision crossover network with AutoSurge circuit protection - Element-resistant polypropylene enclosure, gold-plated binding terminals, and aluminum mounting bracket (with stainless-steel hardware) - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 87 dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominl 8 Ohms/Minimum 6 Ohms - Dimension: 8.50" (H) x 6.79" (W) x 6.03" (D)

These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. When combined with Spec-Grade Sound control and distribution components, they deliver sound quality limited only by the amplifier driving them and the quality of their sound source.
Features:
- Kevlar composite woofer
- AeroNylon tweeter diaphragm
- AutoSurge circuit protection
- Advanced phase/time alignment quide
- Precision dividing network
- Inert mounting frame with "dogleg" installation
Specifications:
- 5.25-inch Silicate-fiber cone low-frequency transducer with butyl rubber surround
- 5-inch Polydome high-frequency transducer
- 2-way balanced precision crossover network with AutoSurge circuit protection
- Element-resistant polypropylene enclosure, gold-plated binding terminals, and aluminum mounting bracket (with stainless-steel hardware)
- Frequency Response: 50-20kHz +/- 3dB
- Sensitivity: 87 dB SPL @ 1Watt/1 Meter
- Power Handling: 120W peak/60W RMS
- Impedance: Nominl 8 Ohms/Minimum 6 Ohms
- Dimension: 8.50" (H) x 6.79" (W) x 6.03" (D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SGO99-00W
Product Name Leviton Outdoor/Utility Two-Way Loudspeaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details