TelephoneStuff.com Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| 1-outlet portable surge protector with RJ-11 telephone data line jack is ideal for use on the road. It gives off 320 joules of protection for your computer and modem/ fax... | |
| 1-phase, 3-wire and ground; with RJ11 Telephone and F-connector CATV/Satellite modules. Features: - Standard J-Box metal enclosures with pre-punched knockouts - Compatible with Decora Home Controls - 120/240 Volt -... | |
| 100 volt DC Cabinet Mount Surge Protective Module, pole, wire, communication module surge protective device. GE fanuc control bus network. Surface & DIN-rail mounted, 4-position wired, in a NEMA 1... | |
| 12 Volt Cabinet Mount Surge Protective Module. Features: - 2 Pole - 3 Wire - Terminal Block Wired - NEMA 1 Enclosure | |
| 12 Volt DC Cabinet Mount Surge Protective Device. Features: - 2 Pole - 2 Wire - 6" Pigtail Wired - NEMA 1 Enclosure | |
| 12 Volt DC Cabinet Mount Surge Protective Module. Features: - 2 Pole - 2 Wire - Wired-In Module - DIN-rail Mounted - Terminal Block Wired - NEMA 1 Enclosure | |
| 120 Volt AC Cabinet Mount Surge Protective Module for DIN-Rail Mounting. - 2 Pole - 3 Wire - Wired-In Module - DIN-Rail Mounted - NEMA 1 Enclosure | |
| 120 Volt Cabinet Mount Surge Protective Module. Cabinet Mount Surge Protector Features: - 2 Pole - 3 Wire - NEMA 1 Enclosure | |
| 120/208V AC, 1-phase WYE. Standard J-box metal enclosure with pre-punched standard knockouts. Features: - 50kA Max. surge current L-N (8 x 20 microsecond wave) - 120/240V panel protector 4-mode protection... | |
| 120V 20Amp Wired-In Surge Protective Module. In-Line protector surge protective device, wired-in module and surface mounted in a NEMA 1 enclosure. | |
| 120V AC 15 Amp DIN Surge Protective Duplex Receptacle. Features: - Ideal for mounting in equipment cabinets where convenient plugin surge protection is desired - Green LED indicates surge protection... | |
| 120V AC Cabinet Mount Surge Protective Module. Features: - 120 Volt AC - 2 Pole - 3 Wire - 6 inch pigtail | |
| 125 Volt 15 Amp DIN Surge Protective Device. NEMA 5-15R, 2P, 3W, DIN-rail mountable modules receptacle. Straight blade, industrial grade grounding, surge, terminal block wired, strap. Features: - Ideal for... | |
| 125V Decora Plus Industrial Grade Surge Protector Duplex receptacles provide hard-wired, point-of-use surge protection for electronic equipment used on 15 Amp and 20 Amp 125 Volt branch circuits. Both receptacles... | |
| 125V Decora Plus Industrial Grade Surge Protector with Indicator Light. Back and side wired receptacle NEMA 5-15R, 15A/125V. Feature: - Decora-styled TVSS receptacles protect sensitive electronics equipment against transient voltage... | |
| 12VDC/24VAC Power Surge Protector. | |
| 13.6 volt DC Cabinet Mount Surge Protective Module, pole, wire, communication module surge protective device, SERIPLEX network, surface & DIN-rail mounted, 5-pin header wired, in a NEMA 1 enclosure. Features:... | |
| 16 Way RF Amplifier with Surge Protection and Return Path Features: - Digital cable, cable modem, HDTV, and EDTV compatible - Industry leading performance (18dB min return loss) - 16... | |
| 16 Way RF Amplifier with Surge Protection, Return Path, and 16 Internals. Features: - Digital cable, cable modem, HDTV, and EDTV compatible - Industry leading performance (18dB min return loss)... | |
| 19.8 volt DC Cabinet Mount Surge Protective Module, pole, wire, communication module surge protective device. DeviceNet networks, surface & DIN-rail mounted. 5-pin header wired, in a NEMA 1 enclosure. Features:... | |
| 19.8 volt DC Cabinet Mount Surge Protective Module, pole, wire, communication module surge protective device. Ethernet PLC port & Cat3 networks. Surface & DIN-rail mounted. RJ-45 wired, in a NEMA... | |
| 20A Rectangular Surge Suppression Electrical Outlet. Features: - 20A specification grade rectangular outlet - Power rated - Color: Off white | |
| 24 Volt Cabinet Mount Surge Protective Module. Features: - 2 Pole - 2 Wire - Terminal Block Wired | |
| 24 Volt DC Cabinet Mount Surge Protective Module. Features: - 2 Pole - 2 Wire - 6" Pigtail Wired - NEMA 1 Enclosure | |
| 24 Volt DC Cabinet Mount Surge Protective Module. Features: - 2 Pole - 2 Wire - DIN-Rail Mounted - Terminal Block Wired - NEMA 1 Enclosure | |
| 240 Volt AC Cabinet Surge Protective Module. Features: - 3 Pole - 4 Wire - 6" Pigtail Wired - NEMA 1 Enclosure | |
| 240 Volt AC DIN-Rail Mounted Surge Protective Module. Features: - 3 Pole - 4 Wire - Wired-In Module - DIN-Rail Mounted - Terminal Block Wired - NEMA 1 Enclosure | |
| 240 Volt Cabinet Mount Surge Protective Module. Features: - 3 Pole - 4 Wire - Terminal Block Wired - NEMA 1 Enclosure | |
| 25 volt DC Cabinet Mount Surge Protective Module, pole, wire, communication module surge protective device. Honeywell control Bus network. Surface & DIN-rail mounted, DB-9 wired, in a NEMA 1 enclosure. | |
| 38.5 volt DC Communication Surge Protective Module, pole, wire, communication module surge protective device. 4-20ma signal loop 35VDC networks. Surface mounted, 3-pin header wired, in a NEMA 1 enclosure. Features:... | |
| 4 AC Outlet 230V International Surge Suppressor. For more than 20 years, America's leading companies have trusted Tripp Lite's Isobar Premium surge and noise suppressors to protect sensitive computer, networking... | |
| 4 AC Outlet Ultra Diagnostic Surge Suppressor with Modem/Fax Interface with Sine Wave Tracking to closely monitor surges providing a consistent, high level of protection regardless of where the surge... | |
| 4 Line Co Module (8 RJ11/45 jacks)Surge Processor. Features: - Expandable module for TowerMax-KSU - 240v protection - Protects up to 4 Co telephones lines - 1 CO pair per... | |
| 4 Outlet 1-Line Telephone Surge Protector (RJ11/RJ45). Features: - Protects 4 phone lines such as: Fax Machines, Modems and Answering Machines - Pins Protected: 2, 3(RJ11); 4, 5(RJ-45) - Peak... | |
| 4 Outlet Ethernet 10/100 Base-T/Token Ring Surge Protector. Features: - Protects 4 Lines for 10 Base-T/Token Ring, NIC's Hubs or LAN equipment - Pins Protected: 1-8 on RJ-45 Connector -... | |
| 48 Volt DC Cabinet Mount Surge Protective Module. Features: - 2 Pole - 2 Wire - 6" Pigtail Wired - NEMA 1 Enclosure | |
| 48 Volt DC Cabinet Mount Surge Protective Module. Features: - 2 Pole - 2 Wire - 6" Pigtail Wire Leads - Terminal Block Wired - NEMA 1 Enclosure | |
| 48 Volt DC DIN-Rail Mounted Surge Protective Module. Features: - 2 Pole - 2 Wire - Wired-In Module - DIN-Rail Mounted - Terminal Block Wired - NEMA 1 Enclosure | |
| 50 OHM, BNC for Ethernet 10 Base 5 Surge Protector will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Clos ed... | |
| 5100 Series 120V Wired-In Surge Protective Device. Wired In Surge Device Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection -... | |
| 5100 Series 120V Wired-In Surge Protective Module, 1-phase 3-wire, wired-in surge protective module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise... | |
| 5100 Series 120V Wired-In Surge Protective Module. 1-phase 3-wire. Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@... | |
| 5100 Series 120V Wired-In Surge Protective Module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) -... | |
| 5100 Series 120V Wired-In Surge Protective Module. Features: - Rating - 15 Amp, 120V AC - Max surge current - L-N: 52kA - Noise rejection - 20-30dB (@ 10K-100MHz) -... | |
| 5100 Series Wired-In Surge Protective Module. Features: - Rating - 20 Amp, 120V AC - Max surge current - L-N: 52kA - Noise rejection - 20-30dB (@ 10K-100MHz) - Provides... | |
| 5100 Series, 1-phase 3-wire, wired-in surge protective module. Features: - Rating - 15 Amp, 120V AC - Max surge current - L-N: 52kA - Noise rejection - 20-30dB (@ 10K-100MHz)... | |
| 6 AC Outlet Ultra Diagnostic Surge Suppressor with Modem/Fax Interface with Sine Wave Tracking to closely monitor surges providing a consistent, high level of protection regardless of where the surge... | |
| 6 Receptacle Isobar Surge Suppressor Constructed of high quality components, near indestructible all-metal case, and unique noise filtration system. The Isobar offers the highest level of protection attainable in a... | |
| 75 OHM CATV, Cable Modem, Satellite Surge Protector will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Clos ed Circuit TV... | |
| 75 OHM, CCTV BNC Surge Protector will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Clos ed Circuit TV and most... | |
| 8 transformer spaced AC outlets, 15 amps, surgegate plus auto-resetting technology, wall or floor mount. Applications: SOHO Features: - Replaces GNM0600 & GNM4400 - Exclusive SurgeGate circuitry is a "power... | |
| 8-Outlet Essential Surge Protector With Phone Protection & Splitter. Lightning and power surges can permanently ruin your electronic equipment. Changes in voltage cause lockups and loss of work. APC offers... | |
| 9.18 volt DC Cabinet Mount Surge Protective Module, pole, wire, communication module surge protective device. Control Net networks, surface & DIN-rail mounted. BNC wired, in a NEMA 1 enclosur. Features:... | |
| 9.6 volt DC Cabinet Mount Surge Protective Module, pole, wire, communication module surge protective device, Allen-Bradley DH-485 network. Surface mounted, 6-pin header wired, in a NEMA 1 enclosure. Features: -... | |
| 9.6 volt DC Cabinet Mount Surge Protective Module, pole, wire, communication module surge protective device. Modbus and Modbus Plus networks. Surface mounted, 3-pin header wired, in a NEMA 1 enclosure. | |
| 9.6 volt DC Communication Surge Protective Module. 4-20ma signal loop 9VDC networks. Surface mounted, 3-pin header wired, in a NEMA 1 enclosure. Features: - Designed for mounting in standard equipment... | |
| A plugin module that protects all four incoming telephone pairs. Can be used on any On-Q® Telecom Modules with service input. | |
| AC power, telephone and coax lines can provide direct pathways for surges and spikes to enter and damage expensive audio/video equipment. Panamax SP8-AV eliminates voltage irregularities and protects your AV... | |
| Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel... | |
| Advanced AC surge protection, 8 AC outlets, 15 amp, protect or disconnect circuitry, rack mount 1U. Applications: Power Protection. Features: - Eight protected AC power outlets - Protect or Disconnect... | |
| APC Home Office SurgeArrest 8 Outlet with Phone (Splitter) Protection features an internal protection that will disconnect the surge protective component at the end of its useful life but will... | |
| APC provides power protection, environmental control and site monitoring services that are designed to proactively identify and correct problems before downtime occurs. Over the years, APC has received more than... | |
| Arcnet Male/Female Surge Protector will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Clos ed Circuit TV and most other wideband... | |
| As more peripherals are added on personal computers, power management and protection becomes more and more important. Three of the power receptacles of PowerGuard MAS were designed with wider spaces... | |
| Audio/Video Home Theater Coax Module for 5950 Surge Protector is an expansion module for 5950 Modular Surge Protector. Provides 1 pair of In/Out F connectors for cable TC systems. | |
| Audio/Video Home Theater Coax SurgeProtector8 with New Joule Technology and Circuitry that absorbs and reroutes surge energy to ground or, in the event of catastrophic surge, completely disconnects power. Features:... | |
| Audio/Video Home Theater Max 5100 Surge Suppressor offers noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - Four AC outlets are fed... | |
| Audio/Video Home Theater MAX 5300 Surge Suppressor offers noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - Four AC outlets are fed... | |
| Audio/Video Home Theater Powermax 8 Coax Surge Protector offers advanced surge protection for home audio/video systems. HDTV Ready! Features: - Protect or Disconnect Circuitry safeguards equipment against all surges: -... | |
| Audio/Video Home Theater Pro Signal VGA Module Surge Protector. Features: - Used with MIW-PowerKit, MIW-Power, and MIW-3Bay - Accommodates HDDB15 cables - Includes a 3.5mm stereo audio phone jack -... | |
| Audio/Video Home Theater Sub Woofer Surge Protector has Protect or Disconnect circuitry, which safeguards equipment against all surges. In the event of a catastrophic surge such as lightning, it completely... | |
| Basic surge 6 outlet basic surge protection at an affordable price. Features - Catastrophic event protection - Lightning and surge protection - Protection working indicator - Includes user manual | |
| Cat. No. 5505 devices are designed for mounting on 19-inch racks where transient voltage surge suppression is desired for rack-mounted electronic equipment. Its advanced circuit design offers low clamping levels... | |
| CCP Series of data communication line surge protectors will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Clos ed Circuit TV... | |
| Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge protection for each phase to neutral, phase to ground,... | |
| Digital, on-line, true sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power... | |
| Digital, on-line, true sinewave UPS system for mission-critical equipment, uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive... | |
| DIN Rail surge protectors will ensure the reliable operation of networked equipment connected to 10BASE T, 100BASE T, 1000BASE T Ethernet, RS422, RS232, ISDN, T1, DDS, Dial-Up applications. Features: -... | |
| Distribution Panel Mount Surge Protective Device - 120/280V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 220/380V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 240V/4 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 346/600V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 347/600V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 480V/4 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 600V/4 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| DSL Filter and Phone Surge Protection Module. Features: - DSL Filter and Phone Surge Protection Module - Active line and surge LED indicators - 110 and RJ-45 inputs and outputs... | |
| DSL/ADSL Module for 5950 Surge Protector Expansion module for 5950 Modular Surge Protector. Provides 1 Input, 2 Output connectors for DSL/ADSL line. Also acts as a splitter. | |
| Eight AC outlets with transformer spacing that accepts add-on signal line modules to accommodate system expansion. Features: - Cord Length: 6 ft. - Connections: Right Angle - Length: 1.75" -... | |
| Essential Audio/Video 7 Outlet Coax Surge Protector offers reliable surge protection for Audio and Video Equipment. Surge Protector Features: - 7 AC Output Outlets - Surge Energy Rating: 480 Joules... | |
| Essential Audio/Video 8 Outlet Coax Surge Protector provides reliable surge protection for audio and video equipment. Surge Protector Features: - 8 AC Output Outlets - Protector for Phone Line with... | |
| Ethernet 10/100 Base-T/Token Ring Surge Protector (RJ45). Features: - Protects 100 Base-T, 10 Base-T and Token Ring Network Interface Cards, Hubs, or LAN equipment pins protected - 1-8 on RJ-45... | |
| Ethernet Module for 5950 Surge Protector Expansion module for 5950 Modular Surge Protector. Provides 2 RJ45 connectors with ground pin for ethernet networking. | |
| Expandable surge protector with brownout protection has noise filtration and surge protection for all home/office equipment. It features solid-state telephone line protection and solid-state 100bT ethernet line protection. Features: -... | |
| Expansion module for 5950 Modular Surge Protector. Provides 1 Input, 2 Output connectors for Phone/FAX/Modem. Also acts as a splitter. | |
| Expansion module for 5950 Modular Surge Protector. Provides 2 pairs of In/Out F connectors for satellite and cable TV systems. | |
| ezSpace UFO Power Extender with Surge Protection has an inverse slanted design that allows one to use the least amount of space to plug in large power transformers. Features: -... | |
| Five pin surge protection module used with Cat 3 building entrance terminals (TL-12C, TL-25C, TL-50C and TL-100C). Contains resetable PTC fuses to decrease service calls and replacement costs. Features: -... | |
| Home/Office grade SurgeMaster surge protectors are uniquely intended for use with entry level computers, basic office equipment, and general purpose electronics. All models feature EMI/RFI noise filtering and a LED... | |
| Hubbell has incorporated it's top-of-the-line innovation into this compact and economical design. Thermal fusing protection on all modes and sine wave tracking are some of the features that make this... | |
| IBM Twinax Configuration Surge Protector will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Clos ed Circuit TV and most other... | |
| Loaded with a generous combination of high quality components, near indestructible all-metal case and unique noise filtration system, the Isobar offers the highest level of coaxial protection attainable in a... | |
| MAX 2 Tel surge protector features protect or disconnect circuitry that safeguards equipment against all surges. In the event of a catastrophic surge, such as lightning, it completely disconnects AC... | |
| MAX 2 Tel Surge Protector with protect or Disconnect Circuitry. Features: - Protect or Disconnect Circuitry: - Safeguards equipment against all surges. In the event of a catastrophic surge such... | |
| MAX 8 DBS+5 Surge Protector with SurgeGate Plus Circuitry. The exclusive SurgeGate Plus circuitry is an enhanced version of the SurgeGate power monitoring system. Features: - The "Plus" refers to... | |
| MAX 8 Surge Protector with SurgeGate Circuitry. Features: - Replaces GNM0600 & GNM4400 - Exclusive SurgeGate circuitry is a "power monitoring" system that protects AC equipment against prolonged over-voltages, as... | |
| Maximum surge current of 5000 Amps. 0.3 dB maximum insertion loss at 5 MHz - 1000 MHz. | |
| Modular Surge Protection Plug Strip Expandable surge protector with 2 slots for interchangeable plug-in modules — a "future-proof" feature that supports changing surge protection requirements. Features: - 6 standard and... | |
| Mounts on 19" equipment racks to provide point-of-use surge suppression for electronic equipment. Rack Mount Surge Protector Features: - Clamping profile tightly tracks AC sine wave - 6 protected duplex... | |
| Multi use AC which accepts add-on signal line modules to accommodate system expansion. Features: - Eight AC outlets with transformer spacing - Accepts add-on signal line modules to accommodate system... | |
| Multi use AC with transformer spacing and accepts add-on signal line modules to accommodate system expansion. Features: - 8 AC outlets with transformer spacing - Cord Length: 6 ft. -... | |
| Network Surge Suppressor with complete 2-line modem/fax (RJ45) surge protection also protects against the effects of electrostatic discharge, faulty wiring and lightning. Features: - Protects both single and two line... | |
| Noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - AC outlets are fed through a Balanced "L” filtration circuit to eliminate EMI/RFI... | |
| Nylon four-in-one 2-pole 3-wire grounding NEMA 5-15R receptacle. Features: - 15Amp - 125V - NEMA 5-15R - 2p, 3w - Hospital grade - Surge protective - Straight blade - Industrial... | |
| Nylon four-in-one 2-pole 3-wire grounding NEMA 5-15R receptacle. Features: - 15Amp - 125V - NEMA 5-15R - 2p, 3w - Isolated ground - Hospital grade - Surge protective - Straight... | |
| Nylon four-in-one 2-pole 3-wire grounding NEMA 5-20R receptacle. Features: - 20Amp - 125V - NEMA 5-20R - 2p, 3w - Hospital grade - Surge protective - Straight blade - Industrial... | |
| Nylon four-in-one 2-pole 3-wire grounding NEMA 5-20R receptacle. Features: - 20Amp - 125V - NEMA 5-20R - 2p, 3w - Isolated ground - Hospital grade - Surge protective - Straight... | |
| Nylon surge protective four-in-one NEMA 5-15R receptacle. Features: - 15Amp - 125V - NEMA 5-15R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side wired... | |
| Nylon surge protective four-in-one NEMA 5-20R receptacle. Features: - 20Amp - 125V - NEMA 5-20R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side wired... | |
| Nylon surge protective/isolated ground four-in-one NEMA 5-15R receptacle. Features: - 15Amp - 125V - NEMA 5-15R - 2p, 3w - Surge protected - Isolated ground - Straight blade - Industrial... | |
| Office Machine 2 Line Telephone Surge Protector (RJ11/RJ45). 2 Line Phone Surge Protector Features: - Protects Two Lines or Single Phone Devices such as: Faxes, Modems, and Answering Machines -... | |
| Office Machine Direct Plug-In Surge Suppressor offers complete AC and phone line surge suppression for laptops, electronic notepads, personal organizers and other portable electronic devices. Features: - 1050 joules AC... | |
| Office Machine Network Surge Suppressor reduce blown interface connections, garbled transmissions, system lock-ups and hard equipment failure by safely shunting data line surges to ground with convenient DB9 input and... | |
| Outlet Essential Surge Protector With Phone & Coaxial Protection. The reliable surge protection for home or office computers and electronic equipment, APC's SurgeArrest was designed in response to customer requests... | |
| Outlet Lightning And Surge Protector unit will protect your equipment from the threat of bad power. The Essential SurgeArrest series offers a great value for home equipment and business applications... | |
| Outlet Surge Protector. Don't leave your expensive equipment and electronically stored Data exposed to the sudden changes inherent in the public electric grid. You and your business will operate more... | |
| Personal Surge-Arrest Surge Protector. Lightning and power surges can permanently ruin your electronic equipment. Changes in voltage cause lockups and loss of work. This unit will protect your equipment from... | |
| PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines. Features: - Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the... | |
| Power distribution that remotely controls power to individual outlets and monitors the aggregate power consumption. APC switched rack PDU power distribution strip. Surge Suppressor Features: - 17.5" H x 4.25"... | |
| Power IQ Surge Protector. As more peripherals are added on personal computers, power management and protection becomes more and more important. PowerGuard MAS is designed with a special function, which... | |
| Premier AC surge protection, 12 AC outlets (4 front, 8 rear), 15 Amp, surgegate plus auto-resetting technology, 1U rack mount. Applications: PBX, KSU, Servers, Routers, UPS, Gateways. Features: - 12... | |
| Premier Series 4 Outlet AC Surge Protector has SurgeGate Plus circuitry and modular mounting capabilities which provides AC protection for Telecom systems. (MOQ 12) AC Surge Protector Features: - 4... | |
| Premier Series 8 Outlet AC Surge Protector has SurgeGate Plus circuitry and modular mounting capabilities which provides AC protection for Telecom systems. (MOQ 6) AC Surge Protector Features: - 8... | |
| Premium A/V Surge Protector, 11 Outlet, Phone Line (With Splitter) and 2 Pairs of Coax Protection offers premium surge protection for audio and video equipment. A/V Surge Protector and Coax... | |
| Protect your home office equipment including your telephone, fax and modem from power outages or surges. Included software automatically shuts down your PC when power is lost. Features: - 650VA... | |
| Protects against phone line transients caused by lightning, power cross, and other conditions. Features: - 4 co-line surge protector (self-resetting) - Compatible with all loop start - Consumer premise equipment... | |
| Protects high-performance 25 pair category 5e outside plant cables as well as category 5e UTP cables in T1 / ISDN applications. Available for 16V (LAN / Data) and 235V (voice)... | |
| Protects RF components from transient voltage and line voltage surge. Features: - For use with RF Coax Conditioning Module (364679-01) - Compact design | |
| Protects RS232 ports against voltage surges caused by lightning, electrical interference and static bursts. Unit incorporates a metal oxide varister (MOV) to protect pins 2, 3 and 7. Plugs into... | |
| Provides power to the distribution modules in the Series 140, 280 or 420 Structured Media Center. Features two 15A-125V duplex receptacles. Housed in a painted steel enclosure that drops into... | |
| RacMAX 3700 Rack Mountable Surge Protector Premier AC surge protection, 12 AC outlets (4 front, 8 rear), 20 amp, surgegate plus auto-resetting technology, rack mount 1U. Applications: PBX, KSU, Servers,... | |
| RacMAX Light Rack Mountable Surge Protector features advanced AC surge protection, 9 AC outlets, 15 amp, protect or disconnect circuitry, switchable 3 color directional light bar, rack mount 1U. Applications:PBX,... | |
| Satellite Surge Protector protects the satellite receiver, multi-switch and television monitor from harmful voltage. If an incoming satellite signal would take a hit from a nearby lightning spike, this surge... | |
| Satellite Surge Protector. | |
| Sinewave UPS & Surge Protector-Rackmount 2000VA/1400W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications -... | |
| SP6 Advanced Series 6 Outlet Surge Protector features protect or disconnect circuitry which safeguards equipment against all surges. In the event of a catastrophic surge, such as lightning, it completely... | |
| SP6C Advanced Series 6 Outlet Surge Protector with Single Line Coax Protection features protect or disconnect circuitry which safeguards equipment against all surges. In the event of a catastrophic surge,... | |
| SP6DBS Advanced Series 6 Outlet Surge Protector for Audio/Video Home Theaters features protect or disconnect circuitry which safeguards equipment against all surges. In the event of a catastrophic surge, such... | |
| SP6T Advanced Series 6 Outlet Surge Protector with Single Line Telephone Protection features protect or disconnect circuitry which safeguards equipment against all surges. In the event of a catastrophic surge,... | |
| Spike and surge suppressors designed to meet the needs of all sensitive electronic devices. Features - Number of Receptacles: 6 + 1 Transformer-friendly - Phone/Fax/Modem(RJ11 ) Protection: 2100 - Joule... | |
| Spike and surge suppressors designed to meet the needs of all sensitive electronic devices. Features - Number of Receptacles: 6+1 Transformer-friendly - Joule Rating: 900 - Power Cord Length: 7... | |
| SPS-615 Hospital Grade Surge Suppressor. 15 amp capacity AC surge suppression and power distribution in a rugged all-metal outlet strip for 120 volt applications. Features: - 450 joules AC surge... | |
| Surge Protected Power Strip Module features high-quality surge suppression and noise filtering to eliminate damaging electrical disturbances. Features: - High-quality surge suppression and noise filtering to eliminate damaging electrical disturbances... | |
| Surge Protective 3 Phase Delta Panel. Modular surge panel without surge counter, with LED diagnostics in NEMA 12 enclosure. Features: - 480 Volt, 3P Delta - 3 Pole, 4 Wire... | |
| Surge Protector - 4 Terminal Barrier Strip, 100BASE T ETHERNET RS422, RS485, RS423. | |
| SurgeArrest Notebook Surge Protector C6 provides reliable power protection for Notebook computers, Fax, and Answering Machines. Notebook Surge Protector Features: - Surge Protection for AC, Phone, and Network Lines with... | |
| SurgeArrest Notebook Surge Protector C8 provides reliable power protection for Notebook computers, Fax, and Answering Machines. Notebook Surge Protector Features: - Surge Protection for AC, Phone, and Network Lines with... | |
| SurgeGate 8 Surge Protector- 8 transformer spaced AC outlets, 15 amps, surgegate plus auto-resetting technology, wall or floor mount. Applications: SOHO Features: - Replaces GNM0600 & GNM4400 - Exclusive SurgeGate... | |
| SurgeGate DBS 8 Outlet Surge Protector- 8 transformer spaced AC outlets, 15 amps, 2 coax cable & 2 satellite cable protected, surgegate plus auto-resetting technology, wall or floor mount. Applications:... | |
| SurgeProtector 6 DBS+1 Features: - DishPro Approved: - Provides a minimal signal loss of Note: - Panamax Audio Video products purchased through unauthorized internet dealers do NOT have a valid... | |
| SurgeProtector8 DBS with New Joule Technology and Circuitry that absorbs and reroutes surge energy to ground or, in the event of catastrophic surge, completely disconnects power. Features: - New Joule... | |
| SurgeProtector8 Tel with New Joule Technology and Circuitry that absorbs and reroutes surge energy to ground or, in the event of catastrophic surge, completely disconnects power. Features: - New Joule... | |
| SurgeProtector8 with New Joule Technology and Circuitry that absorbs and reroutes surge energy to ground or, in the event of catastrophic surge, completely disconnects power. Features: - New Joule Technology:... | |
| The 51240 Wired-In Surge Protective Module is a 240 Volt, 20 Amp, in-line protector surge protective device that is surface mounted in a NEMA 1 enclosure. Features: - Voltage: 240... | |
| The Back-UPS ES 500 offers affordable battery backup and surge protection for home computers, with enough power outlets to protect your entire system, built-in phone/fax/modem line (DSL compatible) protection and... | |
| The cable modem surge protector features EMI/RFI noise filtration and Panamax's exclusive protect or disconnect circuitry. It also accepts add-on signal line modules to accommodate system expansion. Features: - Solid-State... | |
| The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B,... | |
| The computer surge surpressor has EMI/RFI noise filtration and Panamax's patented over and under voltage protection security. There's 1 Coax, 1 Tel Line protected with built-in splitter for Pay-Per-View applications. | |
| The MAX Light provides clean, cool, glare-free and directional LED lighting for up to 3 feet of rack space. The LED light rod is virtually unbreakable and is designed to... | |
| The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features... | |
| The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features:... | |
| The MINUTEMAN MCP 1000 E is a rackmount 1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features - Designed for power sensitive equipment... | |
| The MINUTEMAN MCP 3000 E is a rackmount 3000VA/2100W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment... | |
| The MINUTEMAN MCP 700 E is a rackmount 700VA/500W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment... | |
| The Panamax Surge Protector has noise filtration/surge protection for audio and video systems - Including plasma TV, VCR, DVD, satellite receiver. Surge Protector Features: - Solid-State Telephone Line Protection -... | |
| The Spec-Grade module is a solution that saves time and money, as well as one that provides another layer of AutoSurge circuit protection to ensure total system reliability. The module... | |
| The SU1400RMXL3U Back UPS 1400 VA 1050 Watt Battery Back-Up and Surge Protector from APC offers an intelligent solution to protect your hardware and data. Housed in an attractive rack... | |
| The surge protector for home theater systems has EMI/RFI noise filtration and Panamax's patented over and under voltage protection security. It accepts accepts add-on signal line modules to accommodate system... | |
| The surge protector protects 1 AC outlet, 1 MasterLink and 1 PowerLink connectors. It also creates an isolated ground reference. | |
| Thinnet 10Base-T Network Surge Protector. Features: - Protects two lines for Thinnet 10Base-T Computer Network Interface cards, hubs, or LAN equipment - Protects Center and Shield Conductors - Peak voltage... | |
| This device will disconnect the surge protective component at the end of its useful life, but will continue to supply unprotected power to the load. At this time, replace the... | |
| Today's high performance computers and electronic equipment demand best in power protection, and Belkin's Maximum Grade SureMaster 2 and Gold Series surge protectors deliver just that. Features: - Handles surges,... | |
| Today's high performance computers and electronic equipment demand best in power protection, and Belkin's Maximum Grade SureMaster 2 and Gold Series surge protectors deliver just that. Features: - Handles surges... | |
| Tool-Less Video Balun with Surge Protection allows the transmission of video signals up to 2000 feet using ordinary unshielded twisted pair (UTP) cable. Video Balun Features: - Transmits video up... | |
| Tripp Lite Network Surge Suppressor offers complete surge suppression for equipment on digital and leased lines, T1, and ISDN interfaces. Ideal for the protection of sensitive "U" and "S/T" interfaces... | |
| Tripp Lite's 10Base-2 BNC Coax Surge Suppressor reduce blown NIC cards, garbled network transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground. Includes BNC coax... | |
| Tripp Lite's 6 AC Outlet Direct Plug-In Surge Suppressor is ideal for protecting audio/video devices and printers. This direct plug-in surge suppressor features 6 outlets and 360 joules of surge... | |
| Tripp Lite's 6 AC Outlet Ultra Diagnostic Surge Suppressor circuits combine into 3 exclusive isolated filter banks that remove/prevent EMI/RFI interference, system crashes, reboots and performance problems common as noisy... | |
| Tripp Lite's 8 AC Outlet Surge Suppressor with Remote On/Off Switch has a Unique mountable remote switch at the end of a 9 foot cord allowing convenient power switching of... | |
| Tripp Lite's Dataline Network Surge Suppressors reduce blown interface connections, garbled transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground with convenient DB25 input and... | |
| Tripp Lite's DB25 Parallel Dataline Surge Suppressors reduce blown interface connections, garbled transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground. The DB25-PAR offers dataline... | |
| Tripp Lite's Economy Surge Suppressor offers surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1... | |
| Tripp Lite's Ethernet Line Surge Suppressor for 100Base-T, 10Base-T, Token Ring, AS400 / Sys3x and RS422 applications. Surge suppression is handled with balanced arrays of high-speed avalanche diodes that divert... | |
| Tripp Lite's Isobar 4 AC Outlet 230V International Surge Suppressor models surge suppressor lets you take advantage of high quality Isobar surge protection whether you are simply traveling or equipping... | |
| Tripp Lite's Isobar 4 AC Outlet Premium Surge Suppressor is ideal for protection of computers, networking, and telecom equipment. Sine Wave Tracking closely monitors surges providing a consistent, high level... | |
| Tripp Lite's Isobar 4 AC Outlet Ultra Diagnostic Surge Suppressor features a unique diagnostic circuitry to advise of improper outlet wiring, damage to surge circuitry and loss of AC power. | |
| Tripp Lite's Isobar 8 AC Outlet Ultra Diagnostic Surge Suppressor uses Sine Wave Tracking to closely monitor surges providing a consistent, high level of protection regardless of where the surge... | |
| Tripp Lite's Isobar 8AC Outlet 20-Amp Rackmount Surge Suppressor with Locking Plug combines 8AC Outlets on a Surge Suppressor with Sine Wave Tracking to closely monitor surges regardless of where... | |
| Tripp Lite's Isobar IBAR12 Rackmount Surge Suppressor uses only 1 rack space (1U) when installed in any 19 inch EIA standard rack. Outlets are arranged in exclusive isolated filter banks... | |
| Tripp Lite's ISOBAR-6 6 AC Outlet Premium Surge Suppressor is ideal for protection of computers, networking, and telecom equipment. Sine Wave Tracking closely monitors surges providing a consistent, high level... | |
| Tripp Lite's Network RS-232 Surge Suppressor reduce blown interface cards, garbled transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground.Tripp Lite's RS-232 network surge suppressor... | |
| Tripp Lite's Universal DB25 Serial Port Surge Suppressor offers dataline surge suppression for any DB25 serial port, regardless of cable configurations. Connects and protects all 25 pins plus D shell... | |
| UL Primary and secondary listed with 350mA fuse and sneak current protection for voice / fax / modem lines. Available in 27V, 39V, 75V & 235V clamping levels. Eliminate redundant... | |
| UL primary and secondary listed with 350mA fuse for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V and 235V clamping levels. Eliminate redundant cross-connects by adding... | |
| UL secondary listed with 160mA PTC and sneak current protection for voice / fax / modem lines. Available in 30V, 39V, 75V & 235V clamping levels. Eliminate redundant cross-connects by... | |
| UL secondary listed with 160mA PTC for T1 / E1 / xDSL / ISDN / LAN lines. Available in 27V, 39V, 75V, 100V & 235V clamping levels. Eliminate redundant cross-connects... | |
| UL secondary listed with 160mA PTC for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly... | |
| Video Home Theater 8 AC Outlet Surge Suppressor. Features: - 3570 joules AC surge suppression shields equipment from the strongest surges and line noise - 8 AC outlets with room... | |
| When you're on the road, you need to be prepared for anything. Lightning or other damaging surges can enter through power or telephone lines, destroying your notebook & modem. APC... | |
| Whole House Surge Protection. Features: - Offers homeowners the ability to protect their entire house with one unit - Unit offers power, telephone and coax protection - Service Voltage VAC... |