TelephoneStuff.com Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| Fast loading P1™ Label Cassette includes both label material and ribbon to make changing labels easy. Features: - Meets print performance requirements of MIL-M-81531 and MIL-STD-202F Method 215A, Solution A,... | |
| Heat shrink with a 4:1 shrink ratio is designed be used to insulate and protect oversized electrical and electronic components, cables, terminals and connectors. Tubing Features: - RoHS compliant -... | |
| LS3E heat shrink, 0.13" OD x 0.5" W, white. All are sold on rolls of 100 Markers, except LHSW-1, LHSW-3, & LHSW-6 which are sold on rolls of 200. Features:... | |
| Thermo-shrink heavy-wall heat shrinkable tubing has an adhesive liner providing complete insulation and protection to electrical splices in above ground, underground or underwater applications. Features - TS-46 irradiated cross-linked polyolefin... | |
| Thermo-Shrink Medium-Wall Heat Shrinkable End Caps protect cable ends during storage. Package of 5. Features - TS-46 irradiated cross-linked polyolefin - Adhesive liner provides complete environmental protection and insulation -... | |
| Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks are space saving with each no-waste dispenser holding up to four feet of thin-wall tubing. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard... | |
| Thermo-Shrink Thin-Wall Heat Shrinkable Tubing forms though, smooth insulated covering resistant to common fluids and solvents. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio - Flam-retardant material... |