TelephoneStuff.com Datasheets for Fiber Optic Test Equipment
Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable.
Fiber Optic Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| Corning Cable OV-1000 OTDR provides testing and troubleshooting of LAN, Telco, CATV, and FTTx networks. OTDR Module Features: - Rugged splash-proof frame allows for testing in harsh conditions - 6.4"... | |
| Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeabl e multimode, single-mode and advanced testing modules. All OTDR modules can... | |
| Designed to keep LAN installers on top of the latest requirements for testing and certifying fiber networks. OptiFiber integrates insertion loss and fiber length measurement, OTDR analysis and fiber connector... | |
| Dual Multimode (26/25 dB) OTDR with SC and ST Compatible Connector OTDR Port Adapters. Multimode OTDR Features: - Rugged, splash-proof mainframe allows for testing in harsh conditions - 6.4-in color... | |
| Dual Multimode OTDR Mainframe with Power Meter and VFL, SC and ST Compatible OTDR and Meter Port Adapters. OTDR Mainframe Features: - Rugged, splash-proof mainframe allows for testing in harsh... | |
| M200 Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and outdoor... | |
| M200 Multimode Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and... | |
| M200 Single-Mode Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and... | |
| OF-500-M-10 Fluke Datacenter-Ready OptiFiber OTDR MM offers in-house capabilities to inspect, certify, troubleshoot and document multimode fiber cabling for a complete picture of the fiber infrastructure. OptiFiber Features: - Perform... | |
| OptiFiber Advanced OTDR. Features: - New Feature-OTDR Port Connection Quality which tests to see if the port on the OTDR or the launch fiber ends are dirty (Requires download of... | |
| OptiFiber Advanced OTDR. Includes: - New Feature-OTDR Port Connection Quality which tests to see if the port on the OTDR or the launch fiber ends are dirty (Requires download of... | |
| OptiFiber Multimode OTDR and PM Module. Measure the insertion loss of multimode fiber link using a separate far-end 850/1300 nm source. | |
| OptiFiber Multimode OTDR Module PM Module. Pin point the location of problems within a multimode fiber link (up to 2 km), even if spaced as closely as 1 m apart. | |
| OptiFiber Multimode OTDR with PM and Loss/Length Module. Certify a multimode link using the proven standards-based two fiber, dual wavelength DSP-FTA methodology. | |
| OptiFiber provides comprehensive Tier II multimode certificaton to proposed TIA standards using a matched pair of OptiFiber mainframes, modules and inspection cameras for each end of the link. This package... | |
| OptiFiber Singlemode OTDR and PM Module. Measure the insertion loss of singlemode fiber link using a separate far-end 1310/1550 nm source. | |
| OptiFiber Singlemode OTDR Module. Pinpoint the location of problems within a singlemode fiber link (up to 10 km), even if spaced as closely as 2 m apart. | |
| OptiFiber Singlemode OTDR with PM and Loss/Lenth Module . Certify a singlemode link using the proven standards-based two fiber, dual wavelength DSP-FTA methodology. | |
| OV-1000 OTDR provides testing flexibility by combining a rugged platform with field-interchangeabl e multimode, single-mode, and advanced testing modules. OTDR Module Features: - Rugged splash-proof frame allows for testing in... | |
| Pinpoint the location of problems within a multimode fiber link, even if spaced as closely as .5 m apart. Measure the attenuation of multimode fiber link using a separate far-end... | |
| Pinpoint the location of problems within a multimode fiber link, even if spaced as closely as .5 m apart. | |
| Pinpoint the location of problems within a singlemode fiber links, even if spaced as closely as 1 m apart. Measure the loss of singlemode fiber links using a separate far-end... | |
| Pinpoint the location of problems within a singlemode fiber links, even if spaced as closely as 1 m apart. | |
| Singlemode Certifying Smart Remote OTDR. Features: - Certify singlemode fiber with integrated Auto OTDR analysis, automated loss and length measurements and fiber endface inspection - Diagnose singlemode fiber with integrated... | |
| The M100 is also suited for broadband service providers looking for a highly portable OTDR to document and trouble-shoot fiber links in their access and FTTx (fiber to the home/curb/office)... | |
| The M600 is a full-featured mini-OTDR designed to accept both multimode (850/1300nm) and single-mode (1310/1550nm) modules for testing flexibility. Modules are user installable. All M600 models include: a 7.7-inch color... | |
| The OTDR Plus Multitester II offers true multitesting capability that features field-installable single-mode, multimode and quad OTDR modules, visual fault locator, as well as optional built-in power meter and laser... | |
| The top of the line OptiFiber provides comprehensive Tier II multimode certificaton to proposed TIA standards using a matched pair of OptiFiber mainframes, modules and inspection cameras for each end... | |
| Used in testing and troubleshooting of LAN, telco, CATV and FTTx networks. Corning Cable Systems’ OptiVisor 400 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by offering a rugged platform... |