TelephoneStuff.com Legrand - On-Q 1000 Series 6.5" In-Wall Speaker MS1651

Description
1000 Series 6.5" In-Wall Speaker is designed for general audio distribution. Features: - Power Peak: 100 W - Frequency Response: 60-20 K - Woofer Type: Poly - Power RM S: 50 W - Speaker Depth: 3.5" - Efficiency: 90 db - Tweeter Type: Mylar
Description
1000 Series 6.5" In-Wall Speaker is designed for general audio distribution. Features: - Power Peak: 100 W - Frequency Response: 60-20 K - Woofer Type: Poly - Power RM S: 50 W - Speaker Depth: 3.5" - Efficiency: 90 db - Tweeter Type: Mylar

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 1000 Series 6.5" In-Wall Speaker - MS1651 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 1000 Series 6.5" In-Wall Speaker
MS1651
Legrand - On-Q 1000 Series 6.5" In-Wall Speaker MS1651
1000 Series 6.5" In-Wall Speaker is designed for general audio distribution. Features: - Power Peak: 100 W - Frequency Response: 60-20 K - Woofer Type: Poly - Power RM S: 50 W - Speaker Depth: 3.5" - Efficiency: 90 db - Tweeter Type: Mylar

1000 Series 6.5" In-Wall Speaker is designed for general audio distribution.
Features:
- Power Peak: 100 W
- Frequency Response: 60-20 K
- Woofer Type: Poly
- Power RM S: 50 W
- Speaker Depth: 3.5"
- Efficiency: 90 db
- Tweeter Type: Mylar

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number MS1651
Product Name Legrand - On-Q 1000 Series 6.5" In-Wall Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers