TelephoneStuff.com Wheelock Speaker, Square, Wall or Ceiling Mount E70-R

Description
Series E Speakers and Spreaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and firld selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with bult-in sync protocol - No Strobe
Description
Series E Speakers and Spreaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and firld selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with bult-in sync protocol - No Strobe

Suppliers

Company
Product
Description
Supplier Links
Wheelock Speaker, Square, Wall or Ceiling Mount - E70-R - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Speaker, Square, Wall or Ceiling Mount
E70-R
Wheelock Speaker, Square, Wall or Ceiling Mount E70-R
Series E Speakers and Spreaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and firld selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with bult-in sync protocol - No Strobe

Series E Speakers and Spreaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and firld selectable taps from 1/8 to 2 watts.
Features:
- High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz
- Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with bult-in sync protocol
- No Strobe

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number E70-R
Product Name Wheelock Speaker, Square, Wall or Ceiling Mount
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers